- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Protections | Voltage - Output 2 | Min Input Voltage | Control Mode | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Switching Frequency-Max | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Warm-up Time | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JCK6024S05 XP Power | 2942 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 8-DIP Module | - | - | - | -40°C~100°C | Tube | 2010 | JCK (60W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | 60W | 60W | - | - | - | - | - | - | 50.8mm | - | - | - | - | 1 | - | - | 92% | 1.6kV | 36V | 5V | 12A | 24V | - | - | - | 12A | 60W | Enable, Active High | - | - | - | - | - | - | 12A | - | - | 60W | - | - | 5V | - | 36V | 18V | Remote On/Off, OCP, OVP, SCP, UVLO | - | 10.16mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() RSO-2405D Recom Power | 45 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | - | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | - | 9.2mm | NOT SPECIFIED | - | 8/7 | - | 2 | Not Qualified | - | 76% | 1kV | - | 5V | 100mA | - | - | 24V | NO | 100mA | 1W | Enable, Active Low | 5V | - | - | - | - | - | - | - | 24V | 1W | - | Isolated | -5V | 100mA | 36V | 18V | Remote On/Off, SCP | - | 11.1mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() JCM1548S05 XP Power | 30 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | - | -40°C~105°C | Tube | 2010 | JCM (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 15W | 15W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | 25.4mm | NOT SPECIFIED | - | 6 | S-XDMA-P6 | 1 | - | - | 86% | 1.6kV | 75V | 5V | 3A | 48V | - | 48V | YES | 3A | 15W | Enable, Active High | - | - | - | - | - | - | 3A | - | - | 15W | - | - | 5V | - | 75V | 36V | Remote On/Off, OCP, OVP, SCP | - | 9.906mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() JCG1524S3V3 XP Power | 30 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | - | -40°C~100°C | Tube | 2013 | JCG (15W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | SEATED HGT-NOM; | 15W | 13W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | 31.75mm | NOT SPECIFIED | - | 24/9 | R-XDMA-P9 | 1 | - | - | 87% | 1.6kV | 36V | 3.3V | 4A | - | - | 24V | NO | 4A | 15W | Enable, Active High | - | - | - | - | - | - | 4A | - | - | 15W | - | - | 3.3V | - | 36V | 18V | Remote On/Off, OCP, OVP, SCP, UVLO | - | 10.16mm | - | - | 20.32mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() JCG1512S15 XP Power | 50 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | - | -40°C~100°C | Tube | 2013 | JCG (15W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | SEATED HGT-NOM; | 15W | 15W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | 31.75mm | NOT SPECIFIED | - | 24/9 | R-XDMA-P9 | 1 | - | - | 90% | 1.6kV | 18V | 15V | 1A | - | - | 12V | NO | 1A | 15W | Enable, Active High | - | - | - | - | - | - | 1A | - | - | 15W | - | - | 15V | - | 18V | 9V | Remote On/Off, OCP, OVP, SCP, UVLO | - | 10.16mm | - | - | 20.32mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() THI 2413 Traco Power | 32 |
| Datasheet | 11 Weeks | - | Through Hole | 24-DIP Module, 6 Leads | NO | - | - | -40°C~85°C With Derating | - | 2011 | THI 2 (2W) | 1.26Lx0.79W x 0.39 H 32.0mmx20.0mmx10.0mm | - | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 2W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | - | NOT SPECIFIED | - | 24/9 | R-PDMA-P9 | 1 | Not Qualified | - | 64% | 2.5kV | 26.4V | 15V | - | - | 21.6V | 24V | NO | - | - | - | - | - | - | - | - | - | - | 2W | - | - | - | - | - | - | - | - | SCP | - | - | - | 32mm | 20mm | - | - | ROHS3 Compliant | - | - | ||
![]() JCK3048D12 XP Power | 50 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | - | -40°C~100°C | Tube | 2011 | JCK (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 30W | 30W | DUAL | - | NOT SPECIFIED | 1 | - | - | 50.8mm | NOT SPECIFIED | - | - | R-XDMA-T6 | 2 | - | - | 90% | 1.6kV | - | 12V | 1.25A | 48V | - | 48V | NO | 1.25A | 30W | Enable, Active High | - | - | -12V | - | - | - | 1.25A | - | - | 30W | - | - | -12V | 1.25A | 75V | 36V | Remote On/Off, OCP, OVP, SCP, UVLO | - | 10.16mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() NMV0515SAC Murata Power Solutions Inc. | 32753 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | - | -40°C~85°C | Tube | - | NMV (1W) | 0.77Lx0.24W x 0.39 H 19.5mmx6.0mmx10.0mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | - | - | 6mm | - | - | 7 | - | 1 | - | - | 78% | 3kV | - | 15V | 67mA | - | - | 5V | NO | 67mA | 1W | - | - | - | - | - | - | - | 67mA | - | 5V | 1W | - | Isolated | 15V | - | 5.5V | 4.5V | - | - | 6.8mm | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() VAWQ3-Q24-S5H CUI Inc. | 500 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 24-DIP Module, 15 Leads | - | - | 12.500013g | -25°C~71°C | Box | 2011 | VAWQ3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 14 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | 3W | 3W | DUAL | PIN/PEG | - | 1 | - | 2.54mm | - | - | - | - | - | 1 | - | - | 72% | 3kV | 36V | 5V | 600mA | - | 9V | 24V | NO | - | 3W | - | - | - | - | - | - | - | 600mA | 3W | - | - | - | Isolated | - | - | - | - | SCP | - | 10.16mm | - | - | 20.3mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() TES 2N-4813 Traco Power | 46 |
| Datasheet | 11 Weeks | - | Surface Mount | 16-SMD Module, 6 Leads | YES | - | - | -40°C~85°C With Derating | - | 2010 | TES 2N (2W) | 0.94Lx0.54W x 0.36 H 24.0mmx13.7mmx9.3mm | e3 | yes | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | Tin (Sn) | - | - | ITE (Commercial) | 2W | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 2.54mm | - | NOT SPECIFIED | - | - | R-XDMA-G6 | 1 | Not Qualified | - | 79% | 1.5kV | 75V | 15V | - | - | 36V | 48V | NO | - | - | - | - | - | - | - | - | - | - | 2.025W | - | - | - | - | - | - | - | - | SCP | - | - | 8.25mm | 24mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() UWE-5/20-Q48NB-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | - | 8 | - | -40°C~85°C | Tray | - | UWE | 2.30Lx0.90W x 0.34 H 58.4mmx22.9mmx8.6mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 100W | 100W | DUAL | PIN/PEG | - | 1 | - | - | 22.9mm | - | - | - | - | 1 | - | - | 90.5% | 2.25kV | 75V | 5V | 20A | - | 18V | 48V | YES | 20A | 100W | Enable, Active Low | - | - | - | - | - | - | 20A | - | 48V | - | - | Isolated | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 8.636mm | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() JCA0624D03 XP Power | 263 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | - | -40°C~100°C | Tube | 2007 | JCA (6W) | 1.00Lx0.80W x 0.39 H 25.4mmx20.3mmx10.0mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 6W | 6W | DUAL | PIN/PEG | - | 1 | - | - | 25.4mm | - | - | - | R-MDMA-P8 | 2 | Not Qualified | - | 84% | 1.5kV | - | 15V | 200mA | - | - | 24V | NO | 200mA | 6W | - | - | - | -15V | - | - | - | 200mA | - | - | 6W | - | - | - | 200mA | 36V | 18V | OCP, OVP, SCP, UVLO | - | 9.906mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() V300A5C400BL Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | 9 | - | -20°C~100°C | Bulk | 2012 | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 400W | DUAL | PIN/PEG | - | 1 | - | - | - | - | V300A5C400 | 9 | - | 1 | - | UL, TUV, CE | 83% | 3kV | 375V | 5V | 80A | - | 180V | 300V | YES | 80A | 400W | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | - | OVP, UVLO | - | 15.748mm | - | - | 55.88mm | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() EC4A01HM Cincon Electronics Co. LTD | 21 |
| Datasheet | 8 Weeks | - | Through Hole | 24-DIP Module, 14 Leads | NO | - | - | -25°C~71°C | - | - | EC4A (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | DUAL | - | - | - | - | 2.54mm | - | - | - | - | - | 1 | Not Qualified | - | 77% | 1.5kV | 18V | 5V | - | - | 9V | - | - | - | 5W | - | - | - | - | - | - | - | 1A | - | 12V | - | - | - | - | - | - | - | SCP | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() UQQ-24/4-Q12PB-C Murata Power Solutions Inc. | 2082 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | - | 8 | - | -40°C~85°C | Tray | - | UQQ | 2.22Lx1.45W x 0.50 H 56.4mmx36.8mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 105°C | -40°C | ITE (Commercial) | 96W | - | 96W | 96W | - | - | - | - | - | - | 56.4mm | - | - | - | - | 1 | - | - | 89% | 2kV | 36V | 24V | 4A | - | 10V | - | - | 4A | 96W | Enable, Active High | - | - | - | 10V | - | 36V | 4A | - | 12V | 96W | - | Isolated | 24V | - | 36V | 9V | Remote On/Off, OTP, OVP, SCP, UVLO | - | 12.6mm | - | 56.388mm | 36.8mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() TEL 10-4810WI Traco Power | 15 | - | Datasheet | 11 Weeks | - | Through Hole | 16-DIP Module, 6 Leads | NO | - | - | -40°C~80°C With Derating | - | - | TEL 10WI (10W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | 8.9W | - | - | - | DUAL | PIN/PEG | - | 1 | 48V | 2.54mm | - | - | - | - | R-MDMA-P6 | 1 | - | EN, IEC, UL | 80% | 1.5kV | 75V | 3.3V | - | - | 18V | 48V | NO | - | - | - | - | OUTPUT OVER CURRENT | - | - | VOLTAGE-MODE | - | - | - | - | - | 485kHz | - | - | - | - | - | SCP | 0.03 s | 8.5mm | 8.5mm | 23.8mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() IEQ0524S15 XP Power | 15 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 8-DIP Module, 5 Leads | - | - | - | -40°C~90°C | Tube | 2016 | IEQ05 (5W) | 0.86Lx0.37W x 0.44 H 22.0mmx9.5mmx11.3mm | - | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 4W | SINGLE | - | - | 1 | - | 2.54mm | 21.8mm | - | - | - | R-PSMA-T7 | 1 | - | UL, EN, IEC,CUL,CB | 84% | 1.5kV | 36V | 15V | 334mA | - | - | 24V | NO | - | 5W | Enable, Active Low | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | VOLTAGE-MODE | - | 334mA | - | - | 5W | - | - | - | - | 36V | 9V | Remote On/Off, SCP | - | 11.176mm | - | - | 9.3mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() AEE04A24-M Artesyn Embedded Power | 649 | - | Datasheet | 10 Weeks | - | Through Hole | 5-DIP Module, 4 Leads | - | - | - | -40°C~80°C With Derating | - | 2017 | AEE20W-M (20W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx12.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 87% | 4.2kV | 36V | - | - | - | 18V | - | - | - | 20W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP, OVP, SCP | - | 12mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() JCM3012S05 XP Power | 236 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | - | -40°C~100°C | Tube | 2016 | JCM30 (30W) | 1.00Lx1.00W x 0.41 H 25.4mmx25.4mmx10.4mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 30W | - | - | NOT SPECIFIED | - | - | - | 25.4mm | NOT SPECIFIED | - | - | - | 1 | - | - | 89% | 1.6kV | 18V | - | 6A | - | - | - | - | - | 30W | Enable, Active High | - | - | - | - | - | - | 6A | - | - | 30W | - | - | - | - | 18V | 9V | Remote On/Off, OVP, SCP | - | 10.414mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PQMC1-D24-D12-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.899988g | -40°C~105°C | Tube | 2016 | PQMC1-S (1W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 80% | 1.5kV | 36V | 12V | 41mA | - | 18V | - | - | - | 1W | Enable, Active Low | - | - | -12V | - | - | - | 41mA | - | - | - | - | Isolated | - | 41mA | - | - | OCP, SCP | - | 11.938mm | - | - | - | - | - | RoHS Compliant | - | Lead Free |