- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Switcher Configuration | Max Output Power | Switching Frequency-Max | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PXCM0324WD12A TDK-Lambda Americas Inc. | 54 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | - | - | -40°C~105°C | Tube | 2015 | PXC-M03 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | Medical | - | - | - | 3W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-XXMA-X7 | 2 | - | 87% | 5kV | 36V | 12V | 125mA | 9V | 24V | YES | - | 3W | - | - | -12V | - | - | - | 3W | - | - | - | - | - | - | - | - | - | OCP, OVP, SCP | 10.16mm | - | 31.8mm | - | - | - | RoHS Compliant | - | - | ||
![]() VHB50W-Q48-S48 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 9-DIP Module, 1/2 Brick | - | - | 93.999988g | -40°C~100°C | Box | 2016 | VHB50W (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 7.62mm | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | 83% | 1.5kV | 75V | 48V | 1.04A | 18V | 48V | YES | - | 50W | Enable, Active High | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | 57.9mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() MEV1S2405DC Murata Power Solutions Inc. | 25800 | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 14-DIP Module, 5 Leads | - | 5 | 2.6g | -40°C~85°C | Tube | - | MEV1 (1W) | 0.77Lx0.39W x 0.28 H 19.7mmx10.0mmx7.0mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | - | - | 1 | - | 19.7mm | - | - | - | - | - | 1 | - | 84% | 3kV | - | 5V | 200mA | - | 24V | NO | 200mA | 1W | - | - | - | - | - | 200mA | - | 24V | - | 1W | - | Isolated | 5V | - | 26.4V | 21.6V | - | 7mm | - | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() DVE0125V2N2SC Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | -40°C~85°C | Tray | - | DVE (300W) | 2.30Lx0.90W x 0.46 H 58.4mmx22.9mmx11.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 300W | - | - | 300W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 94.6% | 2.25kV | 75V | - | 25A | 36V | - | - | - | 300W | Enable, Active Low | - | - | 36V | 75V | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 11.684mm | - | 58.42mm | 22.86mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() REC8-2412SRW/H2/A/M Recom Power | 69 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 9 | 18g | -40°C~85°C | Tube | - | ECONOLINE REC8 (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | 8W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | - | NOT SPECIFIED | - | - | - | 1 | Not Qualified | 86% | 2kV | 36V | 12V | 666mA | 18V | 24V | NO | 666mA | 8W | Enable, Active High | 12V | - | - | - | - | 8W | 24V | - | - | - | Isolated | - | - | - | - | Remote On/Off, OCP, SCP | 10.2mm | - | 32mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() EC4A06H-E Cincon Electronics Co. LTD | 7 |
| Datasheet | 8 Weeks | - | Through Hole | 24-DIP Module, 14 Leads | NO | - | - | -40°C~100°C With Derating | - | - | EC4A-E (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | - | - | ITE (Commercial) | 5W | - | - | - | DUAL | - | - | - | - | - | - | - | - | - | R-PDIP-T10 | 2 | Not Qualified | 81% | 3kV | 18V | 5V | - | 9V | - | - | - | 6W | - | - | -5V | - | - | 500mA | - | 12V | - | - | - | - | - | -500mA | - | - | SCP, UVLO | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NMA2415DC Murata Power Solutions Inc. | 2000 | - | Datasheet | - | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | 6 | - | -40°C~85°C | Tube | - | NMA (1W) | 0.77Lx0.39W x 0.27 H 19.6mmx9.9mmx6.9mm | e3 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | unknown | NOT SPECIFIED | - | 14 | R-XDMA-P14 | 2 | Not Qualified | 80% | 1kV | - | 15V | 33mA | - | 24V | NO | 33mA | 500mW | - | - | -15V | - | - | 33mA | - | 24V | - | 1W | - | Isolated | - | 33mA | 26.4V | 21.6V | - | 6.858mm | - | 19.5mm | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() PT7714C Texas Instruments | 359 |
| Datasheet | - | Surface Mount | Surface Mount | 27-SMD Module | - | 27 | - | -40°C~85°C | Tray | - | Excalibur™ PT7714 | 3.00Lx1.19W x 0.50 H 76.2mmx30.2mmx12.7mm | - | - | Obsolete | 3 (168 Hours) | 27 | EAR99 | Non-Isolated PoL Module | - | - | - | ITE (Commercial) | - | - | - | 31.5W | SINGLE | GULL WING | 215 | 1 | - | - | - | - | PT7714 | 27 | - | 1 | - | 80% | - | 3.6V | 1.575V | 20A | 3.1V | 3.3V | - | 20A | - | Enable, Active High | - | - | - | - | 20A | - | 3.3V | SINGLE | - | 400kHz | - | - | - | - | - | Remote On/Off, OCP | 12.7mm | - | - | - | No | - | ROHS3 Compliant | - | Contains Lead | ||
![]() TMR 1-1215 Traco Power | 50 | - | Datasheet | 11 Weeks | - | Through Hole | 6-SIP Module, 5 Leads | NO | - | - | -40°C~85°C | - | 2013 | TMR 1 (1W) | 0.67Lx0.30W x 0.43 H 17.0mmx7.6mmx11.0mm | - | - | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 1W | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | - | R-PSMA-T4 | 1 | - | 77% | 1.5kV | 18V | 24V | - | 9V | 12V | NO | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | OCP, SCP | - | - | - | 7.62mm | - | - | ROHS3 Compliant | - | - | ||
![]() PDS1-S15-S5-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 7-DIP Module, 4 Leads | - | - | - | -40°C~105°C | Tube | 2016 | PDS1-D (1W) | 0.50Lx0.39W x 0.30 H 12.8mmx10.0mmx7.7mm | - | yes | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | - | - | ITE (Commercial) | 1W | - | - | 1W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | - | R-PDMA-T4 | 1 | Not Qualified | 80% | 1.5kV | 16.5V | 5V | 200mA | 13.5V | 15V | NO | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | SCP | 7.62mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() TEN 20-4813WIN Traco Power | 43 |
| Datasheet | 13 Weeks | - | Through Hole | 6-DIP Module | - | - | - | -40°C~85°C With Derating | - | 2004 | TEN 20WIN (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 20W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 87% | 1.5kV | 75V | - | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AVE350B-48S28P-6 Artesyn Embedded Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 9-DIP Module, 1/2 Brick | NO | - | - | -40°C~85°C | Tray | 2014 | AVE350 (350W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | - | ITE (Commercial) | 350W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-XDFM-P9 | 1 | - | 93.5% | 1.5kV | 75V | 28V | - | 36V | 48V | YES | - | - | - | - | - | - | - | - | 350W | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() THN 15-4822WIR Traco Power | 1231 | - | Datasheet | 13 Weeks | - | Through Hole | 6-DIP Module | NO | - | - | -40°C~90°C With Derating | - | - | THN 15WIR (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Railway | 15W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | S-XDMA-P6 | 2 | - | 90% | 3kV | 75V | 12V | - | 18V | 48V | NO | - | - | - | - | -12V | - | - | - | 15W | - | - | - | - | - | - | - | - | - | Remote On/Off, OVP, SCP, UVLO | - | 10.4mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EC4A22H-E Cincon Electronics Co. LTD | 9 |
| Datasheet | 8 Weeks | - | Through Hole | 24-DIP Module, 14 Leads | NO | - | - | -40°C~100°C With Derating | - | 2015 | EC4A-E (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | DUAL | - | - | - | 2.54mm | - | - | - | - | - | - | 1 | Not Qualified | 87% | 3kV | 72V | 12V | - | 36V | - | - | - | 6W | - | - | - | - | - | 500mA | - | 48V | - | - | - | - | - | - | - | - | SCP, UVLO | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EC6AW-48D12 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | - | Through Hole | 24-DIP Module, 9 Leads | - | - | - | -40°C~85°C With Derating | - | 2012 | EC6AW (8W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial), Railway | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 86% | 1.5kV | 75V | - | - | 18V | - | - | - | 8W | Enable, Active High | - | -12V | - | - | 333mA | - | 48V | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JWE0848D12 XP Power | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | 16-DIP Module, 6 Leads | - | - | - | - | Tube | 2017 | JWE08 (8W) | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 2 | - | 86% | 1.5kV | 75V | - | - | 18V | - | - | - | 8W | - | - | -12V | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP, SCP | 8mm | - | - | 13.7mm | - | - | ROHS3 Compliant | - | - | ||
![]() PDM1-S12-S15-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-SIP Module, 4 Leads | - | - | 2.400014g | -40°C~105°C | Tube | 2016 | PDM1-S (1W) | 0.77Lx0.24W x 0.37 H 19.5mmx6.0mmx9.3mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 105°C | -40°C | ITE (Commercial) | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 81% | 1.5kV | 13.2V | - | 67mA | 10.8V | - | - | - | 1W | - | - | - | 10.8V | 13.2V | 67mA | - | - | - | - | - | - | - | - | - | - | SCP | 9.398mm | - | 19.558mm | 6.096mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() TEN 6-4812WIN Traco Power | 40 | - | Datasheet | 11 Weeks | - | Through Hole | 24-DIP Module, 7 Leads | NO | - | - | -40°C~85°C With Derating | - | 2012 | TEN 6WIN (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | - | Isolated Module | - | - | - | ITE (Commercial) | 6W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | - | R-PDMA-P8 | 1 | - | 84% | 1.5kV | 75V | 12V | - | 18V | 48V | NO | - | - | - | - | - | - | - | - | 6W | - | - | - | - | - | - | - | - | - | OCP, SCP | - | - | - | 20.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() RM-3.305S Recom Power | 414 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.4g | -40°C~85°C | Tube | - | ECONOLINE RM (0.25W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 250mW | 250mW | SINGLE | - | NOT SPECIFIED | 1 | - | 11.5mm | - | NOT SPECIFIED | - | - | - | 1 | Not Qualified | 72% | 1kV | 3.6V | 5V | 50mA | 3V | 3.3V | NO | 50mA | 250mW | - | 5V | - | - | - | 76mA | - | 3.3V | - | 250mW | - | Isolated | 5V | - | 3.63V | 2.97V | SCP | 10mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() ROM-1212S Recom Power | 163 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 4-SIP Module | - | 4 | 1g | -40°C~85°C | Tube | - | ECONOLINE ROM (1W) | 0.45Lx0.24W x 0.30 H 11.5mmx6.1mmx7.7mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | 1W | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 11.5mm | - | NOT SPECIFIED | - | - | - | 1 | Not Qualified | 82% | 3kV | - | 12V | 83mA | - | 12V | NO | 83mA | 1W | - | 12V | - | - | - | 83mA | - | 12V | - | 1W | - | Isolated | 12V | - | 13.2V | 10.8V | SCP | 7.7mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free |