- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEN 20-4812WIN Traco Power | In Stock |
| Datasheet | 13 Weeks | - | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | 2010 | TEN 20WIN (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 20W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 87% | 1.5kV | 75V | - | - | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEN 3-2422WIN Traco Power | 10 | - | Datasheet | 11 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | NO | - | -40°C~85°C | - | 2014 | TEN 3WIN (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | ITE (Commercial) | 3W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | R-XDMA-P8 | 2 | - | 82% | 1.5kV | 36V | 12V | - | - | 9V | 24V | NO | - | - | - | - | -12V | - | 3W | - | - | - | - | - | - | - | SCP | - | 10.7mm | 31.8mm | - | - | ROHS3 Compliant | - | ||
![]() JWK1024S12 XP Power | 27 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 6-DIP Module, 5 Leads | - | - | -40°C~100°C | Tube | 2016 | JWK10 (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 10W | - | - | NOT SPECIFIED | - | - | 25.4mm | - | NOT SPECIFIED | - | - | 1 | - | 86% | 1.5kV | 36V | 12V | 830mA | - | - | - | - | - | 10W | Enable, Active High | - | - | 830mA | - | - | 10W | - | - | - | 36V | 9V | Remote On/Off, SCP, UVLO | 10.16mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() JCH1012D15 XP Power | 50 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 5-DIP Module | - | - | -40°C~100°C | Tube | 2009 | JCH (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | 10W | 10W | - | - | - | - | - | 50.8mm | - | - | - | - | 2 | - | 85% | 1.5kV | - | 15V | 333mA | 12V | - | - | - | 333mA | 10W | - | - | - | 333mA | - | 12V | 10W | - | -15V | 333mA | 18V | 9V | OCP, SCP | 10.16mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() RW-2405S/SMD Recom Power | 70 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 13 Leads | - | 7.7g | -40°C~80°C | Tube | - | ECONOLINE RW-S (3W) | 1.26Lx0.57W x 0.40 H 32.0mmx14.5mmx10.2mm | - | Active | 1 (Unlimited) | 13 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 3W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | - | 1 | - | 78% | 1kV | 36V | 5V | 600mA | - | 18V | 24V | NO | 400mA | 3W | - | 5V | - | - | 3W | 24V | - | Isolated | - | - | - | - | SCP | 10.2mm | - | 32.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ISU0324S12 XP Power | 74 |
| Datasheet | 17 Weeks | - | Surface Mount | 14-SMD Module, 7 Leads | - | - | -40°C~95°C With Derating | Tape & Reel (TR) | - | ISU03 (3W) | 0.75Lx0.59W x 0.34 H 19.1mmx15.0mmx8.6mm | - | Active | 2 (1 Year) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 82% | 1500V | 36V | - | - | - | 9V | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP | 8.7mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEN 5-4810WI Traco Power | 248 | - | Datasheet | 11 Weeks | - | Through Hole | 24-DIP Module, 7 Leads | NO | - | -40°C~85°C With Derating | - | 2010 | TEN 5WI (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | ITE (Commercial) | 4W | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | R-MDIP-T8 | 1 | Not Qualified | 75% | 1.5kV | 75V | 3.3V | - | - | 18V | 48V | NO | - | - | - | - | - | - | 6W | - | - | - | - | - | - | - | SCP | - | - | 32mm | 20mm | - | ROHS3 Compliant | - | ||
![]() RDF5072WS05 XP Power | 2049 |
| Datasheet | 14 Weeks | - | Through Hole | Quarter Brick | - | - | -40°C~100°C | - | 2017 | RDF50 (50W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial), Railway | 30W | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 1 | - | 83% | 1.5kV | 160V | - | - | - | 14V | - | - | - | 50W | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | 12.7mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() IU1212SA XP Power | 61 | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 5 Leads | - | - | -40°C~85°C | Tube | 2007 | IU (2W) | 0.86Lx0.36W x 0.44 H 21.9mmx9.2mmx11.1mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | 2W | 2W | - | - | - | - | - | 21.85mm | - | - | - | - | 1 | - | 80% | 1kV | 18V | 12V | 167mA | 12V | - | - | - | 167mA | 2W | - | - | - | 167mA | - | - | 2W | - | 12V | - | 18V | 9V | SCP | 11.176mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() ISM0212D12 XP Power | 114 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 16-SMD Module, 6 Leads | - | - | -25°C~105°C With Derating | Bulk | 2016 | ISM02 (2W) | 0.94Lx0.54W x 0.36 H 24.0mmx13.7mmx9.3mm | yes | Active | 2 (1 Year) | - | - | Isolated Module | ITE (Commercial), Medical | - | - | - | 2W | - | - | - | - | - | 24mm | compliant | - | - | - | 2 | - | 74% | 4kV | - | - | 83mA | - | - | - | - | - | 2W | - | - | -12V | 83mA | - | - | 2W | - | - | 83mA | 13.2V | 10.8V | SCP | 9mm | - | - | - | No SVHC | - | - | ||
![]() ISB0105D12 XP Power | 58 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 14-SMD Module, 7 Leads | - | - | -40°C~95°C | Bulk | 2015 | ISB01 (1W) | 0.74Lx0.54W x 0.33 H 18.9mmx13.7mmx8.5mm | yes | Active | 2 (1 Year) | 7 | - | Isolated Module | ITE (Commercial) | - | - | - | 1W | SINGLE | GULL WING | - | 1 | - | 13.7mm | compliant | - | - | R-PSMA-G7 | 2 | - | 79% | 1.5kV | - | 12V | 42mA | - | - | 5V | NO | - | 1W | Enable, Active Floating | - | -12V | 42mA | - | - | 1W | - | - | 42mA | 9V | 4.5V | Remote On/Off, SCP | 8.382mm | - | 18.9mm | - | Unknown | - | - | ||
![]() IMM0105S3V3 XP Power | 54 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | -20°C~100°C | Tube | 2016 | IMM01 (1W) | 0.77Lx0.36W x 0.44 H 19.5mmx9.2mmx11.1mm | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | - | NOT SPECIFIED | - | R-XSMA-P6 | 1 | - | 81% | 1.5kV | 9V | 3.3V | 303mA | - | - | 5V | NO | - | 1W | Enable, Active Low | - | - | 303mA | - | - | 1W | - | - | - | 9V | 4.5V | Remote On/Off, SCP | 11.176mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() JCD0505S3V3 XP Power | 56 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | - | -40°C~100°C | Tube | 2007 | JCD (5W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.4mm | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | ITE (Commercial) | - | - | 5W | 4W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 31.75mm | - | NOT SPECIFIED | 24/8 | R-XDMA-P8 | 1 | - | 74% | 1.6kV | 9V | 3.3V | 1.3A | - | - | 5V | NO | 1.3A | 5W | - | - | - | 1.3A | - | - | 5W | - | 3.3V | - | 9V | 4.5V | OCP, OVP, SCP | 10.4mm | - | - | 20.32mm | Unknown | ROHS3 Compliant | - | ||
![]() ISX0648D15 XP Power | 72 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 16-SMD Module, 7 Leads | - | - | -40°C~100°C | Bulk | 2015 | ISX06 (6W) | 0.87Lx0.80W x 0.40 H 22.0mmx20.3mmx10.1mm | yes | Active | 2 (1 Year) | 7 | - | Isolated Module | ITE (Commercial) | - | - | - | 6W | DUAL | GULL WING | - | 1 | - | 22mm | - | - | - | R-PDMA-G7 | 2 | - | 83% | 1.5kV | - | 15V | 200mA | - | - | 48V | NO | - | 6W | Enable, Active High | - | -15V | 200mA | - | - | 6W | - | - | 200mA | 75V | 18V | Remote On/Off, OCP, SCP, UVLO | 10.16mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ISX0648S15 XP Power | 61 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 16-SMD Module, 7 Leads | - | - | -40°C~100°C | Bulk | 2015 | ISX06 (6W) | 0.87Lx0.80W x 0.40 H 22.0mmx20.3mmx10.1mm | yes | Active | 2 (1 Year) | 7 | - | Isolated Module | ITE (Commercial) | - | - | - | 6W | DUAL | GULL WING | - | 1 | 2.54mm | 25.4mm | - | - | - | R-PDMA-G7 | 1 | - | 83% | 1.5kV | 75V | 15V | 400mA | - | - | 48V | NO | - | 6W | Enable, Active High | - | - | 400mA | - | - | 6W | - | - | - | 75V | 18V | Remote On/Off, OCP, SCP, UVLO | 10.16mm | - | 22mm | 20.3mm | No SVHC | ROHS3 Compliant | - | ||
![]() ISX0648D12 XP Power | 80 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 16-SMD Module, 7 Leads | - | - | -40°C~100°C | Bulk | 2015 | ISX06 (6W) | 0.87Lx0.80W x 0.40 H 22.0mmx20.3mmx10.1mm | yes | Active | 2 (1 Year) | 7 | - | Isolated Module | ITE (Commercial) | - | - | - | 6W | DUAL | GULL WING | - | 1 | - | 22mm | - | - | - | R-PDMA-G7 | 2 | - | 83% | 1.5kV | - | 12V | 250mA | - | - | 48V | NO | - | 6W | Enable, Active High | - | -12V | 250mA | - | - | 6W | - | - | 250mA | 75V | 18V | Remote On/Off, OCP, SCP, UVLO | 10.16mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ISX0648S24 XP Power | 56 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 16-SMD Module, 7 Leads | - | - | -40°C~100°C | Bulk | 2015 | ISX06 (6W) | 0.87Lx0.80W x 0.40 H 22.0mmx20.3mmx10.1mm | yes | Active | 2 (1 Year) | 7 | - | Isolated Module | ITE (Commercial) | - | - | - | 6W | DUAL | GULL WING | - | 1 | 2.54mm | 25.4mm | - | - | - | R-PDMA-G7 | 1 | - | 83% | 1.5kV | 75V | 24V | 250mA | - | - | 48V | NO | - | 6W | Enable, Active High | - | - | 250mA | - | - | 6W | - | - | - | 75V | 18V | Remote On/Off, OCP, SCP, UVLO | 10.16mm | - | 22mm | 20.3mm | No SVHC | ROHS3 Compliant | - | ||
![]() JSM1024D15 XP Power | 45 |
| Datasheet | 15 Weeks | - | Through Hole | 6-DIP Module, 5 Leads | NO | - | -40°C~100°C | Tube | 2016 | JSM10 (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | 10W | ALSO VOUT=-(15) | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | S-MDMA-P6 | 2 | - | 89% | 1.5kV | 36V | 15V | - | - | 18V | 24V | NO | - | - | - | - | -15V | - | 10W | - | - | - | - | - | - | - | SCP, UVLO | - | 10.66mm | - | - | - | ROHS3 Compliant | - | ||
![]() JSE0848D12 XP Power | 66 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | -40°C~105°C | Tube | 2016 | JSE08 (8W) | 0.94Lx0.54W x 0.31 H 23.9mmx13.7mmx8.0mm | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | ITE (Commercial) | - | - | - | 8W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 13.7mm | - | NOT SPECIFIED | - | R-MDMA-P6 | 2 | - | 86% | 1.5kV | - | 12V | 335mA | - | - | 48V | NO | - | 8W | - | - | -12V | - | - | - | 8W | - | - | - | 75V | 36V | SCP, UVLO | 7.874mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() ISB0105S15 XP Power | 62 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 14-SMD Module, 7 Leads | - | - | -40°C~95°C | Bulk | 2008 | ISB01 (1W) | 0.74Lx0.54W x 0.33 H 18.9mmx13.7mmx8.5mm | yes | Active | 2 (1 Year) | 7 | - | Isolated Module | ITE (Commercial) | - | - | - | 1W | SINGLE | GULL WING | - | 1 | 2.54mm | 18.9mm | compliant | - | - | R-PSMA-G7 | 1 | - | 81% | 1.5kV | 9V | 15V | 67mA | - | - | 5V | NO | - | 1W | Enable, Active Floating | - | - | 67mA | - | - | 1W | - | - | - | 9V | 4.5V | Remote On/Off, SCP | 8.382mm | - | - | - | Unknown | - | - |