- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Max Supply Voltage | Min Supply Voltage | Output Current | Output Power | Control Features | Max Output Voltage | Protections | Voltage - Output 2 | Min Input Voltage | Control Mode | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Min Output Voltage | Switcher Configuration | Max Output Power | Switching Frequency-Max | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UWR-5/4000-D12A-C Murata Power Solutions Inc. | 56800 | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 8-DIP Module, 6 Leads | - | 6 | 76.5g | - | -40°C~65°C | Tube | - | UWR (15W) | 2.00Lx2.00W x 0.45 H 50.8mmx50.8mmx11.4mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | - | - | 20W | 20W | DUAL | PIN/PEG | - | 1 | - | 50.8mm | - | - | - | 8/7 | R-MDMA-P7 | 1 | - | - | 82% | 1.5kV | - | 5V | 4A | - | - | 24V | YES | - | - | 4A | 20W | - | - | - | - | - | - | - | 4A | - | 24V | - | - | 20W | - | Isolated | 5V | - | 36V | 9V | - | 11.43mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IV0512SA XP Power | 74 | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | - | - | -40°C~85°C | Tube | 2009 | IV (1W) | 0.77Lx0.24W x 0.39 H 19.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | 1W | 1W | - | - | - | - | - | 19.5mm | - | - | - | - | - | 1 | - | - | 76% | 3kV | 5.5V | 12V | 84mA | 5V | - | - | - | - | - | 84mA | 1W | - | - | - | - | - | - | - | 84mA | - | 5V | - | - | 1W | - | - | 12V | - | 5.5V | 4.5V | - | 9.906mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() RP20-1215SF Recom Power | 30 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 6 | 27g | - | -40°C~85°C | Tube | - | POWERLINE RP20-F (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | SEATED HGT-NOM | - | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | - | NOT SPECIFIED | - | 6 | - | 1 | Not Qualified | - | 85% | 1.6kV | - | 15V | 1.33A | - | - | 12V | YES | - | - | 1.33A | 20W | Enable, Active High | 16.5V | - | - | - | - | - | - | - | 12V | - | - | 20W | - | Isolated | 15V | - | 18V | 9V | OCP, OVP, SCP, UVLO | 10.2mm | - | 25.4mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V28C3V3T50BL2 Vicor Corporation | 2428 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 50W | - | - | 50W | DUAL | PIN/PEG | - | 1 | - | - | not_compliant | - | V28C3V3T50 | 7 | R-XDMA-P7 | 1 | Not Qualified | CE, CSA, TUV, UL | 71.4% | 3kV | 36V | 3.3V | 15.15A | - | 9V | 28V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | - | - | Non-RoHS Compliant | - | - | ||
![]() THD 10-4815WIN Traco Power | 42 |
| Datasheet | 11 Weeks | - | Through Hole | 24-DIP Module, 9 Leads | NO | - | - | - | -40°C~85°C With Derating | Tube | 2014 | THD 10WIN (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | e4 | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | GOLD | - | - | ITE (Commercial) | 10W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | - | R-MDMA-P8 | 1 | - | - | 87% | 1.5kV | 75V | 24V | - | - | 18V | 48V | NO | - | - | - | - | - | - | - | - | - | - | - | - | 9.984W | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP | - | - | 20.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() PVB3-D12-S15-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 10 Leads | - | - | 13.999987g | - | -40°C~105°C | Tube | 2016 | PVB3-D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 3W | DUAL | - | - | 1 | 2.54mm | - | - | - | - | - | - | 1 | - | - | 82% | 3kV | 18V | 15V | 200mA | - | 9V | 12V | NO | - | - | - | 3W | - | - | - | - | - | - | - | - | 3W | - | - | - | - | - | Isolated | - | - | - | - | OCP, SCP | 10.16mm | - | 20.3mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() NMA0509DC Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | 6 | - | - | -40°C~85°C | Tube | - | NMA (1W) | 0.77Lx0.39W x 0.27 H 19.6mmx9.9mmx6.9mm | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | -9V ADDITIONAL OUTPUT AVAILABLE | 1W | 1W | DUAL | - | - | 1 | - | 9.8mm | - | - | - | - | - | 2 | - | - | 75% | 1kV | - | 9V | 55mA | - | - | 5V | NO | - | - | 55mA | 1W | - | - | - | - | - | - | - | 55mA | - | 5V | - | - | 1W | - | Isolated | -9V | 55mA | 5.5V | 4.5V | - | 6.858mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() NMA1205DC Murata Power Solutions Inc. | 38 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | 6 | - | Industrial grade | -40°C~85°C | Tube | - | NMA (1W) | 0.77Lx0.39W x 0.27 H 19.6mmx9.9mmx6.9mm | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | - | - | 1 | - | 9.8mm | - | - | - | - | - | 2 | - | - | 69% | 1kV | - | 5V | 100mA | - | - | 12V | NO | - | - | 100mA | 1W | - | - | - | -5V | - | - | - | 100mA | - | 12V | - | - | 1W | - | Isolated | - | 100mA | 13.2V | 10.8V | - | 6.858mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PT5026M Texas Instruments | In Stock | - | Datasheet | - | Through Hole | Through Hole | 3-SIP Module | - | 3 | - | - | -20°C~85°C | Tray | - | PT5020 | - | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Non-Isolated PoL Module | - | - | - | ITE (Commercial) | - | - | - | 5.2W | SINGLE | - | - | 1 | 2.54mm | 25.4mm | - | - | PT5026 | 3 | - | 1 | - | - | 75% | - | 7V | -5.2V | 1A | - | 4.75V | 5V | - | - | - | 1A | 5.2W | - | - | - | - | - | VOLTAGE-MODE | - | 1A | - | - | - | BUCK-BOOST | - | - | - | - | - | - | - | - | - | 25.9mm | 9.65mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() PQMC1-D5-S15-S CUI Inc. | 54 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.899988g | - | -40°C~105°C | Tube | 2016 | PQMC1-S (1W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 75% | 1.5kV | 9V | 15V | 67mA | - | 4.5V | - | - | - | - | - | 1W | Enable, Active Low | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | - | OCP, SCP | 11.938mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() V150B24C150BG Vicor Corporation | 2881 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | - | - | -20°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 150W | - | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | CE, TUV, UL | 88.2% | 3kV | 200V | 24V | 6.25A | - | 100V | 150V | YES | - | - | - | - | - | - | OUTPUT OVER VOLTAGE | - | - | VOLTAGE-MODE | - | - | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | - | ROHS3 Compliant | - | - | ||
![]() VI-B60-IW Vicor Corporation | 798 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | - | -40°C~85°C | Bulk | 2010 | VI-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | - | - | ITE (Commercial) | 100W | - | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 400V | 5V | 20A | - | 200V | 300V | YES | - | - | - | - | - | - | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() PT78HT265S Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | 3-SMD Module | YES | 3 | - | Industrial grade | -40°C~85°C | Tray | - | PT78HT200 | 0.94Lx0.90W x 0.34 H 23.9mmx22.9mmx8.6mm | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Non-Isolated PoL Module | - | - | - | ITE (Commercial) | - | - | - | 13W | SINGLE | GULL WING | - | 1 | 2.54mm | 22.86mm | - | - | 78HT265 | - | - | 1 | - | - | 85% | - | - | 6.5V | 2A | - | - | 10.5V | - | 28V | 10.5V | 2A | 13W | - | 6.5V | - | - | - | VOLTAGE-MODE | - | 2A | - | 10.5V | 6.5V | BUCK | 13W | 800kHz | Non-Isolated | 6.5V | - | 28V | 10.5V | OTP, SCP | 8.636mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() PQME3-D24-S9-M CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 14-SMD Module, 7 Leads | - | - | - | - | -40°C~85°C With Derating | Tube | - | PQME3-M (3W) | 0.76Lx0.71W x 0.40 H 19.2mmx18.1mmx10.2mm | - | yes | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 80% | 1.5kV | 36V | - | - | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() JTE0648D24 XP Power | 48 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | - | - | -40°C~100°C | Tube | 2013 | JTE (6W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.4mm | - | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 6W | DUAL | PIN/PEG | - | 1 | - | 31.75mm | - | - | - | - | R-PDMA-P8 | 2 | Not Qualified | - | 80% | 1.5kV | - | 24V | 125mA | - | - | 48V | NO | - | - | - | 6W | - | - | - | -24V | - | - | - | 125mA | - | - | - | - | 6W | - | - | -24V | 125mA | 75V | 18V | OCP, SCP, UVLO | 10.414mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() PVB3-D5-S12-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 10 Leads | - | - | 13.999987g | - | -40°C~105°C | Tube | 2016 | PVB3-D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 3W | DUAL | - | - | 1 | 2.54mm | - | - | - | - | - | - | 1 | - | - | 76% | 3kV | 9V | 12V | 250mA | - | 4.5V | 5V | NO | - | - | - | 3W | - | - | - | - | - | - | - | - | 3W | - | - | - | - | - | Isolated | - | - | - | - | OCP, SCP | 10.16mm | - | 20.3mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() PQMC3-D5-D5-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.899988g | - | -40°C~105°C | Tube | 2016 | PQMC3-S (3W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 105°C | -40°C | ITE (Commercial) | 3W | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 70% | 1.5kV | 9V | 5V | 250mA | - | 4.5V | - | - | - | - | - | 1W | - | - | - | -5V | 4.5V | - | 9V | 250mA | - | - | - | - | - | - | Isolated | - | 250mA | - | - | OCP, SCP | 11.938mm | 22mm | 9.5mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() UWE-3.3/20-Q48N-C Murata Power Solutions Inc. | 189 | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | - | 8 | - | - | -40°C~85°C | Tray | - | UWE | 2.30Lx0.90W x 0.34 H 58.4mmx22.9mmx8.6mm | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | GOLD (5) OVER NICKEL (50) | - | - | ITE (Commercial) | - | - | - | 66W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | 8 | - | 1 | - | - | 89.5% | 2.25kV | 75V | 3.3V | 20A | - | 18V | 48V | YES | - | - | 20A | 66W | Enable, Active Low | - | - | - | - | - | - | 20A | - | 48V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.636mm | - | 22.9mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() PEM1-S5-D5-S CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.400014g | - | -40°C~105°C | Tube | 2016 | PEM1-S (1W) | 0.77Lx0.24W x 0.37 H 19.5mmx6.0mmx9.3mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | 260 | 1 | - | - | - | 10 | - | 7/5 | R-PSMA-P5 | 2 | - | - | 80% | 3kV | 5.5V | 5V | 100mA | - | 4.5V | 5V | NO | - | - | - | 1W | - | - | - | -5V | - | - | - | 100mA | 1W | - | - | - | - | - | Isolated | - | 100mA | - | - | SCP | 9.398mm | 19.5mm | 6mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() NMV1205SAC Murata Power Solutions Inc. | 168 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | - | Industrial grade | -40°C~85°C | Tube | - | NMV (1W) | 0.77Lx0.24W x 0.39 H 19.5mmx6.0mmx10.0mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | - | 19.5mm | - | - | - | 7 | - | 1 | - | - | 69% | 3kV | - | 5V | 200mA | - | - | 12V | NO | - | - | 200mA | 1W | - | - | - | - | - | - | - | 200mA | - | 12V | - | - | 1W | - | Isolated | 5V | - | 13.2V | 10.8V | - | 10mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free |