- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Min Output Voltage | Max Output Power | Isolation | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PQMC3-D5-S15-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.899988g | -40°C~105°C | Tube | 2016 | PQMC3-S (3W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 3W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | 8/7 | R-PSMA-P7 | 1 | - | - | 70% | 1.5kV | 9V | 15V | 166mA | 4.5V | 5V | NO | - | 1W | - | - | - | 166mA | 2.5W | - | - | - | Isolated | - | - | - | OCP, SCP | 11.938mm | 22mm | 9.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() IEU0212S05 XP Power | 147 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | - | - | -40°C~95°C With Derating | Tube | 2016 | IEU02 (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | 2W | - | - | - | - | - | 14mm | - | - | - | - | - | 1 | - | - | 83% | 1.5kV | 18V | - | 400mA | - | - | - | - | 2W | - | - | - | 400mA | - | - | - | 2W | - | - | 18V | 9V | OCP, SCP | 7.874mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() IE1203D XP Power | 15 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 4-DIP Module | - | - | - | -40°C~85°C | Tube | 2013 | IE (1W) | 0.50Lx0.40W x 0.27 H 12.7mmx10.2mmx6.9mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | WIDTH-MAX | - | 1W | DUAL | - | NOT SPECIFIED | 1 | - | 12.7mm | - | NOT SPECIFIED | - | - | R-XDMA-T4 | 1 | - | - | 72% | 1kV | 13.2V | 3.3V | 300mA | - | 12V | NO | - | 990mW | - | - | - | 300mA | - | - | - | 1W | - | - | 13.2V | 10.8V | - | 6.858mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() R1S-1505 Recom Power | 44 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1g | -40°C~100°C | Tube | - | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | - | 5 | - | 8/5 | - | 1 | Not Qualified | - | 78% | 1kV | 16.5V | 5V | 200mA | 13.5V | 15V | NO | 200mA | 1W | - | 5V | - | - | 1W | 15V | - | - | Isolated | - | - | - | SCP | 6.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() JSM1012S15 XP Power | 45 | - | Datasheet | 15 Weeks | Through Hole | Through Hole | 6-DIP Module, 5 Leads | - | - | - | -40°C~100°C | Tube | 2016 | JSM10 (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 25.4mm | - | NOT SPECIFIED | - | - | S-MDMA-P6 | 1 | - | - | 88% | 1.5kV | 18V | 15V | 670mA | - | 12V | NO | - | 10W | - | - | - | 670mA | - | - | - | 10W | - | - | 18V | 9V | SCP, UVLO | 10.16mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() JSM1024D05 XP Power | 36 | - | Datasheet | 15 Weeks | Through Hole | Through Hole | 6-DIP Module, 5 Leads | - | - | - | -40°C~100°C | Tube | 2016 | JSM10 (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | ALSO VOUT=(-5) | - | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 25.4mm | - | NOT SPECIFIED | - | - | S-MDMA-P6 | 2 | - | - | 85% | 1.5kV | - | 5V | 1A | - | 24V | NO | - | 10W | - | - | -5V | - | - | - | - | 10W | - | - | 36V | 18V | SCP, UVLO | 10.16mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() NSD15-12S12 MEAN WELL USA Inc. | 123 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 8-DIP Module, 6 Leads | - | 6 | - | -25°C~70°C With Derating | - | - | NSD15-S (15W) | 2.00Lx1.50W x 0.39 H 50.8mmx38.1mmx9.8mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 81% | 1500V | 36V | 12V | - | 9.4V | - | - | 1.25A | 15W | - | - | - | - | - | - | - | 15W | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 9.8298mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTH03030WAS Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | 13-SMD Module | NO | 13 | - | -40°C~85°C | Tray | - | PTH03030W | 1.37Lx1.12W x 0.38 H 34.8mmx28.5mmx9.6mm | - | - | Obsolete | 1 (Unlimited) | 13 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 8504.40.85.00 | 75W | QUAD | UNSPECIFIED | - | 1 | - | 28.45mm | - | - | TH03030 | 13 | - | 1 | - | UL, CSA | 93% | - | 3.65V | 2.5V | 30A | 2.95V | 3.3V | YES | 30A | - | - | 2.5V | - | 30A | 60W | - | 800mV | - | Non-Isolated | - | - | - | Remote On/Off, OCP, OTP, UVLO | 9.652mm | 34.8mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() PQMC1-D5-D5-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.899988g | -40°C~105°C | Tube | 2016 | PQMC1-S (1W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 73% | 1.5kV | 9V | 5V | 100mA | 4.5V | - | - | - | 1W | Enable, Active Low | - | -5V | - | - | - | - | - | Isolated | - | - | - | OCP, SCP | 11.938mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JSE0848S15 XP Power | 56 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | - | -40°C~105°C | Tube | 2016 | JSE08 (8W) | 0.94Lx0.54W x 0.31 H 23.9mmx13.7mmx8.0mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 8W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 23.8mm | - | NOT SPECIFIED | - | - | R-MDMA-P6 | 1 | - | - | 85% | 1.5kV | 75V | 15V | 535mA | - | 48V | NO | - | 8W | - | - | - | 535mA | - | - | - | 8W | - | - | 75V | 36V | SCP, UVLO | 7.874mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() SMT40C2-00SADJJ Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Module | NO | - | - | 0°C~70°C | Cut Tape (CT) | 2013 | SMT40C2 (200W) | 1.20Lx1.10W x 0.44 H 30.5mmx27.9mmx11.2mm | - | - | Active | 3 (168 Hours) | 11 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | 200W | - | - | - | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | 2.54mm | - | unknown | NOT SPECIFIED | - | 11 | - | 1 | Not Qualified | - | 94% | - | 13.8V | 2.5V | - | 4.5V | 5V | YES | - | - | - | - | - | - | 200W | - | - | - | - | - | - | - | Remote On/Off, OVP, SCP | - | 30.48mm | - | - | - | RoHS Compliant | - | ||
![]() IEU0312D05 XP Power | 48 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP Module, 5 Leads | - | - | - | -40°C~95°C | Tube | 2016 | IEU03 (3W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | 3W | - | - | - | - | - | 14mm | - | - | - | - | - | 2 | - | - | 84% | 1.5kV | - | - | 300mA | - | - | - | - | 3W | - | - | -5V | 300mA | - | - | - | 3W | - | 300mA | 18V | 9V | OCP, SCP | 7.874mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() IEU0348S12 XP Power | 61 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | - | - | -40°C~95°C | Tube | 2016 | IEU03 (3W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | 3W | - | - | - | - | - | 14mm | - | - | - | - | - | 1 | - | - | 86% | 1.5kV | 75V | - | 250mA | - | - | - | - | 3W | - | - | - | 250mA | - | - | - | 3W | - | - | 75V | 36V | OCP, SCP | 7.874mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() IML0212D09 XP Power | 66 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | - | -40°C~85°C | Tube | 2016 | IML02 (2W) | 0.77Lx0.39W x 0.47 H 19.5mmx9.8mmx12.0mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | Medical | - | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 19.5mm | - | NOT SPECIFIED | - | - | R-XSMA-P5 | 2 | - | - | 80% | 4kV | - | 9V | 111mA | - | 12V | NO | - | 2W | - | - | -9V | 111mA | - | - | - | 2W | - | 111mA | 13.2V | 10.8V | SCP | 11.938mm | - | 9.8mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() IV4824SA XP Power | 51 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | - | -40°C~85°C | Tube | 2013 | IV (1W) | 0.76Lx0.24W x 0.39 H 19.3mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 19.5mm | - | NOT SPECIFIED | - | 4 | R-XSMA-T4 | 1 | - | - | 70% | 3kV | 52.8V | 24V | 42mA | - | 48V | NO | - | 1W | - | - | - | 42mA | - | - | - | 1W | - | - | 52.8V | 43.2V | - | 9.906mm | - | 7.2mm | - | Unknown | ROHS3 Compliant | - | ||
![]() IML0215D12 XP Power | 68 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | - | -40°C~85°C | Tube | 2016 | IML02 (2W) | 0.77Lx0.39W x 0.47 H 19.5mmx9.8mmx12.0mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | Medical | - | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 19.5mm | - | NOT SPECIFIED | - | - | R-XSMA-P5 | 2 | - | - | 80% | 4kV | - | 12V | 83mA | - | 15V | NO | - | 2W | - | - | -12V | 83mA | - | - | - | 2W | - | 83mA | 16.5V | 13.5V | SCP | 11.938mm | - | 9.8mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() ISB0124S15 XP Power | 65 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 14-SMD Module, 7 Leads | - | - | - | -40°C~95°C | Bulk | 2015 | ISB01 (1W) | 0.74Lx0.54W x 0.33 H 18.9mmx13.7mmx8.5mm | - | yes | Active | 2 (1 Year) | 7 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | GULL WING | - | 1 | 2.54mm | 18.9mm | compliant | - | - | - | R-PSMA-G7 | 1 | - | - | 82% | 1.5kV | 36V | 15V | 67mA | - | 24V | NO | - | 1W | Enable, Active Floating | - | - | 67mA | - | - | - | 1W | - | - | 36V | 18V | Remote On/Off, SCP | 8.382mm | - | - | - | No SVHC | - | - | ||
![]() ISE2409A XP Power | In Stock | - | Datasheet | 10 Weeks | PCB, Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2014 | ISE (1W) | 0.50Lx0.33W x 0.28 H 12.7mmx8.3mmx7.0mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | 12.7mm | - | NOT SPECIFIED | - | - | R-XDMA-G5 | 1 | - | - | 80% | 1.5kV | 26.4V | 9V | 111mA | - | 24V | NO | - | 1W | - | - | - | 111mA | - | - | - | 1W | - | - | 26.4V | 21.6V | SCP | 7.366mm | - | 8.3mm | - | Unknown | ROHS3 Compliant | - | ||
![]() PEM1-S24-D24-S CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | - | -40°C~105°C | Tube | 2016 | PEM1-S (1W) | 0.77Lx0.24W x 0.37 H 19.5mmx6.0mmx9.3mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-PSMA-T5 | 2 | - | - | 80% | 3kV | 26.4V | 24V | 21mA | 21.6V | 24V | NO | - | - | - | - | -24V | - | 1W | - | - | - | - | - | - | - | SCP | 9.398mm | 19.5mm | 6mm | - | - | RoHS Compliant | Lead Free | ||
![]() V300C5M50BL Vicor Corporation | 3 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | -55°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V300C5M50 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 81% | 3kV | 375V | 5V | 10A | 180V | 300V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | - | - | Non-RoHS Compliant | - |