- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Output Current | Current - Output | Output Power | Control Features | Max Output Voltage | Voltage - Output | Protections | Voltage - Output 2 | Min Input Voltage | Control Mode | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Power - Output | Isolation | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Load Regulation-Max(%) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PAH100S48-12 TDK-Lambda Americas Inc. | 2 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 9-DIP Module | - | 9 | - | - | - | -40°C~100°C | Bulk | 2012 | PAH (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Obsolete | 1 (Unlimited) | 9 | - | Isolated Module | - | - | - | ITE (Commercial) | 100W | LG-MAX; WD-MAX | - | 101W | - | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | - | 1 | Not Qualified | - | 86% | 1.5kV | 76V | 12V | 8.4A | 36V | 48V | - | YES | - | 8.4A | - | 100.8W | Enable, Active Low | - | - | - | - | - | - | - | 8.4A | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP | 12.7mm | - | - | - | - | RoHS Compliant | - | ||
![]() PUZ3-D12-S5-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13.999987g | - | - | -40°C~105°C | Tube | 2016 | PUZ3-D (3W) | 1.26Lx0.79W x 0.43 H 32.0mmx20.0mmx10.8mm | - | yes | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | - | R-XDMA-P8 | 1 | - | - | 80% | 1.5kV | 18V | 5V | 600mA | 9V | 12V | - | NO | - | - | - | 3W | - | - | - | - | - | - | - | - | - | 3W | - | - | - | Isolated | - | - | - | - | OCP, SCP | 10.922mm | 32mm | 20mm | - | - | RoHS Compliant | Lead Free | ||
![]() IEA48005A150V-001-R TDK-Lambda Americas Inc. | 59 | - | Datasheet | 22 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | - | - | - | - | - | -40°C~125°C | Tray | 2015 | iEA (75W) | 2.30Lx0.90W x 0.35 H 58.4mmx22.9mmx8.9mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 68W | REMOTE SHUTDOWN | - | 68W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XXMA-X8 | 1 | - | UL, VDE, CB, CE | 90% | 1.5kV | 75V | 15V | 4.5A | 36V | 48V | - | YES | - | - | - | - | Enable, Active Low | - | - | - | - | - | - | - | - | 67.5W | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 8.89mm | 58.42mm | 22.86mm | - | - | RoHS Compliant | - | ||
![]() S24SE12001NDFA Delta Electronics | 58 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | - | - | - | -40°C~85°C | Tube | 2013 | S24SE (15W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 15W | - | - | 15W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 87.5% | 1.6kV | 36V | - | 1.25A | 9V | - | - | - | - | - | - | - | Enable, Active Low | - | - | - | - | 9V | - | 36V | - | - | - | - | - | - | - | 36V | 9V | - | Remote On/Off, UVLO | 10.16mm | 25.4mm | 25.4mm | - | - | ROHS3 Compliant | - | ||
![]() S24SE15002NDFA Delta Electronics | 164 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | - | - | - | -40°C~85°C | Tube | 2013 | S24SE (30W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 30W | - | - | 30W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 88% | 1.6kV | 36V | - | 2A | 9V | - | - | - | - | - | - | - | Enable, Active Low | - | - | - | - | 9V | - | 36V | - | - | - | - | - | - | - | 36V | 9V | - | Remote On/Off, UVLO | 10.16mm | 25.4mm | 25.4mm | - | - | ROHS3 Compliant | - | ||
![]() S24SE05004NDFA Delta Electronics | 115 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | - | - | - | -40°C~85°C | Tube | 2013 | S24SE (20W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 20W | - | - | 20W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 88% | 1.6kV | 36V | - | 4A | 9V | - | - | - | - | - | - | - | Enable, Active Low | - | - | - | - | 9V | - | 36V | - | - | - | - | - | - | - | 36V | 9V | - | Remote On/Off, UVLO | 10.16mm | 25.4mm | 25.4mm | - | - | ROHS3 Compliant | - | ||
![]() V300B24C250BL Vicor Corporation | 2104 | - | - | 16 Weeks | Through Hole | Surface Mount | Module | - | 9 | - | - | Commercial grade | -20°C~100°C | Bulk | 2012 | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 250W | DUAL | PIN/PEG | - | 1 | - | - | - | V300B24C250 | 9 | - | 1 | - | UL, TUV, CE | 87.5% | 3kV | 375V | 24V | 10.42A | 180V | 300V | - | YES | - | 10.42A | - | 250W | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MEV1D0509SC Murata Power Solutions Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | - | - | - | -40°C~85°C | Tube | - | MEV1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | - | 6.15mm | - | - | 7/5 | - | 2 | - | - | 87% | 3kV | - | 9V | 56mA | - | 5V | - | NO | - | 56mA | - | 1W | - | - | - | - | -9V | - | - | - | 56mA | - | 5V | 1W | - | Isolated | -56mA | 5.5V | 4.5V | - | - | 6.096mm | 19.4mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() RP-0915S RECOM Power | 1793 |
| Datasheet | 8 Weeks | Through Hole | - | SIP | - | 4 | 2.4g | 1W | - | - | - | 2012 | - | - | - | yes | Active | - | 4 | EAR99 | - | - | 85°C | -40°C | - | - | - | - | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | - | 7/4 | - | 1 | Not Qualified | - | 80 % | 5.2kV | - | 15V | 66mA | - | 9V | INDUSTRIAL | NO | DC-DC UNREGULATED POWER SUPPLY MODULE | - | 66mA | - | - | 15V | 15V | - | - | 8.1V | - | 9.9V | - | 1W | 9V | - | 1W | Isolated | - | - | - | 10% | SCP | 10.2mm | 19.65mm | 7.05mm | - | - | RoHS Compliant | Lead Free | ||
![]() MGJ6D242005WMC-R7 Murata Power Solutions Inc. | 67 |
| Datasheet | 12 Weeks | - | Surface Mount | 7-SMD Module | - | - | - | - | Industrial grade | -40°C~105°C With Derating | Tape & Reel (TR) | - | MGJ6 (6W) | 1.81Lx1.09W x 0.36 H 46.0mmx27.8mmx9.2mm | - | - | Active | 2 (1 Year) | - | - | Isolated Module | - | - | - | ITE (Commercial) | 6W | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | 2 | - | - | 81.5% | 10.2kV | 36V | - | - | 18V | - | - | - | - | - | - | 4.8W | - | - | - | - | -5V | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off | 9.15mm | - | - | - | - | RoHS Compliant | - | ||
![]() TSR 1-0518SM Traco Power | 60 | - | Datasheet | 13 Weeks | - | Surface Mount | 10-SMD Module, 6 Leads | YES | - | - | - | - | -40°C~85°C With Derating | - | 2014 | TSR 1SM | 0.60Lx0.37W x 0.30 H 15.2mmx9.3mmx7.6mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Linear Regulator Replacement | - | - | - | ITE (Commercial) | 1.8W | - | - | - | DUAL | GULL WING | 245 | 1 | 2.54mm | - | NOT SPECIFIED | - | - | R-PDMA-G6 | 1 | - | - | 92.5% | - | 5.5V | 1.8V | - | 3V | 5V | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCP | - | - | 9.3mm | - | - | ROHS3 Compliant | - | ||
![]() IEQ0548S3V3 XP Power | 32 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 8-DIP Module, 5 Leads | - | - | - | - | - | -40°C~90°C | Tube | 2016 | IEQ05 (5W) | 0.86Lx0.37W x 0.44 H 22.0mmx9.5mmx11.3mm | - | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 5W | SINGLE | - | - | 1 | 2.54mm | 21.8mm | - | - | - | R-PSMA-T7 | 1 | - | UL, EN, IEC,CUL,CB | 76% | 1.5kV | - | 3.3V | 1.08A | - | 48V | - | NO | - | - | - | 5W | Enable, Active Low | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | VOLTAGE-MODE | - | 1.075A | - | - | 5W | - | - | - | 75V | 18V | - | Remote On/Off, SCP | 11.176mm | - | 9.3mm | - | Unknown | ROHS3 Compliant | - | ||
![]() VHB350-D48-S28 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 9-DIP Module, 1/2 Brick | - | - | 114.00001g | - | - | -40°C~100°C | Box | 2015 | VHB350 (350W) | 2.40Lx2.28W x 0.52 H 61.0mmx57.9mmx13.2mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 350W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | R-PDMA-P9 | 1 | - | UL | 92.5% | 1.5kV | 75V | 28V | 12.5A | 36V | 48V | - | YES | - | - | - | 350W | Enable, Active High | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 13.208mm | - | 57.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() ISA0312-H XP Power | In Stock | - | Datasheet | 10 Weeks | PCB, Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | - | - | - | -40°C~105°C | Tube | 2014 | ISA (1W) | 0.60Lx0.33W x 0.29 H 15.2mmx8.3mmx7.3mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | - | - | NOT SPECIFIED | - | - | 8.3mm | NOT SPECIFIED | - | - | - | 2 | - | - | 78% | 3kV | - | - | 42mA | - | - | - | - | - | - | - | 1W | - | - | - | - | -12V | - | - | - | 42mA | - | - | 1W | - | - | 42mA | 3.63V | 2.97V | - | SCP | 7.366mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() QSB10024S05 XP Power | 2715 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | 8-DIP Module | - | - | - | - | - | -40°C~100°C | Box | 2014 | QSB (100W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 57.9mm | NOT SPECIFIED | - | - | R-XDMA-P8 | 1 | - | - | 86.5% | 1.5kV | 36V | 5V | 20A | - | 24V | - | YES | - | - | - | 100W | Enable, Active High | - | - | - | - | - | - | - | 20A | - | - | 100W | - | - | - | 36V | 9V | - | Remote On/Off, OCP, OTP, OVP, SCP | 12.7mm | - | 36.8mm | - | Unknown | ROHS3 Compliant | - | ||
![]() REC6A-0505SW/H2 Recom Power | 112 | - | Datasheet | 10 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | - | - | -40°C~65°C | Tube | - | REC6A (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 73% | 2kV | 9V | 5V | - | 4.5V | - | - | - | - | 1.2A | - | 6W | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISH1205A XP Power | 38 | - | Datasheet | 10 Weeks | PCB, Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2014 | ISH (2W) | 0.50Lx0.44W x 0.29 H 12.7mmx11.2mmx7.3mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 2W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | 12.7mm | NOT SPECIFIED | - | - | R-XDMA-G5 | 1 | - | - | 79% | 1.5kV | 13.2V | 5V | 400mA | - | 12V | - | NO | - | - | - | 2W | - | - | - | - | - | - | - | - | 400mA | - | - | 2W | - | - | - | 13.2V | 10.8V | - | SCP | 7mm | - | 8.3mm | - | Unknown | ROHS3 Compliant | - | ||
![]() TEC 3-0911 Traco Power | 85 |
| Datasheet | 13 Weeks | - | Through Hole | 8-SIP Module, 7 Leads | NO | - | - | - | - | -40°C~90°C With Derating | - | - | TEC 3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | - | Active | Not Applicable | 7 | - | Isolated Module | Tin (Sn) | - | - | ITE (Commercial) | 3W | - | - | - | SINGLE | - | - | 1 | 2.54mm | - | - | - | - | R-PSMA-T7 | 1 | - | - | 78% | 1.6kV | 13.2V | 5V | - | 4.5V | 9V | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | 3W | - | - | - | - | - | - | - | - | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() JTL6048S05 XP Power | 48 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | - | - | - | -40°C~85°C | Tube | 2016 | JTL60 (60W) | 2.00Lx1.00W x 0.45 H 50.8mmx25.4mmx11.4mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 60W | - | - | - | - | - | 25.4mm | - | - | - | - | 1 | - | - | 93% | 1.6kV | 75V | - | 12A | - | - | - | - | - | - | - | 60W | Enable, Active High | - | - | - | - | - | - | - | 12A | - | - | 60W | - | - | - | 75V | 18V | - | Remote On/Off, OVP, SCP | 11.43mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() VHB75W-Q48-S15 CUI Inc. | 48 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 9-DIP Module, 1/2 Brick | - | - | 93.999988g | - | - | -40°C~100°C | Bulk | 2012 | VHB75W (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 7.62mm | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 85% | 1.5kV | 75V | 15V | 5A | 18V | 48V | - | YES | - | - | - | 75W | Enable, Active High | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | - | - | RoHS Compliant | Lead Free |