- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Min Output Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R2S-1205/HP-R Recom Power | 13 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1.4g | - | -40°C~100°C | Tape & Reel (TR) | - | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | 2W | DUAL | FLAT | 245; 255 | 1 | 2.54mm | - | - | 30; 5 | - | R-XDMA-F5 | 1 | Not Qualified | - | 85% | 3kV | 13.2V | 5V | - | 400mA | 10.8V | 12V | NO | 400mA | 2W | - | 5V | - | - | - | - | 2W | 12V | - | - | - | - | - | - | - | SCP | 8.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UEI30-050-Q48P-C Murata Power Solutions Inc. | 37 |
| Datasheet | 30 Weeks | - | Through Hole | Through Hole | 6-DIP Module | - | 6 | - | Industrial grade | -40°C~85°C | Tray | - | UEI30 (30W) | 1.92Lx0.92W x 0.35 H 48.8mmx23.4mmx8.9mm | e4 | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 30W | 30W | DUAL | PIN/PEG | - | 1 | - | 23.4mm | - | - | - | - | 1 | - | - | 91% | 2.25kV | - | 5V | - | 6A | - | 48V | YES | 6A | 30W | Enable, Active High | - | - | - | - | 6A | - | 48V | - | 30W | Isolated | 5V | - | 75V | 18V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.89mm | 48.8mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() SKA15B-033 MEAN WELL USA Inc. | 16 |
| - | 13 Weeks | - | Through Hole | Through Hole | 5-DIP Module | - | 4 | - | - | -40°C~71°C With Derating | Tube | - | SKA15 (15W) | 2.00Lx1.00W x 0.44 H 50.8mmx25.4mmx11.3mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 76% | 1000V | 36V | 3.3V | - | - | 18V | - | - | 3A | 9.9W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OVP, SCP | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DLW05C-12 MEAN WELL USA Inc. | 6 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | 5-DIP Module | - | 5 | - | - | -25°C~71°C With Derating | Tube | - | DLW05 (5W) | 2.00Lx1.00W x 0.44 H 50.8mmx25.4mmx11.3mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 83% | 1000V | 72V | - | - | - | 36V | - | - | - | 5W | - | - | -12V | - | - | - | - | - | - | - | - | - | - | - | - | OCP, SCP | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() JCM3024S15 XP Power | 63 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 6-DIP Module | - | - | - | - | -40°C~100°C | Tube | 2016 | JCM30 (30W) | 1.00Lx1.00W x 0.41 H 25.4mmx25.4mmx10.4mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 30W | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | 91% | 1.6kV | 36V | - | - | 2A | 18V | - | - | - | 30W | Enable, Active High | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OVP, SCP | 10.414mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMH 1212S Traco Power | 712 | - | Datasheet | 11 Weeks | - | - | Through Hole | 7-SIP Module, 4 Leads | NO | - | - | - | -40°C~85°C With Derating | - | 2010 | TMH (2W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 2W | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | R-PSMA-T5 | 1 | Not Qualified | - | 82% | 1kV | 13.2V | 12V | - | - | 12V | 12V | NO | - | - | - | - | - | - | - | - | 2W | - | - | - | - | - | - | - | - | SCP | - | - | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() SFS304810C Cosel USA, Inc. | 31 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 20-DIP Module, 17 Leads | - | - | 30.000004g | - | -40°C~85°C With Derating | Box | 2006 | SFS (30W) | 1.52Lx1.23W x 0.31 H 38.7mmx31.2mmx8.0mm | - | - | Active | Not Applicable | 14 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 30W | REMOTE SHUTDOWN | - | - | DUAL | - | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | - | 1 | - | CE, TUV, UL | 91% | 1.5kV | 76V | 10V | - | - | 36V | 48V | NO | - | 30W | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 7.874mm | 38.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SFS154805B Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 20-SMD Module, 17 Leads | YES | - | 12.000013g | - | -40°C~85°C With Derating | Box | 2006 | SFS (15W) | 1.52Lx1.07W x 0.20 H 38.7mmx27.2mmx5.0mm | - | - | Active | 2 (1 Year) | 17 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 15W | REMOTE SHUTDOWN | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | - | 1 | - | CE, TUV, UL | 90% | 1.5kV | 76V | 5V | - | - | 36V | 48V | NO | - | 15W | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 5.08mm | 38.7mm | 27.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SFS10481R5B Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 20-SMD Module, 17 Leads | YES | - | 12.000013g | - | -40°C~85°C With Derating | Box | 2006 | SFS (10W) | 1.52Lx1.07W x 0.20 H 38.7mmx27.2mmx5.0mm | - | - | Active | 2 (1 Year) | 17 | - | Isolated Module | - | - | - | ITE (Commercial) | 5.25W | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | unknown | NOT SPECIFIED | - | - | 1 | - | - | 82% | 1.5kV | 76V | 1.5V | - | - | 36V | 48V | NO | - | 10W | - | - | - | - | - | 3.5A | 5.25W | - | - | - | - | - | - | - | - | - | 5.08mm | 38.7mm | 27.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CHS3004812-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | 8-DIP Module | NO | - | - | - | -40°C~85°C With Derating | - | 2017 | CHS (300W) | 2.30Lx0.90W x 0.43 H 58.4mmx22.9mmx11.0mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 300W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | R-XDMA-P8 | 1 | - | - | 94.5% | 250V | 76V | 12V | - | - | 36V | 48V | YES | - | - | - | - | - | - | - | - | 300W | - | - | - | - | - | - | - | - | - | - | 58.4mm | 22.86mm | - | - | ROHS3 Compliant | - | ||
![]() ISU0305S15 XP Power | 49 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 14-SMD Module, 7 Leads | - | - | - | - | -40°C~95°C With Derating | - | - | ISU03 (3W) | 0.75Lx0.59W x 0.33 H 19.1mmx15.0mmx8.5mm | - | - | Active | 2 (1 Year) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 82% | 1.5kV | 12V | - | - | - | 4.5V | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP | 8.7mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ITZ0924D05 XP Power | 56 |
| Datasheet | 10 Weeks | - | - | Through Hole | 8-SIP Module | - | - | - | - | -40°C~85°C With Derating | Bulk | - | ITZ (9W) | 0.86Lx0.38W x 0.44 H 21.9mmx9.6mmx11.2mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 2 | - | - | 85% | 1.5kV | 36V | - | - | - | 9V | - | - | - | 9W | Enable, Active Low | - | -5V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP | 11.2mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SCW08B-12 MEAN WELL USA Inc. | 2000 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | - | - | -40°C~71°C With Derating | Tube | - | SCW08 (8W) | 1.25Lx0.80W x 0.48 H 31.8mmx20.3mmx12.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 82% | 1000V | 36V | 12V | - | - | 18V | - | - | 670mA | 8W | - | - | - | - | - | 670mA | - | - | - | - | - | - | - | - | - | OCP, SCP | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ITX1205S XP Power | 36 |
| Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | - | - | -40°C~65°C | Tube | 2014 | ITX (6W) | 0.86Lx0.36W x 0.44 H 21.9mmx9.2mmx11.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | -5 VOLT OUTPUT ALSO AVAILABLE | - | 6W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 21.85mm | - | NOT SPECIFIED | - | R-PSMA-P7 | 2 | - | - | 82% | 1.5kV | - | 5V | - | 600mA | - | 12V | NO | - | 6W | - | - | -5V | - | - | 600mA | - | - | - | 6W | - | - | 600mA | 18V | 9V | SCP | 11.176mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() IML0212D12 XP Power | 20 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | - | - | -40°C~85°C | Tube | 2016 | IML02 (2W) | 0.77Lx0.39W x 0.47 H 19.5mmx9.8mmx12.0mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | - | Medical | - | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 19.5mm | - | NOT SPECIFIED | - | R-XSMA-P5 | 2 | - | - | 83% | 4kV | - | 12V | - | 83mA | - | 12V | NO | - | 2W | - | - | -12V | - | - | 83mA | - | - | - | 2W | - | - | 83mA | 13.2V | 10.8V | SCP | 11.938mm | - | 9.8mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() IHA0109D03 XP Power | 34 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | - | - | -40°C~85°C | Tube | 2016 | IHA01 (1W) | 0.77Lx0.49W x 0.47 H 19.5mmx12.5mmx12.0mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 72% | 6kV | 9.9V | - | - | 151mA | 8.1V | - | - | - | 1W | - | - | -3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.938mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CC10-0512SF-E TDK-Lambda Americas Inc. | 44 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | PCB, Through Hole | Through Hole | 7-DIP Module | - | 11 | 10g | - | -40°C~85°C | Tray | 2005 | CC-E (10W) | 1.40Lx0.89W x 0.33 H 35.6mmx22.6mmx8.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 10W | - | 10W | 10W | - | - | - | - | - | 22.61mm | - | - | - | - | 1 | - | - | - | 500V | 9V | 12V | - | 800mA | 4.5V | - | - | 1A | 10W | Enable, Active Low | - | - | 4.5V | 9V | 800mA | - | 5V | - | 10W | Isolated | 12V | - | 9V | 4.5V | - | 8.382mm | 35.56mm | 22.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MGFS104812 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | 7-SIP Module | - | - | - | - | -40°C~85°C With Derating | - | - | MGFS (10W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | 11W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 89% | 1.5kV | 76V | - | - | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RDH30072WS05 XP Power | 1 | - | Datasheet | 14 Weeks | - | - | Through Hole | Half Brick | - | - | - | - | -40°C~100°C | - | 2018 | RDH300 (300W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | Railway | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | 88% | 3kV | 160V | - | - | - | 43V | - | - | - | 300W | Enable, Active High | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() OKY2-T/16-D12N-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Surface Mount | Surface Mount | 7-SMD Module | - | 7 | - | - | -40°C~85°C | Tape & Reel (TR) | - | Okami™ OKY-T/16-D12 | 1.30Lx0.53W x 0.33 H 33.0mmx13.5mmx8.4mm | e4 | yes | Active | 2 (1 Year) | 7 | EAR99 | Non-Isolated PoL Module | GOLD (5) OVER NICKEL (50) | - | - | ITE (Commercial) | - | - | 80W | 80W | UNSPECIFIED | UNSPECIFIED | 260 | 1 | - | 33mm | - | - | 7 | - | 1 | - | - | 94% | - | - | 5.5V | Adjustable | 16A | - | 12V | YES | 16A | 88W | - | 5.5V | - | - | - | 16A | - | 12V | 752.5mV | 80W | Non-Isolated | - | - | 14V | 8.3V | Remote On/Off, OCP, OTP, SCP, UVLO | 8.4mm | - | - | No | No SVHC | RoHS Compliant | - |