- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Protections | Voltage - Output 2 | Control Mode | Current - Output 1 | Nominal Input Voltage | Min Output Voltage | Switcher Configuration | Max Output Power | Switching Frequency-Max | Isolation | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP30-1215DF Recom Power | 13 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-DIP Module | - | - | 30.5g | -40°C~85°C | Tube | - | POWERLINE RP30-F (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 10.2mm | - | - | NOT SPECIFIED | - | - | R-PDMA-P6 | 2 | - | - | 87% | 1.6kV | - | 15V | 1A | - | 12V | NO | 1A | 30W | Enable, Active High | 15V | - | -15V | - | 1A | 12V | - | - | 30W | - | - | 1A | 18V | 9V | Remote On/Off, OCP, OTP, OVP, SCP | 10.2mm | 50.8mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() PTMA402050A3AZ Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD Module | NO | 6 | 6.5g | -40°C~85°C | Tray | - | PTMA40xx (10W) | 1.10Lx0.96W x 0.36 H 27.9mmx24.4mmx9.1mm | e1 | yes | Obsolete | 3 (168 Hours) | 6 | EAR99 | Isolated Module | TIN SILVER COPPER | ITE (Commercial) | - | - | 10W | 10W | DUAL | UNSPECIFIED | 260 | 1 | 24.38mm | - | 300kHz | - | PTMA402050 | 6 | - | 1 | - | - | 85% | 1.5kV | 75V | 5V | 2A | 36V | 48V | YES | 2A | 10W | - | 5.5V | - | - | - | 2A | - | 4.5V | - | - | - | - | - | - | - | OCP, OVP, UVLO | 9.144mm | - | - | - | No | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | ||
![]() PT6947C Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 27-SMD Module | - | 27 | - | -40°C~85°C | Tray | - | Excalibur™ PT6940 | 3.00Lx1.19W x 0.50 H 76.2mmx30.2mmx12.7mm | - | yes | Obsolete | 1 (Unlimited) | 27 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 24W | SINGLE | GULL WING | - | 1 | 30.22mm | - | - | - | PT6947 | 27 | - | 2 | - | - | 88% | - | 5.5V | 2.5V | 6A | 3.1V | 5V | - | 6A | - | - | - | - | 1.5V | VOLTAGE-MODE | - | - | - | SINGLE | - | 400kHz | Non-Isolated | - | - | - | Remote On/Off, OCP, SCP | 12.7mm | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() PTB48510AAS Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD Module | - | 8 | - | -40°C~85°C | Tray | - | PTB4851x | 2.22Lx1.45W x 0.52 H 56.4mmx36.8mmx13.2mm | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | - | - | - | 65W | DUAL | UNSPECIFIED | - | 1 | - | - | - | - | PTB48510 | 8 | - | 2 | - | - | 86% | 1.5kV | 75V | 5V | 6.5A | 36V | 48V | YES | 6.5A | 65W | Enable, Active Low | - | - | -5V | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, UVLO | 13.208mm | - | - | - | No | - | ROHS3 Compliant | - | Contains Lead | ||
![]() V24C8E100BG3 Vicor Corporation | 2532 |
| - | 16 Weeks | - | Through Hole | Through Hole | Quarter Brick | - | - | - | -10°C~100°C | Bulk | 2012 | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | V24C8E100 | 7 | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 86% | 3kV | 36V | 8V | 12.5A | 18V | 24V | YES | - | 100W | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V48C48E150BG3 Vicor Corporation | 2065 |
| - | 16 Weeks | - | Through Hole | Through Hole | Quarter Brick | - | - | - | -10°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | - | NOT SPECIFIED | V48C48E150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 89% | 3kV | 75V | 48V | 3.13A | 36V | 48V | YES | - | 150W | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() VI-JW1-EZ Vicor Corporation | 2086 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Half Brick | - | - | - | -10°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | - | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | VI-JW1 | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 36V | 12V | 2.08A | 18V | 24V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() V300C28T150BL3 Vicor Corporation | 2860 |
| - | 16 Weeks | - | Through Hole | Through Hole | Quarter Brick | - | - | - | -40°C~100°C | Bulk | 2012 | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | - | NOT SPECIFIED | V300C28T150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 86.5% | 3kV | 375V | 28V | 5.36A | 180V | 300V | YES | - | 150W | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() V24B12T200BL3 Vicor Corporation | 2383 |
| - | 16 Weeks | - | Through Hole | Through Hole | 9-DIP Module | - | - | - | -40°C~100°C | Bulk | 2012 | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | - | NOT SPECIFIED | V24B12T200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 86% | 3kV | 36V | 12V | 16.67A | 18V | 24V | NO | - | 200W | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() V28A28H200BL3 Vicor Corporation | 792 |
| - | 16 Weeks | - | Through Hole | Through Hole | Full Brick | - | - | - | -40°C~100°C | Bulk | - | Maxi (200W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | - | NOT SPECIFIED | V28A28H200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 85% | 3kV | 36V | 28V | 7.14A | 9V | 28V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() V24A6V5C400BL2 Vicor Corporation | 2516 |
| - | 16 Weeks | - | Through Hole | Through Hole | Full Brick | - | - | - | -20°C~100°C | Bulk | 2012 | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | - | NOT SPECIFIED | V24A6V5C400 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 86.1% | 3kV | 36V | 6.5V | 61.54A | 18V | 24V | YES | - | 400W | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() PTH03000WAZT Texas Instruments | 13 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 5-SMD Module | NO | 5 | - | -40°C~85°C | Tape & Reel (TR) | - | PTH03000W | 0.75Lx0.50W x 0.36 H 19.1mmx12.7mmx9.1mm | e1 | - | Active | 3 (168 Hours) | 5 | EAR99 | Non-Isolated PoL Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 15W | DUAL | PIN/PEG | 260 | 1 | 12.57mm | - | - | - | TH03000 | 5 | - | 1 | - | "UL,CSA" | 93% | - | 3.6V | 2.5V | 6A | 3V | 3V | YES | 6A | 15W | - | 2.5V | THERMAL | - | VOLTAGE-MODE | 6A | - | 900mV | - | - | - | Non-Isolated | - | - | - | - | 8.5mm | - | - | 8.25mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() MVTM36BF360M003A00 Vicor Corporation | 2170 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | Module | - | - | - | -55°C~125°C | Bulk | 2015 | MVTM36 (150W) | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | - | yes | Active | 4 (72 Hours) | 18 | EAR99 | Voltage Transformation Module | - | ITE (Commercial) | 150W | - | - | 108W | DUAL | J BEND | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | 18 | - | 1 | - | - | 96% | 2.25kV | 50V | 36V | 3A | 26V | 36V | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP | 6.604mm | 32.5mm | 22mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V150A12C500BL Vicor Corporation | 2012 |
| - | 16 Weeks | - | Through Hole | Through Hole | Full Brick | - | - | - | -20°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.6% | 3kV | 200V | 12V | 41.67A | 100V | 150V | YES | - | 500W | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() REC3A-2405SW/H2 Recom Power | 79 |
| Datasheet | 10 Weeks | - | - | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~100°C With Derating | Tube | - | REC3A (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 81% | 2kV | 36V | 5V | - | 18V | - | - | 600mA | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V24C5C50B3 Vicor Corporation | 2710 | - | - | 16 Weeks | - | Through Hole | Through Hole | Quarter Brick | - | - | - | -20°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | - | NOT SPECIFIED | V24C5C50 | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 84.5% | 3kV | 36V | 5V | 10A | 18V | 24V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 13.716mm | 57.9mm | 36.8mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() V300C28T150BN Vicor Corporation | 2209 | - | - | 16 Weeks | - | Through Hole | Through Hole | Quarter Brick | - | 7 | - | -40°C~100°C | Bulk | 2009 | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 57.9mm | not_compliant | - | NOT SPECIFIED | - | 7 | - | 1 | Not Qualified | UL, CSA, TUV | 86.5% | 3kV | 375V | 28V | 5.36A | 180V | 300V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() V24B48T250BL Vicor Corporation | 2159 | - | - | 16 Weeks | - | Through Hole | Through Hole | 9-DIP Module | - | - | - | -40°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 250W | - | - | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | - | NOT SPECIFIED | V24B48T250 | - | R-XDFM-P9 | 1 | - | CSA, UL | 89.1% | 3kV | 36V | 48V | 5.2A | 18V | 24V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() V28B48T150BG2 Vicor Corporation | 2737 |
| - | 16 Weeks | - | Through Hole | Through Hole | 9-DIP Module | - | - | - | -40°C~100°C | Bulk | 2013 | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | GOLD | ITE (Commercial) | 150W | - | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | V28B48T150 | 9 | R-XDMA-P9 | 1 | - | - | 81.8% | 3kV | 36V | 48V | 3.13A | 9V | 24V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 55.88mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V375B12E200BG Vicor Corporation | 2562 |
| - | 16 Weeks | - | Through Hole | Through Hole | 9-DIP Module | - | - | - | -10°C~100°C | Bulk | 2012 | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | - | NOT SPECIFIED | V375B12E200 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 85.4% | 3kV | 425V | 12V | 16.67A | 250V | 375V | YES | - | 200W | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | - | - | ROHS3 Compliant | - | Lead Free |