- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEN 40-4822WIN Traco Power | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | 6-DIP Module | NO | - | - | - | -40°C~75°C With Derating | - | 2017 | TEN 40WIN (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 40W | SEATED HGT CALCULATED | - | DUAL | - | - | 1 | - | - | - | - | - | - | R-MDMA-T6 | 2 | - | - | 88% | 1.5kV | 75V | 12V | - | - | 18V | 48V | NO | - | - | - | - | -12V | - | - | - | 40W | - | - | - | - | - | - | Remote On/Off, OVP, SCP | - | - | 50.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() RP-053.3S/P Recom Power | 70 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.4g | - | -40°C~85°C | Tube | - | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.5mmx7.2mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 7.05mm | - | NOT SPECIFIED | - | 7/4 | - | 1 | Not Qualified | - | 70% | 5.2kV | 5.5V | 3.3V | 303mA | - | 4.5V | 5V | NO | 303mA | 1W | - | 3.3V | - | - | - | - | 1W | 5V | - | Isolated | - | - | - | SCP | 10.2mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MEJ1S1505SC Murata Power Solutions Inc. | 33 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 4 | 4.3g | Industrial grade | -40°C~85°C | Tube | - | MEJ1 (1W) | 0.77Lx0.39W x 0.50 H 19.7mmx10.0mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial), Medical | 1W | - | 1W | - | - | - | - | - | 12.65mm | - | - | - | - | - | 1 | - | - | 74% | 5.2kV | 16.5V | 5V | 200mA | 16.5V | 13.5V | - | - | 200mA | 1W | - | - | - | 13.5V | 16.5V | 200mA | - | 15V | 1W | - | - | - | - | SCP | 12.7mm | - | 19.558mm | 9.906mm | No | - | RoHS Compliant | - | ||
![]() MGJ1D121505MPC-R13 Murata Power Solutions Inc. | 421 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | MGJ1 (1W) | 0.78Lx0.59W x 0.17 H 19.7mmx15.0mmx4.4mm | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial), Medical | - | - | 1W | DUAL | NO LEAD | 260 | 1 | - | - | - | NOT SPECIFIED | - | - | R-XDMA-N8 | 2 | - | - | 71.5% | 5.2kV | 13.2V | 15V | 50mA | - | 10.8V | 12V | NO | - | 1W | - | - | -5V | - | - | - | 1W | - | - | - | - | - | - | SCP | 4.318mm | - | 19.94mm | 14.99mm | - | - | RoHS Compliant | - | ||
![]() REC3-2415DRWZ/H2/C/M Recom Power | 54 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 9 | 13g | - | -40°C~85°C | Tube | - | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | 3W | DUAL | PIN/PEG | - | 1 | - | 20.3mm | - | - | - | - | - | 2 | Not Qualified | - | 85% | 2kV | 36V | 15V | 100mA | - | 9V | 24V | NO | 100mA | 3W | - | 15V | -15V | - | - | - | 3W | 24V | - | Isolated | - | - | - | SCP | 10.2mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3A-2405SW/H2/X1 Recom Power | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | - | -40°C~100°C With Derating | Tube | - | REC3A (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 81% | 2kV | 36V | 5V | - | - | 18V | - | - | 600mA | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | SCP, UVLO | 10.2mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MDCM28AP050M180A50 Vicor Corporation | 36 | - | - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | - | - | -55°C~125°C | Tray | 2017 | VI Chip® DCM® (180W) | 1.52Lx0.90W x 0.29 H 38.7mmx22.8mmx7.3mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 180W | - | 180W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | - | - | 91.5% | 2.25kV | 50V | 5V | 36A | - | 16V | 28V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP, UVLO | 7.366mm | - | 38.72mm | 22.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP40-4805SFR/P Recom Power | 2337 | - | Datasheet | 12 Weeks | - | Through Hole | 6-DIP Module | NO | - | 32g | - | -40°C~105°C With Derating | Tube | - | POWERLINE RP40-FR (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | - | - | ITE (Commercial), Railway | 40W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-XDMA-P6 | 1 | - | - | 91% | 1.6kV | 75V | 4.5V | - | - | 18V | 48V | YES | 8A | 40W | Enable, Active High | 5.5V | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | - | 50.8mm | 25.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SPM15-120-Q12N-C Murata Power Solutions Inc. | 10000 | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 19.560009g | - | -40°C~85°C | Tube | - | SPM15 (15W) | 1.00Lx1.00W x 0.41 H 25.4mmx25.4mmx10.4mm | e4 | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | GOLD (5) OVER NICKEL (50) | - | - | ITE (Commercial) | - | - | 16W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | - | - | S-MDMA-P6 | 1 | - | - | 84% | 1.6kV | 36V | 12V | 1.3A | - | 9V | 24V | YES | 1.3A | 15W | Enable, Active Low | - | - | - | - | 1.3A | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.414mm | - | - | - | No | - | RoHS Compliant | - | ||
![]() TMR 1223 Traco Power | 148 |
| Datasheet | 13 Weeks | - | Through Hole | 8-SIP Module, 7 Leads | NO | - | - | - | -40°C~85°C | - | 2007 | TMR 2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 2W | ADDITIONAL -15 VOLT OUTPUT ALSO AVAILABLE | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | 8/7 | R-PSMA-T7 | 2 | - | - | 84% | 1.5kV | 18V | 15V | - | - | 9V | 12V | NO | - | - | - | - | -15V | - | - | - | 2W | - | - | - | - | - | - | Remote On/Off, SCP | - | 11.6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() UEI-12/4.2-Q12N-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 9-DIP Module, 6 Leads | - | 8 | - | - | -40°C~85°C | Tray | - | UEI (50W) | 1.90Lx1.50W x 0.38 H 48.3mmx38.1mmx9.7mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | 8 | - | 1 | Not Qualified | - | 89.5% | 2.25kV | 36V | 12V | 4.2A | - | 9V | - | - | 4.2A | 50.4W | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | 9.652mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() REM6-2424SW/A/CTRL Recom Power | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | - | 14g | - | -40°C~105°C | Tube | - | MEDLINE REM6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | 6W | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | - | 88.5% | 5kV | 36V | 24V | 250mA | - | 9V | - | - | 250mA | 6W | Enable, Active Low | 24V | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3.5-2405DRW/R10/A Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | 6 | 14g | - | -40°C~85°C | Tube | - | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 20.3mm | - | NOT SPECIFIED | - | - | - | 2 | Not Qualified | - | 81% | 10kV | - | 5V | 350mA | - | - | 24V | NO | 350mA | 3.5W | - | 5V | -5V | - | - | 350mA | - | 24V | 3.5W | Isolated | 350mA | 36V | 18V | SCP | 10.2mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VAWQ3-Q48-S12H CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 24-DIP Module, 15 Leads | - | - | 12.500013g | - | -25°C~71°C | Tube | 2016 | VAWQ3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 80% | 3kV | 72V | 12V | 250mA | - | 18V | - | - | - | 3W | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | SCP | 10.16mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() R1S-2405-R Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1g | - | -40°C~100°C | Tape & Reel (TR) | - | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | - | 5 | - | 8/5 | - | 1 | Not Qualified | - | 78% | 1kV | 26.4V | 5V | 200mA | - | 21.6V | 24V | NO | 200mA | 1W | - | 5V | - | - | - | - | 1W | 24V | - | Isolated | - | - | - | SCP | 6.7mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V48B12C250BL Vicor Corporation | 2900 |
| Datasheet | 16 Weeks | Through Hole | Surface Mount | Module | - | - | - | - | -20°C~100°C | Bulk | 2012 | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V48B12C250 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 87% | 3kV | 75V | 12V | 20.83A | - | 36V | 48V | YES | - | 250W | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | OVP, UVLO | 15.748mm | - | - | 55.88mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AXA01B36-L Artesyn Embedded Power | 56800 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 6 | - | - | -40°C~85°C | Tube | 2014 | AXA (20W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | e4 | yes | Active | 1 (Unlimited) | - | - | Isolated Module | GOLD OVER NICKEL | - | - | ITE (Commercial) | - | - | 20W | - | - | NOT SPECIFIED | - | - | 25.4mm | - | NOT SPECIFIED | - | - | - | 1 | - | - | 89% | 1.5kV | 75V | 12V | 1.67A | - | - | - | - | 1.67A | 20W | - | - | - | - | - | 1.67A | - | - | 20W | - | - | 75V | 18V | Remote On/Off, OCP, SCP | 10.16mm | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() PQMC3-D5-D12-S CUI Inc. | 45 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.899988g | - | -40°C~105°C | Tube | 2016 | PQMC3-S (3W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 3W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | 8/7 | R-PSMA-P7 | 2 | - | - | 71% | 1.5kV | 9V | 12V | 104mA | - | 4.5V | 5V | NO | - | 1W | - | - | -12V | - | - | 104mA | - | - | - | Isolated | 104mA | - | - | OCP, SCP | 11.938mm | - | - | 9.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() REC15-2412SZ/H3/M Recom Power | 55 |
| Datasheet | 11 Weeks | - | Through Hole | 6-DIP Module | - | - | 27g | - | -40°C~65°C | Tube | - | ECONOLINE REC15/M (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 86% | 3kV | 36V | 12V | - | - | 9V | - | - | 1.25A | 15W | Enable, Active High | 12V | - | - | - | 1.25A | - | - | - | Isolated | - | - | - | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TMV 2412DHI Traco Power | 10 | - | Datasheet | 11 Weeks | - | Through Hole | 7-SIP Module, 5 Leads | - | - | - | - | -40°C~95°C With Derating | - | 2014 | TMV-HI (1W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 1W | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 2 | - | - | 77% | 5.2kV | 26.4V | - | - | - | 21.6V | - | - | - | - | - | - | -12V | - | - | - | - | - | - | - | - | - | - | SCP | - | - | - | - | - | - | ROHS3 Compliant | - |