- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PRD15-Q24-S5-N-D CUI Inc. | 270 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | - | - | -40°C~85°C | Box | 2016 | PRD15 (15W) | 1.10Lx0.96W x 0.33 H 27.9mmx24.4mmx8.4mm | - | yes | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 15W | - | - | 15W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 87.3% | 2kV | 36V | - | 3A | - | 9V | - | - | - | - | Enable, Active Low | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.382mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() V24C5T50BL2 Vicor Corporation | 2856 | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | 7 | - | - | -40°C~100°C | Bulk | 2012 | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 36.8mm | not_compliant | NOT SPECIFIED | V24C5T50 | - | - | 1 | Not Qualified | UL, CSA, TUV | 84.5% | 3kV | 36V | 5V | 10A | - | 18V | 24V | YES | 10A | 50W | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | - | OVP, UVLO | 15.748mm | - | - | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() BWR-15/330-D48A-C Murata Power Solutions Inc. | 56800 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 5-DIP Module | - | 5 | 37g | - | -40°C~100°C | Tube | - | BWR (10W) | 2.00Lx1.00W x 0.38 H 50.8mmx25.4mmx9.7mm | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 10W | 10W | DUAL | PIN/PEG | - | 1 | - | 50.8mm | - | - | - | 5 | - | 2 | - | - | 84% | 1kV | - | 15V | 330mA | - | - | 48V | NO | 330mA | 10W | - | - | - | - | - | 330mA | - | 48V | - | 10W | Isolated | -15V | 330mA | 75V | 18V | - | 9.53mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() TEP 160-7216WIR Traco Power | 2074 |
| Datasheet | 13 Weeks | - | Through Hole | 9-DIP Module | NO | - | - | - | -40°C~75°C | - | 2013 | TEP 160WIR (196W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Railway | 182W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-MDMA-P9 | 1 | - | - | 90% | 2.25kV | 160V | 28V | - | - | 43V | 110V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | 57.9mm | - | - | ROHS3 Compliant | - | - | ||
![]() V375B48C200BL Vicor Corporation | 2669 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | - | - | -20°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 200W | REMOTE SHUTDOWN | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V375B48C200 | - | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 88.4% | 3kV | 425V | 48V | 4.17A | - | 250V | 375V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | - | Non-RoHS Compliant | - | - | ||
![]() V24A12T500BL2 Vicor Corporation | 2691 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | - | -40°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 500W | - | - | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V24A12T500 | - | R-XDFM-P9 | 1 | - | CSA, UL | 87.2% | 3kV | 36V | 12V | 41.67A | - | 18V | 24V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | - | - | Non-RoHS Compliant | - | - | ||
![]() TMV 0515D Traco Power | 10 | - | Datasheet | 11 Weeks | - | Through Hole | 7-SIP Module, 5 Leads | - | - | - | - | -40°C~85°C With Derating | - | 2015 | TMV (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | - | yes | Active | Not Applicable | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 1.1W | - | - | - | - | - | - | - | - | - | - | - | - | 7/5 | - | 2 | - | - | 73% | 3kV | 5.5V | - | - | - | 5V | - | - | - | - | - | - | -15V | - | - | - | - | - | - | - | - | - | - | - | - | SCP | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LME0512SC Murata Power Solutions Inc. | 56800 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | - | - | 0°C~70°C | Tube | - | LME (0.25W) | 0.45Lx0.24W x 0.39 H 11.4mmx6.1mmx9.9mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 250mW | 250mW | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 11.48mm | - | NOT SPECIFIED | - | 4 | - | 1 | Not Qualified | - | 75% | 1kV | - | 12V | 21mA | - | - | 5V | NO | 21mA | 250mW | - | - | - | - | - | 21mA | - | 5V | - | 250mW | Isolated | 12V | - | 5.5V | 4.5V | SCP | 10mm | - | 6mm | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() DBE0240V2PC Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | - | -40°C~85°C | Tray | - | DBE (300W) | 2.30Lx0.90W x 0.45 H 58.4mmx22.9mmx11.4mm | - | - | Active | Not Applicable | - | - | Isolated Module, Digital | - | 85°C | -40°C | ITE (Commercial) | 200W | - | - | 200W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 94% | 2.25kV | 75V | - | 40A | - | 36V | - | - | - | 200W | Enable, Active High | - | - | 36V | 75V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 11.43mm | 58.42mm | 22.86mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() ISA0512 XP Power | In Stock | - | Datasheet | 10 Weeks | PCB, Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | - | - | -40°C~105°C | Tube | 2014 | ISA (1W) | 0.60Lx0.33W x 0.29 H 15.2mmx8.3mmx7.3mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | - | - | NOT SPECIFIED | - | - | 8.3mm | - | NOT SPECIFIED | - | - | - | 2 | - | - | 81% | 1.5kV | - | - | 42mA | - | - | - | - | - | 1W | - | - | -12V | - | - | 42mA | - | - | - | 1W | - | - | 42mA | 5.5V | 4.5V | SCP | 7.112mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() PTH12060LAD Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | 10-DIP Module | - | - | - | - | -40°C~85°C | Tray | 2009 | PTH12060 (55W) | 0.10Lx0.62W x 0.35 H 2.5mmx15.8mmx9.0mm | - | - | Active | 3 (168 Hours) | - | EAR99 | Non-Isolated PoL Module | - | - | - | ITE (Commercial) | 55W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 88% | - | 13.2V | - | - | - | 10.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP, UVLO | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SR05S6V5 XP Power | 59585 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 3-SIP Module | - | 3 | - | 330kHz | -40°C~85°C | Tube | 2000 | SR | 0.46Lx0.30W x 0.40 H 11.7mmx7.5mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Linear Regulator Replacement | - | - | - | ITE (Commercial) | - | - | - | 3W | - | - | - | - | - | 11.7mm | - | - | - | - | - | 1 | - | - | 95% | - | - | 6.5V | 500mA | - | 8V | - | - | 500mA | 3W | - | - | - | - | - | - | - | - | - | 3.25W | - | 6.5V | - | 34V | 8V | SCP | 10.16mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() AVO100B-48S3V3-6L Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | 8-DIP Module, 1/8 Brick | NO | - | - | - | -40°C~85°C | Tray | 2013 | AVO100B (99W) | 2.28Lx0.90W x 0.35 H 57.9mmx22.9mmx8.9mm | - | yes | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | - | - | ITE (Commercial) | 99W | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | unknown | - | - | - | R-XDMA-P8 | 1 | - | - | 92% | 2kV | 75V | 3.3V | - | - | 36V | 48V | YES | - | - | - | - | - | - | - | - | 99W | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() RPA100H-11012SRUW/P Recom Power | 5 | - | Datasheet | 22 Weeks | - | Through Hole | 10-DIP Module | - | - | 125g | - | -40°C~97°C With Derating | Tube | - | RPA100H (100W) | 2.48Lx2.39W x 0.51 H 63.1mmx60.6mmx13.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial), Railway | 100W | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | - | 90% | 4.2kV | 137.5V | 9.6V | - | - | 16.8V | - | - | 8.5A | 100W | Enable, Active High | 13.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | 13mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DBE0240V2PBC Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | - | -40°C~85°C | Tray | - | DBE (300W) | 2.30Lx0.90W x 0.52 H 58.4mmx22.9mmx13.1mm | - | - | Active | Not Applicable | - | - | Isolated Module, Digital | - | 85°C | -40°C | ITE (Commercial) | 200W | - | - | 200W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 94% | 2.25kV | 75V | - | 40A | - | 36V | - | - | - | 200W | Enable, Active High | - | - | 36V | 75V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 13.208mm | 58.42mm | 22.86mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() SUCW100512B Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | - | 10.000011g | - | -40°C~85°C With Derating | - | 2006 | SUCW (10W) | 1.58Lx0.85W x 0.28 H 40.2mmx21.5mmx7.0mm | e3 | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | MATTE TIN | - | - | ITE (Commercial) | 11W | - | - | - | DUAL | GULL WING | 225 | 1 | - | 7mm | unknown | NOT SPECIFIED | - | - | R-XDMA-G7 | 2 | - | - | 86% | 500V | 9V | 12V | - | - | 4.5V | 5V | YES | 450mA | 10W | - | - | -12V | - | - | 450mA | 10.8W | 5V | 24V | - | - | - | 450mA | - | - | - | 7.112mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() R1Z-1505 Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 6 | 1.6g | - | -40°C~70°C | Tube | - | ECONOLINE R1Z (1W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | ITE (Commercial), Medical | - | - | - | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | 10.7mm | - | 30 | - | - | - | 1 | - | - | 60% | 1kV | 15.75V | 5V | 200mA | - | 14.25V | 15V | NO | 200mA | 1W | - | 5V | - | - | - | 200mA | 1W | 15V | - | - | Isolated | - | - | - | - | SCP | 8.7mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VI-261-CV Vicor Corporation | In Stock |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | 9 | - | - | -25°C~85°C | Bulk | 2012 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD | - | - | ITE (Commercial) | - | - | - | 150W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | - | - | 1 | - | - | 90% | 3kV | 400V | 12V | 12.5A | - | 200V | 300V | YES | 30A | 150W | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() RE-3.33.3S Recom Power | 74 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.2g | - | -40°C~85°C | Tube | - | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | - | - | - | - | - | 6mm | - | - | - | - | - | 1 | - | - | 75% | 1kV | 3.6V | 3.3V | 303mA | - | 3V | - | - | 303mA | 1W | - | 3.3V | - | - | - | - | - | 3.3V | - | - | Isolated | - | - | - | - | SCP | 10.2mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() IT4803SA XP Power | 38 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 9-SIP Module, 7 Leads | - | - | - | - | -40°C~100°C | Tube | 2011 | IT (3W) | 1.02Lx0.36W x 0.49 H 26.0mmx9.2mmx12.5mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 3W | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 26mm | - | NOT SPECIFIED | - | 9/7 | R-XSMA-T7 | 1 | - | - | 75% | 1.5kV | 75V | 3.3V | 700mA | 48V | - | 48V | NO | 700mA | 3W | Enable, Active Low | - | - | - | - | 700mA | - | - | - | 3W | - | 3.3V | - | 75V | 18V | Remote On/Off, SCP | 12.446mm | - | - | - | Unknown | ROHS3 Compliant | - | - |