- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Protections | Voltage - Output 2 | Control Mode | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Switcher Configuration | Max Output Power | Switching Frequency-Max | Isolation | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Efficiency (Main Output) | Warm-up Time | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1Z-1505 Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 6 | 1.6g | -40°C~70°C | Tube | - | ECONOLINE R1Z (1W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | - | - | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | 10.7mm | - | 30 | - | - | - | 1 | - | - | 60% | 1kV | 15.75V | 5V | 200mA | - | 14.25V | 15V | NO | 200mA | 1W | - | 5V | - | - | - | 200mA | 1W | 15V | - | - | - | Isolated | - | - | - | - | - | SCP | - | - | 8.7mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IT4803SA XP Power | 38 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 9-SIP Module, 7 Leads | - | - | - | -40°C~100°C | Tube | 2011 | IT (3W) | 1.02Lx0.36W x 0.49 H 26.0mmx9.2mmx12.5mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 26mm | - | NOT SPECIFIED | - | 9/7 | R-XSMA-T7 | 1 | - | - | 75% | 1.5kV | 75V | 3.3V | 700mA | 48V | - | 48V | NO | 700mA | 3W | Enable, Active Low | - | - | - | - | 700mA | - | - | - | 3W | - | - | 3.3V | - | - | 75V | 18V | Remote On/Off, SCP | - | - | 12.446mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() RE-3.33.3S Recom Power | 74 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.2g | -40°C~85°C | Tube | - | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | - | - | - | - | - | 6mm | - | - | - | - | - | 1 | - | - | 75% | 1kV | 3.6V | 3.3V | 303mA | - | 3V | - | - | 303mA | 1W | - | 3.3V | - | - | - | - | - | 3.3V | - | - | - | Isolated | - | - | - | - | - | SCP | - | - | 10.2mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS60505C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 7.000008g | -40°C~85°C With Derating | - | 2006 | SUCS (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | NICKEL | ITE (Commercial) | - | - | - | - | DUAL | - | NOT SPECIFIED | 1 | - | 7mm | unknown | NOT SPECIFIED | - | 6 | R-XDMA-T6 | 1 | - | - | 76% | 500V | 9V | 5V | - | - | 4.5V | 5V | YES | - | 6W | - | - | - | - | - | 1A | 5W | 5V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP | - | - | 7.112mm | - | 32.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TEN 3-4823WI Traco Power | 8 |
| Datasheet | 11 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | NO | - | - | -40°C~85°C With Derating | - | 2014 | TEN 3WI (3W) | 1.26Lx0.79W x 0.40 H 32.0mmx20.0mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-XDMA-P8 | 2 | - | - | 82% | 1.5kV | 75V | 15V | - | - | 18V | 48V | NO | - | - | - | - | - | -15V | - | - | 3W | - | - | - | - | - | - | - | - | - | - | SCP | - | - | - | 10.7mm | 31.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() TEN 20-2423WI Traco Power | 4 |
| Datasheet | - | - | Through Hole | 7-DIP Module | - | - | - | -40°C~85°C With Derating | - | 2005 | TEN 20WI (20W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | yes | Not For New Designs | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 20W | -15 VOLT ADDITIONAL OUTPUT IS AVAILABLE | - | - | - | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | - | 2 | Not Qualified | - | 82% | 1.5kV | 36V | 15V | - | - | 9V | 24V | YES | - | - | - | - | - | -15V | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | - | - | - | 10.7mm | 50.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() BCM400P500T1K8A30 Vicor Corporation | 2238 | - | - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | - | -40°C~125°C | Tray | - | VI Chip® BCM® | 2.49Lx0.90W x 0.29 H 63.3mmx22.8mmx7.3mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Bus Converter Module | - | ITE (Commercial) | 1.8kW | - | - | 1.8kW | DUAL | - | - | 1 | - | - | - | - | BCM380P475 | - | R-XDMA-T9 | 1 | - | CE, CTUVUS,CURUS,EN,UL | - | 4.242kV | 410V | 50V | 37.9A | - | 260V | 400V | YES | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | VOLTAGE-MODE | - | - | - | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | 98% | - | 7.366mm | - | 63.34mm | 22.8mm | - | - | ROHS3 Compliant | - | ||
![]() R1SE-0505/H2-R Recom Power | 3115 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1g | -40°C~100°C | Tape & Reel (TR) | - | ECONOLINE R1SE-H2 (1W) | 0.50Lx0.42W x 0.26 H 12.8mmx10.7mmx6.7mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | 12.75mm | - | NOT SPECIFIED | - | - | R-PDMA-G5 | 1 | - | - | 75% | 2kV | 5.5V | 5V | 200mA | - | - | 5V | NO | 200mA | 1W | - | 5V | - | - | - | 200mA | - | - | - | 1W | - | - | - | - | - | 5.5V | 4.5V | - | - | - | 6.7mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MEE1S1515DC Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | - | - | -40°C~85°C | Tube | - | MEE1 (1W) | 0.45Lx0.39W x 0.27 H 11.5mmx9.8mmx6.8mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | - | - | NOT SPECIFIED | 1 | - | 11.5mm | - | NOT SPECIFIED | - | - | - | 1 | - | - | 86.5% | 1kV | 16.5V | 15V | 67mA | - | - | 15V | NO | 67mA | 1W | - | - | - | - | - | 67mA | - | 15V | - | 1W | - | - | 15V | - | - | 15V | 13.5V | - | - | - | 6.8mm | - | - | 9.8mm | - | No SVHC | RoHS Compliant | - | ||
![]() JAH0212S3V3 XP Power | 13 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | - | - | -40°C~100°C | Tube | 2007 | JAH (2W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 12 | - | Isolated Module | - | ITE (Commercial) | - | - | 2W | 2W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 31.75mm | - | NOT SPECIFIED | - | - | - | 1 | - | - | 56% | 1kV | 13.2V | 3.3V | 500mA | - | - | 12V | NO | 500mA | 2W | - | - | - | - | - | 500mA | - | 12V | - | 2W | - | - | 3.3V | - | - | 13.2V | 10.8V | SCP, UVLO | - | - | 10.16mm | - | - | 20.32mm | - | Unknown | ROHS3 Compliant | - | ||
![]() JAH0205S3V3 XP Power | 5000 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | - | - | -40°C~100°C | Tube | 2007 | JAH (2W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 12 | - | Isolated Module | - | ITE (Commercial) | - | - | 2W | 2W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 31.75mm | - | NOT SPECIFIED | - | - | - | 1 | - | - | 53% | 1kV | 5.5V | 3.3V | 500mA | - | - | 5V | NO | 500mA | 2W | - | - | - | - | - | 500mA | - | 5V | - | 2W | - | - | 3.3V | - | - | 5.5V | 4.5V | SCP, UVLO | - | - | 10.16mm | - | - | 20.32mm | - | Unknown | ROHS3 Compliant | - | ||
![]() JHM1524D05 XP Power | 43 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | - | -40°C~80°C | Tube | 2015 | JHM (15W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | Medical | - | - | - | 15W | DUAL | PIN/PEG | - | 1 | - | 25.4mm | - | - | - | - | R-XDMA-P6 | 2 | - | - | 83% | 4kV | - | 5V | 1.5A | - | - | 24V | NO | - | 15W | - | - | - | -5V | - | 1.5A | - | - | - | 15W | - | - | - | - | 1.5A | 36V | 18V | OCP, OVP, SCP, UVLO | - | - | 10.16mm | - | 40.6mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() RP10-2415DAW/N Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 16.5g | -40°C~81°C | Tube | - | POWERLINE RP10-AW (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | S-PDMA-P6 | 2 | - | - | 89% | 1.6kV | 36V | 15V | 333mA | - | 9V | 24V | NO | 333mA | 10W | Enable, Active Low | 15V | - | -15V | - | - | 9.99W | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | 9.9mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R-545.0DA Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole, Right Angle | 12-SIP Module | - | - | 9g | -40°C~85°C | Tube | - | INNOLINE R-5xxxA | 1.27Lx0.59W x 0.36 H 32.2mmx15.0mmx9.1mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 20W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 95% | - | 18V | 3V | 4A | - | 6.5V | - | - | 4A | - | Enable, Active High | 5.5V | - | - | - | - | - | 12V | - | - | - | - | - | 1.6kV | - | - | - | Remote On/Off, OCP, SCP | - | - | 15mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() REC5-2415DRW/H/B Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | 12 | 13g | -40°C~75°C | Tube | - | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 20.3mm | - | NOT SPECIFIED | - | - | - | 2 | Not Qualified | - | 86% | 1.6kV | 36V | 15V | 170mA | - | 18V | 24V | NO | 170mA | 5W | - | 15V | - | -15V | - | - | 5W | 24V | - | - | - | Isolated | - | - | - | - | - | SCP | - | - | 10.2mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() JTF0848D05 XP Power | 43 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | - | -40°C~105°C | Tube | 2014 | JTF (8W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 8W | 8W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 31.75mm | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 2 | - | - | 84% | 1.6kV | - | 5V | 800mA | 48V | - | 48V | NO | 800mA | 8W | Enable, Active High | - | - | -5V | - | 800mA | - | - | - | 8W | - | - | -5V | - | 800mA | 75V | 18V | Remote On/Off, OCP, OVP, SCP | - | - | 10.16mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() JAH0212D09 XP Power | 30 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | - | - | -40°C~100°C | Tube | 2007 | JAH (2W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 12 | - | Isolated Module | - | ITE (Commercial) | - | - | 2W | 2W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 31.75mm | - | NOT SPECIFIED | - | - | - | 2 | - | - | 75% | 1kV | - | 9V | 111mA | - | - | 12V | NO | 111mA | 2W | - | - | - | -9V | - | 111mA | - | 12V | - | 2W | - | - | - | - | 111mA | 13.2V | 10.8V | SCP, UVLO | - | - | 10.16mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() PT6602E Texas Instruments | 58 |
| Datasheet | - | Surface Mount | Surface Mount | 14-SMD Module | - | 14 | - | -40°C~85°C | Tray | - | PT6600 | 1.71Lx1.22W x 0.42 H 43.4mmx31.0mmx10.7mm | - | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | 3.3V INPUT BUS CAPABLE | - | 11W | SINGLE | GULL WING | - | 1 | 2.54mm | 30.73mm | - | - | PT6602 | 14 | - | 1 | - | - | 68% | - | 6V | 1.5V | 9A | - | 3.1V | 5V | - | 9A | - | - | - | - | - | VOLTAGE-MODE | - | - | - | SINGLE | - | 725kHz | Non-Isolated | - | - | - | - | - | Remote On/Off, OTP | - | - | 10.668mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() THN 15-2410WIR Traco Power | 3000 |
| Datasheet | 13 Weeks | - | Through Hole | 6-DIP Module | NO | - | - | -40°C~90°C With Derating | - | - | THN 15WIR (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 15W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | S-XDMA-P6 | 1 | - | - | 88% | 3kV | 36V | 3.3V | - | - | 9V | 24V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OVP, SCP, UVLO | - | - | - | - | 25.4mm | 25.4mm | - | - | ROHS3 Compliant | - | ||
![]() VI-253-CU Vicor Corporation | 2262 | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | -25°C~85°C | Bulk | 2012 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | - | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, TUV, UL | 90% | 3kV | 200V | 24V | 8.33A | - | 100V | 150V | YES | - | 200W | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | - | - | OCP, OTP, OVP, SCP | - | 0.0005 s | 12.7mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |