- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDQ15-Q48-D12-D CUI Inc. | 30 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-DIP Module | - | - | - | - | -40°C~105°C | Tube | 2016 | PDQ15-D (15W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 105°C | -40°C | ITE (Commercial) | 15W | - | - | 15W | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 87% | 1.5kV | 75V | - | 625mA | 18V | - | - | - | - | - | Enable, Active High | - | -12V | 18V | 75V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.16mm | - | 25.4mm | 25.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() SUCW30515BP Cosel USA, Inc. | 193 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 7-SMD Module | - | - | 5.000005g | - | -40°C~85°C With Derating | - | - | SUCW (3W) | 0.98Lx0.61W x 0.28 H 25.0mmx15.5mmx7.0mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 7mm | unknown | NOT SPECIFIED | - | R-XDMA-G7 | 2 | - | - | 74% | 500V | 9V | 15V | - | 4.5V | 5V | - | YES | 100mA | 3W | - | - | -15V | - | - | 100mA | 3W | 5V | - | - | - | 100mA | - | - | - | 7.112mm | - | - | 15.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RDC40110D15 XP Power | 2007 |
| Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | - | - | -40°C~85°C | Tube | 2014 | RDC (40W) | 2.00Lx1.60W x 0.42 H 50.8mmx40.6mmx10.7mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial), Railway | - | - | - | 40W | - | - | - | - | - | 50.8mm | - | - | - | - | 2 | - | - | 87.5% | 1.5kV | - | - | 1.35A | - | - | - | - | - | 40W | Enable, Active High | - | -15V | - | - | 1.35A | - | - | 40W | - | - | 1.35A | 176V | 55V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.668mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() THL 10-1210 Traco Power | 29 | - | Datasheet | 11 Weeks | - | - | Through Hole | 5-DIP Module, 4 Leads | NO | - | - | - | -40°C~80°C With Derating | - | 2014 | THL 10 (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 8.3W | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | S-MDMA-P5 | 1 | Not Qualified | - | 82% | 1.5kV | 18V | 3.3V | - | 9V | 12V | - | NO | - | - | - | - | - | - | - | - | 8.25W | - | - | - | - | - | - | - | SCP | - | - | 25.4mm | 25.4mm | - | - | ROHS3 Compliant | - | ||
![]() UST-12/250-D48-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | 8-DIP Module | - | 8 | - | - | -40°C~75°C | Tube | - | UST (3W) | 1.25Lx0.80W x 0.45 H 31.8mmx20.3mmx11.4mm | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 3W | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | 20.32mm | - | - | 8 | - | 1 | - | - | 77% | 1kV | - | 12V | 250mA | - | 48V | - | NO | 250mA | 3W | - | - | - | - | - | 250mA | - | 48V | 3W | Isolated | 12V | - | 72V | 18V | - | 11.43mm | - | - | - | No | - | RoHS Compliant | - | ||
![]() TDN 3-4810WI Traco Power | 10 | - | Datasheet | 13 Weeks | - | - | Through Hole | 7-DIP Module, 6 Leads | NO | - | - | - | -40°C~70°C | - | 2015 | TDN 3WI (3W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 2.3W | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 2mm | - | - | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | - | 77% | 1.6kV | 75V | 3.3V | - | 18V | 48V | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() R1S-123.3-R Recom Power | 13 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1g | - | -40°C~100°C | Tape & Reel (TR) | - | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | - | 5 | 8/5 | - | 1 | Not Qualified | - | 75% | 1kV | 13.2V | 3.3V | 303mA | 10.8V | 12V | - | NO | 303mA | 1W | - | 3.3V | - | - | - | - | 1W | 12V | - | - | - | - | - | - | SCP | 6.7mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEN 3-4822WIN Traco Power | 10 | - | Datasheet | 11 Weeks | - | - | Through Hole | 24-DIP Module, 8 Leads | NO | - | - | - | -40°C~85°C | - | 2014 | TEN 3WIN (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 3W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | R-XDMA-P8 | 2 | - | - | 82% | 1.5kV | 75V | 12V | - | 18V | 48V | - | NO | - | - | - | - | -12V | - | - | - | 3W | - | - | - | - | - | - | - | SCP | - | 10.7mm | 31.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() RSO-2409S Recom Power | 12 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.7g | - | -40°C~85°C | Tube | - | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | 8/7 | R-XSMA-T7 | 1 | Not Qualified | - | 81% | 1kV | 36V | 9V | 111mA | 18V | 24V | - | NO | 111mA | 1W | Enable, Active Low | 9V | - | - | - | - | 1W | 24V | - | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | 9.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DVE0125V2NBSC Murata Power Solutions Inc. | 91 |
| Datasheet | 30 Weeks | - | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | - | -40°C~85°C | Tray | - | DVE (300W) | 2.30Lx0.90W x 0.52 H 58.4mmx22.9mmx13.1mm | - | yes | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 300W | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | 94.6% | 2.25kV | 75V | - | 25A | 36V | - | - | - | - | 300W | Enable, Active Low | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 13.208mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKZ3-2412S Recom Power | 50 | - | Datasheet | 9 Weeks | - | - | Through Hole | 7-SIP Module, 4 Leads | NO | - | 2.8g | - | -40°C~90°C | - | - | RKZ3 (3W) | 0.77Lx0.30W x 0.48 H 19.6mmx7.5mmx12.2mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | R-PSMA-P4 | 1 | - | - | 90% | 3kV | 26.4V | 12V | - | 21.6V | 24V | - | NO | 250mA | 3W | - | 12V | - | - | - | - | 3W | - | - | - | - | - | - | - | - | 12.2mm | - | - | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() VHB100W-Q48-S48 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 9-DIP Module | - | - | 94.999989g | - | -40°C~100°C | Tray | 2012 | VHB100W (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 7.62mm | - | - | NOT SPECIFIED | - | R-XDMA-P9 | 1 | Not Qualified | - | 86% | 1.5kV | 75V | 48V | 2.08A | 18V | 48V | - | YES | - | 100W | Enable, Active High | - | - | - | - | - | - | - | - | Isolated | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | 57.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() RP15-1205SF Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-DIP Module | - | 5 | 27g | - | -40°C~85°C | Tube | - | POWERLINE RP15-F (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 15W | DUAL | PIN/PEG | - | 1 | - | 25.4mm | - | - | - | - | 1 | Not Qualified | - | 82% | 1.6kV | - | 5V | 3A | - | 12V | - | NO | 3A | 15W | - | 5V | - | - | - | 3A | - | 12V | 15W | Isolated | 5V | - | 18V | 9V | OCP, OVP, SCP | 10.2mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PXD2012S05 TDK-Lambda Americas Inc. | 167 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | 6-DIP Module | - | 6 | - | - | - | - | 2005 | PXD (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | 100°C | - | ITE (Commercial) | - | - | - | 20W | DUAL | PIN/PEG | - | 1 | - | 25.4mm | - | - | 6 | - | 1 | - | UL | 87% | 1.6kV | 18V | 5V | 4A | 9V | 12V | OTHER | YES | 4A | 20W | - | - | - | - | - | 4A | - | - | - | Isolated | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 10.16mm | - | 50.8mm | - | No | - | RoHS Compliant | - | ||
![]() CHB75-24S12N Cincon Electronics Co. LTD | 677 |
| Datasheet | 8 Weeks | - | - | Through Hole | Half Brick | NO | - | - | - | -40°C~100°C With Derating | - | 2012 | CHB75 (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | - | - | 88% | 1.5kV | 36V | 12V | - | 18V | 24V | - | YES | - | 75W | Enable, Active Low | - | - | - | - | 6.25A | - | 24V | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | 57.9mm | 50.8mm | - | - | ROHS3 Compliant | - | ||
![]() CC1R5-2412DR-E TDK-Lambda Americas Inc. | 250 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 7-SMD Module | - | 7 | 3.2g | - | -40°C~85°C | Tray | 2005 | CC-E (1.5W) | 0.65Lx0.65W x 0.35 H 16.5mmx16.6mmx8.8mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 1W | - | 1.5W | 1.5W | - | - | - | - | - | 16.51mm | - | - | - | - | 2 | - | - | - | 500V | 36V | 12V | 60mA | 18V | - | - | - | 60mA | 1.5W | Enable, Active Low | - | -12V~-15V | 18V | 36V | 60mA | - | 24V | 1.5W | Isolated | - | 60mA | 36V | 18V | - | 8.89mm | - | 38.86mm | 22.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TEN 20-2423WIN Traco Power | 800 |
| Datasheet | 13 Weeks | - | - | Through Hole | 6-DIP Module | - | - | - | - | -40°C~85°C With Derating | - | 2008 | TEN 20WIN (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 20W | -15 VOLT ADDITIONAL OUTPUT IS AVAILABLE | - | - | - | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | 2 | Not Qualified | - | 87% | 1.5kV | 36V | 15V | - | 9V | 24V | - | YES | - | - | - | - | -15V | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | - | 10.7mm | 50.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() AYA00B05-L Artesyn Embedded Power | 2901 |
| Datasheet | 10 Weeks | - | - | Through Hole | 7-DIP Module, 4 Leads | - | - | - | Industrial grade | -40°C~85°C With Derating | - | 2017 | AYA (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e2 | - | Active | 1 (Unlimited) | - | - | Isolated Module | TIN COPPER | - | - | ITE (Commercial) | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | 85% | 1.5kV | 10V | - | - | 4.5V | - | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP, SCP | 8mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() AYA00AA12-L Artesyn Embedded Power | 2343 |
| Datasheet | 10 Weeks | - | - | Through Hole | 7-DIP Module, 5 Leads | - | - | - | Industrial grade | -40°C~85°C With Derating | - | 2017 | AYA (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e2 | - | Active | 1 (Unlimited) | - | - | Isolated Module | TIN COPPER | - | - | ITE (Commercial) | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 2 | - | - | 84% | 1.5kV | 18V | - | - | 9V | - | - | - | - | 2W | - | - | -5V | - | - | - | - | - | - | - | - | - | - | - | OCP, SCP | 8mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() PDQ30-Q24-S5-D CUI Inc. | 156 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-DIP Module | - | - | - | - | -40°C~105°C | Tube | 2016 | PDQ30-D (30W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | 30W | - | - | 30W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | S-XDMA-P6 | 1 | - | - | 90% | 1.5kV | 36V | 5V | 6A | 9V | 24V | - | YES | - | - | Enable, Active High | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.16mm | - | 25.4mm | 25.4mm | - | - | RoHS Compliant | Lead Free |