- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Input Voltage | Module Size | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMR 1-2413SM Traco Power | 50 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 14-SMD Module, 7 Leads | YES | - | - | - | -40°C~82°C With Derating | - | 2013 | TMR 1SM (1W) | 0.74Lx0.54W x 0.34 H 18.9mmx13.7mmx8.7mm | - | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 1W | - | - | - | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | - | R-PDMA-G7 | 1 | - | 80% | 1.5kV | 36V | 15V | - | 18V | 24V | NO | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP | - | - | - | 9.2mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MEJ2D0509SC Murata Power Solutions Inc. | 132 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.2g | Industrial grade | -40°C~85°C | Tube | - | MEJ2 (2W) | 0.77Lx0.39W x 0.50 H 19.7mmx10.0mmx12.7mm | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial), Medical | - | - | - | 2W | SINGLE | - | - | 1 | - | 12.65mm | - | - | - | - | 2 | - | 79% | 5.2kV | - | 9V | 111mA | - | 5V | NO | 111mA | 2W | - | - | -9V | - | - | 111mA | - | 5V | - | 2W | - | - | -111mA | 5.5V | 4.5V | - | - | - | 12.7mm | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() R-78B2.5-2.0 Recom Power | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole | 3-SIP Module | NO | - | 4g | - | -40°C~70°C | Tube | - | INNOLINE R-78B-2.0 | 0.45Lx0.33W x 0.69 H 11.5mmx8.5mmx17.5mm | e3 | yes | Active | 1 (Unlimited) | 3 | - | Linear Regulator Replacement | Tin (Sn) | - | - | ITE (Commercial) | - | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | R-PSMA-T3 | 1 | - | 92% | - | 32V | 2.5V | - | 4.75V | 24V | NO | 2A | 5W | - | 2.5V | - | - | - | - | 5W | - | - | - | - | - | - | - | - | OTP, SCP | - | - | 17.5mm | - | - | 8.5mm | - | - | ROHS3 Compliant | - | ||
![]() ERM00C110 Artesyn Embedded Power | 2511 | - | Datasheet | 10 Weeks | - | - | Through Hole | 6-DIP Module | NO | - | - | - | -40°C~85°C With Derating | - | - | ERM (10W) | 2.00Lx1.00W x 0.43 H 50.8mmx25.4mmx11.0mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | - | - | ITE (Commercial), Railway | - | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | unknown | - | - | R-PDMA-P6 | 1 | - | 85% | 3kV | 160V | 15V | - | 40V | 110V | YES | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP | - | - | 11mm | - | 50.8mm | 25.4mm | - | - | RoHS Compliant | - | ||
![]() ERM00BB110 Artesyn Embedded Power | 2655 | - | Datasheet | 10 Weeks | - | - | Through Hole | 6-DIP Module | NO | - | - | - | -40°C~85°C With Derating | - | - | ERM (10W) | 2.00Lx1.00W x 0.43 H 50.8mmx25.4mmx11.0mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | - | - | ITE (Commercial), Railway | - | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | unknown | - | - | R-PDMA-P6 | 2 | - | 86% | 3kV | 160V | 12V | - | 40V | 110V | NO | - | 10W | - | - | -12V | - | - | - | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP | - | - | 11mm | - | 50.8mm | - | - | - | RoHS Compliant | - | ||
![]() JTF1248S15 XP Power | 22 |
| Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 20g | - | -40°C~105°C | Tube | 2010 | JTF (12W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 12W | 12W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 31.75mm | - | NOT SPECIFIED | 24/9 | R-XDMA-P9 | 1 | - | 90% | 1.6kV | 75V | 15V | 800mA | - | 48V | NO | 800mA | 12W | Enable, Active High | - | - | - | - | 800mA | - | - | - | 12W | - | - | - | 75V | 18V | Remote On/Off, OCP, OVP, SCP | - | - | 10.16mm | - | - | 20.32mm | - | Unknown | ROHS3 Compliant | - | ||
![]() RNM-0512S Recom Power | 143 | - | Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | 4 | 1.1g | - | -40°C~85°C | Tube | - | ECONOLINE RNM (1W) | 0.33Lx0.33W x 0.27 H 8.3mmx8.3mmx6.8mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | 1W | 1W | - | - | - | - | - | 8.3mm | - | - | - | - | 1 | Not Qualified | 78% | 1kV | 5.5V | 12V | 83mA | 4.5V | - | - | 83mA | 1W | - | 12V | - | - | - | 83mA | - | 5V | - | 1W | Isolated | 12V | - | 5V | - | SCP | - | - | 6.8mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC3-2415DRW/H4/A Recom Power | 95 | - | Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 13g | - | -40°C~85°C | Tube | - | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 20.3mm | - | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 86% | 4kV | 36V | 15V | 100mA | 18V | 24V | NO | 100mA | 3W | - | 15V | -15V | - | - | 100mA | 3W | 24V | - | - | Isolated | - | -100mA | - | - | SCP | - | - | 10.2mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2D-0512 Recom Power | 53 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 6 | 1.5g | - | -40°C~100°C | Tube | - | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | SEATED HGT CALCULATED | - | 2W | DUAL | FLAT | - | 1 | - | 10.7mm | - | 30; 5 | - | - | 2 | Not Qualified | 83% | 1kV | - | 12V | 83mA | - | 5V | NO | 83mA | 2W | - | 12V | -12V | - | - | 83mA | - | 5V | - | 2W | Isolated | - | 83mA | 5.5V | 4.5V | SCP | - | - | 8.7mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RS-2409DZ Recom Power | 49 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | - | -40°C~85°C | Tube | - | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 9.2mm | - | NOT SPECIFIED | 8/7 | - | 2 | - | 80% | 1kV | 36V | 9V | 111mA | - | 24V | NO | 111mA | 2W | Enable, Active Low | 9V | -9V | - | - | - | 2W | 24V | - | - | Isolated | - | - | - | - | Remote On/Off, SCP | - | - | 11.1mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ERM00CC36 Artesyn Embedded Power | 552 |
| Datasheet | 10 Weeks | - | - | Through Hole | 6-DIP Module | NO | - | - | - | -40°C~85°C With Derating | - | - | ERM (10W) | 2.00Lx1.00W x 0.43 H 50.8mmx25.4mmx11.0mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | - | - | ITE (Commercial), Railway | - | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | unknown | - | - | R-PDMA-P6 | 2 | - | 88% | 3kV | 75V | 15V | - | 18V | 36V | NO | - | 10W | - | - | -15V | - | - | - | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP | - | - | 11mm | - | 50.8mm | - | - | - | RoHS Compliant | - | ||
![]() ERM00CC110 Artesyn Embedded Power | 2648 | - | Datasheet | 10 Weeks | - | - | Through Hole | 6-DIP Module | NO | - | - | - | -40°C~85°C With Derating | - | - | ERM (10W) | 2.00Lx1.00W x 0.43 H 50.8mmx25.4mmx11.0mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | - | - | ITE (Commercial), Railway | - | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | unknown | - | - | R-PDMA-P6 | 2 | - | 86% | 3kV | 160V | 15V | - | 40V | 110V | NO | - | 10W | - | - | -15V | - | - | - | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP | - | - | 11mm | - | 50.8mm | - | - | - | RoHS Compliant | - | ||
![]() CC10-1203SF-E TDK-Lambda Americas Inc. | 22 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | PCB, Through Hole | Through Hole | 7-DIP Module | - | 11 | 10g | - | -40°C~85°C | Tray | 2005 | CC-E (10W) | 1.40Lx0.89W x 0.33 H 35.6mmx22.6mmx8.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 10W | - | 10W | 10W | - | - | - | - | - | 22.6mm | - | - | - | - | 1 | - | - | 500V | 18V | 3.3V | 2.5A | 9V | - | - | 2.5A | 10W | Enable, Active Low | - | - | 9V | 18V | 2.5A | - | 12V | - | 10W | Isolated | 3.3V | - | 18V | 9V | - | - | - | 8.382mm | - | 35.56mm | 22.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() JTE0624S24 XP Power | 61 |
| Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | - | - | - | -40°C~100°C | Tube | 2013 | JTE (6W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.4mm | - | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 6W | DUAL | PIN/PEG | - | 1 | 2.54mm | 31.75mm | - | - | - | R-PDMA-P8 | 1 | Not Qualified | 84% | 1.5kV | 36V | 24V | 250mA | - | 24V | NO | - | 6W | - | - | - | - | - | 250mA | - | - | - | 6W | - | 24V | - | 36V | 9V | OCP, SCP, UVLO | - | - | 10.414mm | - | - | 20.32mm | - | Unknown | ROHS3 Compliant | - | ||
![]() TMR 3-0522 Traco Power | 56800 |
| Datasheet | 13 Weeks | - | - | Through Hole | 8-SIP Module, 7 Leads | NO | - | - | - | -40°C~85°C With Derating | - | 2007 | TMR 3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 3W | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | 2 | Not Qualified | 81% | 1.6kV | 9V | 12V | - | 4.5V | 5V | NO | - | - | - | - | -12V | - | - | - | 3W | - | - | - | - | - | - | - | - | Remote On/Off, SCP | - | - | - | 11.1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SKE15B-24 MEAN WELL USA Inc. | 31 |
| - | 13 Weeks | - | Through Hole | Through Hole | 5-DIP Module | - | 5 | - | - | -25°C~71°C With Derating | Tube | - | SKE15 (15W) | 2.00Lx2.00W x 0.43 H 50.8mmx50.8mmx11.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 83% | 1000V | 36V | 24V | - | 18V | - | - | 625mA | 15W | - | - | - | - | - | - | - | - | - | 15W | - | - | - | - | - | OCP, SCP | - | - | 11.176mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SUCW1R51212BP Cosel USA, Inc. | 15 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD Module | - | - | 3.000003g | - | -40°C~85°C With Derating | - | - | SUCW (1.5W) | 0.88Lx0.50W x 0.28 H 22.4mmx12.7mmx7.0mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 1.6W | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 7mm | unknown | NOT SPECIFIED | - | R-XDMA-G6 | 2 | - | 73% | 500V | 18V | 12V | - | 9V | 12V | YES | 65mA | 1.5W | - | - | -12V | - | - | 65mA | 1.56W | 12V | 24V | - | - | - | 65mA | - | - | - | - | - | 7.112mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCW104812BP Cosel USA, Inc. | 140 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 7-SMD Module | - | - | 10.000011g | - | -40°C~85°C With Derating | - | - | SUCW (10W) | 1.58Lx0.85W x 0.28 H 40.2mmx21.5mmx7.0mm | e3 | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | MATTE TIN | - | - | ITE (Commercial) | 11W | - | - | - | DUAL | GULL WING | 225 | 1 | - | 7mm | unknown | NOT SPECIFIED | - | R-XDMA-G7 | 2 | - | 86% | 500V | 76V | 12V | - | 36V | 48V | YES | 450mA | 10W | - | - | -12V | - | - | 450mA | 10.8W | 48V | 24V | - | - | - | 450mA | - | - | - | - | - | 7.112mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS2002405-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | Half Brick | - | - | 85.048569g | - | -40°C~100°C With Derating | - | 2011 | CBS (200W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 150W | - | - | - | - | - | - | - | - | - | unknown | - | - | - | 1 | - | 82% | 1.5kV | 36V | - | - | 18V | - | - | - | 200W | - | - | - | - | - | 30A | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | - | - | 12.7mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DCM4623TD2K13E0T70 Vicor Corporation | In Stock |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | 500W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 270V | 4623 ChiP package 1.886 x 0.898 x 0.284in / 47.91 x 22.8x7.21mm | - | - | - | - | - | - | Non-RoHS Compliant | - |