- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Control Mode | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Switcher Configuration | Max Output Power | Switching Frequency-Max | Isolation | Nominal Output Voltage | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Warm-up Time | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1Z-1205 Recom Power | 45 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.6g | - | -40°C~70°C | Tube | - | ECONOLINE R1Z (1W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | - | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | 8.7mm | - | 30 | - | - | R-XDMA-G6 | 1 | - | - | 60% | 1kV | 12.6V | 5V | 200mA | 11.4V | 12V | - | NO | 200mA | 1W | - | 5V | - | 200mA | 1W | 12V | - | - | - | - | - | - | - | SCP | - | 8.7mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS32405BP Cosel USA, Inc. | 5037 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD Module | YES | - | 5.000005g | - | -40°C~85°C With Derating | - | - | SUCS (3W) | 0.98Lx0.61W x 0.28 H 25.0mmx15.5mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | 3W | - | - | DUAL | GULL WING | 225 | 1 | - | - | unknown | NOT SPECIFIED | - | - | R-XDMA-G6 | 1 | - | - | 77% | 500V | 36V | 5V | - | 18V | 24V | - | YES | - | 3W | - | - | - | 600mA | 3W | - | - | - | - | - | - | - | - | - | - | 7.112mm | - | 25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS1004805-RT Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | - | -40°C~100°C With Derating | - | 2011 | CBS (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 100W | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | - | 84% | 1.5kV | 76V | - | - | 36V | - | - | - | - | 100W | - | - | - | 20A | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | - | 12.7mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CES48033-30P-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP Module | NO | - | 28.349523g | - | -40°C~85°C With Derating | - | 2013 | CES (100W) | 2.28Lx0.90W x 0.33 H 57.9mmx22.8mmx8.5mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 99W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | 8 | R-XDMA-P8 | 1 | - | - | 90% | 1.5kV | 76V | 3.3V | - | 36V | 48V | - | YES | - | 99W | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | - | 8.382mm | - | 57.9mm | 22.76mm | - | - | ROHS3 Compliant | - | ||
![]() V24B12H200BG3 Vicor Corporation | 2098 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | - | - | -40°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V24B12H200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 86% | 3kV | 36V | 12V | 16.67A | 18V | 24V | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | 15.748mm | - | 57.9mm | 55.9mm | - | - | ROHS3 Compliant | - | ||
![]() V48C48M150B Vicor Corporation | 5 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | 7 | - | - | -55°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | - | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | - | 1 | - | - | - | - | V48C48M150 | 7 | - | 1 | - | UL, CSA, TUV | 89% | 3kV | 75V | 48V | 3.13A | 36V | 48V | - | YES | 3.13A | 150W | - | - | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | 13.716mm | - | - | 36.83mm | No | - | Non-RoHS Compliant | - | ||
![]() PT6526F Texas Instruments | 54 |
| Datasheet | - | Surface Mount | Surface Mount | 14-SMD Module | - | - | - | - | -40°C~85°C | Tray | - | PT6520 | 2.36Lx1.22W x 0.42 H 59.9mmx31.0mmx10.7mm | - | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | 14W | SINGLE | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | PT6526 | 14 | - | 1 | Not Qualified | - | 78% | - | 5.5V | - | 8A | 3.1V | 3.3V | - | - | - | - | - | - | VOLTAGE-MODE | 8A | - | 3.3V | SINGLE | - | 400kHz | - | - | - | - | Remote On/Off, SCP | - | 10.668mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TRS 2-0910 Traco Power | 312 | - | Datasheet | 13 Weeks | - | Surface Mount | 7-SMD Module, 6 Leads | YES | - | - | - | -40°C~90°C With Derating | - | - | TRS 2 (2W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | - | Active | 2A (4 Weeks) | 7 | - | Isolated Module | - | ITE (Commercial) | 1.7W | - | - | DUAL | FLAT | - | 1 | - | - | - | - | - | - | R-PDMA-F7 | 1 | - | UL, EN, IEC | 77% | 1.6kV | 13.2V | 3.3V | - | 4.5V | 9V | - | NO | - | - | - | - | VOLTAGE-MODE | - | - | - | - | - | - | - | - | - | - | SCP | 0.005 s | 8.5mm | 8.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() QSB40024S28 XP Power | 2963 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | 16-DIP Module | - | - | - | - | -40°C~100°C | Box | 2013 | QSB (400W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | 400W | - | - | - | - | - | 116.8mm | - | - | - | - | - | 1 | - | - | 87% | 1.5kV | 36V | - | 14.3A | - | - | - | - | - | 400W | Enable, Active High | - | - | 14.3A | - | - | - | 400W | - | - | - | 36V | 9V | Remote On/Off, OCP, OTP, OVP, SCP | - | 12.7mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() SPAN02A-12 MEAN WELL USA Inc. | 3850 | - | Datasheet | 11 Weeks | - | Through Hole | 8-SIP Module, 7 Leads | - | - | - | - | -40°C~90°C With Derating | - | - | SPAN02 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 83% | 1500V | 18V | - | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP, UVLO | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IHL0224S09 XP Power | 14 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | - | - | -40°C~95°C | Tube | 2016 | IHL02 (2W) | 0.77Lx0.39W x 0.37 H 19.5mmx10.0mmx9.5mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 81% | 5.2kV | 26.4V | - | 222mA | 21.6V | - | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | SCP | - | 9.398mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PXD1012S3P3 TDK-Lambda Americas Inc. | 49 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | 5 | - | 70°C | - | Bulk | 2011 | PXD (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | SEATED HGT-NOM | 7W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | 6/5 | R-XDMA-P6 | 1 | Not Qualified | UL | 80% | 1.6kV | 18V | 3.3V | 2A | 9V | 12V | OTHER | NO | 2A | 10W | - | - | - | 2A | - | - | - | - | - | - | - | - | - | OCP, OVP, SCP | - | 10.16mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() ITX2405SA XP Power | 25800 | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 5 Leads | - | - | - | - | -40°C~65°C | Tube | 2014 | ITX (6W) | 0.86Lx0.36W x 0.44 H 21.9mmx9.2mmx11.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 6W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 21.85mm | - | NOT SPECIFIED | - | - | R-PSMA-P5 | 1 | - | - | 83% | 1.5kV | 36V | 5V | 1.2A | - | 24V | - | NO | - | 6W | - | - | - | 1.2A | - | - | - | 6W | - | - | 5V | 36V | 18V | SCP | - | 11.176mm | - | - | 9.2mm | - | Unknown | ROHS3 Compliant | - | ||
![]() V72B24C250BL Vicor Corporation | 2726 | - | Datasheet | 16 Weeks | Through Hole | Surface Mount | Module | - | - | - | - | -20°C~100°C | Bulk | 2012 | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V72B24C250 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 86.8% | 3kV | 110V | 24V | 10.42A | 43V | 72V | - | YES | - | 250W | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | OVP, UVLO | - | 15.748mm | - | - | 55.88mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() R2S-053.3/P Recom Power | 162 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1.4g | - | -40°C~100°C | Tube | - | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | SEATED HGT CALCULATED | 2W | DUAL | FLAT | 245; 255 | 1 | 2.54mm | - | - | 30; 5 | - | - | R-XDMA-F5 | 1 | Not Qualified | - | 75% | 1kV | 5.5V | 3.3V | 606mA | 4.5V | 5V | - | NO | 606mA | 2W | - | 3.3V | - | - | 2W | 5V | - | - | - | - | - | - | - | SCP | - | 8.7mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PT5103A Texas Instruments | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | 3-SIP Module | - | 3 | 4.5g | - | -40°C~85°C | Tray | - | PT5100 | 1.00Lx1.02W x 0.38 H 25.4mmx25.9mmx9.7mm | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 3W | - | 3.3W | SINGLE | - | - | 1 | 2.54mm | 25.15mm | - | - | PT5103 | 3 | - | 1 | - | - | 82% | - | - | 3.3V | 1A | - | 9V | - | - | 1A | 3.3W | - | - | VOLTAGE-MODE | 1A | - | - | BUCK | - | 875kHz | Non-Isolated | 3.3V | 26V | 9V | OCP, OTP | - | 9.652mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SFCS302412C Cosel USA, Inc. | 132 | - | Datasheet | 6 Weeks | - | Through Hole | 20-DIP Module, 17 Leads | NO | - | 24.999999g | - | -40°C~85°C With Derating | - | 2008 | SFCS (30W) | 1.55Lx1.32W x 0.35 H 39.3mmx33.5mmx8.8mm | e3 | yes | Active | Not Applicable | 14 | - | Isolated Module | Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 30W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | unknown | NOT SPECIFIED | - | - | - | 1 | - | - | 92% | 1kV | 36V | 12V | - | 18V | 24V | - | NO | - | 30W | - | - | - | 2.5A | - | - | - | - | - | - | - | - | - | - | - | 8.89mm | - | 39.3mm | 33.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUS60505C-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 4.000004g | - | -40°C~85°C With Derating | - | - | SUS (6W) | 1.24Lx0.71W x 0.26 H 31.6mmx18.1mmx6.5mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 5W | - | - | DUAL | - | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | 6 | R-XDMA-T6 | 1 | - | - | 76% | 500V | 9V | 5V | - | 4.5V | 5V | - | YES | - | 6W | - | - | - | 1A | 5W | - | - | - | - | - | - | - | - | - | - | 6.604mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SFS304812C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 20-DIP Module, 17 Leads | - | - | 30.000004g | - | -40°C~85°C | Box | 2005 | SFS (30W) | 1.52Lx1.23W x 0.31 H 38.7mmx31.2mmx8.0mm | - | - | Active | Not Applicable | 14 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | DUAL | - | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | - | - | 1 | - | - | 92% | 1.5kV | 76V | 12V | - | 36V | 48V | - | NO | - | 30W | - | - | - | 2.5A | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, UVLO | - | 7.874mm | - | 38.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS1004815-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | NO | - | 85.048569g | - | -40°C~100°C With Derating | - | 2011 | CBS (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | 9 | - | Isolated Module | - | ITE (Commercial) | 101W | REMOTE SHUTDOWN | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | - | CE, TUV, UL | 88% | 1.5kV | 76V | 15V | - | 36V | 48V | - | YES | - | 100W | - | - | - | 6.7A | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | - | 12.7mm | - | - | 57.9mm | - | - | ROHS3 Compliant | - |