- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Protections | Voltage - Output 2 | Control Mode | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Min Output Voltage | Max Output Power | Switching Frequency-Max | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Warm-up Time | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PQD6-Q48-S3-D CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 5-DIP Module, 4 Leads | - | - | 13.999987g | -40°C~85°C | Tube | 2015 | PQD6-D (6W) | 1.00Lx1.00W x 0.46 H 25.4mmx25.4mmx11.7mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | - | 5 | S-XDMA-P5 | 1 | - | - | 79% | 1.5kV | 75V | 3.3V | 1.5A | - | 18V | 48V | NO | - | 6W | - | - | - | - | - | - | 5W | - | - | - | - | - | - | - | - | - | OCP, OVP, SCP | - | 11.684mm | - | 25.4mm | 25.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() TMR 3-2423WISM Traco Power | 32 |
| Datasheet | 11 Weeks | - | Surface Mount | 14-SMD Module, 7 Leads | YES | - | - | -40°C~80°C | - | - | TMR 3WISM (3W) | 0.75Lx0.59W x 0.34 H 19.0mmx14.9mmx8.7mm | - | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | - | - | - | R-PDMA-G7 | 2 | - | - | 84% | 1.5kV | 36V | 15V | - | - | 9V | 24V | NO | - | - | - | - | - | -15V | - | - | 3W | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP | - | - | - | 19mm | 14.9mm | - | - | ROHS3 Compliant | - | ||
![]() PQMC1-D24-D5-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.899988g | -40°C~105°C | Tube | 2016 | PQMC1-S (1W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 80% | 1.5kV | 36V | 5V | 100mA | - | 18V | - | - | - | 1W | Enable, Active Low | - | - | -5V | - | - | - | - | - | - | - | Isolated | - | - | - | - | OCP, SCP | - | 11.938mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MTE1S1215MC Murata Power Solutions Inc. | 96 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | 8 | 1.1g | -40°C~85°C | Tube | - | MTE1 (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | - | 1 | - | - | 12.7mm | - | - | - | - | R-XDMA-G5 | 1 | - | - | 88% | 1kV | 13.2V | 15V | 66mA | - | - | 12V | NO | 67mA | 1W | - | - | - | - | - | 66mA | - | 12V | - | 1W | - | - | 15V | - | 13.2V | 10.8V | - | - | 7.112mm | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() PTMA402050P1AZ Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | 5-SMD Module | NO | 5 | - | -40°C~85°C | Tray | - | PTMA40xx (10W) | 1.10Lx0.96W x 0.36 H 27.9mmx24.4mmx9.1mm | e1 | yes | Obsolete | 3 (168 Hours) | 5 | EAR99 | Isolated Module | TIN SILVER COPPER | ITE (Commercial) | - | - | - | 10W | DUAL | UNSPECIFIED | 260 | 1 | - | - | 24.38mm | - | - | PTMA402050 | 5 | - | 1 | - | - | 85% | 1.5kV | 75V | 5V | 2A | - | 36V | 48V | NO | 2A | 10W | - | 5.5V | - | - | - | 2A | - | - | 4.5V | - | - | - | - | - | - | - | OCP, OVP, UVLO | - | 9.144mm | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() SUCS32405C-C Cosel USA, Inc. | 32 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 5.000005g | -40°C~85°C With Derating | - | - | SUCS (3W) | 0.98Lx0.61W x 0.28 H 25.0mmx15.5mmx7.0mm | - | - | Active | Not Applicable | 6 | - | Isolated Module, Conformal Coated | - | ITE (Commercial) | 3W | - | - | - | UNSPECIFIED | - | NOT SPECIFIED | 1 | - | - | - | unknown | NOT SPECIFIED | - | - | R-XXMA-T6 | 1 | - | - | 77% | 500V | 36V | 5V | - | - | 18V | 24V | YES | - | 3W | - | - | - | - | - | 600mA | 3W | - | - | - | - | - | - | - | - | - | - | - | 7.112mm | - | 25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() JTL3024S05 XP Power | 52 | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 7-DIP Module, 6 Leads | - | - | - | -40°C~75°C | Tube | 2009 | JTL (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | - | SEATED HGT-CACLUATED | 30W | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | 50.8mm | - | NOT SPECIFIED | - | - | R-XDMA-P6 | 1 | - | - | 91% | 1.6kV | 36V | 5V | 6A | 24V | - | 24V | YES | 6A | 30W | Enable, Active High | - | - | - | - | 6A | - | - | - | 30W | - | - | 5V | - | 36V | 9V | Remote On/Off, OCP, OVP, SCP, UVLO | - | 10.16mm | - | - | 25.4mm | - | Unknown | ROHS3 Compliant | - | ||
![]() IE1212D XP Power | 98 | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 4-DIP Module | - | - | - | -40°C~85°C | Tube | 2009 | IE (1W) | 0.50Lx0.40W x 0.27 H 12.7mmx10.1mmx6.9mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | WIDTH-MAX | 1W | 1W | DUAL | - | NOT SPECIFIED | 1 | - | - | 12.7mm | - | NOT SPECIFIED | - | - | R-XDMA-T4 | 1 | - | - | 80% | 1kV | 13.2V | 12V | 84mA | 12V | - | 12V | NO | 84mA | 1W | - | - | - | - | - | 84mA | - | - | 10.8V | 1W | - | - | 12V | - | 13.2V | 10.8V | - | - | 6.858mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() TEL 10-4812WI Traco Power | 123 | - | Datasheet | 11 Weeks | - | Through Hole | 16-DIP Module, 6 Leads | NO | - | - | -40°C~88°C With Derating | - | - | TEL 10WI (10W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 10W | - | - | - | DUAL | PIN/PEG | - | 1 | 48V | 2.54mm | - | - | - | - | - | R-MDMA-P6 | 1 | - | EN, IEC, UL | 87% | 1.5kV | 75V | 12V | - | - | 18V | 48V | NO | - | - | - | - | OUTPUT OVER CURRENT | - | VOLTAGE-MODE | - | - | - | - | - | 485kHz | - | - | - | - | - | SCP | 0.03 s | 8.5mm | 8.5mm | 23.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() ISK2405A XP Power | 39753 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | - | -40°C~105°C | Tube | 2014 | ISK (0.25W) | 0.50Lx0.33W x 0.29 H 12.7mmx8.3mmx7.3mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 2.54mm | 12.7mm | - | NOT SPECIFIED | - | - | R-XDMA-G5 | 1 | - | - | 71% | 1.5kV | 26.4V | 5V | 50mA | - | - | 24V | NO | - | 250mW | - | - | - | - | - | 50mA | - | - | - | 250mW | - | - | - | - | 26.4V | 21.6V | SCP | - | 7.366mm | - | - | 8.3mm | - | Unknown | ROHS3 Compliant | - | ||
![]() ICZ0912D12 XP Power | 45 |
| Datasheet | 10 Weeks | - | Through Hole | 12-SIP Module, 6 Leads | - | - | - | -40°C~85°C With Derating | - | - | ICZ (9W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 88% | 1.6kV | 18V | - | - | - | 9V | - | - | - | 9W | - | - | - | -12V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP, UVLO | - | 11.2mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RS-123.3S/H3 Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.7g | -40°C~85°C | Tube | - | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 2.54mm | - | - | NOT SPECIFIED | - | 8/7 | R-XSMA-T7 | 1 | - | - | 69% | 3kV | 18V | 3.3V | 500mA | - | 9V | 12V | NO | 500mA | 2W | Enable, Active Low | 3.3V | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | Remote On/Off, SCP | - | 11.1mm | - | - | 9.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PXE3012S15 TDK-Lambda Americas Inc. | 15 | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 8-DIP Module, 6 Leads | - | 6 | - | -40°C~100°C | Bulk | 2005 | PXE (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx8.6mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 30W | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | 50.8mm | - | NOT SPECIFIED | - | - | R-XDMA-P7 | 1 | - | CE, CSA, EN, UL | 88% | 1.6kV | 18V | 15V | 2A | 12V | - | 12V | YES | 2A | 30W | - | - | - | - | - | 2A | - | - | - | 30W | - | - | 15V | - | 18V | 9V | Remote On/Off, OCP, OVP, SCP | - | 10.16mm | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() PEM1-S15-D15-S CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | - | -40°C~105°C | Tube | 2016 | PEM1-S (1W) | 0.77Lx0.24W x 0.37 H 19.5mmx6.0mmx9.3mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | 260 | 1 | - | - | - | - | 10 | - | 7/5 | R-PSMA-P5 | 2 | - | - | 81% | 3kV | 16.5V | 15V | 33mA | - | 13.5V | 15V | NO | - | - | - | - | - | -15V | - | - | 1W | - | - | - | - | - | - | - | - | - | SCP | - | 9.398mm | - | 19.5mm | 6mm | - | - | RoHS Compliant | Lead Free | ||
![]() SLC03B-12 MEAN WELL USA Inc. | 20 | - | Datasheet | 13 Weeks | - | Through Hole | 16-DIP Module, 6 Leads | - | - | - | -40°C~85°C With Derating | Tube | - | SLC03 (3W) | 0.87Lx0.54W x 0.34 H 22.1mmx13.8mmx8.6mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 82% | 1500V | 36V | - | - | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP, SCP, UVLO | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IA2409S XP Power | 1159 | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 5-SIP Module | - | - | - | -40°C~85°C | Tube | 2013 | IA (1W) | 0.76Lx0.24W x 0.40 H 19.3mmx6.1mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | LG-MAX; WD-MAX | 1W | 1W | SINGLE | - | - | 1 | - | - | 19.3mm | - | - | - | - | R-XSMA-T5 | 2 | Not Qualified | - | 76% | 1kV | - | 9V | 55mA | - | - | 24V | NO | 55mA | 1W | - | - | - | - | - | 55mA | - | 24V | - | 1W | - | - | -9V | 55mA | 26.4V | 21.6V | - | - | 10.16mm | - | - | 6.09mm | - | Unknown | ROHS3 Compliant | - | ||
![]() VHB200W-Q24-S48 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | 114.00001g | -40°C~100°C | Box | 2012 | VHB200W (200W) | 2.40Lx2.28W x 0.52 H 61.0mmx57.9mmx13.2mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial) | - | SEATED HGT-NOM | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | - | 9 | R-PDMA-P9 | 1 | - | - | 87% | 1.5kV | 36V | 48V | 4.2A | - | 10V | 10V | YES | - | 200W | Enable, Active High | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 13.208mm | - | - | 57.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() PDM1-S12-S5-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-SIP Module, 4 Leads | - | - | 2.400014g | -40°C~105°C | Tube | 2016 | PDM1-S (1W) | 0.77Lx0.24W x 0.37 H 19.5mmx6.0mmx9.3mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 2.54mm | - | - | NOT SPECIFIED | - | - | R-PSMA-T5 | 1 | Not Qualified | - | 80% | 1.5kV | 13.2V | 5V | 200mA | - | 10.8V | 12V | NO | - | 1W | - | - | - | - | - | 200mA | 2W | - | - | - | - | - | - | - | - | - | SCP | - | 9.398mm | - | - | 7mm | - | - | RoHS Compliant | Lead Free | ||
![]() IML0224D12 XP Power | 236 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | - | -40°C~85°C | Tube | 2016 | IML02 (2W) | 0.77Lx0.39W x 0.47 H 19.5mmx9.8mmx12.0mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | Medical | - | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | 19.5mm | - | NOT SPECIFIED | - | - | R-XSMA-P5 | 2 | - | - | 80% | 4kV | - | 12V | 83mA | - | - | 24V | NO | - | 2W | - | - | - | -12V | - | 83mA | - | - | - | 2W | - | - | - | 83mA | 26.4V | 21.6V | SCP | - | 11.938mm | - | - | 9.8mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() JSM1024S12 XP Power | 36 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 6-DIP Module, 5 Leads | - | - | - | -40°C~100°C | Tube | 2016 | JSM10 (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | 25.4mm | - | NOT SPECIFIED | - | - | S-MDMA-P6 | 1 | - | - | 88% | 1.5kV | 36V | 12V | 830mA | - | - | 24V | NO | - | 10W | - | - | - | - | - | 830mA | - | - | - | 10W | - | - | - | - | 36V | 18V | SCP, UVLO | - | 10.16mm | - | - | - | - | Unknown | ROHS3 Compliant | - |