- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Max Output Power | Isolation | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Current - Output 3 | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R-78AA12-0.5SMD-R Recom Power | 848 | - | Datasheet | 9 Weeks | PCB, Surface Mount | Surface Mount | 10-SMD Module | - | 10 | 2.7g | - | -40°C~85°C | Tape & Reel (TR) | - | INNOLINE R-78AA-0.5 | 0.60Lx0.38W x 0.36 H 15.2mmx9.7mmx9.2mm | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Linear Regulator Replacement | - | - | - | - | ITE (Commercial) | - | - | - | 400mW | 6W | DUAL | GULL WING | - | 1 | 2.54mm | 9.6mm | - | - | - | - | 1 | Not Qualified | 97% | - | 32V | 4.5V | 500mA | 15V | - | YES | 500mA | 6W | Enable, Active High | 12.6V | - | - | - | - | 6W | 24V | - | - | Non-Isolated | - | 1kV | - | - | - | - | Remote On/Off, OTP, SCP | 8.8mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() QHL600300S48 XP Power | 2842 |
| Datasheet | 14 Weeks | - | Through Hole | Full Brick | - | - | - | - | -40°C~100°C | - | - | QHL600 (600W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 91% | 3kV | 425V | - | - | 180V | - | - | - | 600W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMR 3-2413WIE Traco Power | 40 | - | Datasheet | 11 Weeks | - | Through Hole | 8-SIP Module, 7 Leads | NO | - | - | - | -40°C~85°C With Derating | - | 2014 | TMR 3WIE (3W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | - | - | - | ITE (Commercial) | 3W | SEATED HGT CALCULATED | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | R-PSMA-T7 | 1 | - | 81% | 1.5kV | 36V | 15V | - | 9V | 24V | NO | - | - | - | - | - | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP | - | - | - | 9.3mm | - | - | ROHS3 Compliant | - | ||
![]() RSO-1209S Recom Power | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | - | -40°C~85°C | Tube | - | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | - | ITE (Commercial) | - | - | - | 1W | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 21.8mm | NOT SPECIFIED | - | 8/7 | - | 1 | Not Qualified | 78% | 1kV | - | 9V | 111mA | - | 12V | NO | 111mA | 1W | Enable, Active Low | 9V | - | - | - | 111mA | - | 12V | - | 1W | Isolated | 9V | - | - | 18V | 9V | - | Remote On/Off, SCP | 11.1mm | - | - | 9.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PDQ2-D48-S5-S CUI Inc. | 78 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | - | - | -40°C~100°C | Tube | 2016 | PDQ2-S (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | - | - | - | ITE (Commercial) | 2W | - | - | - | 2W | SINGLE | - | - | 1 | 2.5mm | - | - | - | - | R-PSMA-T7 | 1 | - | 79% | 1.5kV | 75V | 5V | 400mA | 36V | 48V | NO | - | - | Enable, Active Low | - | - | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP | 11.176mm | - | - | 9.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() LXDC2HL18A-052 Murata Electronics | 41791 | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD Module | - | 4 | - | 3.5MHz | -40°C~85°C | Tape & Reel (TR) | - | LXDC2HL | 0.10Lx0.08W x 0.04 H 2.5mmx2.0mmx1.1mm | - | - | Obsolete | 1 (Unlimited) | - | - | Non-Isolated PoL Module | - | - | 85°C | -40°C | ITE (Commercial) | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | 1 | - | 85% | - | 5.5V | 1.8V | 600mA | 2.8V | - | - | - | - | Enable, Active High | - | - | 2.3V | 5.5V | 600mA | - | 3.6V | - | - | - | - | - | - | - | - | - | OCP, UVLO | 1.016mm | - | 2.54mm | 2.032mm | No | - | RoHS Compliant | Lead Free | ||
![]() MPD5D018S Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 7-SMD Module | - | 7 | 800mg | - | -40°C~85°C | Tray | - | MPD | 1.06Lx0.57W x 0.17 H 26.8mmx14.6mmx4.4mm | - | yes | Obsolete | 2 (1 Year) | 7 | EAR99 | Isolated Module | - | - | - | - | ITE (Commercial) | - | - | - | 5W | 5W | DUAL | UNSPECIFIED | 265 | 1 | 2.54mm | 14.6mm | NOT SPECIFIED | - | 7 | - | 1 | Not Qualified | 85% | 1.5kV | 75V | 5V | 1A | 36V | 48V | NO | 1A | 5W | Enable, Active Low | - | - | - | - | 1.5A | - | - | - | - | Isolated | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 4.318mm | - | 26.8mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() NKE0309DC Murata Power Solutions Inc. | 57386 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | 4 | - | - | -40°C~85°C | Tube | - | NKE (1W) | 0.45Lx0.39W x 0.21 H 11.5mmx9.8mmx5.4mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | 85°C | -40°C | ITE (Commercial) | 1W | - | - | - | 1W | - | - | - | - | - | 9.8mm | - | - | - | - | 1 | - | 74% | 3kV | 3.6V | 9V | 111mA | 3V | - | - | 111mA | 1W | - | - | - | 3V | 3.6V | - | - | - | - | - | Isolated | - | - | - | - | - | - | - | 5.334mm | - | 11.5mm | 9.906mm | No | - | RoHS Compliant | Lead Free | ||
![]() RW2-1205S/B Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | 6.4g | - | -40°C~85°C | Tube | - | ECONOLINE RW2 (2W) | 0.87Lx0.49W x 0.33 H 22.1mmx12.6mmx8.5mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | - | ITE (Commercial), Medical | - | - | - | - | 2W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P6 | 1 | - | 75% | 1kV | 18V | 5V | 400mA | 9V | - | NO | 400mA | 2W | - | 5V | - | - | - | - | 2W | 12V | - | - | - | - | - | - | - | - | - | SCP | 8.5mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RW2-2409S Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | 6 | 6.4g | - | -40°C~85°C | Tube | - | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.38 H 24.2mmx14.5mmx9.7mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | - | ITE (Commercial), Medical | - | - | - | - | 2W | - | - | - | - | - | 14.5mm | - | - | - | - | 1 | - | - | 1kV | 36V | 9V | 222mA | 18V | - | - | 222mA | 2W | - | 9V | - | - | - | - | - | 24V | - | - | Isolated | - | - | - | - | - | - | SCP | 14.5mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() JTF1548D15 XP Power | 22 | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | - | - | -40°C~105°C | Tube | 2014 | JTF (15W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | - | - | ITE (Commercial) | - | - | - | 15W | 15W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 31.75mm | NOT SPECIFIED | - | - | R-XDMA-P9 | 2 | - | 90% | 1.6kV | - | 15V | 500mA | - | 48V | NO | 500mA | 15W | Enable, Active High | - | -15V | - | - | 500mA | - | - | - | 15W | - | -15V | - | 500mA | 75V | 18V | - | Remote On/Off, OCP, OVP, SCP | 10.16mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() ISA1205 XP Power | 10 |
| Datasheet | 10 Weeks | PCB, Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2014 | ISA (1W) | 0.60Lx0.33W x 0.28 H 15.2mmx8.3mmx7.0mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | - | ITE (Commercial) | - | - | - | - | 1W | - | - | NOT SPECIFIED | - | - | 8.3mm | NOT SPECIFIED | - | - | - | 2 | - | 80% | 1.5kV | - | - | 100mA | - | - | - | - | 1W | - | - | -5V | - | - | 100mA | - | - | - | 1W | - | - | - | 100mA | 13.2V | 10.8V | - | SCP | 7.366mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() RNM-1215S/H Recom Power | 43 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | - | 1.1g | - | -40°C~85°C | Tube | - | ECONOLINE RNM (1W) | 0.33Lx0.33W x 0.27 H 8.3mmx8.3mmx6.8mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | - | ITE (Commercial) | - | - | - | - | 1W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | R-XDMA-T4 | 1 | Not Qualified | 84% | 2kV | 13.2V | 15V | 66mA | 10.8V | 12V | NO | 66mA | 1W | - | 15V | - | - | - | - | 1W | 12V | - | - | - | - | - | - | - | - | - | SCP | 6.8mm | - | 8.3mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP180H-11048SRW/P-HC Recom Power | 2011 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 157g | - | -40°C~115°C With Derating | - | - | POWERLINE RP180-RW (180W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | - | - | ITE (Commercial), Railway | 182W | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-PDMA-P9 | 1 | - | 90% | 3kV | 160V | 38.4V | - | 43V | 110V | YES | 3.8A | - | - | 52.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | - | 57.9mm | - | - | ROHS3 Compliant | - | ||
![]() V7812W-500R CUI Inc. | 2000 | - | Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | 3-SIP Module | - | - | - | - | -40°C~85°C | Tube | 2016 | V78W-500 | 0.69Lx0.45W x 0.35 H 17.5mmx11.5mmx9.0mm | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | -500Ohm | - | - | - | ITE (Commercial) | - | - | 8504.40.95.80 | - | 6W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | R-PSMA-T3 | 1 | - | 93% | - | 72V | 12V | 500mA | 17V | 48V | NO | - | 6W | - | - | - | - | - | 500mA | 6W | - | - | - | Non-Isolated | - | - | - | - | - | - | OTP, SCP | 8.89mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MGJ3T05150505MC-R7 Murata Power Solutions Inc. | 48 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | MGJ3 (3W) | 0.91Lx0.89W x 0.58 H 23.0mmx22.6mmx14.7mm | e4 | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial), Medical | - | - | - | - | 2W | DUAL | NO LEAD | 245 | 1 | - | 22.61mm | NOT SPECIFIED | - | - | R-XDMA-N7 | 2 | - | 80% | 5.2kV | - | 15V | 120mA | - | 5V | NO | - | 3W | - | - | -10V | - | - | 120mA | - | - | 5V | 3W | - | - | - | 120mA | 9V | 4.5V | 120mA | SCP, UVLO | 14.732mm | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() VI-J6L-EW Vicor Corporation | 2821 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | - | - | -10°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 100W | - | - | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J6L | 9 | R-XDMA-P9 | 1 | Not Qualified | 88% | 3kV | 400V | 28V | 3.57A | 200V | 300V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP, SCP | 12.7mm | - | - | 57.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RO-1515S/P Recom Power | 4014 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 1.4g | - | -40°C~85°C | Tube | - | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | - | ITE (Commercial) | - | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | 4 | R-XSMA-P4 | 1 | Not Qualified | 84% | 1kV | 16.5V | 15V | 66mA | 13.5V | 15V | NO | 66mA | 1W | - | 15V | - | - | - | - | 1W | 15V | - | - | - | - | - | - | - | - | - | SCP | 10mm | - | - | 6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RO-0524S/H Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 1.4g | - | -40°C~85°C | Tube | - | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | - | ITE (Commercial), Medical | - | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | 4 | R-XSMA-P4 | 1 | Not Qualified | 85% | 2kV | 5.5V | 24V | 42mA | 4.5V | 5V | NO | 42mA | 1W | - | 24V | - | - | - | - | 1W | 5V | - | - | - | - | - | - | - | - | - | SCP | 10mm | - | - | 6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() THN 30-2422WI Traco Power | 50 |
| Datasheet | 13 Weeks | - | Through Hole | 6-DIP Module | NO | - | - | - | -40°C~80°C With Derating | - | 2012 | THN 30WI (30W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | - | - | - | ITE (Commercial) | 30W | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | S-MDMA-P6 | 2 | - | 89% | 1.5kV | 36V | 12V | - | 9V | 24V | NO | - | - | - | - | -12V | - | - | - | 30W | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | 10.4mm | - | - | - | - | ROHS3 Compliant | - |