- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Protections | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Min Output Voltage | Max Output Power | Switching Frequency-Max | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UWE-3.3/30-Q48PB-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | - | 8 | - | -40°C~85°C | Tray | - | UWE | 2.30Lx0.90W x 0.34 H 58.4mmx22.9mmx8.6mm | - | - | Active | 2 (1 Year) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 99W | 99W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | - | - | 1 | - | - | 89.5% | 2.25kV | 75V | 3.3V | 30A | - | 18V | 48V | YES | 30A | 99W | Enable, Active High | - | - | - | - | - | 30A | - | 48V | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.636mm | - | - | 22.9mm | No | - | RoHS Compliant | - | ||
![]() REC6-1215DRW/R8/A Recom Power | 8 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | - | 14g | -40°C~75°C | Tube | - | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 6W | DUAL | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-PDMA-T6 | 2 | Not Qualified | - | 82% | 8kV | 18V | 15V | 200mA | - | 9V | 12V | NO | 200mA | 6W | - | 15V | - | -15V | - | - | - | 6W | 12V | - | - | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RE-0509S/HP Recom Power | 36 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.2g | -40°C~85°C | Tube | - | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | SINGLE | - | - | 1 | 2.54mm | - | - | - | - | - | R-PSMA-T4 | 1 | - | - | 80% | 2kV | 5.5V | 9V | 111mA | - | 4.5V | 5V | NO | 111mA | 1W | - | 9V | - | - | - | - | - | 1W | 5V | - | - | - | - | - | - | - | - | SCP | 10.2mm | - | - | 6mm | - | - | ROHS3 Compliant | - | ||
![]() MTU1D0509MC-R Murata Power Solutions Inc. | 43 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 5-SMD Module | - | 5 | - | -40°C~85°C | Tape & Reel (TR) | - | MTU1 (1W) | 0.33Lx0.32W x 0.34 H 8.4mmx8.2mmx8.5mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | - | 2 | - | - | 86% | 1kV | 5.5V | 9V | 56mA | - | 4.5V | 5V | NO | - | 1W | - | - | - | -9V | - | - | 56mA | 1W | 5V | - | - | - | - | - | -56mA | - | - | - | 8.636mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() RO-1524S/P Recom Power | 27 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | 4-SIP Module | - | - | 1.4g | -40°C~85°C | Tube | - | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | 4 | R-XSMA-P4 | 1 | Not Qualified | - | 85% | 1kV | 16.5V | 24V | 42mA | - | 13.5V | 15V | NO | 42mA | 1W | - | 24V | - | - | - | - | - | 1W | 15V | - | - | - | - | - | - | - | - | SCP | 10mm | - | - | 6mm | - | - | ROHS3 Compliant | - | ||
![]() CC3-4805SF-E TDK-Lambda Americas Inc. | 446 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | PCB, Through Hole | Through Hole | 7-DIP Module | - | 7 | 4.5g | -40°C~85°C | Tray | 2005 | CC-E (3W) | 0.90Lx0.65W x 0.34 H 22.9mmx16.6mmx8.5mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 3W | - | 3W | 3W | - | - | - | - | - | 16.61mm | - | - | - | - | - | 1 | - | - | - | 500V | 76V | 5V | 600mA | - | 36V | - | - | 600mA | 3W | Enable, Active Low | - | - | - | 36V | 76V | 600mA | - | - | - | 3W | - | Isolated | 5V | - | 76V | 36V | - | 8.636mm | - | 22.86mm | 22.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() RH-2405D/H6 Recom Power | 65 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.7g | -40°C~90°C | Tube | - | ECONOLINE RH/H6 (1W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-PSMA-T7 | 2 | - | - | 77% | 6.4kV | 26.4V | 5V | 100mA | - | 21.6V | 24V | NO | 100mA | 1W | - | 5V | - | -5V | - | - | - | 1W | - | - | - | - | - | - | - | - | - | SCP | 10.2mm | - | 19.65mm | 7.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() IE2409S XP Power | 74 | - | Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | 4-SIP Module | - | - | - | -40°C~85°C | Tube | 2009 | IE (1W) | 0.46Lx0.24W x 0.50 H 11.7mmx6.0mmx12.7mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | WIDTH-MAX; SEATED HGT CALCULATED | 1W | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 11.68mm | - | NOT SPECIFIED | - | - | R-XSMA-T4 | 1 | - | - | 77% | 1kV | 26.4V | 9V | 111mA | - | - | 24V | NO | 111mA | 999mW | - | - | - | - | - | - | 111mA | - | 24V | - | 1W | - | - | - | - | 26.4V | 21.6V | - | 12.7mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() V7805-1000 CUI Inc. | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | 3-SIP Module | - | - | - | -40°C~85°C | Tube | 2012 | V78-1000 | 0.45Lx0.35W x 0.69 H 11.5mmx9.0mmx17.5mm | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | - | - | - | ITE (Commercial) | - | - | - | 5W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | 3 | R-PSMA-P3 | 1 | - | - | 93% | - | 32V | 5V | 1A | - | 6.5V | 24V | NO | - | 5W | - | - | OUTPUT OVER CURRENT | - | - | - | 1A | 5W | - | - | - | 450kHz | Non-Isolated | - | - | - | - | OTP, SCP | 17.526mm | - | - | 9mm | - | - | RoHS Compliant | Lead Free | ||
![]() OKX-T/3-D12N-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 5-SIP Module | - | 5 | - | -40°C~85°C | Tray | - | Okami™ OKX-T/3-D12 | 0.90Lx0.28W x 0.40 H 22.9mmx7.1mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Non-Isolated PoL Module | - | - | - | ITE (Commercial) | - | - | 15W | 15W | SINGLE | PIN/PEG | - | 1 | - | 22.86mm | - | - | - | - | - | 1 | - | - | 93% | - | 13.8V | 5.5V | 3A | - | - | 12V | YES | 3A | 15W | - | 5.5V | - | - | - | - | 3A | - | 12V | 750mV | 15W | - | - | 5.5V | - | 14V | 8.3V | Remote On/Off, OCP, OTP, SCP, UVLO | 10.16mm | - | 22.9mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() IE2405S XP Power | 53999 | - | Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | 4-SIP Module | - | - | - | -40°C~85°C | Tube | 2009 | IE (1W) | 0.46Lx0.24W x 0.50 H 11.7mmx6.0mmx12.7mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | WIDTH-MAX; SEATED HGT CALCULATED | 1W | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 11.68mm | - | NOT SPECIFIED | - | - | R-XSMA-T4 | 1 | - | - | 75% | 1kV | 26.4V | 5V | 200mA | 24V | - | 24V | NO | 200mA | 1W | - | - | - | - | - | - | 200mA | - | 24V | 21.6V | 1W | - | - | 5V | - | 26.4V | 21.6V | - | 9.8mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() R24P215D Recom Power | 3065 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.3g | -40°C~85°C | Tube | - | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | - | NOT SPECIFIED | - | 7/5 | - | 2 | Not Qualified | - | 80% | 6.4kV | 26.4V | 15V | 66mA | - | 21.6V | 24V | NO | 66mA | 2W | - | 15V | - | -15V | - | - | - | 2W | 24V | - | - | - | Isolated | - | - | - | - | - | 12.5mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RO-1515S/P Recom Power | 4014 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | 4-SIP Module | - | - | 1.4g | -40°C~85°C | Tube | - | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | 4 | R-XSMA-P4 | 1 | Not Qualified | - | 84% | 1kV | 16.5V | 15V | 66mA | - | 13.5V | 15V | NO | 66mA | 1W | - | 15V | - | - | - | - | - | 1W | 15V | - | - | - | - | - | - | - | - | SCP | 10mm | - | - | 6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TIM 2-1223SM Traco Power | 51 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 16-SMD Module, 7 Leads | YES | - | - | -40°C~95°C With Derating | - | - | TIM 2SM (2W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | - | Active | 2A (4 Weeks) | 7 | - | Isolated Module | - | - | - | Medical | 2W | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | - | - | R-PDMA-G7 | 2 | - | - | 82% | 5kV | 18V | 15V | - | - | 9V | 12V | NO | - | - | - | - | - | -15V | - | - | - | 2W | - | - | - | - | - | - | - | - | - | Remote On/Off, OVP, SCP | - | - | - | 14.4mm | - | - | ROHS3 Compliant | - | ||
![]() TEN 3-0523N Traco Power | 36 |
| Datasheet | 11 Weeks | - | - | Through Hole | 24-DIP Module, 8 Leads | NO | - | - | -40°C~85°C With Derating | - | 2014 | TEN 3N (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 3W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-XDMA-P8 | 2 | - | - | 82% | 1.5kV | 9V | 15V | - | - | 4.5V | 5V | NO | - | - | - | - | - | -15V | - | - | - | 3W | - | - | - | - | - | - | - | - | - | SCP | - | 10.7mm | 31.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() IA0512D XP Power | 1064 | - | Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | - | -40°C~85°C | Tube | 2009 | IA (1W) | 0.80Lx0.40W x 0.25 H 20.3mmx10.2mmx6.4mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | LG-MAX; WD-MAX | 1W | 1W | DUAL | - | - | 1 | - | 20.32mm | - | - | - | - | R-XDMA-T6 | 2 | Not Qualified | - | 78% | 1kV | - | 12V | 42mA | - | - | 5V | NO | 42mA | 1W | - | - | - | -12V | - | - | 42mA | - | - | - | 1W | - | - | -12V | 42mA | 5.5V | 4.5V | - | 6.35mm | - | - | 10.16mm | - | Unknown | ROHS3 Compliant | - | ||
![]() TMR 3-4823WIR Traco Power | 32 | - | Datasheet | 13 Weeks | - | - | Through Hole | 8-SIP Module | NO | - | - | -40°C~90°C With Derating | - | - | TMR 3WIR (3W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 8 | - | Isolated Module | - | - | - | ITE (Commercial), Railway | 3W | - | - | - | SINGLE | - | - | 1 | - | - | - | - | - | - | R-MSMA-T8 | 2 | - | - | 82% | 3kV | 75V | 15V | - | - | 18V | 48V | NO | - | - | - | - | - | -15V | - | - | - | 3W | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP | - | 11.7mm | - | 9.6mm | - | - | ROHS3 Compliant | - | ||
![]() RV-0505S/P/R8 Recom Power | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | 14 | 9g | -40°C~85°C | Tube | - | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | - | Active | 1 (Unlimited) | 14 | - | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 2W | DUAL | - | - | - | 2.54mm | - | - | - | - | - | - | 1 | Not Qualified | - | 80% | 8kV | 5.5V | 5V | 400mA | - | 4.5V | - | - | 400mA | 2W | - | 5V | - | - | - | - | - | - | 5V | - | - | - | Isolated | - | - | - | - | SCP | 11.1mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PDS1-S12-S9-M-TR CUI Inc. | 1200 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1.500002g | -40°C~105°C With Derating | Tape & Reel (TR) | 2016 | PDS1-M (1W) | 0.50Lx0.33W x 0.29 H 12.7mmx8.3mmx7.3mm | - | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | 8/5 | R-PDMA-G5 | 1 | Not Qualified | - | 80% | 1.5kV | 13.2V | 9V | 111mA | - | 10.8V | 12V | NO | - | 1W | - | - | - | - | - | - | 111mA | 1W | - | - | - | - | - | - | - | - | - | SCP | 7.366mm | - | - | 8.3mm | - | - | RoHS Compliant | - | ||
![]() V300C5T50BG3 Vicor Corporation | 2498 |
| - | 16 Weeks | - | Through Hole | Through Hole | Quarter Brick | - | - | - | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 50W | REMOTE SHUTDOWN | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V300C5T50 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 81% | 3kV | 375V | 5V | 10A | - | 180V | 300V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 16.51mm | - | - | 36.83mm | - | - | ROHS3 Compliant | - |