- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFT01L-09 MEAN WELL USA Inc. | 10 |
| Datasheet | - | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 10 | - | - | -40°C~85°C With Derating | Tube | - | SFT01 (1W) | 0.60Lx0.30W x 0.25 H 15.2mmx7.5mmx6.3mm | - | - | Obsolete | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 75% | 3000V | 5.5V | 9V | - | 4.5V | - | - | 111mA | 1W | - | - | - | - | - | - | - | 1W | - | - | - | - | - | OCP, SCP | 6.096mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() HPQ-12/25-D48NB-C Murata Power Solutions Inc. | 86 | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | - | 8 | - | - | -40°C~85°C | Tray | - | HPQ (300W) | 2.30Lx1.45W x 0.50 H 58.4mmx36.8mmx12.7mm | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | GOLD (20) OVER NICKEL (299) | ITE (Commercial) | - | - | 300W | 300W | DUAL | PIN/PEG | - | 1 | - | 36.8mm | - | - | - | 8 | - | 1 | - | 94.5% | 2.25kV | 75V | 12V | 25A | 36V | 48V | YES | 25A | 300W | Enable, Active Low | - | - | 25A | 306W | 48V | - | - | Isolated | 12V | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() R2S-2424/HP Recom Power | 96 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 10 | 1.4g | - | -40°C~100°C | Tube | - | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | 2W | DUAL | FLAT | 245; 255 | 1 | 2.54mm | - | - | 30; 5 | - | - | R-XDMA-F5 | 1 | Not Qualified | 85% | 3kV | 26.4V | 24V | 83mA | 21.6V | 24V | NO | 83mA | 2W | - | 24V | - | - | 2W | 24V | - | - | Isolated | - | - | - | - | SCP | 8.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SFCS154805B Cosel USA, Inc. | 12086444 | - | Datasheet | 6 Weeks | - | Surface Mount | 20-SMD Module, 17 Leads | YES | - | 15.999989g | - | -40°C~85°C With Derating | - | 2012 | SFCS (15W) | 1.54Lx1.16W x 0.27 H 39.1mmx29.5mmx6.8mm | e3 | yes | Active | 2 (1 Year) | 17 | - | Isolated Module | Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 15W | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | unknown | NOT SPECIFIED | - | 17 | - | 1 | - | 90% | 1kV | 76V | 5V | - | 36V | 48V | NO | - | 15W | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 6.858mm | - | 29.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() JWE0624S15 XP Power | 53 |
| Datasheet | 17 Weeks | - | Through Hole | 16-DIP Module, 6 Leads | NO | - | - | - | -40°C~105°C With Derating | Tube | 2017 | JWE06 (6W) | - | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | - | R-MDMA-P6 | 1 | - | 86% | 1.5kV | 36V | 15V | - | 9V | 24V | NO | - | 6W | - | - | - | - | 6W | - | - | - | - | - | - | - | - | OCP, SCP | 8mm | - | 13.7mm | - | - | ROHS3 Compliant | - | ||
![]() PCN1-S24-D15-S CUI Inc. | 44 | - | Datasheet | 12 Weeks | Surface Mount | Through Hole | 6-SIP Module, 5 Leads | - | - | - | - | -40°C~100°C | Tube | 2016 | PCN1-S (1W) | 0.77Lx0.28W x 0.40 H 19.5mmx7.2mmx10.2mm | - | yes | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 82% | 1.5kV | 26.4V | - | 33mA | 21.6V | - | - | - | - | - | - | -15V | - | - | - | - | - | - | - | - | - | - | SCP | 7.366mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() REC6-2412DRW/R10/A Recom Power | 179 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | 6 | 14g | - | -40°C~75°C | Tube | - | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 6W | DUAL | - | NOT SPECIFIED | 1 | - | 20.3mm | - | NOT SPECIFIED | - | - | - | 2 | Not Qualified | 82% | 10kV | 36V | 12V | 250mA | 18V | 24V | NO | 250mA | 6W | - | 12V | -12V | - | 6W | 24V | - | - | Isolated | - | - | - | - | SCP | 10.2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2D-2415/H Recom Power | 118 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 6 | 1.5g | - | -40°C~100°C | Tube | - | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | 2W | DUAL | FLAT | - | 1 | - | 10.7mm | - | 30; 5 | - | - | - | 2 | Not Qualified | 85% | 3kV | 26.4V | 15V | 66mA | 21.6V | 24V | NO | 66mA | 2W | - | 15V | -15V | - | 2W | 24V | - | - | Isolated | - | - | - | - | SCP | 8.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PT4564A Texas Instruments | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | 19-SIP Module | - | - | - | - | -40°C~85°C | Tray | - | Excalibur™ PT4560 (30W) | 3.00Lx1.19W x 0.50 H 76.2mmx30.2mmx12.7mm | - | - | Obsolete | 1 (Unlimited) | 19 | EAR99 | Isolated Module | - | ITE (Commercial) | 30W | UNDERVOLTAGE LOCKOUT | 30W | 30W | SINGLE | - | 215 | 1 | 2.54mm | - | - | NOT SPECIFIED | PT4564 | 19 | - | 1 | Not Qualified | 85% | 1.5kV | 75V | 15V | 2A | 36V | 48V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NMA2409SC Murata Power Solutions Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | - | - | -40°C~85°C | Tube | - | NMA (1W) | 0.77Lx0.24W x 0.39 H 19.6mmx6.1mmx9.9mm | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | - | 1 | - | - | - | - | - | 6 | R-XSMA-P6 | 2 | - | 77% | 1kV | 26.4V | 9V | 55mA | 21.6V | 24V | NO | 55mA | 500mW | - | - | -9V | 55mA | 1W | 24V | - | - | - | - | 55mA | - | - | - | 9.906mm | - | - | No | - | RoHS Compliant | - | ||
![]() NTH1205MC-R Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 26-SMD Module, 12 Leads | - | 12 | - | - | -40°C~85°C | Tape & Reel (TR) | - | NTH (2W) | 0.70Lx0.50W x 0.23 H 17.8mmx12.7mmx5.8mm | e4 | yes | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | GOLD (4) | ITE (Commercial) | - | -5 VLOT OUTPUT ALSO AVAILABLE | - | 2W | DUAL | GULL WING | 245 | 1 | - | 12.7mm | - | 60 | - | - | - | 2 | - | 80% | 1kV | 13.2V | 5V | 200mA | 10.8V | 12V | NO | - | 2W | - | - | -5V | - | 2W | 12V | - | - | Isolated | - | - | - | - | - | 5.842mm | 17.78mm | - | No | - | RoHS Compliant | - | ||
![]() DCW03A-12 MEAN WELL USA Inc. | 52628 | - | Datasheet | - | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | - | - | -40°C~71°C With Derating | Tube | - | DCW03 (3W) | 1.25Lx0.80W x 0.48 H 31.8mmx20.3mmx12.2mm | - | - | Last Time Buy | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 80% | 1000V | 18V | - | - | 9V | - | - | 125mA | 3W | - | - | -12V | - | - | - | - | 3W | - | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() NTA0512MC-R Murata Power Solutions Inc. | 43 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 18-SMD Module, 10 Leads | - | 10 | - | - | -40°C~85°C | Tape & Reel (TR) | - | NTA (1W) | 0.60Lx0.30W x 0.26 H 15.2mmx7.6mmx6.6mm | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | 245 | 1 | - | 7.7mm | - | 60 | - | - | - | 2 | - | 77% | 1kV | 5.5V | 12V | 42mA | 4.5V | 5V | NO | - | 500mW | - | - | -12V | 42mA | 1W | 5V | - | - | Isolated | - | 42mA | - | - | - | 6.604mm | - | - | No | - | RoHS Compliant | - | ||
![]() NTA0309MC-R Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 18-SMD Module, 10 Leads | - | 10 | - | - | -40°C~85°C | Tape & Reel (TR) | - | NTA (1W) | 0.60Lx0.30W x 0.26 H 15.2mmx7.6mmx6.6mm | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | 245 | 1 | - | 7.7mm | - | 60 | - | - | - | 2 | - | 75% | 1kV | 3.63V | 9V | 55mA | 2.97V | 3.3V | NO | - | 500mW | - | - | -9V | 55mA | 1W | 3.3V | - | - | Isolated | - | 55mA | - | - | - | 6.604mm | - | - | No | - | RoHS Compliant | - | ||
![]() MGJ6Q05P24MC-R7 Murata Power Solutions Inc. | 46 | - | Datasheet | 12 Weeks | - | Surface Mount | 11-SMD Module | - | - | - | Industrial grade | -40°C~105°C With Derating | Tape & Reel (TR) | - | MGJ6 (6W) | 1.74Lx0.89W x 0.56 H 44.1mmx22.6mmx14.1mm | - | - | Active | 2 (1 Year) | - | - | Isolated Module | - | ITE (Commercial) | 6W | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 4 | - | 79.5% | 5.7kV | 9V | - | - | 4.5V | - | - | - | 1W | - | - | - | - | - | - | 24V | - | - | - | - | - | - | Remote On/Off | 14.05mm | - | - | - | - | RoHS Compliant | - | ||
![]() PAH-28/12.5-D48NB-C Murata Power Solutions Inc. | 102 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 9-DIP Module, 1/2 Brick | - | 9 | - | - | -40°C~85°C | Tray | - | PAH (450W) | 2.40Lx2.30W x 0.50 H 61.0mmx58.4mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | 350W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 93% | 2.25kV | 75V | 28V | 12.5A | 36V | - | - | 12.5A | 350W | Enable, Active Low | - | - | 12.5A | - | 48V | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | No | - | RoHS Compliant | - | ||
![]() AXA01B18-L Artesyn Embedded Power | 56800 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 6 | - | - | -40°C~85°C | Tube | 2014 | AXA (20W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | e4 | yes | Active | 1 (Unlimited) | - | - | Isolated Module | GOLD OVER NICKEL | ITE (Commercial) | - | - | - | 20W | - | - | NOT SPECIFIED | - | - | 25.4mm | - | NOT SPECIFIED | - | - | - | 1 | - | 89% | 1.5kV | 36V | 12V | 1.67A | - | - | - | 1.67A | 20W | - | - | - | 1.67A | - | - | - | 20W | - | - | - | 36V | 9V | Remote On/Off, OCP, OTP | 10.16mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() RB-1215D Recom Power | 587 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.2g | - | -40°C~85°C | Tube | - | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 6mm | - | NOT SPECIFIED | - | 7/5 | - | 2 | Not Qualified | 84% | 1kV | - | 15V | 33mA | - | 12V | NO | 33mA | 1W | - | 15V | -15V | 33mA | - | 12V | - | 1W | Isolated | - | -33mA | 13.2V | 10.8V | SCP | 10.2mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AEE01B36-LS Artesyn Embedded Power | 33 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 4 | - | - | -40°C~71°C | Tube | 2012 | AEE (15W) | 2.00Lx1.00W x 0.44 H 50.8mmx25.4mmx11.3mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | 15W | - | - | - | - | - | 11.3mm | unknown | - | - | - | - | 1 | - | 84% | 1.5kV | 75V | 12V | 1.25A | 18V | - | - | 1.25A | 15W | - | - | - | 1.25A | - | - | - | - | - | - | - | - | - | SCP | 11.176mm | - | - | - | - | RoHS Compliant | - | ||
![]() SKE10A-24 MEAN WELL USA Inc. | 100 |
| - | 13 Weeks | Through Hole | Through Hole | 5-DIP Module | - | 5 | - | - | -25°C~71°C With Derating | Tube | - | SKE10 (10W) | 2.00Lx1.00W x 0.44 H 50.8mmx25.4mmx11.3mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 81% | 1000V | 18V | 24V | - | 9V | - | - | 420mA | 10W | - | - | - | - | - | - | - | 10W | - | - | - | - | - | OCP, SCP | 11.176mm | - | - | - | - | ROHS3 Compliant | - |