- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SUS104815C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | 6.000006g | -40°C~85°C With Derating | Tray | 2005 | SUS (10W) | 1.54Lx0.83W x 0.26 H 39.2mmx21.0mmx6.5mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | - | 12W | - | DUAL | - | NOT SPECIFIED | 1 | - | - | unknown | 800mA | NOT SPECIFIED | 6 | R-XDMA-T6 | 1 | - | CE, UL | 87% | 500V | 76V | 15V | - | 36V | 48V | YES | 800mA | 10W | - | - | - | - | - | 800mA | - | 48V | - | - | - | - | - | Remote On/Off, OCP | 6.5mm | - | 39.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DHS250B24 Cosel USA, Inc. | 360 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP Module | - | - | 99.999994g | -40°C~100°C With Derating | - | 2009 | DHS (250W) | 2.40Lx2.30W x 0.50 H 61.0mmx58.4mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | NOT SPECIFIED | - | - | - | unknown | - | NOT SPECIFIED | - | - | 1 | - | - | 88% | 3kV | 400V | 24V | - | 200V | - | - | - | 250W | - | - | - | - | - | 10.5A | - | - | - | Isolated | - | - | - | Remote On/Off, OCP, OTP, OVP | 12.7mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPA200H-11012SRUW/P Recom Power | 2879 |
| Datasheet | 22 Weeks | - | - | Through Hole | 10-DIP Module | - | - | 125g | -40°C~93.5°C With Derating | Tube | - | RPA200H (200W) | 2.48Lx2.39W x 0.51 H 63.1mmx60.6mmx13.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial), Railway | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | 90% | 4.2kV | 137.5V | 9.6V | - | 16.8V | - | - | 16.7A | 200W | Enable, Active High | 13.2V | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | 13mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() R1S-0509/P Recom Power | 52 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1g | -40°C~100°C | Tube | - | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | - | - | 5 | 8/5 | - | 1 | Not Qualified | - | 78% | 1kV | 5.5V | 9V | 111mA | 4.5V | 5V | NO | 111mA | 1W | - | 9V | - | - | - | - | 1W | 5V | - | Isolated | - | - | - | SCP | 6.7mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-1215DRW/H4/A Recom Power | 38 |
| Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | - | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 10.2mm | - | - | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | - | 86% | 4kV | 18V | 15V | 100mA | 9V | 12V | NO | 100mA | 3W | - | 15V | -15V | - | - | 100mA | 3W | 12V | - | Isolated | 100mA | - | - | SCP | 10.2mm | - | 31.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TMR 6-4819WI Traco Power | 20 | - | Datasheet | 13 Weeks | - | - | Through Hole | 8-SIP Module, 7 Leads | - | - | - | -40°C~71°C | - | 2013 | TMR 6WI (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 6W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 85% | 1.6kV | 75V | - | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() REC3-1212DR/H1 Recom Power | 33 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | 12 | 12g | -40°C~80°C | Tube | - | ECONOLINE REC3-DR (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 3W | DUAL | - | NOT SPECIFIED | 1 | - | 20.3mm | - | - | NOT SPECIFIED | - | - | 2 | Not Qualified | - | 75% | 1kV | 13.2V | 12V | 125mA | 10.8V | 12V | NO | 125mA | 3W | - | 12V | -12V | - | - | 125mA | - | 12V | 3W | Isolated | 125mA | 13.8V | 10.2V | SCP | 10.2mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CC1R5-1212DR-E TDK-Lambda Americas Inc. | 250 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 7-SMD Module | - | 7 | 3.2g | -40°C~85°C | Tray | 2005 | CC-E (1.5W) | 0.65Lx0.65W x 0.35 H 16.5mmx16.6mmx8.8mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 1W | 1.5W | 1.5W | - | - | - | - | - | 16.51mm | - | - | - | - | - | 2 | - | - | - | 500V | 18V | 12V | 60mA | 9V | - | - | 60mA | 1.5W | Enable, Active Low | - | -12V~-15V | 9V | 18V | 60mA | - | 12V | 1.5W | Isolated | 60mA | 18V | 9V | - | 8.89mm | - | 38.86mm | 22.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() R1D-0509-R Recom Power | 3685 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | -40°C~100°C | Tape & Reel (TR) | - | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | - | - | 5 | 10/6 | R-XDMA-G6 | 2 | Not Qualified | - | 78% | 1kV | 5.5V | 9V | 56mA | 4.5V | 5V | NO | - | 1W | - | 9V | -9V | - | - | - | 1W | 5V | - | Isolated | - | - | - | SCP | 6.7mm | - | - | 10.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ISB0148S15 XP Power | 59 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 14-SMD Module, 7 Leads | - | - | - | -40°C~95°C | Bulk | 2015 | ISB01 (1W) | 0.74Lx0.54W x 0.33 H 18.9mmx13.7mmx8.5mm | - | yes | Active | 2 (1 Year) | 7 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | 1W | SINGLE | GULL WING | - | 1 | 2.54mm | 18.9mm | compliant | - | - | - | R-PSMA-G7 | 1 | - | - | 80% | 1.5kV | 75V | 15V | 67mA | - | 48V | NO | - | 1W | Enable, Active Floating | - | - | - | - | 67mA | - | - | 1W | - | - | 75V | 36V | Remote On/Off, SCP | 8.382mm | - | - | - | - | No SVHC | - | - | ||
![]() DKE15C-05 MEAN WELL USA Inc. | 19 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | 5-DIP Module | - | 5 | - | -25°C~71°C With Derating | Tube | - | DKE15 (15W) | 2.00Lx2.00W x 0.43 H 50.8mmx50.8mmx11.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 79% | 1000V | 72V | - | - | 36V | - | - | 1.5A | 15W | - | - | -5V | - | - | - | - | - | 15W | - | - | - | - | OCP, SCP | 10.16mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() R24P215S/P/R8 Recom Power | 230 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~85°C | Tube | - | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | 2W | - | - | - | - | - | 9.8mm | - | - | - | - | - | 1 | - | - | 88% | 8kV | 26.4V | 15V | 132mA | 21.6V | - | - | 132mA | 2W | - | 15V | - | - | - | - | - | 24V | - | Isolated | - | - | - | SCP | 12.5mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EC4AB17HM Cincon Electronics Co. LTD | 32 |
| Datasheet | 8 Weeks | - | - | Through Hole | 24-DIP Module, 14 Leads | NO | - | - | -25°C~71°C | - | - | EC4AB (6W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | - | - | ITE (Commercial) | 3.3W | - | - | DUAL | - | - | - | 2.54mm | - | - | - | - | - | - | 1 | Not Qualified | - | 73% | 1.5kV | 36V | 3.3V | - | 18V | - | - | - | 3W | - | - | - | - | - | 1A | - | 24V | - | - | - | - | - | SCP | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PQME3-D24-S3-M CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 14-SMD Module, 7 Leads | - | - | - | -40°C~85°C With Derating | Tube | - | PQME3-M (3W) | 0.76Lx0.71W x 0.40 H 19.2mmx18.1mmx10.2mm | - | yes | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 2.4W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 75% | 1.5kV | 36V | - | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EC4A13HM Cincon Electronics Co. LTD | 45 |
| Datasheet | 8 Weeks | - | - | Through Hole | 24-DIP Module, 14 Leads | NO | - | - | -25°C~71°C | - | 2015 | EC4A (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | DUAL | - | - | - | 2.54mm | - | - | - | - | - | - | 1 | Not Qualified | - | 84% | 1.5kV | 36V | 15V | - | 18V | - | - | - | 6W | - | - | - | - | - | 400mA | - | 24V | - | - | - | - | - | SCP | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CHB100-24S33N Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | - | - | Through Hole | Half Brick | NO | - | - | -40°C~100°C With Derating | - | - | CHB100 (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | 9 | R-MDMA-P9 | 1 | - | - | 83% | 1.5kV | 36V | 3.3V | - | 18V | 24V | YES | - | 66W | Enable, Active Low | - | - | - | - | 20A | - | 24V | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | 57.9mm | - | - | ROHS3 Compliant | - | ||
![]() EC4AB25HM Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | - | - | Through Hole | 24-DIP Module, 14 Leads | NO | - | - | -25°C~71°C | - | - | EC4AB (6W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | - | - | ITE (Commercial) | 5.7W | - | - | DUAL | - | - | - | - | - | - | - | - | - | R-MDIP-T10 | 2 | Not Qualified | - | 80% | 1.5kV | 72V | 15V | - | 36V | - | - | - | 3W | - | - | -15V | - | - | 190mA | - | 48V | - | - | 190mA | - | - | SCP | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TDN 1-4822WI Traco Power | 10 | - | Datasheet | 13 Weeks | - | - | Through Hole | 7-DIP Module, 6 Leads | NO | - | - | -40°C~90°C | - | 2016 | TDN 1WI (1W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | 1.1W | - | - | DUAL | - | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | - | R-PDMA-T6 | 2 | - | - | 80% | 1.6kV | 75V | 12V | - | 18V | 48V | NO | - | - | - | - | -12V | - | - | - | 1W | - | - | - | - | - | - | Remote On/Off, SCP | - | 10.7mm | - | 9.1mm | - | - | ROHS3 Compliant | - | ||
![]() EC3AB13HM Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | - | - | Through Hole | 24-DIP Module, 14 Leads | - | - | - | -25°C~71°C | - | - | EC3AB (3W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 78% | 1.5kV | 18V | - | - | 9V | - | - | - | 3W | - | - | - | - | - | 200mA | - | 12V | - | - | - | - | - | SCP | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISA0509 XP Power | In Stock | - | Datasheet | 11 Weeks | - | PCB, Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2014 | ISA (1W) | 0.60Lx0.33W x 0.28 H 15.2mmx8.3mmx7.0mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 1W | - | - | NOT SPECIFIED | - | - | 8.3mm | - | - | NOT SPECIFIED | - | - | 2 | - | - | 80% | 1.5kV | - | - | 56mA | - | - | - | - | 1W | - | - | -9V | - | - | 56mA | - | - | 1W | - | 56mA | 5.5V | 4.5V | SCP | 7.366mm | - | - | - | - | Unknown | ROHS3 Compliant | - |