- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP10-2415DA/P Recom Power | 52 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 16.5g | -40°C~80°C | Tube | - | POWERLINE RP10-A (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | 10W | - | - | - | - | - | - | - | - | - | 2 | - | 90% | 1.6kV | 36V | 15V | 333mA | - | 18V | - | - | 333mA | 10W | Enable, Active High | 15V | -15V | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 9.9mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() JWK2548S3V3 XP Power | 26 | - | Datasheet | 17 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | - | -40°C~105°C | Tube | 2016 | JWK25 (25W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 20W | - | - | NOT SPECIFIED | - | - | 25.4mm | NOT SPECIFIED | - | - | 1 | - | 88% | 1.5kV | 75V | 3.3V | 6A | - | 18V | - | - | - | 25W | Enable, Active High | - | - | 6A | - | - | 25W | - | - | 75V | 36V | Remote On/Off, SCP, UVLO | 10.16mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() IHA0112S09 XP Power | 56 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | - | -40°C~85°C | Tube | 2016 | IHA01 (1W) | 0.77Lx0.49W x 0.47 H 19.5mmx12.5mmx12.0mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | 1W | - | - | - | - | - | - | - | - | - | 1 | - | 77% | 6kV | 13.2V | - | 111mA | - | 10.8V | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | 11.938mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TSR 1-24150SM Traco Power | 20 | - | Datasheet | 13 Weeks | - | Surface Mount | 10-SMD Module, 6 Leads | YES | - | - | -40°C~85°C With Derating | - | 2014 | TSR 1SM | 0.60Lx0.37W x 0.30 H 15.2mmx9.3mmx7.6mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Linear Regulator Replacement | ITE (Commercial) | 15W | - | - | - | DUAL | GULL WING | 245 | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-G6 | 1 | - | 96% | - | 36V | 15V | - | - | 18V | 24V | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | SCP | - | - | - | 9.3mm | - | - | ROHS3 Compliant | - | ||
![]() REC30-4812S Recom Power | 15 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 8-DIP Module, 6 Leads | - | - | 48g | -40°C~85°C | Tube | - | ECONOLINE REC30 (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | ITE (Commercial) | - | - | - | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P7 | 1 | - | 90% | 1.6kV | 75V | 10.8V | 2.5A | - | 36V | 48V | YES | 2.5A | 30W | Enable, Active High | 13.2V | - | - | - | - | - | - | - | - | - | Remote On/Off, OVP, SCP, UVLO | 10.2mm | - | 50.8mm | 40.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP180H-2424SRW/P-HC Recom Power | 2487 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 157g | -40°C~115°C With Derating | - | - | POWERLINE RP180-RW (180W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial), Railway | 144W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | - | 90% | 2.25kV | 36V | 19.2V | - | - | 9V | 24V | YES | 6A | 144W | - | 26.4V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DCM3623T50T17A6M00 Vicor Corporation | In Stock |
| - | 16 Weeks | - | Through Hole | 9-DIP Module | NO | - | - | -55°C~125°C With Derating | Tray | - | VI Chip® DCM® (160W) | 1.52Lx0.90W x 0.29 H 38.7mmx22.8mmx7.3mm | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-XDMA-P9 | 1 | - | 91.4% | 2.25kV | 50V | 15V | - | - | 9V | 30V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | 38.72mm | 22.8mm | - | - | ROHS3 Compliant | - | ||
![]() TMR 6-4815WIR Traco Power | 51 | - | Datasheet | 13 Weeks | - | Through Hole | 8-SIP Module | - | - | - | -40°C~80°C With Derating | - | - | TMR 6WIR (6W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial), Railway | 6W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 87% | 3kV | 75V | - | - | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() REC30-1215S Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 8-DIP Module, 6 Leads | - | - | 48g | -40°C~85°C | Tube | - | ECONOLINE REC30 (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | ITE (Commercial) | - | - | - | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P7 | 1 | - | 88% | 1.6kV | 18V | 13.5V | 2A | - | 9V | 12V | YES | 2A | 30W | Enable, Active High | 16.5V | - | - | - | - | - | - | - | - | - | Remote On/Off, OVP, SCP, UVLO | 10.2mm | - | 50.8mm | 40.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() JTK2024S15 XP Power | 15 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | - | -40°C~100°C | Tube | 2015 | JTK (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | SEATED HGT-CALCULATED | 20W | 20W | DUAL | - | NOT SPECIFIED | 1 | - | 25.4mm | NOT SPECIFIED | - | S-XDMA-T6 | 1 | - | 89% | 1.6kV | 36V | 15V | 1.33A | - | - | 24V | YES | 1.33A | 20W | Enable, Active High | - | - | 1.33A | - | - | 20W | - | 15V | 36V | 9V | Remote On/Off, OCP, OVP, SCP | 9.906mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() REC30-485.1S Recom Power | 8 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 8-DIP Module, 6 Leads | - | - | 48g | -40°C~85°C | Tube | - | ECONOLINE REC30 (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | ITE (Commercial) | - | - | - | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P7 | 1 | - | 89.5% | 1.6kV | 75V | 4.59V | 6A | - | 36V | 48V | YES | 6A | 30W | Enable, Active High | 5.61V | - | - | - | - | - | - | - | - | - | Remote On/Off, OVP, SCP, UVLO | 10.2mm | - | 50.8mm | 40.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TMR 9-4823WI Traco Power | 39 |
| Datasheet | 13 Weeks | - | Through Hole | 8-SIP Module, 6 Leads | NO | - | - | -40°C~85°C With Derating | - | 2015 | TMR 9WI (9W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | 9W | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MSMA-T6 | 2 | Not Qualified | 87% | 1.6kV | 75V | 15V | - | - | 18V | 48V | NO | - | - | - | - | -15V | - | 9W | - | - | - | - | - | - | Remote On/Off, SCP | - | 11.7mm | - | 9.6mm | - | - | ROHS3 Compliant | - | ||
![]() REC15-123.4S/H2/M Recom Power | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 27g | -40°C~71°C | Tube | - | ECONOLINE REC15/M (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | 10W | - | - | - | - | - | 10.2mm | - | - | - | 1 | - | 85% | 2kV | 18V | 3.4V | 3A | - | 9V | - | - | 3A | 15W | Enable, Active High | 3.4V | - | 3A | - | 12V | - | - | - | - | - | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() JCM2024S12 XP Power | 15 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | - | -40°C~105°C | Tube | 2010 | JCM (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 20W | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 25.4mm | NOT SPECIFIED | 6 | S-XDMA-P6 | 1 | - | 89% | 1.6kV | 36V | 12V | 1.67A | 12V | - | 24V | YES | 1.67A | 20W | Enable, Active High | - | - | 1.67A | - | - | 20W | - | 12V | 36V | 18V | Remote On/Off, OCP, OVP, SCP | 9.906mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() JCA0405S12 XP Power | 22 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | - | - | -40°C~100°C | Tube | 2007 | JCA (4W) | 1.00Lx0.80W x 0.39 H 25.4mmx20.3mmx10.0mm | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 4W | 4W | DUAL | PIN/PEG | - | 1 | 2.54mm | 25.4mm | - | - | R-MDMA-P7 | 1 | Not Qualified | 84% | 1.5kV | 9V | 12V | 340mA | - | - | 5V | NO | 340mA | 4W | - | - | - | 340mA | - | - | 4W | - | 12V | 9V | 4.5V | OCP, OVP, SCP, UVLO | 9.906mm | - | - | 20.3mm | - | Unknown | ROHS3 Compliant | - | ||
![]() RP10-1215DA/P Recom Power | 52 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 16.5g | -40°C~80°C | Tube | - | POWERLINE RP10-A (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | 10W | - | - | - | - | - | - | - | - | - | 2 | - | 90% | 1.6kV | 18V | 15V | 333mA | - | 9V | - | - | 333mA | 10W | Enable, Active High | 15V | -15V | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 9.9mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS-4815DZ/H3 Recom Power | 169 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | - | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 9.2mm | NOT SPECIFIED | 8/7 | - | 2 | - | 83% | 3kV | 72V | 15V | 67mA | - | 18V | 48V | NO | 67mA | 2W | Enable, Active Low | 15V | -15V | - | 2W | 48V | - | Isolated | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BCM6123TD1E2663T01 Vicor Corporation | 2616 | - | - | 16 Weeks | - | Through Hole | 24-DIP Module | - | - | - | -40°C~125°C | - | - | VI Chip® BCM® | 2.40Lx0.99W x 0.28 H 61.0mmx25.1mmx7.2mm | - | Active | 1 (Unlimited) | - | - | Bus Converter Module | ITE (Commercial) | 1600W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 97.4% | 4.242kV | 410V | - | - | - | 260V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ULT-12/2.5-D48PM-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 1/32 Brick | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | ULT | 0.92Lx0.75W x 0.35 H 23.4mmx19.1mmx8.9mm | - | Active | 2 (1 Year) | 8 | EAR99 | Isolated Module | ITE (Commercial) | - | SEATED HGT CALCULATED | 30W | 30W | DUAL | - | - | 1 | - | 19.05mm | - | - | - | 1 | - | 91% | 1.5kV | 75V | 12V | 2.5A | - | 36V | 48V | YES | 2.5A | 30W | Enable, Active High | - | - | 2.5A | 30.3W | 48V | - | Isolated | - | - | - | Remote On/Off, UVLO | 8.89mm | - | 23.4mm | - | No | - | RoHS Compliant | - | ||
![]() PDS1-S5-S12-M-TR CUI Inc. | 1200 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1.799996g | -40°C~105°C With Derating | Cut Tape (CT) | 2013 | PDS1-M (1W) | 0.50Lx0.33W x 0.29 H 12.7mmx8.3mmx7.3mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8/5 | R-PDMA-G5 | 1 | Not Qualified | 80% | 1.5kV | 5.5V | 12V | 83mA | - | 4.5V | 5V | NO | - | 1W | - | - | - | 84mA | 1W | - | - | Isolated | - | - | - | SCP | 7.366mm | - | - | 8.3mm | - | - | RoHS Compliant | Lead Free |