- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Protections | Voltage - Output 2 | Control Mode | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Min Output Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QSB60048S12 XP Power | 2007 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | 16-DIP Module | - | - | - | -40°C~100°C | Box | 2014 | QSB (600W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | - | - | Active | 1 (Unlimited) | 16 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 600W | UNSPECIFIED | PIN/PEG | NOT SPECIFIED | 1 | - | 116.8mm | - | NOT SPECIFIED | - | - | - | 1 | - | - | 90% | 1.5kV | 75V | 12V | 50A | - | - | 48V | YES | - | 600W | Enable, Active High | - | - | - | - | 50A | - | - | - | 600W | - | - | - | 75V | 36V | Remote On/Off, OCP, OTP, OVP, SCP | 12.7mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() IML0205S12 XP Power | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | - | -40°C~85°C | Tube | 2016 | IML02 (2W) | 0.77Lx0.39W x 0.47 H 19.5mmx9.8mmx12.0mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | Medical | - | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 19.5mm | - | NOT SPECIFIED | - | - | R-XSMA-P5 | 1 | - | - | 83% | 4kV | 5.5V | 12V | 167mA | - | - | 5V | NO | - | 2W | - | - | - | - | - | 167mA | - | - | - | 2W | - | - | - | 5.5V | 4.5V | SCP | 11.938mm | - | 9.8mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() JTC0624D05 XP Power | In Stock | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | - | -40°C~100°C | Tube | 2007 | JTC (6W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.4mm | - | - | Active | 1 (Unlimited) | 24 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 6W | 6W | DUAL | PIN/PEG | - | 1 | - | 31.75mm | - | - | - | - | - | 2 | Not Qualified | - | 80% | 1.5kV | - | 5V | 600mA | - | - | 24V | NO | 600mA | 6W | - | - | - | -5V | - | 600mA | - | - | - | 6W | - | - | 600mA | 36V | 9V | SCP | 10.4mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() AG15P-5 XP Power | 2170 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 5-SMD Module | - | - | - | -25°C~75°C | Box | 2015 | XP EMCO - AG (1W) | 0.92Lx0.45W x 0.25 H 23.4mmx11.4mmx6.4mm | - | - | Active | 1 (Unlimited) | - | - | High Voltage - Isolated Module | - | ITE (Commercial) | - | - | - | 1W | - | - | - | - | - | 23.37mm | - | - | - | - | - | 1 | - | - | - | 500V | - | - | 670μA | - | 0.7V | - | - | - | 1W | - | - | - | - | - | 660μA | - | - | - | 1W | - | - | - | 5V | 700mV | Proportional Output | 6.35mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() REC3-053.3SRW/H4/A Recom Power | 150 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 13g | -40°C~80°C | Tube | - | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | - | NOT SPECIFIED | - | - | R-PDMA-P9 | 1 | Not Qualified | - | 76% | 4kV | 9V | 3.3V | 900mA | - | 4.5V | 5V | NO | 900mA | 3W | - | 3.3V | - | - | - | 900mA | 2.97W | 5V | - | - | Isolated | - | - | - | - | SCP | 10.2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() XCL206G163CR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 6-TDFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | XCL206 | 0.10Lx0.08W x 0.04 H 2.5mmx2.0mmx1.0mm | - | - | Active | 1 (Unlimited) | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 90% | - | 6V | - | - | - | 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PH300A28028/T TDK-Lambda Americas Inc. | 2609 |
| Datasheet | 17 Weeks | - | Through Hole | Half Brick | - | - | - | -40°C~100°C | Tube | 2016 | PH-A280 (300W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 300W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 91% | 3kV | 425V | - | - | - | 200V | - | - | - | 302.4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | - | - | 61mm | - | - | RoHS Compliant | - | ||
![]() PQMC3-D24-D15-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.899988g | -40°C~105°C | Tube | 2016 | PQMC3-S (3W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 3W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | 8/7 | R-PSMA-P7 | 2 | - | - | 81% | 1.5kV | 36V | 15V | 100mA | - | 18V | 24V | NO | - | 1W | - | - | - | -15V | - | 100mA | 3W | - | - | - | Isolated | - | 100mA | - | - | OCP, SCP | 11.938mm | - | 9.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() SCW05B-05 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | - | -40°C~71°C With Derating | Tube | - | SCW05 (5W) | 1.25Lx0.80W x 0.48 H 31.8mmx20.3mmx12.2mm | - | yes | Last Time Buy | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 20.3mm | - | - | - | - | - | 1 | - | - | 77% | 1000V | 36V | 5V | - | - | 18V | - | - | 1A | 5W | - | - | - | - | - | 1A | - | 5V | - | 5W | Isolated | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS3504812 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | 2005 | CBS (350W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 348W | - | - | - | - | - | - | - | - | 12.7mm | unknown | - | - | - | - | 1 | - | - | 87% | 1.5kV | 76V | 12V | - | - | 36V | - | - | 29A | 350W | - | - | - | - | - | 29A | - | - | - | - | Isolated | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MVTM36BT030M040B00 Vicor Corporation | 2090 |
| - | 16 Weeks | Through Hole | Through Hole | Module | - | - | - | -55°C~125°C | Bulk | 2015 | MVTM36 (150W) | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | - | - | Active | 4 (72 Hours) | 60 | EAR99 | Voltage Transformation Module | - | ITE (Commercial) | 150W | - | - | 120W | QUAD | PIN/PEG | - | 1 | - | - | - | - | - | - | R-XQMA-P60 | 1 | - | CE,TUV | 94% | 2.25kV | 50V | 3V | 40A | - | 26V | 36V | YES | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | VOLTAGE-MODE | - | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP | 6.604mm | 32.5mm | 22mm | - | - | ROHS3 Compliant | - | ||
![]() REM6-2415DW/A Recom Power | 30 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | - | 14g | -40°C~105°C | Tube | - | MEDLINE REM6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 6W | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 2 | - | - | 88.5% | 5kV | 36V | 15V | 200mA | - | 9V | - | - | 200mA | 6W | - | 15V | - | -15V | - | 200mA | - | - | - | - | - | - | -200mA | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TMR 1-4823 Traco Power | 44 | - | Datasheet | 11 Weeks | - | Through Hole | 6-SIP Module, 5 Leads | YES | - | - | -40°C~85°C | - | 2013 | TMR 1 (1W) | 0.67Lx0.30W x 0.43 H 17.0mmx7.6mmx11.0mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 990mW | ADDITIONAL -15 VDC OUTPUT VOLTAGE ALSO AVAILABLE | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | - | - | R-PDMA-G7 | 2 | - | - | 79% | 1.5kV | 75V | 15V | - | - | 36V | 48V | NO | - | - | - | - | - | -15V | - | - | 0.99W | - | - | - | - | - | - | - | - | OCP, SCP | - | 18.9mm | 13.7mm | - | - | ROHS3 Compliant | - | ||
![]() RO-123.3S/P Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 1.4g | -40°C~85°C | Tube | - | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | 4 | R-XSMA-P4 | 1 | Not Qualified | - | 75% | 1kV | 13.2V | 3.3V | 303mA | - | 10.8V | 12V | NO | 303mA | 1W | - | 3.3V | - | - | - | - | 1W | 12V | - | - | - | - | - | - | - | SCP | 10mm | - | 6mm | - | - | ROHS3 Compliant | - | ||
![]() THD 10-4810N Traco Power | 43 |
| Datasheet | 11 Weeks | - | Through Hole | 24-DIP Module, 9 Leads | NO | - | - | -40°C~85°C With Derating | Tube | 2015 | THD 10N (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 8.9W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | - | R-MDMA-P9 | 1 | - | - | 86% | 1.5kV | 75V | 3.3V | - | - | 36V | 48V | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP | - | - | 20.3mm | - | - | ROHS3 Compliant | - | ||
![]() JCK2048D12 XP Power | 28 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | - | -40°C~100°C | Tube | 2011 | JCK (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | - | - | 20W | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | - | NOT SPECIFIED | - | - | R-XDMA-P6 | 2 | - | - | 90% | 1.6kV | - | 12V | 835mA | - | - | 48V | NO | 835mA | 20W | Enable, Active High | - | - | -12V | - | 835mA | - | - | - | 20W | - | - | 835mA | 75V | 36V | Remote On/Off, OCP, OVP, SCP, UVLO | 10.16mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() JTM2024D15 XP Power | 36 | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | 30g | -40°C~105°C | Tube | 2010 | JTM (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 20W | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | - | NOT SPECIFIED | - | 6 | R-XDMA-P6 | 2 | - | - | 89% | 1.6kV | - | 15V | 665mA | 24V | - | 24V | NO | 665mA | 20W | Enable, Active High | - | - | -15V | - | 665mA | - | - | - | 20W | - | -15V | 665mA | 36V | 9V | Remote On/Off, OCP, OVP, SCP, UVLO | 10.1mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() V28A15T200BL Vicor Corporation | 6 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | -40°C~100°C | Bulk | 2012 | Maxi (200W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V28A15T200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 84.5% | 3kV | 36V | 15V | 13.33A | - | 9V | 28V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PTH03030WAST Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | 13-SMD Module | NO | 13 | - | -40°C~85°C | Tape & Reel (TR) | - | PTH03030W | 1.37Lx1.12W x 0.38 H 34.8mmx28.5mmx9.6mm | - | no | Obsolete | 1 (Unlimited) | 13 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 75W | QUAD | UNSPECIFIED | - | 1 | - | 34.8mm | - | - | TH03030 | 13 | - | 1 | - | UL, CSA | 93% | - | 3.65V | 2.5V | 30A | - | - | 3.3V | YES | 30A | 75W | - | 2.5V | - | - | - | 30A | - | - | 800mV | 75W | - | - | - | 3.65V | 2.95V | Remote On/Off, OCP, OTP, UVLO | 9.652mm | - | 28.45mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() PYB15-Q24-S12 CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 28.349523g | -40°C~85°C | Tube | 2016 | PYB15 (15W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx11.8mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 15W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-MDMA-P6 | 1 | - | - | 89% | 1.5kV | 36V | 12V | 1.25A | - | 9V | 24V | YES | - | 15W | Enable, Active High | - | - | - | - | 1.25A | - | - | - | - | Isolated | - | - | - | - | OCP, OVP, SCP, UVLO | 11.938mm | 50.8mm | 25.4mm | - | - | RoHS Compliant | Lead Free |