- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC6A14 Cincon Electronics Co. LTD | 32 |
| Datasheet | 8 Weeks | - | Through Hole | 24-DIP Module, 14 Leads | NO | - | - | -40°C~100°C With Derating | - | 2005 | EC6A (7.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 14 | - | Isolated Module | - | ITE (Commercial) | 7.5W | ADDITIONAL -5 VOLT OUTPUT ALSO AVAILABLE | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | - | - | R-XDMA-P14 | 2 | Not Qualified | - | 84% | 1.5kV | 36V | 5V | - | - | 18V | 24V | NO | - | 4W | - | - | -5V | 750mA | 7.5W | - | - | - | - | 750mA | - | - | SCP | - | 10.7mm | 31.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() IT4812S XP Power | 45 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 9-SIP Module, 7 Leads | - | - | - | -40°C~100°C | Tube | 2011 | IT (3W) | 1.02Lx0.36W x 0.49 H 26.0mmx9.2mmx12.5mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | 3W | SINGLE | - | NOT SPECIFIED | 1 | - | 26mm | - | - | NOT SPECIFIED | - | 9/7 | R-XSMA-T7 | 2 | - | - | 84% | 1.5kV | - | 12V | 125mA | 48V | - | 48V | NO | 125mA | 3W | Enable, Active Low | - | -12V | 125mA | - | - | 3W | - | -12V | 125mA | 75V | 18V | Remote On/Off, SCP | 12.446mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() PT3105A Texas Instruments | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP Module | - | 6 | - | -20°C~70°C | Tray | - | PT3100 (15W) | 1.67Lx1.48W x 0.33 H 42.4mmx37.6mmx8.4mm | - | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 15W | 15W | DUAL | - | - | 1 | 2.54mm | 37.59mm | - | - | - | PT3105 | 6 | - | 1 | - | - | 80% | 500V | 40V | 12V | 1.25A | - | 18V | 24V | NO | 1.25A | 15W | - | - | - | - | - | - | - | Isolated | - | - | - | - | - | 8.382mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PT6913A Texas Instruments | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | 23-SIP Module | - | - | - | 0°C~85°C | Tray | - | Excalibur™ PT6910 (12W) | 2.58Lx1.19W x 0.50 H 65.5mmx30.2mmx12.7mm | - | - | Obsolete | 1 (Unlimited) | 23 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 9W | SINGLE | - | 215 | 1 | 2.54mm | - | - | - | NOT SPECIFIED | PT6913 | 23 | R-XSMA-T23 | 1 | Not Qualified | - | 65% | - | 5.5V | -1.5V | 6A | - | 4.5V | 5V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AGH03P-5 XP Power | 2548 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 5-SMD Module | - | - | - | -25°C~75°C | Box | 2015 | XP EMCO - AGH (1.5W) | 0.92Lx0.45W x 0.25 H 23.4mmx11.4mmx6.4mm | - | - | Active | 1 (Unlimited) | - | - | High Voltage - Isolated Module | - | ITE (Commercial) | - | - | - | 1.5W | - | - | - | - | - | 23.37mm | - | - | - | - | - | - | 1 | - | - | - | 500V | 5V | - | 5mA | - | 0.7V | - | - | - | 1.5W | - | - | - | 5mA | - | - | 1.5W | - | - | - | 5V | 700mV | Proportional Output | 6.35mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() VI-J60-CX Vicor Corporation | In Stock |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | - | - | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | VI-J60 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 5V | 15A | - | 200V | 300V | YES | - | 75W | - | - | - | - | - | - | - | Isolated | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() QSB15048WS28 XP Power | 2766 | - | Datasheet | 14 Weeks | - | Through Hole | 9-DIP Module, 1/2 Brick | - | - | - | -40°C~100°C | Bulk | 2017 | QSB15048W (150W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | - | 90% | 1.5kV | 75V | - | - | - | 9V | - | - | - | 150W | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, SCP, UVLO | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() JCD0412S05 XP Power | 67 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | - | - | -40°C~100°C | Tube | 2007 | JCD (4W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.4mm | - | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | ITE (Commercial) | - | - | 4W | 4W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 31.75mm | - | - | NOT SPECIFIED | - | 24/8 | R-XDMA-P8 | 1 | - | - | 78% | 1.6kV | 18V | 5V | 800mA | - | - | 12V | NO | 800mA | 4W | - | - | - | 800mA | - | - | 4W | - | 5V | - | 18V | 9V | OCP, OVP, SCP | 10.4mm | - | - | 20.32mm | - | Unknown | ROHS3 Compliant | - | ||
![]() IZ0512SA XP Power | 89 | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.5g | -40°C~100°C | Tube | 2010 | IZ (3W) | 0.86Lx0.36W x 0.44 H 21.9mmx9.2mmx11.1mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | 3W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 21.85mm | - | - | NOT SPECIFIED | - | 8/7 | R-XSMA-T7 | 1 | - | - | 82% | 1.6kV | 9V | 12V | 250mA | 5V | - | - | NO | 250mA | 3W | Enable, Active Low | - | - | 250mA | - | - | 3W | - | 12V | - | 9V | 4.5V | Remote On/Off, SCP | 11.1mm | - | - | 9.2mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() REC5-1205SRW/H6/A/M/CTRL/X2 Recom Power | 19 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~75°C | Tube | - | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 81% | 6kV | 18V | 5V | - | - | 9V | - | - | 1A | 5W | Enable, Active Low | 5V | 5V | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP | 10.2mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISC0348D05 XP Power | 30 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 16-SMD Module, 7 Leads | - | - | - | -40°C~100°C | Bulk | 2015 | ISC03 (3W) | 0.94Lx0.54W x 0.31 H 24.0mmx13.7mmx8.0mm | - | yes | Active | 2 (1 Year) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | 3W | - | - | - | - | - | 13.7mm | compliant | - | - | - | - | - | 2 | - | - | 77% | 1.5kV | - | - | 300mA | - | - | - | - | - | 3W | Enable, Active High | - | -5V | 300mA | - | - | 3W | - | - | 300mA | 75V | 18V | Remote On/Off, OCP, SCP, UVLO | 7.874mm | - | - | - | - | No SVHC | - | - | ||
![]() MGFS15243R3-R Cosel USA, Inc. | 12086445 |
| Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | - | - | 19.999993g | -40°C~85°C With Derating | - | 2015 | MGFS (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 13W | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | 1 | - | - | 87% | 1.5kV | 36V | - | - | - | 9V | - | - | - | 15W | - | - | - | 4A | - | - | - | - | - | - | - | - | - | 9.906mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PAH100S48-3.3/V TDK-Lambda Americas Inc. | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | 9-DIP Module | - | 9 | 80g | -40°C~100°C | Bulk | - | PAH (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Obsolete | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial) | 100W | LG-MAX; WD-MAX | 77.2W | 77W | - | - | NOT SPECIFIED | 1 | - | - | - | 23.4A | NOT SPECIFIED | - | - | - | 1 | Not Qualified | CSA, UL | 80% | 1.5kV | 76V | 3.3V | 23.4A | - | 36V | 48V | YES | 23.4A | 77.2W | Enable, Active Low | - | - | 23.4A | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP | 12.7mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() TRN 1-0513 Traco Power | 10 | - | Datasheet | 13 Weeks | - | Through Hole | 5-SIP Module, 4 Leads | NO | - | - | -40°C~90°C | - | - | TRN 1 (1W) | 0.47Lx0.30W x 0.43 H 11.9mmx7.7mmx11.0mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 1.1W | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | - | - | R-PSMA-T5 | 1 | - | - | 82% | 1.6kV | 13.2V | 15V | - | - | 4.5V | 9V | NO | - | - | - | - | - | - | 1W | - | - | - | - | - | - | - | SCP | - | - | - | 7.7mm | - | - | ROHS3 Compliant | - | ||
![]() JCD0424S24 XP Power | 35 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | - | - | -40°C~100°C | Tube | 2007 | JCD (4W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.4mm | - | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | ITE (Commercial) | - | - | 4W | 4W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 31.75mm | - | - | NOT SPECIFIED | - | 24/8 | R-XDMA-P8 | 1 | - | - | 83% | 1.6kV | 36V | 24V | 166mA | - | - | 24V | NO | 166mA | 4W | - | - | - | 166mA | - | - | 4W | - | 24V | - | 36V | 18V | OCP, OVP, SCP | 10.4mm | - | - | 20.32mm | - | Unknown | ROHS3 Compliant | - | ||
![]() R24P212S/X2/R8 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~85°C | Tube | - | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | - | - | - | - | - | 9.8mm | - | - | - | - | - | - | 1 | - | - | 87% | 8kV | 26.4V | 12V | 167mA | - | 21.6V | - | - | 167mA | 2W | - | 12V | - | - | - | 24V | - | Isolated | - | - | - | - | - | 12.5mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R24P215S/R8 Recom Power | 15 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~85°C | Tube | - | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | - | - | NOT SPECIFIED | - | - | R-PSMA-P5 | 1 | - | - | 88% | 8kV | 26.4V | 15V | 132mA | - | 21.6V | 24V | NO | 132mA | 2W | - | 15V | - | - | 2W | 24V | - | Isolated | - | - | - | - | - | 12.5mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EC7B-24S25S Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | 6-DIP Module | NO | - | - | -40°C~85°C With Derating | - | - | EC7B (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | 15W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | - | - | R-XDMA-P6 | 1 | - | - | 88% | 1.5kV | 36V | 2.5V | - | - | 18V | 24V | YES | - | 15W | Enable, Active High | - | - | 6A | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | 50.8mm | 25.4mm | - | - | ROHS3 Compliant | - | ||
![]() SF05D2405A Delta Electronics | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 12 Leads | - | - | - | -40°C~71°C | Tube | 2012 | SF05S/D (5W) | 1.31Lx1.01W x 0.10 H 33.4mmx25.6mmx10.2mm | - | - | Active | 2 (1 Year) | 14 | - | Isolated Module | - | Medical | - | - | - | 5W | DUAL | GULL WING | - | 1 | - | - | - | - | - | - | - | R-PDMA-G14 | 2 | - | - | 82% | 1.5kV | - | 5V | 500mA | - | - | 24V | NO | - | 5W | Enable, Active High | - | -5V | 500mA | 5W | - | - | - | - | 500mA | 36V | 18V | Remote On/Off, OCP, SCP, UVLO | 2.54mm | - | 33.4mm | - | No | - | ROHS3 Compliant | - | ||
![]() REC3-4815DRWZ/H4/A/M Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | - | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 3W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | - | - | R-MDMA-P9 | 2 | Not Qualified | - | 85% | 4kV | 72V | 15V | 100mA | - | 18V | 48V | NO | 100mA | 3W | - | 15V | -15V | - | 3W | 48V | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | - | - | ROHS3 Compliant | - |