- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Turn On Delay Time | Control Features | Max Output Voltage | Voltage - Output 2 | Control Mode | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Switcher Configuration | Max Output Power | Switching Frequency-Max | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Current - Output 3 | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRQ-12/50-L48NBSA-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/4 Brick | - | - | - | - | - | -40°C~85°C | Tray | - | DRQ-12/50-L48 (600W) | 2.30Lx1.45W x 1.10 H 58.4mmx36.8mmx27.9mm | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Intermediate Bus Converter, Digital | Gold (Au) - with Nickel (Ni) barrier | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 600W | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | UL | 96% | 2.25kV | 60V | 12V | 50A | - | 44V | 48V | - | - | 600W | - | Enable, Active Low | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 27.94mm | - | 58.4mm | 36.8mm | - | - | RoHS Compliant | - | ||
![]() VHB75-D24-S5 CUI Inc. | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 9-DIP Module, 1/2 Brick | - | - | - | - | - | -40°C~100°C | Bulk | 2016 | VHB75 (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 75W | DUAL | PIN/PEG | - | 1 | 7.62mm | - | - | 400kHz | - | - | - | R-MDMA-P9 | 1 | Not Qualified | - | 82% | 1.5kV | 36V | 5V | 15A | - | 18V | 24V | YES | - | 75W | - | Enable, Active High | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | 57.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() V7803-1500 CUI Inc. | 1750 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 3-SIP Module | - | - | - | - | - | -40°C~85°C | Tube | 2012 | V78-1500 | 0.45Lx0.35W x 0.69 H 11.5mmx9.0mmx17.5mm | - | yes | Active | 1 (Unlimited) | 3 | - | Linear Regulator Replacement | - | ITE (Commercial) | - | - | - | 4.95W | SINGLE | - | - | 1 | 2.54mm | - | - | - | - | - | - | R-PSMA-T3 | 1 | - | - | 91% | - | 18V | 3.3V | 1.5A | - | 4.75V | 12V | NO | - | 5W | - | - | - | - | - | 1.5A | - | - | - | - | - | - | Non-Isolated | - | - | - | - | - | OTP, SCP | 17.526mm | - | - | 9mm | - | - | RoHS Compliant | Lead Free | ||
![]() PT4564N Texas Instruments | In Stock | - | Datasheet | - | Through Hole | Through Hole | 19-SIP Module | - | 19 | - | - | Industrial grade | -40°C~85°C | Tray | - | Excalibur™ PT4560 (30W) | 3.00Lx0.67W x 1.02 H 76.2mmx17.0mmx25.9mm | - | no | Obsolete | 1 (Unlimited) | 19 | EAR99 | Isolated Module | - | ITE (Commercial) | - | UNDERVOLTAGE LOCKOUT | 30W | 30W | SINGLE | - | - | 1 | - | 17.01mm | - | - | - | PT4564 | 19 | - | 1 | - | - | 85% | 1.5kV | 75V | 15V | 2A | - | 36V | 48V | YES | 2A | 30W | - | - | - | - | - | 2A | - | 48V | - | - | - | - | Isolated | - | - | - | - | - | UVLO | 25.908mm | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() IH2409S XP Power | 45 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 5-SIP Module | - | - | - | - | - | -40°C~85°C | Tube | 2013 | IH (2W) | 0.77Lx0.28W x 0.40 H 19.5mmx7.2mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | LG-MAX, WD-MAX | 2W | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 19.5mm | - | - | NOT SPECIFIED | - | - | R-XSMA-T5 | 2 | Not Qualified | - | 80% | 1kV | - | 9V | 111mA | 24V | - | 24V | NO | 111mA | 2W | - | - | - | - | - | 111mA | - | 24V | - | - | 2W | - | - | -9V | 111mA | 26.4V | 21.6V | - | - | 10.16mm | - | 19.81mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() PXF4024T0512 TDK-Lambda Americas Inc. | 42 | - | Datasheet | 13 Weeks | PCB, Through Hole | Through Hole | 9-DIP Module | - | 9 | 59.817494g | 300kHz | - | -40°C~100°C | Bulk | 2008 | PXF (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx8.6mm | - | yes | Active | Not Applicable | 9 | - | Isolated Module | - | ITE (Commercial) | - | ADDITIONAL +12 VOLT AND -12 VOLT OUTPUTS ARE ALSO AVAILABLE | 40W | 40W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | - | - | NOT SPECIFIED | - | 9 | - | 3 | Not Qualified | CE, UL | 87% | 1.6kV | - | 5V | 6A | - | - | 24V | NO | 6A | 40W | - | - | - | 12V | - | 6A | - | - | -12V | - | 40W | - | Isolated | - | 400mA | 36V | 18V | 400mA | Remote On/Off, OCP, OVP, SCP | 10.16mm | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() SPAN02C-03 MEAN WELL USA Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | 8-SIP Module, 7 Leads | - | - | - | - | - | -40°C~90°C With Derating | Tube | - | SPAN02 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 1.7W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 75% | 1500V | 75V | - | - | - | 36V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP, UVLO | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SLC03B-15 MEAN WELL USA Inc. | 48 |
| Datasheet | 13 Weeks | - | Through Hole | 16-DIP Module, 6 Leads | - | - | - | - | - | -40°C~85°C With Derating | Tube | - | SLC03 (3W) | 0.87Lx0.54W x 0.34 H 22.1mmx13.8mmx8.6mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 82% | 1500V | 36V | - | - | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP, SCP, UVLO | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ERM04A36 Artesyn Embedded Power | 45 |
| Datasheet | 10 Weeks | - | Through Hole | 6-DIP Module | NO | - | - | - | - | -40°C~85°C With Derating | - | - | ERM (20W) | 2.00Lx1.00W x 0.43 H 50.8mmx25.4mmx11.0mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | Railway | - | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | unknown | - | - | - | - | R-XDMA-P6 | 1 | - | - | 87% | 3kV | 75V | 5V | - | - | 18V | 48V | YES | - | 20W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP | 11mm | - | 50.8mm | 25.4mm | - | - | RoHS Compliant | - | ||
![]() RP15-483.3SOFW Recom Power | In Stock | - | Datasheet | 12 Weeks | PCB, Surface Mount, Through Hole | Surface Mount | 4-SMD Module | - | - | 10.5g | - | - | -40°C~85°C | Tube | - | POWERLINE RP15-SOFW (15W) | 1.10Lx0.94W x 0.33 H 27.9mmx23.9mmx8.5mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 13W | UNSPECIFIED | BALL | NOT SPECIFIED | 1 | - | 8.5mm | - | - | NOT SPECIFIED | - | - | R-XXMA-B4 | 1 | - | - | 85% | 2.25kV | 75V | 3.3V | 4A | - | 18V | 48V | NO | 4A | 15W | - | - | 3.3V | - | - | 4A | - | 48V | - | - | - | - | Isolated | - | - | - | - | - | OCP, OVP, SCP, UVLO | 8.5mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PXF4024D12 TDK-Lambda Americas Inc. | 27 |
| Datasheet | 13 Weeks | PCB, Through Hole | Through Hole | 9-DIP Module | - | 8 | - | - | - | -40°C~100°C | Bulk | 2008 | PXF (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx8.6mm | - | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 40W | 40W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | - | 9 | S-XDMA-P9 | 2 | Not Qualified | CE, CSA, EN, UL | 87% | 1.6kV | 36V | 12V | 1.8A | - | 18V | 24V | YES | 1.8A | 40W | 25 ms | - | - | -12V | - | 1.8A | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 10.16mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() PT5522N Texas Instruments | In Stock | - | Datasheet | - | Through Hole | Through Hole | 5-SIP Module | - | 5 | - | - | - | -40°C~85°C | Tray | - | Excalibur™ PT5520 | - | - | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 3.8W | SINGLE | - | NOT SPECIFIED | 1 | - | 7.87mm | - | - | NOT SPECIFIED | PT5522 | 5 | - | 1 | Not Qualified | - | 86% | - | 5.5V | 2.5V | 1.5A | - | 3.1V | 3.3V | - | 1.5A | - | - | - | - | - | VOLTAGE-MODE | 1.5A | - | 3.3V | - | BUCK | - | 600kHz | - | - | - | - | - | - | - | - | - | 22.6mm | 7.87mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TEN 20-2422 Traco Power | 30 |
| Datasheet | 11 Weeks | - | Through Hole | 6-DIP Module | NO | - | - | - | - | -40°C~85°C With Derating | - | - | TEN 20 (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 20W | - | - | - | DUAL | - | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | - | - | R-MDMA-T6 | 2 | - | - | 89% | 1.5kV | 36V | 12V | - | - | 18V | 24V | NO | - | - | - | - | - | -12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCP | - | 10.7mm | 50.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() V7806-1000-SMT-TR CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | V78-1000-SMT | 0.60Lx0.33W x 0.29 H 15.2mmx8.5mmx7.3mm | - | yes | Active | 1 (Unlimited) | - | - | Linear Regulator Replacement | - | ITE (Commercial) | - | - | - | 7W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 92% | - | 18V | 6.5V | 1A | - | 8.5V | - | - | - | 6.5W | - | Enable, Active High | - | - | - | 1A | - | - | - | - | - | - | Non-Isolated | - | - | - | - | - | Remote On/Off, OTP, SCP | 7.366mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SBT01M-05 MEAN WELL USA Inc. | 37386 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD Module | - | 8 | - | - | - | -40°C~85°C With Derating | Tube | - | SBT01 (1W) | 0.50Lx0.30W x 0.25 H 12.7mmx7.5mmx6.3mm | - | - | Obsolete | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 72% | 1000V | 13.2V | 5V | - | - | 10.8V | - | - | 200mA | 1W | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | - | - | OCP, SCP | 6.096mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ITQ4809SA XP Power | 94 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 6 Leads | - | - | - | - | - | -40°C~100°C | Tube | 2013 | ITQ (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 6W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 21.85mm | - | - | NOT SPECIFIED | - | - | R-XSMA-T7 | 1 | - | - | 85% | 1.5kV | 75V | 9V | 666mA | - | - | 48V | NO | - | 6W | - | Enable, Active Low | - | - | - | 666mA | - | - | - | - | 6W | - | - | - | - | 75V | 18V | - | Remote On/Off, SCP | 11.176mm | - | - | 9.2mm | - | Unknown | ROHS3 Compliant | - | ||
![]() UWE-15/5-Q48NB-C Murata Power Solutions Inc. | 15 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | - | 8 | - | - | - | -40°C~85°C | Tray | - | UWE | 2.30Lx0.90W x 0.34 H 58.4mmx22.9mmx8.6mm | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | GOLD (5) OVER NICKEL (50) | ITE (Commercial) | - | - | - | 75W | DUAL | PIN/PEG | - | 1 | - | 22.9mm | - | - | - | - | 8 | - | 1 | - | - | 90.5% | 2.25kV | 75V | 15V | 5A | - | 18V | 48V | YES | 5A | 75W | - | Enable, Active Low | - | - | - | 5A | - | 48V | - | - | - | - | Isolated | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.636mm | - | - | - | No | - | RoHS Compliant | - | ||
![]() CBS1002403-T Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | NO | - | 85.048569g | - | - | -40°C~100°C With Derating | - | 2011 | CBS (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | 9 | - | Isolated Module | - | ITE (Commercial) | 77W | REMOTE SHUTDOWN | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | - | CE, TUV, UL | 79% | 1.5kV | 36V | 3.3V | - | - | 18V | 24V | YES | - | 100W | - | - | - | - | - | 23.4A | 77.2W | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | 57.9mm | - | - | ROHS3 Compliant | - | ||
![]() CBS502405-F2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | - | - | -40°C~100°C With Derating | - | - | CBS (50W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 50W | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | 1 | - | - | 84% | 1.5kV | 36V | - | - | - | 18V | - | - | - | 200W | - | - | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS502428-F4 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | - | - | -40°C~100°C With Derating | - | - | CBS (50W) | 2.44Lx2.34W x 1.54 H 62.0mmx59.5mmx39.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 50W | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | 1 | - | - | 87% | 1.5kV | 36V | - | - | - | 18V | - | - | - | 50W | - | - | - | - | - | 1.8A | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | - | - | - | ROHS3 Compliant | Lead Free |