- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DCM3623T50T17A6T00 Vicor Corporation | 25 | - | - | 16 Weeks | - | - | Through Hole | 9-DIP Module | NO | - | - | -40°C~125°C With Derating | Tray | 2017 | VI Chip® DCM® (160W) | 1.52Lx0.90W x 0.29 H 38.7mmx22.8mmx7.3mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 160W | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | R-XDMA-P9 | 1 | - | 91.4% | 2.25kV | 50V | 15V | - | 9V | 30V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | 38.72mm | 22.8mm | - | ROHS3 Compliant | - | ||
![]() ZUS250505 Cosel USA, Inc. | 10 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 6-DIP Module | - | - | 65.000013g | -20°C~71°C With Derating | - | 2011 | ZUS (25W) | 2.56Lx1.97W x 0.33 H 65.0mmx50.0mmx8.5mm | - | yes | Obsolete | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 8.5mm | unknown | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 80% | 500V | 9V | 5V | - | 4.5V | 5V | YES | 3.2A | 25W | - | - | - | 3.2A | - | 5V | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 8.382mm | - | 65mm | 50mm | - | RoHS Compliant | Lead Free | ||
![]() JCD0505S05 XP Power | 20 |
| Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | - | - | -40°C~100°C | Tube | 2007 | JCD (5W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.4mm | - | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | ITE (Commercial) | - | - | 5W | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 31.75mm | - | NOT SPECIFIED | 24/8 | R-XDMA-P8 | 1 | - | 77% | 1.6kV | 9V | 5V | 1A | - | 5V | NO | 1A | 5W | - | - | - | 1A | - | - | 5W | - | 5V | - | 9V | 4.5V | OCP, OVP, SCP | 10.4mm | - | - | 20.32mm | Unknown | ROHS3 Compliant | - | ||
![]() TEN 5-2423WI Traco Power | 837 | - | Datasheet | 11 Weeks | - | - | Through Hole | 24-DIP Module, 7 Leads | NO | - | - | -40°C~85°C With Derating | - | 2010 | TEN 5WI (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 6W | -15 VOLT ADDITIONAL OUTPUT IS AVAILABLE | - | - | DUAL | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | R-MDIP-T8 | 2 | Not Qualified | 82% | 1.5kV | 36V | 15V | - | 9V | 24V | NO | - | - | - | - | -15V | - | 6W | - | - | - | - | - | - | - | SCP | - | 10.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() THL 20-2423WI Traco Power | 3000 | - | Datasheet | 11 Weeks | - | - | Through Hole | 6-DIP Module | NO | - | - | -40°C~75°C With Derating | - | 2014 | THL 20WI (20W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 20W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | S-MDMA-P6 | 2 | - | 89% | 1.5kV | 36V | 15V | - | 9V | 24V | NO | - | - | - | - | -15V | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP | - | 10.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() R15P05S Recom Power | 36 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~90°C | Tube | - | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | - | NOT SPECIFIED | 7/4 | - | 1 | - | 75% | 6.4kV | 16.5V | 5V | 200mA | 13.5V | 15V | NO | 200mA | 1W | - | 5V | - | - | 1W | 15V | - | Isolated | - | - | - | - | SCP | 12.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PAF600F280-24/T TDK-Lambda Americas Inc. | 2336 | - | Datasheet | 17 Weeks | PRODUCTION (Last Updated: 2 months ago) | Through Hole | Through Hole | Full Brick | - | 16 | - | -40°C~100°C | Bulk | 2005 | PAF600F280 (600W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | - | - | Active | 1 (Unlimited) | 16 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 600W | UNSPECIFIED | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | 1 | - | 91% | 3kV | 400V | 24V | 25A | 200V | - | YES | 25A | 600W | Enable, Active Low | - | - | 25A | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | - | - | RoHS Compliant | - | ||
![]() REC10-2405SRWZ/H2/A/M/SMD Recom Power | 8 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 18 | 18g | -40°C~65°C | Tube | - | ECONOLINE REC10 (10W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 10W | - | - | NOT SPECIFIED | - | - | 20.3mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 86% | 2kV | 36V | 5V | 2A | 9V | - | - | 2A | 10W | Enable, Active High | 5V | - | - | - | 24V | - | Isolated | - | - | - | - | Remote On/Off, OCP, SCP | 11.2mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RP75H-11005SRW/P Recom Power | 2675 |
| Datasheet | 12 Weeks | - | - | Through Hole | Half Brick | NO | - | 105g | -40°C~105°C With Derating | - | - | POWERLINE RP75-RW (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 75W | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | R-PDMA-P9 | 1 | - | 91% | 3kV | 160V | 4V | - | 43V | 110V | YES | 15A | - | - | 5.5V | - | - | 75W | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | 57.9mm | - | ROHS3 Compliant | - | ||
![]() R1Z-2409-R Recom Power | 32 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.6g | -40°C~70°C | Tape & Reel (TR) | - | ECONOLINE R1Z (1W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | - | - | 30 | - | R-XDMA-G6 | 1 | - | 60% | 1kV | 25.2V | 9V | 111mA | 22.8V | 24V | NO | 111mA | 1W | - | 9V | - | 111mA | 1W | 24V | - | - | - | - | - | - | SCP | 8.7mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RW2-2412D Recom Power | 39 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | - | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.38 H 24.2mmx14.5mmx9.7mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | DUAL | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | 16/6 | R-XDMA-T6 | 2 | - | 83% | 1kV | 36V | 12V | 83mA | 18V | - | NO | 83mA | 2W | - | 12V | -12V | - | 1W | 24V | - | - | - | 83mA | - | - | SCP | 14.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1Z-1209/H Recom Power | 32 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.6g | -40°C~70°C | Tube | - | ECONOLINE R1Z (1W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | - | - | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | - | - | 30 | - | R-XDMA-G6 | 1 | - | 60% | 2kV | 12.6V | 9V | 111mA | 11.4V | 12V | NO | 111mA | 1W | - | 9V | - | 111mA | 1W | 12V | - | - | - | - | - | - | SCP | 8.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() JCE0348D05 XP Power | 48 |
| Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | - | -40°C~100°C | Tube | 2014 | JCE (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 3W | DUAL | - | NOT SPECIFIED | 1 | - | 20.32mm | - | NOT SPECIFIED | - | R-PDMA-T8 | 2 | - | 81% | 1.5kV | - | 5V | 300mA | - | 48V | NO | - | 3W | - | - | -5V | 300mA | - | - | 3W | - | - | 300mA | 75V | 36V | SCP | 10.16mm | - | 31.75mm | - | Unknown | ROHS3 Compliant | - | ||
![]() RW2-123.3S/B Recom Power | 31 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | - | ECONOLINE RW2 (2W) | 0.87Lx0.49W x 0.33 H 22.1mmx12.6mmx8.5mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 69% | 1kV | 18V | 3.3V | 500mA | 9V | - | NO | 500mA | 2W | - | 3.3V | - | - | - | 12V | - | - | - | - | - | - | SCP | 8.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2412DRWZ/H/B Recom Power | 15 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | - | 13g | -40°C~75°C | Tube | - | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | 2 | Not Qualified | 83% | 1.6kV | 36V | 12V | 210mA | 9V | 24V | NO | 210mA | 5W | - | 12V | -12V | - | 5W | 24V | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ROM-0515S/P Recom Power | 43 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | 4-SIP Module | - | - | 1g | -40°C~85°C | Tube | - | ECONOLINE ROM (1W) | 0.45Lx0.24W x 0.30 H 11.5mmx6.1mmx7.7mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | R-XSMA-T4 | 1 | Not Qualified | 84% | 3kV | 5.5V | 15V | 66mA | 4.5V | 5V | NO | 66mA | 1W | - | 15V | - | - | 1W | 5V | - | - | - | - | - | - | SCP | 7.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EC3A23 Cincon Electronics Co. LTD | 29 |
| Datasheet | 8 Weeks | - | - | Through Hole | 24-DIP Module, 14 Leads | NO | - | - | -25°C~71°C | - | 2015 | EC3A (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 14 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | - | DUAL | - | - | 1 | 2.54mm | - | - | - | - | - | 1 | Not Qualified | 82% | 500V | 36V | 15V | - | 18V | 24V | NO | - | 3W | - | - | - | 200mA | 3W | 24V | - | - | - | - | - | - | SCP | - | - | - | 20.3mm | - | ROHS3 Compliant | - | ||
![]() RW2-0512S/H3/B Recom Power | 41 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | - | ECONOLINE RW2 (2W) | 0.87Lx0.49W x 0.33 H 22.1mmx12.6mmx8.5mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 75% | 3kV | 9V | 12V | 166mA | 4.5V | - | NO | 166mA | 2W | - | 12V | - | - | - | 5V | - | - | - | - | - | - | SCP | 8.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RW2-1215D/H3/SMD Recom Power | 63 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 16-SMD Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | - | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.40 H 24.2mmx14.5mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | 16 | R-XDMA-G6 | 2 | - | 80% | 3kV | 18V | 15V | 67mA | 9V | - | NO | 67mA | 2W | - | 15V | -15V | - | 1W | 12V | - | - | - | - | - | - | SCP | 10.2mm | - | - | 16mm | - | ROHS3 Compliant | Lead Free | ||
![]() RKZ-2405D/HP Recom Power | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.8g | -40°C~85°C | Tube | - | ECONOLINE RKZ (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | R-PSMA-T5 | 2 | - | 83% | 4kV | 26.4V | 5V | 200mA | 21.6V | 24V | NO | 200mA | 2W | - | 5V | -5V | - | 2W | - | - | - | - | - | - | - | SCP | 10.2mm | - | 19.65mm | 7.05mm | - | ROHS3 Compliant | Lead Free |