- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Output Current | Current - Output | Output Power | Control Features | Max Output Voltage | Voltage - Output | Protections | Voltage - Output 2 | Min Input Voltage | Control Mode | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Min Output Voltage | Max Output Power | Power - Output | Isolation | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REM10-0505S/A Recom Power | 89 | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | 24-DIP Module, 5 Leads | - | - | 14g | - | -40°C~105°C | Tube | - | MEDLINE REM10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | - | - | ITE (Commercial), Medical | - | - | - | 10W | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 31.8mm | - | NOT SPECIFIED | - | R-PDMA-P7 | 1 | - | - | 84% | 5kV | 9V | 5V | 2A | - | 5V | - | NO | - | 2A | - | 10W | Enable, Active Low | 5V | - | - | - | - | - | - | 2A | - | 5V | - | 10W | - | - | 9V | 4.5V | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | 20.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V7803-500 CUI Inc. | 43 | - | Datasheet | 13 Weeks | - | - | Through Hole | Through Hole | 3-SIP Module | - | - | - | - | -40°C~85°C | Tube | 2012 | V78-500 | 0.45Lx0.30W x 0.40 H 11.4mmx7.6mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Linear Regulator Replacement | - | - | - | ITE (Commercial) | - | - | - | - | 1.65W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 90% | - | 28V | 3.3V | 500mA | 4.75V | - | - | - | - | - | - | 1.65W | - | - | - | - | - | - | - | - | 500mA | - | - | - | - | - | Non-Isolated | - | - | OTP, SCP | 10.16mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() REC7.5-2415SRW/H1/A/M/SMD Recom Power | 12 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 18 | 16g | - | -40°C~71°C | Tube | - | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 17 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | - | 8W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | - | 86% | 1kV | 36V | 15V | 500mA | 18V | 24V | - | NO | - | 500mA | - | 7.5W | - | 15V | - | - | - | - | - | - | - | - | 24V | - | - | - | Isolated | - | - | SCP | 10.9mm | 32mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC7.5-2415DRW/H1/A/M/CTRL Recom Power | 19 |
| Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 16g | - | -40°C~71°C | Tube | - | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.80W x 0.41 H 32.0mmx20.3mmx10.5mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | 8W | - | - | - | 8W | DUAL | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | R-MDMA-T9 | 2 | Not Qualified | - | 86% | 1kV | 36V | 15V | 250mA | 18V | 24V | - | NO | - | 250mA | - | 7.5W | Enable, Active Low | 15V | - | - | -15V | - | - | - | - | - | 24V | - | - | - | - | - | - | Remote On/Off, SCP | 10.5mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTH04T261WAZ Texas Instruments | 32 |
| Datasheet | - | ACTIVE (Last Updated: 2 days ago) | - | - | - | SMD/SMT | YES | 10 | - | 11W | - | - | - | - | - | e1 | - | - | 3 (168 Hours) | 10 | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | - | - | - | 8504.40.85.00 | - | - | UNSPECIFIED | BALL | 260 | 1 | - | 15.75mm | - | - | 10 | - | 1 | - | "UL, CSA, VDE, EN" | 95 % | - | - | 3.3V | 3A | - | 5V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 3A | - | - | 3.6V | 3.6V | OUTPUT OVER CURRENT;THERMAL | - | 2.2V | VOLTAGE-MODE | 5.5V | 3A | 9.9W | - | 690mV | - | 30W | Non-Isolated | - | - | OCP, OTP, UVLO | 9.09mm | 18.92mm | 15.75mm | 7.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() RP75H-2415SRW/P Recom Power | 2442 |
| Datasheet | 12 Weeks | - | - | - | Through Hole | Half Brick | NO | - | 105g | - | -40°C~105°C With Derating | - | - | POWERLINE RP75-RW (75W) | 2.40Lx2.28W x 0.48 H 61.0mmx57.9mmx12.1mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Railway | 75W | - | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | R-MDMA-P9 | 1 | - | - | 88% | 2.25kV | 36V | 12V | - | 9V | 24V | - | YES | - | 5A | - | - | - | 16.5V | - | - | - | - | - | - | - | 75W | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() RP180H-2412SRW/P Recom Power | 2230 |
| Datasheet | 12 Weeks | - | - | - | Through Hole | Half Brick | NO | - | 105g | - | -40°C~115°C With Derating | - | - | POWERLINE RP180-RW (180W) | 2.40Lx2.28W x 0.48 H 61.0mmx57.9mmx12.1mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | - | ITE (Commercial), Railway | 144W | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | - | - | 90% | 2.25kV | 36V | 9.6V | - | 9V | 24V | - | YES | - | 12A | - | - | - | 13.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() R2S-1515/H Recom Power | 42 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1.4g | - | -40°C~100°C | Tube | - | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | - | 2W | DUAL | FLAT | 245; 255 | 1 | 2.54mm | - | - | 30; 5 | - | R-XDMA-F5 | 1 | Not Qualified | - | 85% | 3kV | 16.5V | 15V | 133mA | 13.5V | 15V | - | NO | - | 133mA | - | 2W | - | 15V | - | - | - | - | - | - | - | 2W | 15V | - | - | - | - | - | - | SCP | 8.7mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ISC0324S15 XP Power | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 16-SMD Module, 7 Leads | - | - | - | - | -40°C~100°C With Derating | Bulk | 2015 | ISC03 (3W) | 0.94Lx0.54W x 0.32 H 24.0mmx13.7mmx8.3mm | - | yes | Active | 2 (1 Year) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | 3W | - | - | - | - | - | 24mm | - | - | - | - | 1 | - | - | 80% | 1.5kV | 36V | - | 200mA | - | - | - | - | - | - | - | 3W | Enable, Active High | - | - | - | - | - | - | - | 200mA | - | - | - | 3W | - | - | 36V | 9V | Remote On/Off, OCP, SCP, UVLO | 7.874mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() JTE0324S15-H XP Power | 15 |
| Datasheet | 10 Weeks | - | - | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | - | - | -40°C~100°C | Tube | 2014 | JTE (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | 3W | - | - | - | - | - | 31.75mm | - | - | - | - | 1 | - | - | 82% | 3kV | 36V | - | 200mA | - | - | - | - | - | - | - | 3W | - | - | - | - | - | - | - | - | 200mA | - | - | - | 3W | - | - | 36V | 9V | SCP | 10.16mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() JTE0348S3V3-H XP Power | 15 |
| Datasheet | 10 Weeks | - | - | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | - | - | -40°C~100°C | Tube | 2014 | JTE (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | 3W | - | - | - | - | - | 31.75mm | - | - | - | - | 1 | - | - | 75% | 3kV | 75V | - | 900mA | - | - | - | - | - | - | - | 3W | - | - | - | - | - | - | - | - | 900mA | - | - | - | 3W | - | - | 75V | 18V | SCP | 10.16mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() RB-0515D/H Recom Power | 15 |
| Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.2g | - | -40°C~85°C | Tube | - | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | - | 1W | SINGLE | PIN/PEG | - | 1 | - | - | - | - | - | R-XSMA-P5 | 2 | Not Qualified | - | 84% | 2kV | 5.5V | 15V | 33mA | 4.5V | 5V | - | NO | - | 33mA | - | 1W | - | 15V | - | - | -15V | - | - | - | - | 1W | 5V | - | - | - | - | - | - | SCP | 10.2mm | 19.6mm | 6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IH0512SH XP Power | 15 |
| Datasheet | 10 Weeks | - | - | - | Through Hole | 6-SIP Module, 5 Leads | - | - | - | - | -40°C~85°C | Tube | 2013 | IH (2W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.6mmx10.2mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | 2W | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 78% | 3kV | 5.5V | 12V | - | 4.5V | - | - | - | - | 84mA | - | - | - | - | - | - | -12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RW2-0512S/H2 Recom Power | 32 |
| Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | 6.4g | - | -40°C~85°C | Tube | - | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.38 H 24.2mmx14.5mmx9.7mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | - | 2W | DUAL | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | - | 75% | 2kV | 9V | 12V | 166mA | 4.5V | - | - | NO | - | 166mA | - | 2W | - | 12V | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | SCP | 14.5mm | 24.2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-1212DRW/H/B Recom Power | 15 |
| Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | - | 13g | - | -40°C~85°C | Tube | - | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | 3W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | - | 2 | Not Qualified | - | 85% | 1.6kV | 18V | 12V | 125mA | 9V | 12V | - | NO | - | 125mA | - | 3W | - | 12V | - | - | -12V | - | - | - | - | 3W | 12V | - | - | - | - | - | - | SCP | 10.2mm | 31.8mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-0505DRW/H6/C/SMD Recom Power | 15 | - | Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | - | -40°C~80°C | Tube | - | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | - | 3W | DUAL | GULL WING | - | 1 | - | - | - | - | - | R-PDMA-G18 | 2 | Not Qualified | - | 83% | 6kV | 9V | 5V | 300mA | 4.5V | 5V | - | NO | - | 300mA | - | 3W | - | 5V | - | - | -5V | - | - | - | - | 3W | 5V | - | - | - | - | - | - | SCP | 10.9mm | 31.8mm | 19.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() I6A24014A033V-000-R TDK-Lambda Americas Inc. | 67 |
| Datasheet | 22 Weeks | - | - | Through Hole | Through Hole | 7-DIP Module, 1/16 Brick | - | - | - | - | -55°C~125°C | Tray | 2016 | i6A (250W) | 1.30Lx0.90W x 0.50 H 33.0mmx22.9mmx12.7mm | - | yes | Active | 1 (Unlimited) | - | - | Non-Isolated PoL Module | - | - | - | ITE (Commercial) | 250W | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | 98% | - | 40V | 3.3V | 14A | 9V | - | - | - | - | - | - | 250W | Enable, Active High | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, SCP | 12.7mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() ROM-0512S/P Recom Power | 43 |
| Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | 4-SIP Module | - | 4 | 1g | - | -40°C~85°C | Tube | - | ECONOLINE ROM (1W) | 0.45Lx0.24W x 0.30 H 11.5mmx6.1mmx7.7mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 6.05mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | - | 82% | 3kV | 5.5V | 12V | 83mA | 4.5V | 5V | - | NO | - | 83mA | - | 1W | - | 12V | - | - | - | - | - | - | - | 1W | 5V | - | - | - | Isolated | - | - | SCP | 7.7mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ISH2415A XP Power | 2773 |
| Datasheet | 10 Weeks | - | - | PCB, Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2014 | ISH (2W) | 0.50Lx0.44W x 0.29 H 12.7mmx11.2mmx7.3mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | 2W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | 12.7mm | - | NOT SPECIFIED | - | R-XDMA-G5 | 1 | - | - | 83% | 1.5kV | 26.4V | 15V | 133mA | - | 24V | - | NO | - | - | - | 2W | - | - | - | - | - | - | - | - | 133mA | - | - | - | 2W | - | - | 26.4V | 21.6V | SCP | 7.366mm | - | 8.3mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() AEE08F18-L Artesyn Embedded Power | In Stock | - | Datasheet | 10 Weeks | - | Gold | Through Hole | Through Hole | 6-DIP Module | - | 6 | - | - | -40°C~85°C | Tube | 2015 | AEE (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | e4 | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | 40W | - | - | - | 26W | - | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | 1 | - | - | 92% | 1.5kV | 36V | 3.3V | 8A | 9V | - | - | - | - | 8A | - | 26.4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP | 10.16mm | - | - | - | - | - | RoHS Compliant | - |