- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP10-2415DE Recom Power | 69 | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | 6 | 27g | - | -25°C~85°C | Tube | - | POWERLINE RP10-E (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 25.4mm | - | NOT SPECIFIED | - | - | 2 | - | 84% | 1.6kV | 36V | 15V | 333mA | 18V | 24V | NO | 333mA | 10W | - | 15V | -15V | - | 9.99W | 24V | - | Isolated | - | 333mA | - | - | OCP, OVP, SCP | 10.2mm | - | 50.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TEN 50-1211 Traco Power | 25800 |
| Datasheet | 11 Weeks | - | Through Hole | 6-DIP Module | - | - | - | - | -40°C~85°C With Derating | - | 2012 | TEN 50 (50W) | 2.00Lx1.00W x 0.43 H 50.8mmx25.4mmx11.0mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 50W | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 1 | - | 90% | 1.5kV | 18V | - | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RP10-2412DA/P Recom Power | 52 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 16.5g | - | -40°C~80°C | Tube | - | POWERLINE RP10-A (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | 10W | - | - | - | - | - | - | - | - | - | - | 2 | - | 89% | 1.6kV | 36V | 12V | 416mA | 18V | - | - | 416mA | 10W | Enable, Active High | 12V | -12V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 9.9mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MEV3S0515SC Murata Power Solutions Inc. | 5 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | - | Industrial grade | -40°C~85°C | Tube | - | MEV3 (3W) | 0.77Lx0.30W x 0.40 H 19.6mmx7.6mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | - | - | 3W | 3W | SINGLE | - | - | 1 | - | 19.65mm | - | - | 7/4 | - | 1 | - | 87.5% | 3kV | - | 15V | 200mA | - | 5V | NO | 200mA | 3W | - | - | - | 200mA | - | 5V | 3W | Isolated | 15V | - | 5.5V | 4.5V | - | 10.15mm | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() FS05-12 XP Power | 2344 | - | Datasheet | 22 Weeks | Through Hole | Through Hole | 4-DIP Module | - | - | - | - | -25°C~75°C | Box | 2015 | XP EMCO - FS (10W) | 2.25Lx1.12W x 0.50 H 57.2mmx28.5mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | High Voltage - Isolated Module | - | ITE (Commercial) | - | - | - | 10W | - | - | - | - | - | 57.15mm | - | - | - | - | 1 | - | 85% | 2.5kV | 12V | - | 20mA | 0.7V | - | - | - | 10W | - | - | - | 20mA | - | - | 10W | - | - | - | 12V | 700mV | Proportional Output | 12.7mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() DKM10E-05 MEAN WELL USA Inc. | 37 |
| Datasheet | 11 Weeks | - | Through Hole | 6-DIP Module | NO | - | - | - | -40°C~85°C With Derating | Tube | - | DKM10 (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | 10W | - | - | - | DUAL | - | - | 1 | - | - | - | - | - | S-XDMA-T6 | 2 | - | 85% | 1500V | 9V | 5V | - | 4.7V | 5V | NO | - | - | - | - | -5V | - | 10W | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | 10.7mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RP-1224S Recom Power | 99 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.4g | - | -40°C~85°C | Tube | - | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | Not Qualified | 80% | 5.2kV | 13.2V | 24V | 42mA | 10.8V | 12V | NO | 42mA | 1W | - | 24V | - | - | 1W | 12V | - | - | - | - | - | - | SCP | 10.2mm | - | - | 7.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCW32415BP Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | - | 5.000005g | - | -40°C~85°C With Derating | - | - | SUCW (3W) | 0.98Lx0.61W x 0.28 H 25.0mmx15.5mmx7.0mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 7mm | unknown | NOT SPECIFIED | - | R-XDMA-G7 | 2 | - | 76% | 500V | 36V | 15V | - | 18V | 24V | YES | 100mA | 3W | - | - | -15V | 100mA | 3W | 24V | - | - | - | 100mA | - | - | - | 7.112mm | - | - | 15.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PEM1-S5-D12-S CUI Inc. | 327 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.400014g | - | -40°C~105°C | Tube | 2016 | PEM1-S (1W) | 0.77Lx0.24W x 0.37 H 19.5mmx6.0mmx9.3mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | 260 | 1 | - | - | - | 10 | 7/5 | R-PSMA-P5 | 2 | - | 80% | 3kV | 5.5V | 12V | 42mA | 4.5V | 5V | NO | - | 1W | - | - | -12V | 42mA | 1W | - | - | Isolated | - | 42mA | - | - | SCP | 9.398mm | - | 19.5mm | 6mm | - | - | RoHS Compliant | Lead Free | ||
![]() PDQ15-Q24-S15-D CUI Inc. | 1170 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | - | - | -40°C~105°C | Tube | 2016 | PDQ15-D (15W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 15W | - | - | 15W | - | - | - | - | - | - | - | - | - | - | 1 | - | 88% | 1.5kV | 36V | - | 1A | 9V | - | - | - | - | Enable, Active High | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.16mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PDQ15-Q48-S5-D CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | - | - | -40°C~105°C | Tube | 2016 | PDQ15-D (15W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | e3 | yes | Active | Not Applicable | 6 | - | Isolated Module | Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 15W | - | - | 15W | DUAL | PIN/PEG | 260 | 1 | - | - | - | NOT SPECIFIED | - | S-XDMA-P6 | 1 | - | 88% | 1.5kV | 75V | 5V | 3A | 18V | 48V | YES | - | - | Enable, Active High | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.16mm | - | 25.4mm | 25.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() TRN 1-0521SM Traco Power | 10 | - | Datasheet | 13 Weeks | - | Surface Mount | 7-SMD Module | YES | - | - | - | -40°C~90°C | - | - | TRN 1SM (1W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | - | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | - | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | R-PDMA-F7 | 2 | - | 79% | 1.6kV | 13.2V | 5V | - | 4.5V | 9V | NO | - | - | - | - | -5V | - | 1W | - | - | - | - | - | - | - | SCP | - | - | 11.9mm | 11.3mm | - | - | ROHS3 Compliant | - | ||
![]() AYA00F05-L Artesyn Embedded Power | 2850 |
| Datasheet | 10 Weeks | - | Through Hole | 7-DIP Module, 4 Leads | - | - | - | Industrial grade | -40°C~85°C With Derating | - | 2017 | AYA (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e2 | - | Active | 1 (Unlimited) | - | - | Isolated Module | TIN COPPER | ITE (Commercial) | 1.3W | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 1 | - | 79% | 1.5kV | 10V | - | - | 4.5V | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | OCP, SCP | 8mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() AYA00CC48-L Artesyn Embedded Power | 2866 |
| Datasheet | 10 Weeks | - | Through Hole | 7-DIP Module, 5 Leads | - | - | - | Industrial grade | -40°C~85°C With Derating | - | 2017 | AYA (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e2 | - | Active | 1 (Unlimited) | - | - | Isolated Module | TIN COPPER | ITE (Commercial) | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 2 | - | 85% | 1.5kV | 75V | - | - | 36V | - | - | - | 2W | - | - | -15V | - | - | - | - | - | - | - | - | - | OCP, SCP | 8mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() AYA00F12-L Artesyn Embedded Power | 2681 |
| Datasheet | 10 Weeks | - | Through Hole | 7-DIP Module, 4 Leads | - | - | - | Industrial grade | -40°C~85°C With Derating | - | 2017 | AYA (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e2 | - | Active | 1 (Unlimited) | - | - | Isolated Module | TIN COPPER | ITE (Commercial) | 1.3W | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 1 | - | 80% | 1.5kV | 18V | - | - | 9V | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | OCP, SCP | 8mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() PDM1-S12-D5-S CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 6-SIP Module, 5 Leads | - | - | 2.400014g | - | -40°C~105°C | Tube | 2016 | PDM1-S (1W) | 0.77Lx0.24W x 0.37 H 19.5mmx6.0mmx9.3mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | R-PSMA-T5 | 2 | Not Qualified | 80% | 1.5kV | 13.2V | 5V | 100mA | 10.8V | 12V | NO | - | 1W | - | - | -5V | 100mA | 2W | - | - | Isolated | - | 100mA | - | - | SCP | 9.398mm | - | 19.6mm | 7mm | - | - | RoHS Compliant | Lead Free | ||
![]() PEM1-S12-D15-S CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.400014g | - | -40°C~105°C | Tube | 2016 | PEM1-S (1W) | 0.77Lx0.24W x 0.37 H 19.5mmx6.0mmx9.3mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | 260 | 1 | - | - | - | 10 | 7/5 | R-PSMA-P5 | 2 | - | 81% | 3kV | 13.2V | 15V | 33mA | 10.8V | 12V | NO | - | 1W | - | - | -15V | 33mA | 1W | - | - | Isolated | - | 33mA | - | - | SCP | 9.398mm | - | 19.5mm | 6mm | - | - | RoHS Compliant | Lead Free | ||
![]() AYA00B24-L Artesyn Embedded Power | 2953 |
| Datasheet | 10 Weeks | - | Through Hole | 7-DIP Module, 4 Leads | - | - | - | Industrial grade | -40°C~85°C With Derating | - | 2017 | AYA (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e2 | - | Active | 1 (Unlimited) | - | - | Isolated Module | TIN COPPER | ITE (Commercial) | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 1 | - | 87% | 1.5kV | 36V | - | - | 18V | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | OCP, SCP | 8mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() TEN 30-2423WIN Traco Power | 47 |
| Datasheet | 13 Weeks | - | Through Hole | 7-DIP Module, 6 Leads | NO | - | - | - | -40°C~75°C With Derating | - | 2010 | TEN 30WIN (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 30W | -15 VOLT OUTPUT ALSO AVAILABLE | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | 6 | R-PDMA-P6 | 2 | - | 87% | 1.5kV | 36V | 15V | - | 9V | 24V | NO | - | - | - | - | -15V | - | 30W | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 10.5mm | 50.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() PCN1-S12-S5-M-TR CUI Inc. | 704 |
| Datasheet | 12 Weeks | - | Surface Mount | 8-SMD Module, 5 Leads | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2016 | PCN1-M (1W) | 0.54Lx0.39W x 0.29 H 13.7mmx9.8mmx7.4mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 79% | 1.5kV | 13.2V | - | - | 10.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCP | - | - | - | - | - | - | RoHS Compliant | - |