- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Terminals | Cooling Method | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Industry | Input Voltage-Max | Input Voltage-Min | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Output Current | Current - Output | Quiescent Current | Output Power | Control Features | Max Output Voltage | Voltage - Output | Voltage - Output 2 | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Min Output Voltage | Max Output Power | Isolation | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Product | Features | Warm-up Time | Input Voltage | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MTE1S0305MC Murata Power Solutions Inc. | 20 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD Module | - | 8 | 1.1g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | MTE1 (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | - | 1 | - | 12.7mm | - | - | - | - | R-XDMA-G5 | 1 | - | - | 82% | 1kV | 3.63V | 5V | 200mA | - | - | 3.3V | - | NO | - | 200mA | - | - | 1W | - | - | - | - | - | - | - | - | - | 200mA | - | 3.3V | - | 1W | - | 5V | - | - | 3.63V | 2.97V | - | - | - | - | 7.112mm | - | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() TME 2405S Traco Power | 3 | - | Datasheet | 11 Weeks | - | - | - | Through Hole | 4-SIP Module | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2010 | TME (1W) | 0.45Lx0.28W x 0.40 H 11.5mmx7.1mmx10.2mm | - | yes | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 1W | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | 4 | R-PSMA-T4 | 1 | - | - | 70% | 1kV | 26.4V | 5V | - | - | 21.6V | 24V | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | SCP | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NMA0509SC Murata Power Solutions Inc. | 34 |
| Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | NMA (1W) | 0.77Lx0.24W x 0.39 H 19.6mmx6.1mmx9.9mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 495mW | 1W | SINGLE | - | - | 1 | - | 6mm | - | - | - | 7/5 | - | 2 | - | - | 75% | 1kV | - | 9V | 55mA | - | - | 5V | - | NO | - | 55mA | - | - | 1W | - | - | - | -9V | - | - | - | - | - | 55mA | - | 5V | - | 1W | Isolated | - | - | 55mA | 5.5V | 4.5V | - | - | - | - | 9.906mm | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() NKE0503DC Murata Power Solutions Inc. | 52628 | - | Datasheet | 13 Weeks | - | - | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tube | - | NKE (1W) | 0.45Lx0.39W x 0.21 H 11.5mmx9.8mmx5.4mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 1W | - | 1W | 1W | - | - | - | - | - | 11.5mm | - | - | - | - | - | 1 | - | - | 74% | 3kV | 5.5V | 3.3V | 303mA | - | 4.5V | - | - | - | - | 303mA | - | - | 1W | - | - | - | - | 4.5V | - | - | - | 5.5V | 303mA | - | 5V | - | 1W | Isolated | - | - | - | 5.5V | 4.5V | - | - | - | - | 5.334mm | 11.5mm | 9.8mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() UWR-5/4000-D48A-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | - | Through Hole | Through Hole | 8-DIP Module, 6 Leads | - | 6 | 76.5g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~65°C | Tube | - | UWR (15W) | 2.00Lx2.00W x 0.45 H 50.8mmx50.8mmx11.4mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | - | - | 15W | 20W | DUAL | PIN/PEG | - | 1 | - | 50.8mm | - | - | - | 8/7 | R-MDMA-P7 | 1 | - | - | 84% | 1.5kV | - | 5V | 4A | - | - | 48V | - | YES | - | 4A | - | - | 20W | - | - | - | - | - | - | - | - | - | 4A | - | 48V | - | 20W | Isolated | 5V | - | - | 75V | 18V | - | - | - | - | 11.43mm | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PTH12040WAD Texas Instruments | 2681 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Through Hole | 20-DIP Module | NO | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | PTH12040 | 2.05Lx1.05W x 0.36 H 52.1mmx26.7mmx9.1mm | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | Non-Isolated PoL Module | Tin (Sn) | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 275W | UNSPECIFIED | PIN/PEG | - | 1 | - | 26.54mm | - | - | TH12040 | 20 | - | 1 | - | UL, VDE | 96% | - | - | 5.5V | 50A | - | - | 12V | - | YES | - | 50A | - | - | 275W | - | 5.5V | - | - | - | VOLTAGE-MODE | - | - | - | 50A | - | - | 800mV | 275W | Non-Isolated | - | - | - | 14V | 8V | - | - | - | - | 9.07mm | - | - | 8.82mm | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() ISL8205MIRZ-T7A Intersil (Renesas Electronics America) | 50000 |
| Datasheet | 22 Weeks | - | - | Surface Mount | - | QFN | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2016 | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 | - | 1 | - | - | 95 % | - | - | - | 5A | - | - | - | - | - | - | - | 5A | 18mA | - | - | 5V | 2V | - | 2.6V | - | - | 1.835MHz | 5.5V | - | - | - | 600mV | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | - | 1.778mm | 7.62mm | 4.572mm | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() MTE1S2412MC Murata Power Solutions Inc. | 110 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD Module | - | 8 | 1.1g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | MTE1 (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | - | 1 | - | 12.7mm | - | - | - | - | R-XDMA-G5 | 1 | - | - | 87% | 1kV | 26.4V | 12V | 83mA | - | - | 24V | - | NO | - | 83mA | - | - | 1W | - | - | - | - | - | - | - | - | - | 83mA | - | 24V | - | 1W | - | 12V | - | - | 26.4V | 21.6V | - | - | - | - | 7.112mm | - | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() CC15-2405SFP-E TDK-Lambda Americas Inc. | 94 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Through Hole | Through Hole | 20-DIP Module, 17 Leads | - | 17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2008 | CC-P-E (15W) | 1.51Lx1.17W x 0.27 H 38.4mmx29.6mmx6.8mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 15W | - | 15W | 15W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 89% | 1kV | 36V | 5V | 3A | 24V | 18V | - | - | - | - | 3A | - | - | 15W | Enable, Active Low | - | - | - | 18V | - | - | - | 36V | 3A | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | 6.858mm | 38.4mm | 29.6mm | - | - | - | RoHS Compliant | - | - | ||
![]() BEI15-050-Q12P-C Murata Power Solutions Inc. | 32 | - | Datasheet | 30 Weeks | - | Gold | Through Hole | Through Hole | 6-DIP Module | - | 6 | 10g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | BEI15 (15W) | 1.10Lx0.96W x 0.35 H 27.9mmx24.4mmx8.9mm | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | -5V ADDITIONAL OUTPUT AVAILABLE | 15W | 15W | DUAL | PIN/PEG | - | 1 | - | 27.9mm | - | - | - | 6 | - | 2 | - | UL, CSA, IEC | 84% | 2kV | - | 5V | 1.5A | - | - | 24V | - | NO | - | 1.5A | - | - | 15W | - | - | - | - | - | - | - | - | - | 1.5A | - | 24V | - | 15W | Isolated | -5V | - | 1.5A | 36V | 9V | - | - | 0.05 s | - | 8.89mm | - | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() PAF600F24-12 TDK-Lambda Americas Inc. | 80 | - | Datasheet | 17 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | PCB, Through Hole | Through Hole | Full Brick | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | 2001 | PAF600F | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 600W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | 61mm | - | - | - | - | - | 1 | Not Qualified | - | 90% | 1.5kV | 36V | 12V | 50A | - | 20V | 24V | - | YES | - | 50A | - | - | 600W | Enable, Active Low | - | - | - | - | - | - | - | - | 50A | - | - | - | - | Isolated | - | - | - | - | - | - | Remote On/Off, OCP, OVP | - | - | 12.7mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CC1R5-0505SF-E TDK-Lambda Americas Inc. | 2567 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Through Hole | Through Hole | 7-DIP Module | - | 7 | 3.2g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2005 | CC-E (1.5W) | 0.65Lx0.65W x 0.34 H 16.5mmx16.6mmx8.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 1W | - | 1.5W | 1.5W | - | - | - | - | - | 16.61mm | - | - | - | - | - | 1 | - | - | - | 500V | 9V | 5V | 300mA | - | 4.5V | - | - | - | - | 300mA | - | - | 1.5W | Enable, Active Low | - | - | - | 4.5V | - | - | - | 9V | 300mA | - | 5V | - | 1.5W | Isolated | 5V | - | - | 9V | 4.5V | - | - | - | - | 8.636mm | 16.51mm | 22.6mm | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() DHS100B28 Cosel USA, Inc. | 209 | - | Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | 6-DIP Module | - | - | 60.000008g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C With Derating | - | 2012 | DHS (100W) | 2.30Lx1.47W x 0.50 H 58.4mmx37.3mmx12.7mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | LG-MAX; WD-MAX | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | - | R-XDMA-P6 | 1 | - | - | 86% | 3kV | 400V | 28V | - | - | 200V | 280V | - | YES | - | - | - | - | 100W | - | - | - | - | - | - | - | - | - | 3.6A | - | - | - | - | Isolated | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP | - | - | 12.7mm | 58.4mm | 37.3mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() EC4A14HMS-E Cincon | In Stock | - | - | - | - | - | - | - | SMD-24 | YES | - | - | 18 | - | 31.8 mm x 20.3 mm x 10.2 mm | - | CINCON ELECTRONICS CO LTD | Industrial | 36 V | 18 V | EC4A14HMS-E | + 85 C | - | - 40 C | SMD/SMT | 85 °C | -40 °C | 250 mA | 250 mA | 12 V | - 12 V | 12 V | METAL | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | 5.75 | Details | Yes | - | - | - | - | - | EC4A-E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | 2.54 mm | - | compliant | - | - | - | R-MDSO-G18 | 2 Output | Not Qualified | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 6 W | - | - | - | - | - | - | 0.25 A | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | - | Isolated | - | - | 18 V to 36 V | 10.2 mm | 31.8 mm | 20.3 mm | - | - | - | - | - | - | ||
![]() EC5A-12S05S Cincon | 20 |
| - | - | - | - | - | - | DIP-24 (SMD) | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | Industrial | 32 V | 9 V | EC5A-12S05S | + 85 C | Non-Isolated / POL | - 40 C | SMD/SMT | - | - | 2 A | - | 5 V | - | - | - | - | , | - | - | - | Active | 5.59 | Details | - | 0.627877 oz | - | - | - | - | EC5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | 1 Output | - | - | 88 % | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Isolated / POL | - | - | - | 11.4 mm | 32 mm | 20.3 mm | - | - | - | - | - | - | ||
![]() EC3AW01MS Cincon | 6 |
| - | - | - | - | - | - | - | - | - | - | - | Convection | - | 1 | - | - | 36 V | 9 V | - | + 71 C | Isolated | - 25 C | SMD/SMT | - | - | 600 mA | - | 5 V | - | - | - | - | - | - | - | - | - | - | Details | - | 0.440925 oz | - | - | - | - | EC3AW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 72 % | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 V | - | - | - | Isolated | - | - | 9 V to 36 V | 11.4 mm | 31.8 mm | 20.3 mm | - | - | - | - | - | - | ||
![]() EC4A15MS Cincon | 6 |
| - | - | - | - | - | - | - | - | - | - | - | Convection | 31.8 mm x 20.3 mm x 10.2 mm | 1 | CINCON ELECTRONICS CO LTD | Industrial | 36 V | 18 V | EC4A15MS | + 71 C | Isolated | - 25 C | SMD/SMT | - | - | 200 mA | 200 mA | 15 V | - 15 V | - | - | - | , | - | - | - | Active | 5.73 | Details | - | 0.440925 oz | - | - | - | - | EC4A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | 2 Output | - | - | 81 % | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 V | - | - | - | Isolated | - | - | 18 V to 36 V | 10.2 mm | 31.8 mm | 20.3 mm | - | - | - | - | - | - | ||
![]() EC4A14MS Cincon | 6 |
| - | - | - | - | - | - | - | - | - | - | - | Convection | 31.8 mm x 20.3 mm x 10.2 mm | 1 | CINCON ELECTRONICS CO LTD | Industrial | 36 V | 18 V | EC4A14MS | + 71 C | Isolated | - 25 C | SMD/SMT | - | - | 250 mA | 250 mA | 12 V | - 12 V | - | - | - | , | - | - | - | Active | 5.73 | Details | - | 0.440925 oz | - | - | - | - | EC4A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | 2 Output | - | - | 82 % | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 V | - | - | - | Isolated | - | - | 18 V to 36 V | 10.2 mm | 31.8 mm | 20.3 mm | - | - | - | - | - | - | ||
![]() EC4A05MS Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Convection | 31.8 mm x 20.3 mm x 10.2 mm | 1 | CINCON ELECTRONICS CO LTD | Industrial | 18 V | 9 V | EC4A05MS | + 71 C | Isolated | - 25 C | SMD/SMT | - | - | 200 mA | 200 mA | 15 V | - 15 V | - | - | - | , | - | - | - | Active | 5.73 | Details | - | 0.440925 oz | - | - | - | - | EC4A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | 2 Output | - | - | 81 % | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 V | - | - | - | Isolated | - | - | 9 V to 18 V | 10.2 mm | 31.8 mm | 20.3 mm | - | - | - | - | - | - | ||
![]() EC1TA13N Cincon | 49 |
| - | - | - | - | - | - | SIP-4 | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | Industrial | 13.2 V | 10.8 V | EC1TA13N | + 85 C | Isolated | - 40 C | Through Hole | - | - | 67 mA | - | 15 V | - | - | - | - | , | - | - | - | Active | 5.57 | Details | - | - | - | - | - | - | EC1TAN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | 1 Output | - | - | 82 % | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kV | - | - | - | Isolated | - | - | 10.8 V to 13.2 V | 10.2 mm | 11.6 mm | 6 mm | - | - | - | - | - | - |