- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Output Voltage-Channel 1 | Package | Product Status | RoHS | Standard Number | Voltage-Output 1 | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Subcategory | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Topology | Control Mode | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Product Type | Voltage - Output 3 | Min Output Voltage | Switcher Configuration | Max Output Power | Voltage - Output 4 | Isolation | Nominal Output Voltage | Isolation Voltage | Max Input Voltage (DC) | Min Input Voltage (DC) | Product | Features | Input Voltage | Product Category | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MEE1S0312SC Murata Power Solutions Inc. | 61 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.28g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | MEE1 (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | 1W | - | - | - | 1 | - | 11.48mm | - | - | - | - | - | - | 1 | - | - | 84% | 1kV | 3.63V | 12V | 83mA | 3.3V | - | 3.3V | NO | - | 83mA | 1W | - | - | - | - | - | 83mA | - | 3.3V | - | - | - | - | 1W | - | - | 12V | - | 3.3V | 2.97V | - | - | - | - | 10mm | - | - | 6mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() PTH05030WAZ Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 13-SMD Module | - | 13 | 5g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2005 | PTH05030W (108W) | 1.37Lx1.12W x 0.35 H 34.8mmx28.4mmx8.9mm | - | - | Active | 2 (1 Year) | - | - | Non-Isolated PoL Module | - | - | - | - | - | - | - | - | - | - | - | - | 28.45mm | - | - | - | - | - | - | 1 | - | - | 94% | - | 5.5V | 3.6V | - | - | 4.5V | - | - | - | 30A | 108W | - | - | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UVLO | - | - | 8.9916mm | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SLW05B-15 MEAN WELL USA Inc. | 18 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 5-DIP Module | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~71°C With Derating | Tube | - | SLW05 (5W) | 2.00Lx1.00W x 0.44 H 50.8mmx25.4mmx11.3mm | - | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | - | SEATED HGT-NOM | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | - | - | - | 1 | - | - | 81% | 1000V | 36V | 15V | - | - | 18V | - | NO | - | 333mA | 5W | - | - | - | - | - | - | - | - | - | - | - | - | 5W | - | - | - | - | - | - | - | OCP, SCP | - | - | 11.176mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MGJ6Q24P24MC-R7 Murata Power Solutions Inc. | 207 | - | Datasheet | 12 Weeks | - | Surface Mount | 11-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | MGJ6 (6W) | 1.74Lx0.89W x 0.56 H 44.1mmx22.6mmx14.1mm | - | yes | Active | 2 (1 Year) | - | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | 4 | - | - | 85% | 5.2kV | 36V | - | - | - | 18V | - | - | - | - | 6W | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | SCP, UVLO | - | - | 14.05mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PT79SR152S Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | 3-SMD Module | YES | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | PT79SR100 | 0.94Lx0.90W x 0.34 H 23.9mmx22.9mmx8.6mm | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | 7.8W | SINGLE | GULL WING | - | 1 | 2.54mm | 22.86mm | - | - | - | 79SR152 | 3 | - | 1 | - | - | 85% | - | -30V | -5.2V | -1.5A | - | -9.2V | - | - | - | 1.5A | 7.8W | - | -5.2V | - | Boost | VOLTAGE-MODE | 1.5A | - | - | - | - | -5.2V | BUCK | - | - | Non-Isolated | - | - | - | - | - | OTP, SCP | - | - | 8.636mm | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SUS101212C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | 6.000006g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2005 | SUS (10W) | 1.54Lx0.83W x 0.26 H 39.2mmx21.0mmx6.5mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 12W | - | DUAL | - | NOT SPECIFIED | 1 | - | - | unknown | 1A | NOT SPECIFIED | - | 6 | R-XDMA-T6 | 1 | - | CE, UL | 87% | 500V | 18V | 12V | - | - | 9V | 12V | YES | - | 1A | 10W | - | - | - | - | - | 1A | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP | - | - | 6.5mm | - | 39.2mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() CDS6002428-M Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 23-DIP Module | - | - | 199.999989g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C With Derating | - | 2006 | CDS (600W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 616W | REMOTE SHUTDOWN | - | - | - | - | - | NOT SPECIFIED | - | - | - | unknown | - | NOT SPECIFIED | - | - | - | 1 | - | UL | 86% | 500V | 36V | 28V | - | - | 18V | 24V | - | - | - | 600W | - | - | - | - | - | 22A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() RP20-2405SF Recom Power | 51 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | 6 | 27g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | POWERLINE RP20-F (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | SEATED HGT-NOM | - | - | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | - | - | NOT SPECIFIED | - | 6 | - | 1 | Not Qualified | - | 89% | 1.6kV | - | 4.5V | 4A | - | - | 24V | YES | - | 4A | 20W | Enable, Active High | 5.5V | - | - | - | 4A | - | 24V | - | - | - | - | 20W | - | Isolated | 5V | - | 36V | 18V | - | OCP, OVP, SCP, UVLO | - | - | 10.2mm | - | - | 25.4mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() TEL 2-2411 Traco Power | 48 | - | Datasheet | 11 Weeks | - | Through Hole | 16-DIP Module, 6 Leads | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~75°C | - | 2005 | TEL 2 (2W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | - | - | R-PDMA-P6 | 1 | - | - | 77% | 1.5kV | 36V | 5V | - | - | 18V | 24V | NO | - | - | - | - | - | - | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | SCP | - | - | - | 7.87mm | 23.8mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MEV1S1505SC Murata Power Solutions Inc. | 3 | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | MEV1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | ITE (Commercial) | - | - | - | 1W | 1W | SINGLE | - | - | 1 | - | 19.65mm | - | - | - | - | 7/4 | - | 1 | - | - | 83.5% | 3kV | - | 5V | 200mA | 15V | - | 15V | NO | - | 200mA | 1W | - | - | - | - | - | 200mA | - | 15V | - | - | - | - | 1W | - | Isolated | 5V | - | 16.5V | 13.5V | - | - | - | - | 10.15mm | - | - | 5.9mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() NCS12D1212C Murata Power Solutions Inc. | 28 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 9 | 16.99999g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | NCS12 (12W) | 1.26Lx0.79W x 0.41 H 32.0mmx20.0mmx10.5mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | 12W | DUAL | PIN/PEG | - | 1 | - | 20mm | - | - | - | - | - | - | 2 | - | - | 85% | 1.5kV | - | 12V | 500mA | - | - | 24V | NO | - | 500mA | 12W | - | - | - | - | - | 500mA | - | 12V | - | - | - | - | 12W | - | - | -12V | - | 36V | 9V | - | OTP, SCP, UVLO | - | - | 10.414mm | - | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() LME1215SC Murata Power Solutions Inc. | 25800 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | - | LME (0.25W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 250mW | 250mW | SINGLE | PIN/PEG | - | 1 | - | 11.48mm | - | - | - | - | 4 | - | 1 | - | - | 75% | 1kV | 13.2V | 15V | 16mA | - | - | 12V | NO | - | 16mA | 250mW | - | - | - | - | - | 16mA | - | 12V | - | - | - | - | 250mW | - | - | 15V | - | 13.2V | 10.8V | - | SCP | - | - | 10mm | - | - | 6mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() NCS12D4805C Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 16.99999g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | NCS12 (12W) | 1.26Lx0.79W x 0.41 H 32.0mmx20.0mmx10.5mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | - | 12W | DUAL | PIN/PEG | - | 1 | - | 20mm | - | - | - | - | - | R-XDMA-P9 | 2 | - | - | 80% | 1.5kV | - | 5V | 1.2A | - | - | 48V | NO | - | - | 12W | - | - | -5V | - | - | 1.2A | - | - | - | - | - | - | 12W | - | - | -5V | - | 75V | 18V | - | OTP, SCP, UVLO | - | - | 10.414mm | - | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MEV1S1512SC Murata Power Solutions Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | MEV1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | ITE (Commercial) | - | - | - | 1W | 1W | SINGLE | - | - | 1 | - | 19.65mm | - | - | - | - | 7/4 | - | 1 | - | - | 87.5% | 3kV | - | 12V | 84mA | - | - | 15V | NO | - | 84mA | 1W | - | - | - | - | - | 84mA | - | 15V | - | - | - | - | 1W | - | Isolated | 12V | - | 16.5V | 13.5V | - | - | - | - | 10.15mm | - | - | 5.9mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() TMA 0515D Traco Power | 120 | - | Datasheet | 11 Weeks | - | Through Hole | 6-SIP Module, 5 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2010 | TMA (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | - | yes | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6/5 | - | 2 | - | - | 79% | 1kV | 5.5V | - | - | - | 4.5V | - | - | - | - | - | - | - | -15V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCP | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() REC3-0505SRW/H4/A Recom Power | 2522 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 13g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Tube | - | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 3W | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 32mm | - | - | NOT SPECIFIED | - | - | - | 1 | Not Qualified | - | 79% | 4kV | - | 5V | 600mA | - | - | 5V | NO | - | 600mA | 3W | - | 5V | - | - | - | 600mA | - | 5V | - | - | - | - | 3W | - | Isolated | 5V | - | 9V | 4.5V | - | SCP | - | - | 10.2mm | - | - | 20.3mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() UEI25-050-D48P-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | UEI25 (25W) | 1.10Lx0.96W x 0.32 H 27.9mmx24.4mmx8.1mm | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | GOLD (5) OVER NICKEL (50) | ITE (Commercial) | - | - | - | 25.2W | 25W | DUAL | PIN/PEG | - | 1 | - | 27.9mm | - | - | - | - | 6 | - | 1 | - | - | 89% | 2.25kV | 75V | 5V | 5A | - | 36V | 48V | YES | - | 5A | 25W | Enable, Active High | - | - | - | - | 5A | - | 48V | - | - | - | - | - | - | Isolated | - | - | - | - | - | Remote On/Off | - | - | 8.128mm | - | - | 24.4mm | No | - | RoHS Compliant | - | - | ||
![]() AE40-UW-S15 CUI Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | 5-DIP Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C With Derating | - | - | AE40-UW (40W) | 4.92Lx2.95W x 1.57 H 125.0mmx75.0mmx40.0mm | - | yes | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 40W | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | - | 78% | 4kV | 1500V | - | - | - | 200V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP, OVP, SCP | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() UEI25-120-D48N-C Murata Power Solutions Inc. | 190 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | UEI25 (25W) | 1.10Lx0.96W x 0.32 H 27.9mmx24.4mmx8.1mm | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | GOLD (5) OVER NICKEL (50) | ITE (Commercial) | - | - | - | 25.2W | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 27.9mm | - | - | NOT SPECIFIED | - | 6 | - | 1 | Not Qualified | - | 87.5% | 2.25kV | 75V | 12V | 2.1A | - | 36V | 48V | YES | - | 2.1A | 25.2W | Enable, Active Low | - | - | - | - | 2.1A | 25.45W | 48V | - | - | - | - | - | - | Isolated | - | - | - | - | - | Remote On/Off | - | - | 8.128mm | - | - | 24.4mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() ISC0348S05-TR XP Power | 17 |
| - | - | - | Surface Mount | 16-SMD Module, 7 Leads | - | - | - | ISC0348 | XP Power | 250 | 75 V | 18 V | XP Power | + 100 C | XP Power | - 40 C | Yes | SMD/SMT | 5 V | Bulk | Active | Details | 60950-1; 62368-1 | 5V | -40°C ~ 100°C (With Derating) | Reel | - | ISC03 (3W) | 0.94" L x 0.54" W x 0.32" H (24.0mm x 13.7mm x 8.3mm) | - | - | - | - | - | - | Isolated Module | - | ITE (Commercial) | 3 W | - | DC-DC Converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | CE, UKCA, UL | 78% | 1.5 kV | 75V | - | - | - | 18V | - | - | 600mA | - | 3 W | Enable, Active High | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | 1.5 kV | - | - | Isolated | Remote On/Off, OCP, SCP, UVLO | 18 V to 75 V | Isolated DC/DC Converters - SMD | 8.25 mm | - | 24 mm | 18.1 mm | - | - | - | - | - |