- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | RoHS | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Max Supply Voltage | Min Supply Voltage | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Control Mode | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Switcher Configuration | Max Output Power | Switching Frequency-Max | Isolation | Nominal Output Voltage | Input Current | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Product | Features | Input Voltage | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TES 2N-2411-TR TRACO Power | In Stock | - | - | - | - | - | - | SMD-16 | - | - | - | 250 | 36 V | 18 V | + 85 C | - 40 C | Yes | SMD/SMT | 400 mA | - | 5 V | - | Details | - | - | Reel | - | TES 2N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 77 % | - | - | - | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | - | Isolated | - | 18 V to 36 V | 9 mm | - | 24 mm | 13.7 mm | - | - | - | - | ||
![]() THL 3-4811WISM-TR TRACO Power | In Stock | - | - | - | - | - | - | SMD-16 | - | - | - | 250 | 75 V | 18 V | + 85 C | - 40 C | Yes | SMD/SMT | 600 mA | - | 5 V | - | Details | - | - | Reel | - | THL 3WISM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 78 % | - | - | - | - | - | - | - | - | - | - | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | - | Isolated | - | 18 V to 75 V | 8 mm | - | 24 mm | 13.7 mm | - | - | - | - | ||
![]() TES 2N-2423-TR TRACO Power | In Stock | - | - | - | - | - | - | SMD-16 | - | 6 | - | 250 | 36 V | 18 V | + 85 C | - 40 C | Yes | SMD/SMT | 65 mA | 65 mA | 15 V | - 15 V | Details | - | - | Reel | - | TES 2N | - | - | - | - | - | - | - | 71 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | 80 % | - | - | - | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | 1.5 kV | - | - | - | Isolated | - | 18 V to 36 V | 9 mm | - | 24 mm | 13.7 mm | - | - | - | - | ||
![]() TSV 2412D-TR TRACO Power | In Stock | - | - | - | - | - | - | SOIC-22 | - | - | - | 450 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 40 mA | 40 mA | 12 V | - 12 V | Details | - | - | Reel | - | TSV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | 79 % | - | - | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 kV | - | - | - | Isolated | - | 24 V | 6.7 mm | - | 15.3 mm | 8 mm | - | - | - | - | ||
![]() TES 2N-2421-TR TRACO Power | In Stock | - | - | - | - | - | - | SMD-16 | - | 6 | - | 250 | 36 V | 18 V | + 85 C | - 40 C | Yes | SMD/SMT | 200 mA | 200 mA | 5 V | - 5 V | Details | - | - | Reel | - | TES 2N | - | - | - | - | - | - | - | 71 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | 74 % | - | - | - | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | 1.5 kV | - | - | - | Isolated | - | 18 V to 36 V | 9 mm | - | 24 mm | 13.7 mm | - | - | - | - | ||
![]() TES 2N-1223-TR TRACO Power | In Stock | - | - | - | - | - | - | SMD-16 | - | - | - | 250 | 18 V | 9 V | + 85 C | - 40 C | Yes | SMD/SMT | 65 mA | 65 mA | 15 V | - 15 V | Details | - | - | Reel | - | TES 2N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | 78 % | - | - | - | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | - | Isolated | - | 9 V to 18 V | 9 mm | - | 24 mm | 13.7 mm | - | - | - | - | ||
![]() ZUS62412 Cosel USA, Inc. | 290 | - | Datasheet | 6 Weeks | - | PCB, Through Hole | Through Hole | 4-DIP Module | - | - | 24.999999g | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~71°C With Derating | Tray | 2005 | ZUS (6W) | 1.75Lx1.10W x 0.28 H 44.5mmx28.0mmx7.0mm | yes | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 7mm | unknown | NOT SPECIFIED | - | 4 | R-XDMA-P4 | 1 | - | CE, TUV, cULus | 78% | 500V | 36V | 12V | - | 18V | 24V | NO | - | - | 500mA | 6W | - | - | - | - | 500mA | 6W | 24V | - | - | - | - | - | 330mA | - | - | - | - | - | OCP | - | 7.112mm | - | 44.5mm | 28mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CRE1S2412SC Murata Power Solutions Inc. | 56800 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 4-SIP Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | - | CRE1 (1W) | 0.45Lx0.24W x 0.30 H 11.5mmx6.1mmx7.5mm | yes | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | - | 1W | - | - | - | - | - | 11.53mm | - | - | - | - | - | 1 | - | - | 80% | 1kV | 26.4V | - | 83mA | - | - | - | - | - | - | 1W | - | - | - | - | 83mA | - | - | - | 1W | - | - | - | - | - | - | 26.4V | 21.6V | - | - | - | 7.62mm | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() RNM-3.33.3S Recom Power | 100 |
| Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | - | 1.1g | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | ECONOLINE RNM (1W) | 0.33Lx0.33W x 0.27 H 8.3mmx8.3mmx6.8mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 8.3mm | - | NOT SPECIFIED | - | - | R-XDMA-T4 | 1 | Not Qualified | - | 75% | 1kV | 3.6V | 3.3V | 303mA | 3V | 3.3V | NO | - | - | 303mA | 1W | - | 3.3V | - | - | 303mA | - | 3.3V | - | 1W | - | Isolated | 3.3V | - | - | - | 3.63V | 2.97V | - | SCP | - | 6.8mm | - | - | 7.62mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PDM1-S24-D5-S CUI Inc. | 27 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | 6-SIP Module, 5 Leads | - | - | 2.400014g | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2016 | PDM1-S (1W) | 0.77Lx0.24W x 0.37 H 19.5mmx6.0mmx9.3mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | ITE (Commercial) | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-PSMA-T5 | 2 | Not Qualified | - | 80% | 1.5kV | 26.4V | 5V | 100mA | 21.6V | 24V | NO | - | - | - | 1W | - | - | -5V | - | 100mA | 2W | - | - | - | - | Isolated | - | - | - | 100mA | - | - | - | SCP | - | 9.398mm | - | 19.6mm | 7mm | - | - | RoHS Compliant | Lead Free | ||
![]() DKE15B-05 MEAN WELL USA Inc. | 48 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | 5-DIP Module | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~71°C With Derating | Tube | - | DKE15 (15W) | 2.00Lx2.00W x 0.43 H 50.8mmx50.8mmx11.0mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 83% | 1000V | 36V | - | - | 18V | - | - | - | - | 1.5A | 15W | - | - | -5V | - | - | - | - | - | 15W | - | - | - | - | - | - | - | - | - | OCP, SCP | - | 10.16mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ZUS31205 Cosel USA, Inc. | 1000 | - | Datasheet | 6 Weeks | - | PCB, Through Hole | Through Hole | 4-DIP Module | - | - | 15.999989g | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~71°C With Derating | - | 2005 | ZUS (3W) | 1.38Lx0.91W x 0.28 H 35.0mmx23.0mmx7.0mm | yes | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 7mm | unknown | NOT SPECIFIED | - | 4 | R-XDMA-P4 | 1 | - | CSA, TUV, UL | 70% | 500V | 18V | 5V | - | 9V | 12V | NO | - | - | 600mA | 3W | - | - | - | - | 600mA | 3W | - | - | - | - | - | - | 357mA | - | - | - | - | - | OCP | - | 7.112mm | - | 35mm | 23mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RKE-1205S/H Recom Power | 650 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.7g | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | ECONOLINE RKE (E-Series) (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | - | ITE (Commercial) | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | - | R-PSMA-T4 | 1 | - | - | 80% | 4kV | 13.2V | 5V | 200mA | 10.8V | 12V | NO | - | - | 200mA | 1W | - | 5V | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.2mm | - | - | 7.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PT6522D Texas Instruments | 98 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | 14-SIP Module | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | PT6520 | - | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Non-Isolated PoL Module | - | - | ITE (Commercial) | - | - | - | 12W | SINGLE | - | - | 1 | 2.54mm | 30.73mm | - | - | PT6522 | 14 | - | 1 | - | - | 75% | - | 5.5V | 1.5V | 8A | 3.1V | 3.3V | - | - | - | 8A | - | - | - | - | VOLTAGE-MODE | 8A | - | 3.3V | SINGLE | - | 400kHz | Non-Isolated | - | - | - | - | - | - | - | - | - | - | - | 43.18mm | 10.7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCM6D1215C Murata Power Solutions Inc. | 49 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 23-DIP Module, 7 Leads | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | NCM6 (6W) | 1.26Lx0.79W x 0.43 H 32.0mmx20.0mmx10.8mm | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | - | - | 6W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | - | - | 2 | - | - | 87% | 5.2kV | 36V | 15V | 200mA | 9V | 12V | NO | - | - | - | 6W | Enable, Active Low | - | -15V | - | - | 6W | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OTP, SCP, UVLO | - | 10.922mm | - | - | - | No | - | RoHS Compliant | - | ||
![]() CBS2002424 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | PCB, Through Hole | Through Hole | 9-DIP Module | - | - | 83g | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C With Derating | - | 2005 | CBS (200W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | LG-MAX; WD-MAX | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 12.7mm | unknown | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | - | CE, TUV, cULus | 87% | 1.5kV | 36V | 24V | - | 18V | 24V | YES | - | - | 8.4A | 201.6W | - | - | - | - | - | - | - | - | - | - | - | - | 9.66A | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP | - | - | - | - | 57.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TEL 2-0512 Traco Power | 19 | - | Datasheet | 11 Weeks | - | - | Through Hole | 16-DIP Module, 6 Leads | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~75°C | - | 2005 | TEL 2 (2W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | - | ITE (Commercial) | 2W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-PDMA-P6 | 1 | - | - | 75% | 1.5kV | 9V | 12V | - | 4.5V | 5V | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCP | - | - | 7.87mm | 23.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() SKM10E-05 MEAN WELL USA Inc. | 422 |
| - | 11 Weeks | - | - | Through Hole | 6-DIP Module | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | Tube | - | SKM10 (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | - | ITE (Commercial) | 10W | - | - | - | DUAL | - | - | 1 | - | - | - | - | - | - | S-XDMA-T6 | 1 | - | - | 87% | 1500V | 9V | 5V | - | 4.7V | 5V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, UVLO | - | - | - | 25.4mm | 25.4mm | - | - | ROHS3 Compliant | - | ||
![]() LTM4636IY-1#PBF Linear Technology/Analog Devices | 76 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | 144-BBGA | - | 144 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | - | µModule® | 0.63Lx0.63W x 0.28 H 16.0mmx16.0mmx7.1mm | - | Active | 1 (Unlimited) | - | - | Non-Isolated PoL Module | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | LTM4636 | - | - | 1 | - | - | 88% | - | 15V | 3.3V | - | 4.7V | - | - | - | - | 40A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RBE-0505S Recom Power | 8382 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 6-SIP Module, 5 Leads | - | 5 | 2.2g | - | - | - | - | - | - | - | - | - | - | - | - | 82kHz | -40°C~85°C | Tube | - | ECONOLINE RBE (E-Series) (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | - | 6mm | - | - | - | - | - | 1 | - | - | 76% | 1kV | - | 5V | 200mA | - | 5V | NO | 5.5V | 4.5V | 200mA | 1W | - | 5V | - | - | 200mA | - | 5V | - | 1W | - | Isolated | 5V | - | - | - | 5.5V | 4.5V | - | - | - | 10.2mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free |