- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Output Current-Channel 1
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Weight | Cooling Method | Factory Pack QuantityFactory Pack Quantity | Industry | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Open Frame/Enclosed | Operation Mode | Output Current-Channel 1 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | RoHS | Unit Weight | Voltage-Output 1 | Packaging | Series | Type | Number of Outputs | Operating Frequency | Efficiency | Output Type | Number of Channels | Output Current | Supply Current-Max | Output Power | Voltage - Output 2 | Current - Output 1 | Operating Temperature Range | Dimming | Isolation Voltage | Current - Output 2 | Product | Standard | Input Voltage | IP Rating | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LNE-12V320WBCA Delta Electronics | In Stock | - | - | - | - | - | 10 | Industrial | - | - | + 70 C | - | - 40 C | - | Chassis Mount | Enclosed | CV + CC | 22.5 A | 12 VDC | - | Details | - | - | - | LNE-320W | - | 1 Output | - | - | - | - | - | - | 270 W | - | - | - 40 C to + 70 C | Without Dimming | - | - | - | - | 90 VAC to 264 VAC | IP67 | - | - | - | - | ||
![]() IS31FL3193-UTLS2-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | UTQFN-9 | - | - | 3000 | - | 5.5 V | 2.7 V | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | Reel | IS31FL3193 | 3-Channel Fun LED Driver | 3 Output | 400 kHz | - | Current Mode | 3 Channel | 42 mA | 0.8 mA | - | - | - | - | - | - | - | LED Drivers | - | 2.7 V to 5.5 V | - | - | - | - | - | ||
![]() LDP40S240-C170BR Cincon | In Stock | - | - | - | - | Convection | 1 | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 1.7 A | 24 VDC | - | Details | - | - | - | LDP40 | - | 1 Output | - | 86 % | - | - | - | - | 40.8 W | - | - | - | Without Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 168 mm | 40 mm | - | ||
![]() LDP60A240-P062BR Cincon | In Stock | - | - | - | - | Convection | 1 | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 625 mA | 24 VDC | - | Details | - | - | - | LDP60 | - | 1 Output | - | - | - | - | - | - | 15 W | - | - | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() LDP60A360-D166BR Cincon | In Stock | - | - | - | - | Convection | 1 | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 1.67 A | 36 VDC | - | Details | - | - | - | LDP60 | - | 1 Output | - | 85 % | - | - | - | - | 60 W | - | - | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() LDP60A240-C125B Cincon | In Stock | - | - | - | - | Convection | 1 | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 1.25 A | 24 VDC | - | Details | - | - | - | LDP60 | - | 1 Output | - | - | - | - | - | - | 30 W | - | - | - | Without Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() LDP60A360-P083BR Cincon | In Stock | - | - | - | - | Convection | 1 | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 833 mA | 36 VDC | - | Details | - | - | - | LDP60 | - | 1 Output | - | - | - | - | - | - | 30 W | - | - | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() LDP60A240-P083BR Cincon | In Stock | - | - | - | - | Convection | 1 | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 833 mA | 24 VDC | - | Details | - | - | - | LDP60 | - | 1 Output | - | - | - | - | - | - | 20 W | - | - | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() LDP40A240-D170BR Cincon | In Stock | - | - | - | - | Convection | 1 | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 1.7 A | 24 VDC | - | Details | - | 24 V | - | LDP40 | - | 1 Output | - | 86 % | - | - | - | - | 40.8 W | - | 1.7 A | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 168 mm | 40 mm | - | ||
![]() HLN-80H-24AB MEAN WELL | In Stock | - | - | - | 499.858792 g | - | 24 | Industrial | - | - | - | - | - | - | - | Enclosed | Constant Current (CC) | 3.4 A | 24 VDC | - | Details | 1.102 lbs | 24 V | - | HLN-80H | - | 1 Output | - | - | - | - | - | - | 81.6 W | - | 3.4 A | - | With Dimming | - | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | - | 35 mm | 181 mm | 61.5 mm | - | ||
![]() HLN-60H-48AB MEAN WELL | In Stock | - | - | - | - | - | 32 | Industrial | - | - | - | - | - | - | - | Enclosed | Constant Current (CC) | 1.3 A | 48 VDC | - | Details | 1.014 lbs | - | - | HLN-60H | - | 1 Output | - | - | - | - | - | - | 62.4 W | - | - | - | With Dimming | - | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | - | 35 mm | 161 mm | 61.5 mm | - | ||
![]() HLN-80H-42AB MEAN WELL | In Stock | - | - | - | - | - | 24 | Industrial | - | - | - | - | - | - | - | Enclosed | Constant Current (CC) | 1.95 A | 42 VDC | - | Details | 1.102 lbs | - | - | HLN-80H | - | 1 Output | - | - | - | - | - | - | 81.9 W | - | - | - | With Dimming | - | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | - | 35 mm | 181 mm | 61.5 mm | - | ||
![]() LDP60A240-C250B Cincon | In Stock | - | - | - | - | Convection | 1 | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 2.5 A | 24 VDC | - | Details | - | - | - | LDP60 | - | 1 Output | - | 85 % | - | - | - | - | 60 W | - | - | - | Without Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() LDP60A480-C083B Cincon | In Stock | - | - | - | - | Convection | 1 | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 833 mA | 48 VDC | - | Details | - | - | - | LDP60 | - | 1 Output | - | - | - | - | - | - | 40 W | - | - | - | Without Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() LDP60A360-P125BR Cincon | In Stock | - | - | - | - | Convection | 1 | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 1.25 A | 36 VDC | - | Details | - | - | - | LDP60 | - | 1 Output | - | - | - | - | - | - | 45 W | - | - | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() LDP40A360-P111BR Cincon | In Stock | - | - | - | - | Convection | 1 | Industrial | 305 VAC | 90 VAC | + 70 C | LED Power Supply | - 40 C | - | Chassis Mount | Enclosed | Constant Current (CC) | 1.11 A | 36 VDC | - | Details | - | - | - | LDP40 | - | 1 Output | - | 86 % | - | - | - | - | 40 W | - | - | - 40 C to + 70 C | With Dimming | 3.75 kVAC | - | - | - | 230 VAC | IP67 | 25.2 mm | 168 mm | 40 mm | - | ||
![]() LDP60A240-C062B Cincon | In Stock | - | - | - | - | Convection | 1 | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 625 mA | 24 VDC | - | Details | - | - | - | LDP60 | - | 1 Output | - | - | - | - | - | - | 15 W | - | - | - | Without Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() LDP60A360-C125BR Cincon | In Stock | - | - | - | - | Convection | 1 | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 1.25 A | 36 VDC | - | Details | - | - | - | LDP60 | - | 1 Output | - | - | - | - | - | - | 45 W | - | - | - | Without Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() LDP60A480-C125BR Cincon | In Stock | - | - | - | - | Convection | 1 | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 1.25 A | 48 VDC | - | Details | - | - | - | LDP60 | - | 1 Output | - | 86 % | - | - | - | - | 60 W | - | - | - | Without Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() LDP60B480-D062BR Cincon | In Stock | - | - | - | - | Convection | 1 | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 625 mA | 48 VDC | 48 VDC | Details | - | 48 V | - | LDP60 | - | 1 Output | - | 87 % | - | - | - | - | 30 W | 48 V | 625 mA | - | With Dimming | 3.75 kVAC | 625 mA | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | IP67 |