- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Output Current-Channel 1
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Approvals | Base Product Number | Cooling Method | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Industry | Input Frequency | Input Voltage-Max | Input Voltage-Min | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Isolation Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Open Frame/Enclosed | Operation Mode | Output Current-Channel 1 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Tradename | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Reach Compliance Code | Frequency | Number of Outputs | Operating Frequency | Efficiency | Output Voltage | Output Type | Number of Channels | Analog IC - Other Type | Output Current | Supply Current-Max | Output Power | Voltage - Output | Voltage - Output 2 | Topology | Current - Output 1 | Operating Temperature Range | Current - Output / Channel | Max Output Power | Interface IC Type | Internal Switch(s) | Max Input Current | High Level Output Current | Dimming | Isolation Voltage | Current - Output 2 | Voltage - Supply (Max) | Voltage - Supply (Min) | Product | Features | Standard | Input Voltage | IP Rating | Height | Length | Width | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DIO8850DCS8 DIOO | In Stock | - | - | - | SOIC-8 | - | - | - | - | - | 2500 | - | DIOO MICROCIRCUITS CO LTD | - | - | 15.4 V | 9.5 V | DIO8850DCS8 | + 125 C | - | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | Contact Manufacturer | - | 4.71 | Details | - | - | - | - | MouseReel | - | - | Single-Stage Buck PFC Controller | - | - | - | unknown | - | 1 Output | 115 kHz | - | Adjustable | - | 1 Channel | SWITCHING CONTROLLER | - | 15 mA | - | - | - | Buck | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Drivers | Short Circuit and Thermal Protection | - | 9.5 V to 15.4 V | - | - | - | - | - | - | ||
![]() DIO8650BCST6 DIOO | In Stock | - | - | - | SOT-23-6 | - | - | - | - | - | 3000 | - | - | - | - | 30 V | 30 V | - | + 85 C | - | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | Power Factor Controller (PFC) | - | - | - | - | - | 1 Output | - | - | - | - | 1 Channel | - | - | - | - | - | - | Flyback | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Drivers | - | - | 30 V | - | - | - | - | - | - | ||
![]() DIO5312CCST6 DIOO | In Stock | - | - | - | SOT-23-6 | - | - | - | - | - | 3000 | White LEDs | - | - | - | 5.5 V | 2.7 V | - | + 85 C | - | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | MouseReel | - | - | White LED Driver | - | - | - | - | - | 10 Output | 1.1 MHz | - | - | Constant Current | 10 Channel | - | - | - | - | - | - | Boost | - | - | - | - | - | - | - | - | PWM | - | - | - | - | LED Drivers | - | - | 2.7 V to 5.5 V | - | - | - | - | - | - | ||
![]() DIO5358CL16 DIOO | In Stock | - | - | - | TQFN-16 | - | - | - | - | - | 5000 | - | - | - | - | 5.5 V | 2.8 V | - | + 85 C | - | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | Charge Pump | - | - | - | - | - | 8 Output | - | - | - | Constant Current | 8 Channel | - | 20 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Drivers | - | - | 2.8 V to 5.5 V | - | - | - | - | - | - | ||
![]() DIO8652CS8 DIOO | In Stock | - | - | - | SOIC-8 | - | - | - | - | - | 2500 | - | DIOO MICROCIRCUITS CO LTD | - | - | 30 V | 30 V | DIO8652CS8 | + 85 C | - | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | Contact Manufacturer | - | 5.76 | Details | - | - | - | - | Reel | - | - | Power Factor Controller (PFC) | - | - | - | unknown | - | 1 Output | - | - | - | - | 1 Channel | - | - | - | - | - | - | Buck | - | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | - | - | - | LED Drivers | - | - | 30 V | - | - | - | - | - | - | ||
![]() BD83A04EFV-ME2 ROHM Semiconductor | 35 | - | - | Surface Mount | HTSSOP-B24 | 24-HTSSOP-B | - | - | BD83A04 | - | 2000 | - | - | - | - | 48 V | 4.5 V | - | + 125 C | - | Rohm Semiconductor | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | - | - | -40°C ~ 125°C | MouseReel | Automotive, AEC-Q100 | - | White LED | - | - | Automotive | - | 200kHz ~ 2.42MHz | 4 Output | 200 kHz to 2.42 MHz | - | 50 V | - | 4 Channel | - | 120 mA | 10 mA | - | 50V | - | Boost | - | - | 120mA | - | - | Yes | - | - | Analog, PWM | - | - | 48V | 4.5V | LED Drivers | - | - | 4.5 V to 48 V | - | - | - | - | - | - | ||
![]() MAX25069ATM/V Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | 260 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | 4 Output | - | - | - | - | 6 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LDP60A360-D125BR Cincon | In Stock | - | - | - | - | - | - | - | - | Convection | 1 | - | - | - | - | 305 VAC | 90 VAC | - | - | LED Power Supply | - | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 1.25 A | 36 VDC | - | - | - | - | - | Details | - | - | - | - | - | LDP60 | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 45 W | - | - | - | - | - | - | - | - | - | - | - | With Dimming | 3.75 kVAC | - | - | - | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | - | ||
![]() HLG100H-24JB MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | Chassis Mount | Enclosed | CV + CC | 4 A | 24 VDC | - | - | - | - | - | Details | HLG Series | 2.469 lbs | - | - | - | HLG-100H | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 96 W | - | - | - | - | - | - | - | - | - | - | - | With Dimming | - | - | - | - | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | IP67 | 38.8 mm | 22 mm | 68 mm | - | - | ||
![]() HLG-320H-15D MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | 8 | - | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 19 A | 15 VDC | - | - | - | - | - | Details | HLG Series | 4.145 lbs | - | - | - | HLG-320H | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 285 W | - | - | - | - | - | - | - | - | - | - | - | With Dimming | - | - | - | - | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | IP67 | 43.8 mm | 225.2 mm | 90 mm | - | - | ||
![]() HLG-320H-36D MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | 8 | - | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 8.9 A | 36 VDC | - | - | - | - | - | Details | HLG Series | 4.145 lbs | - | - | - | HLG-320H | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 320.4 W | - | - | - | - | - | - | - | - | - | - | - | With Dimming | - | - | - | - | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | IP67 | 43.8 mm | 225.2 mm | 90 mm | - | - | ||
![]() LDP60A360-C166BR Cincon | In Stock | - | - | - | - | - | - | - | - | Convection | 1 | - | - | - | - | 305 VAC | 90 VAC | - | - | LED Power Supply | - | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 1.67 A | 36 VDC | - | - | - | - | - | Details | - | - | - | - | - | LDP60 | - | - | - | - | - | - | - | 1 Output | - | 85 % | - | - | - | - | - | - | 60 W | - | - | - | - | - | - | - | - | - | - | - | Without Dimming | 3.75 kVAC | - | - | - | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | - | ||
![]() LPF-16-12P MEAN WELL | In Stock | - | - | - | - | - | 210 g | CSA, EN, TUV, UL | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Chassis Mount | Enclosed | CV + CC | 1.34 A | 12 VDC | - | - | - | - | - | Details | - | 7.407532 oz | 12 V | - | - | LPF-16 | - | - | 70 °C | -35 °C | - | - | - | 1 Output | - | 84 % | 12 V | - | - | - | 1 A | - | 16.08 W | - | - | - | 1.34 A | - | - | 16.08 W | - | - | 400 mA | - | Without Dimming | - | - | - | - | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | IP67 | 32 mm | 148 mm | 40 mm | Lead Free | - | ||
![]() LDM100S360-03A Cincon | In Stock | - | - | - | - | - | - | - | - | Convection | 1 | - | - | - | - | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | - | LED Power Supply | - | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 2.78 A | 36 VDC | - | - | - | - | - | Details | - | - | - | - | - | LDM100S | - | - | - | - | - | - | - | 1 Output | - | 90 % | - | - | - | - | - | - | 100 W | - | - | - | - | - | - | - | - | - | - | - | With Dimming | 3.75 kVAC | - | - | - | - | - | - | 90 VAC to 305 VAC | IP65 | 28 mm | 232 mm | 40 mm | - | - | ||
![]() LDP60B240-P125BR Cincon | In Stock | - | - | - | - | - | - | - | - | Convection | 1 | - | - | - | - | 305 VAC | 90 VAC | - | - | LED Power Supply | - | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 1.25 A | 24 VDC | 24 VDC | - | - | - | - | Details | - | - | 24 V | - | - | LDP60 | - | - | - | - | - | - | - | 1 Output | - | 85 % | - | - | - | - | - | - | 30 W | - | 24 V | - | 1.25 A | - | - | - | - | - | - | - | With Dimming | 3.75 kVAC | 1.25 A | - | - | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | IP67 | ||
![]() LDP40A360-D111BR Cincon | In Stock | - | - | - | - | - | - | - | - | Convection | 1 | - | - | Industrial | - | 305 VAC | 90 VAC | - | + 70 C | LED Power Supply | - | - | - 40 C | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 1.11 A | 36 VDC | - | - | - | - | - | Details | - | - | - | - | - | LDP40 | - | - | - | - | - | - | - | 1 Output | - | 86 % | - | - | - | - | - | - | 40 W | - | - | - | - | - 40 C to + 70 C | - | - | - | - | - | - | With Dimming | 3.75 kVAC | - | - | - | - | - | - | 230 VAC | IP67 | 25.2 mm | 168 mm | 40 mm | - | - | ||
![]() HLG-320H-12D MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | 8 | - | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 22 A | 12 VDC | - | - | - | - | - | Details | HLG Series | 4.145 lbs | - | - | - | HLG-320H | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 264 W | - | - | - | - | - | - | - | - | - | - | - | With Dimming | - | - | - | - | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | IP67 | 43.8 mm | 225.2 mm | 90 mm | - | - | ||
![]() HLG-185H-30AB MEAN WELL | 17 |
| - | - | - | - | - | - | - | - | 12 | - | - | Industrial | 47 to 63 Hz | - | - | - | - | - | - | 3750 Vac | - | - | Chassis Mount | - | Enclosed | Constant Current (CC) | 6.2 A | 30 VDC | - | - | - | - | - | Details | HLG Series | 2.535 lbs | - | -40 to 90 °C | - | HLG-185H | Wire Leaded | - | - | - | - | - | - | 1 Output | - | 93.5 % | 27 to 33 V | Constant Current/Constant Voltage | - | - | 3.1 to 6.2 A | - | 186 W | - | - | - | - | - | - | - | - | - | - | - | With Dimming | - | - | - | - | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | - | 38.8 mm | 228 mm | 68 mm | - | - | ||
![]() LDP40S480-C084BR Cincon | In Stock | - | - | - | - | - | - | - | - | Convection | 1 | - | - | - | - | 305 VAC | 90 VAC | - | - | LED Power Supply | - | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 840 mA | 48 VDC | - | - | - | - | - | Details | - | - | - | - | - | LDP40 | - | - | - | - | - | - | - | 1 Output | - | 88 % | - | - | - | - | - | - | 40.32 W | - | - | - | - | - | - | - | - | - | - | - | Without Dimming | 3.75 kVAC | - | - | - | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 168 mm | 40 mm | - | - | ||
![]() LDA100S214-01 Cincon | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | Industrial | - | - | - | - | + 70 C | - | - | - | - 40 C | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 0.5 A | 214 VDC | - | - | - | - | - | Details | - | 1.653 lbs | - | - | - | LDA100S | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 100 W | - | - | - | - | - 40 C to + 70 C | - | - | - | - | - | - | Without Dimming | - | - | - | - | - | - | PFC | 90 VAC to 305 VAC | IP67 | 35 mm | 210 mm | 58 mm | - | - |