- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Output Current-Channel 1
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Cooling Method | Factory Pack QuantityFactory Pack Quantity | Industry | Input Frequency | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mechanical Style | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Open Frame/Enclosed | Operation Mode | Output Current-Channel 1 | Output Voltage-Channel 1 | RoHS | Tradename | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Power Dissipation | Terminal Position | Peak Reflow Temperature (Cel) | Terminal Pitch | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Input (Max) | Output Voltage | Output Type | Max Output Current | Voltage - Input (Min) | Power Supplies | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Output Current | Max Supply Current | Output Power | Max Output Voltage | Voltage - Output | Topology | Current - Output 1 | Min Output Voltage | Operating Temperature Range | Power Consumption | Max Output Power | Max Input Current | Dimming | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Product | Features | Standard | Input Voltage | IP Rating | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LDM60S360-01 Cincon | In Stock | - | - | - | - | - | - | - | - | Convection | 1 | - | - | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 1.67 A | 36 VDC | Details | - | - | 36 V | - | - | LDM60S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 89 % | - | - | - | - | - | - | - | - | - | - | - | 60 W | - | - | - | 1.67 A | - | - | - | - | - | Without Dimming | - | 3.75 kVAC | - | - | - | - | 90 VAC to 305 VAC | IP67 | 28 mm | 207 mm | 40 mm | - | - | - | ||
![]() LDM60S240-04 Cincon | In Stock | - | - | - | - | - | - | - | - | Convection | 1 | - | - | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 2.5 A | 24 VDC | Details | - | 1.477 lbs | 24 V | - | - | LDM60S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 88 % | - | - | - | - | - | - | - | - | - | - | - | 60 W | - | - | - | 2.5 A | - | - | - | - | - | With Dimming | - | 3.75 kVAC | - | - | - | - | 90 VAC to 305 VAC | IP67 | 28 mm | 207 mm | 40 mm | - | - | - | ||
![]() LDD-300L MEAN WELL USA Inc. | 45 | - | Datasheet | 20 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module, 5 Leads | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | LDD-L | 0.89Lx0.39W x 0.35 H 22.6mmx9.9mmx8.9mm | - | Active | 1 (Unlimited) | 5 | - | - | Constant Current | - | - | DUAL | - | - | - | - | - | 1 | Not Qualified | CE | 95% | 36V | - | - | - | 9V | 9/36V | - | - | - | 300mA | 300mA | 9.6W | - | 2V~32V | Buck | 300mA | 2V | - | - | 9.6W | 300mA | PWM | - | - | - | - | Remote On/Off, OTP, SCP | - | - | - | 8.382mm | - | - | - | ROHS3 Compliant | - | ||
![]() RCD-48-0.35 Recom Power | 47 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-DIP Module | 7 | 0.029lb 13.15g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Tube | LIGHTLINE RCD-48 | 1.28Lx0.64W x 0.44 H 32.6mmx16.5mmx11.1mm | e3 | Active | 1 (Unlimited) | 7 | - | EAR99 | Constant Current | Tin (Sn) | 20W | - | NOT SPECIFIED | - | 350mA | 1MHz | NOT SPECIFIED | 1 | Not Qualified | EN, UL | 96% | 60V | - | - | 350mA | - | - | 60V | 9V | 800mW | 350mA | - | - | 56V | 2V~56V | Buck | 350mA | 2V | - | 1.5W | 19.6W | - | Analog, PWM | - | - | - | - | Remote On/Off, SCP | - | - | - | 11.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLG-100H-20AB MEAN WELL | 50 |
| - | - | - | - | - | - | - | - | 12 | Industrial | 47 to 63 Hz | - | - | - | - | 3750 Vac | - | Chassis Mount | - | Enclosed | Constant Current (CC) | 4.8 A | 20 VDC | Details | HLG Series | 2.469 lbs | - | -40 to 80 °C | - | HLG-100H | - | - | - | - | - | Wire Leaded | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 93 % | - | 17 to 22 V | Constant Current/Constant Voltage | - | - | - | - | - | - | 3 to 4.8 A | - | 96 W | - | - | - | - | - | - | - | - | - | With Dimming | - | - | - | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | - | 38.8 mm | 22 mm | 68 mm | - | - | - | ||
![]() HLG-120H-20AB MEAN WELL | 13 |
| - | - | - | - | - | - | 1.11992 kg | - | 12 | Industrial | 47 to 63 Hz | - | - | - | - | 3750 Vac | - | Chassis Mount | - | Enclosed | Constant Current (CC) | 6 A | 20 VDC | Details | HLG Series | 2.469 lbs | 20 V | -40 to 80 °C | - | HLG-120H | - | - | - | - | - | Wire Leaded | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 93 % | - | 17 to 22 V | Constant Current/Constant Voltage | - | - | - | - | - | - | 3 to 6 A | - | 120 W | - | - | - | 6 A | - | - | - | - | - | With Dimming | - | - | - | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | - | 38.8 mm | 22 mm | 68 mm | - | - | - | ||
![]() HVG-480-48D2 MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | 1 | Industrial | - | - | - | + 85 C | - | - | - 40 C | - | Chassis Mount | Enclosed | CV + CC | 10 A | 48 VDC | Details | - | 6.173 lbs | - | - | - | HVG-480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480 W | - | - | - | - | - | - 40 C to + 85 C | - | - | - | With Dimming | - | - | - | - | - | - | 180 VAC to 528 VAC, 254 VDC to 747 VDC | IP67 | 43.8 mm | 262 mm | 125 mm | - | - | - | ||
![]() HVG-480-30D2 MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | 1 | Industrial | - | - | - | + 85 C | - | - | - 40 C | - | Chassis Mount | Enclosed | CV + CC | 16 A | 30 VDC | Details | - | 6.173 lbs | - | - | - | HVG-480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480 W | - | - | - | - | - | - 40 C to + 85 C | - | - | - | With Dimming | - | - | - | - | - | - | 180 VAC to 528 VAC, 254 VDC to 747 VDC | IP67 | 43.8 mm | 262 mm | 125 mm | - | - | - | ||
![]() HVG-480-54D2 MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | 1 | Industrial | - | - | - | + 85 C | - | - | - 40 C | - | Chassis Mount | Enclosed | CV + CC | 8.9 A | 54 VDC | Details | - | 6.173 lbs | - | - | - | HVG-480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480.6 W | - | - | - | - | - | - 40 C to + 85 C | - | - | - | With Dimming | - | - | - | - | - | - | 180 VAC to 528 VAC, 254 VDC to 747 VDC | - | 43.8 mm | 262 mm | 125 mm | - | - | - | ||
![]() RCD-24-0.35 Recom Power | 83 | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | 6 | 0.01lb 4.54g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | -40°C~85°C | Tube | LIGHTLINE RCD-24 | 0.87Lx0.49W x 0.33 H 22.1mmx12.6mmx8.5mm | - | Active | 1 (Unlimited) | 6 | - | EAR99 | Constant Current | - | 12W | DUAL | NOT SPECIFIED | 2.54mm | 350mA | - | NOT SPECIFIED | 1 | Not Qualified | cULus | 96% | - | - | - | 350mA | - | - | 36V | 4.5V | 800mW | 350mA | - | 12W | 35V | 2V~35V | Buck | 350mA | 2V | - | - | 12.25W | - | Analog, PWM | 36V | - | 4.5V | - | Remote On/Off, SCP | - | - | - | 8.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELG-150-C1050BE MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | 16 | - | 47 to 63 Hz | - | - | - | - | 3750 Vac | - | Screw Mount | - | - | - | - | - | Details | - | 2.094 lbs | - | -40 to 90 °C | - | ELG-150-C | - | - | - | - | - | Wire Leaded | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 90 % | - | 72 to 128 V | Constant Current | - | - | - | - | - | - | 1050 mA | - | 134.4 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 142 to 431/100 to 305 Vdc/Vac | - | 35.5 mm | 219 mm | 63 mm | - | - | - | ||
![]() LDD-700LS MEAN WELL USA Inc. | 45 | - | Datasheet | 20 Weeks | PCB, Surface Mount | Surface Mount | 16-SMD Module | 16 | 3.399987g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | -40°C~85°C | - | LDD-L | 1.00Lx0.41W x 0.37 H 25.4mmx10.5mmx9.3mm | - | Active | 1 (Unlimited) | - | - | - | Constant Current | - | - | - | - | - | - | - | - | 1 | - | CE | 95% | - | - | - | - | 9V | - | 32V | 9V | - | - | 700mA | 19.6W | - | 2V~28V | Buck | 700mA | - | - | - | - | - | PWM | - | - | - | - | Remote On/Off, OTP, SCP | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LDP25S360-P070BR Cincon | In Stock | - | - | - | - | - | - | - | - | Convection | 1 | - | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 700 mA | 36 VDC | Details | - | 3.527396 oz | - | - | - | LDP25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 86 % | - | - | - | - | - | - | - | - | - | - | - | 25.2 W | - | - | - | - | - | - | - | - | - | With Dimming | - | 3.75 kVAC | - | - | - | - | 90 VAC to 305 VAC | IP67 | 20 mm | 140 mm | 30 mm | - | - | - | ||
![]() LDP25A240-C053BR Cincon | In Stock | - | - | - | - | - | - | - | - | Convection | 1 | - | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 530 mA | 24 VDC | Details | - | - | 24 V | - | - | LDP25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.72 W | - | - | - | 530 mA | - | - | - | - | - | Without Dimming | - | 3.75 kVAC | - | - | - | - | 90 VAC to 305 VAC | IP67 | 20 mm | 140 mm | 30 mm | - | - | - | ||
![]() LDP25S480-C053BR Cincon | In Stock | - | - | - | - | - | - | - | - | Convection | 1 | - | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 530 mA | 48 VDC | Details | - | - | 48 V | - | - | LDP25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 86 % | - | - | - | - | - | - | - | - | - | - | - | 25.44 W | - | - | - | 530 mA | - | - | - | - | - | Without Dimming | - | 3.75 kVAC | - | - | - | - | 90 VAC to 305 VAC | IP67 | 20 mm | 140 mm | 30 mm | - | - | - | ||
![]() LDP25S240-P110BR Cincon | In Stock | - | - | - | - | - | - | - | - | Convection | 1 | - | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 1.1 A | 24 VDC | Details | - | - | 24 V | - | - | LDP25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 86 % | - | - | - | - | - | - | - | - | - | - | - | 26.4 W | - | - | - | 1.1 A | - | - | - | - | - | With Dimming | - | 3.75 kVAC | - | - | - | - | 90 VAC to 305 VAC | IP67 | 20 mm | 140 mm | 30 mm | - | - | - | ||
![]() DLD-C035 Cincon | In Stock | - | - | - | - | - | - | - | - | Convection | 1 | Industrial | - | 60 VDC | 4.5 VDC | + 85 C | LED Driver | - | - 40 C | - | Through Hole | Enclosed | Constant Current (CC) | 350 mA | 2 VDC to 57 VDC | Details | - | - | - | - | Tube | DLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 96 % | - | - | - | - | - | - | - | - | - | - | - | 20 W | - | - | - | - | - | - | - | - | - | With Dimming | - | - | - | LED Power Supplies | - | - | 4.5 VDC to 60 VDC | IP67 | 10.2 mm | 32.5 mm | 16.8 mm | - | - | - | ||
![]() LDM100S120-01 Cincon | In Stock | - | - | - | - | - | - | - | - | Convection | 1 | - | - | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 8.34 A | 12 VDC | Details | - | - | - | - | - | LDM100S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 88 % | - | - | - | - | - | - | - | - | - | - | - | 100 W | - | - | - | - | - | - | - | - | - | Without Dimming | - | 3.75 kVAC | - | - | - | - | 90 VAC to 305 VAC | IP67 | 28 mm | 232 mm | 40 mm | - | - | - | ||
![]() LDM60S360-02 Cincon | In Stock | - | - | - | - | - | - | - | - | Convection | 1 | - | - | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 1.67 A | 36 VDC | Details | - | - | - | - | - | LDM60S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 89 % | - | - | - | - | - | - | - | - | - | - | - | 60 W | - | - | - | - | - | - | - | - | - | Without Dimming | - | 3.75 kVAC | - | - | - | - | 90 VAC to 305 VAC | IP65 | 28 mm | 207 mm | 40 mm | - | - | - | ||
![]() LDP25S240-C110B Cincon | In Stock | - | - | - | - | - | - | - | - | Convection | 1 | - | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 1.1 A | 24 VDC | Details | - | - | 24 V | - | - | LDP25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 86 % | - | - | - | - | - | - | - | - | - | - | - | 26.4 W | - | - | - | 1.1 A | - | - | - | - | - | Without Dimming | - | 3.75 kVAC | - | - | - | - | 90 VAC to 305 VAC | IP67 | 20 mm | 140 mm | 30 mm | - | - | - |