- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Output Current-Channel 1
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Base Product Number | Development Kit | Factory Pack QuantityFactory Pack Quantity | For Use With | Industry | Input Frequency | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mfr | Minimum Isolation Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Open Frame/Enclosed | Operation Mode | Output Current-Channel 1 | Output Voltage-Channel 1 | Package | Pd - Power Dissipation | Product Status | Qualification | RoHS | Shipping Restrictions | Standard Number | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Type | Applications | Power (Watts) | Voltage - Supply | Frequency | Termination Style | Number of Outputs | Approval Agency | Operating Frequency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Voltage - Input (Min) | Number of Channels | Interface | Current - Output (Max) | RAM Size | Output Current | Core Processor | Program Memory Type | Supply Current-Max | Output Power | Voltage - Output | Topology | Operating Temperature Range | Current - Output / Channel | Internal Switch(s) | Dimming | Voltage - Supply (Max) | Voltage - Supply (Min) | Controller Series | Product | Features | Standard | Input Voltage | IP Rating | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS31LT3178-GRLS4-TR Lumissil Microsystems | In Stock | - | - | - | SOP-8 | - | - | - | - | 2500 | Architectural LED Lighting, Emergency Lighting | - | - | 40 V | 2.9 V | + 125 C | - | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | 2.32 W | - | - | - | - | - | - | - | MouseReel | IS31LT3178 | - | - | Constant Current | - | - | - | - | - | 2 Output | - | 1 kHz | - | - | - | Adjustable | Constant Current | - | 2 Channel | - | - | - | 210 mA | - | - | 200 mA | - | - | Boost, Buck | - | - | - | Power Supply PWM | - | - | - | LED Drivers | Constant Current | - | 2.9 V to 40 V | - | - | - | - | - | ||
![]() XLG-20-L MEAN WELL | 57 |
| - | - | - | - | - | - | - | 24 | - | Industrial | - | - | - | + 80 C | - | - | - 40 C | - | Desktop | - | Enclosed | Constant Current (CC) | 350 mA | 32.4 V to 54 V | - | - | - | - | Details | - | - | 12 oz | - | - | XLG-20 | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 W | - | - | - | - | - | With Dimming | - | - | - | Switching Supplies | - | PFC | 90 VAC to 305 VAC | IP67 | 30 mm | 95 mm | 63 mm | - | ||
![]() XLG-20-H MEAN WELL | 52 | - | - | - | - | - | - | - | - | 24 | - | Industrial | 47 to 63 Hz | - | - | + 80 C | - | 3750 Vac | - 40 C | - | Desktop | - | Enclosed | Constant Current (CC) | 700 mA | 18 V to 30 V | - | - | - | - | Details | - | - | 12 oz | - | - | XLG-20 | - | Wire Leaded | - | - | - | - | - | - | 1 Output | - | - | 88 % | - | - | 18 to 30 V | Constant Current | - | - | - | - | - | 700 mA | - | - | - | 20 W | - | - | - | - | - | With Dimming | - | - | - | Switching Supplies | - | PFC | 90 VAC to 305 VAC | IP67 | 30 mm | 95 mm | 63 mm | - | ||
![]() XLG-20-M-B MEAN WELL | 58 |
| - | - | - | - | - | - | - | 24 | - | Industrial | - | - | - | + 80 C | - | - | - 40 C | - | Desktop | - | Enclosed | Constant Current (CC) | 500 mA | 25.2 V to 42 V | - | - | - | - | Details | - | - | 12.345887 oz | - | - | XLG-20 | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 W | - | - | - | - | - | With Dimming | - | - | - | Switching Supplies | - | PFC | 90 VAC to 305 VAC | IP67 | 30 mm | 95 mm | 63 mm | - | ||
![]() MAX25614CATI/VY Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | 490 | - | - | - | 36 V | 4.5 V | + 125 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 2.1 MHz | - | - | - | 35 V | - | - | - | - | - | - | 10 A | - | - | - | - | - | Boost, Buck | - | - | - | - | - | - | - | - | Automotive Infrared LED/VCSEL | - | - | - | - | - | - | - | ||
![]() MLX81115KLW-AAD-100-SP Melexis | 1138 |
| - | Surface Mount | QFN-24 | 12-DFN (4x4) | - | - | - | 100 | - | - | - | 18 V | 5.5 V | + 125 C | Melexis Technologies NV | - | - 40 C | Yes | SMD/SMT | 6 | - | - | - | - | Tube | - | Active | - | Details | - | - | - | -40°C ~ 125°C (TA) | - | MLX81115 | - | - | - | LIN Controller | - | 5.5V ~ 18V | - | - | 2 Output | - | 24 MHz | - | - | - | Adjustable | - | - | 2 Channel | LIN, SPI | - | 2K x 8 | 48 mA | 16-Bit | FLASH (32kB) | - | - | - | Boost, Buck | - | - | - | - | - | - | - | - | Short Circuit and Thermal Protection | - | - | - | - | - | - | - | ||
![]() MLX81113KLW-BAB-000-RE Melexis | 50 |
| - | Surface Mount | DFN-WF-10 | 10-DFN (3x3) | - | - | - | 5000 | - | - | - | 18 V | 4.5 V | + 125 C | Melexis Technologies NV | - | - 40 C | Yes | SMD/SMT | 4 | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q100 | Details | This product may require additional documentation to export from the United States. | - | - | -40°C ~ 125°C | Reel | MLX81113 | - | - | LIN RGB | Intelligent LED Driver | - | - | - | - | 4 Output | - | - | - | - | - | - | - | - | 4 Channel | LIN | - | 2K x 8 | 60 mA | 16-Bit | FLASH (32kB), EEPROM (512B) | - | - | - | - | - | - | - | - | - | - | - | LED Drivers | - | - | 4.5 V to 18 V | - | - | - | - | - | ||
![]() IS32LT3175P-GRLA3-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOP-8 | 8-SOP-EP | - | IS32LT3175 | - | 2500 | - | - | - | 42 V | 5 V | + 125 C | Lumissil Microsystems | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1.96 W | Active | - | Details | - | - | - | -40°C ~ 125°C (TA) | MouseReel | IS32LT3175 | - | - | Linear LED Driver | Automotive | - | - | - | - | 1 Output | - | 50 Hz to 300 Hz | - | - | - | Adjustable | - | - | 1 Channel | - | - | - | 150 mA | - | - | 3.8 mA | - | - | Boost, Buck | - | 150mA | Yes | PWM | 42V | 5V | - | LED Drivers | PWM Dimming, Short Circuit and Thermal Protection | - | 5 V to 42 V | - | - | - | 3.9 mm | - | ||
![]() IS32LT3175N-GRLA3-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOP-8 | 8-SOP-EP | - | IS32LT3175 | - | 2500 | - | - | - | 42 V | 5 V | + 125 C | Lumissil Microsystems | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1.96 W | Active | - | Details | - | - | - | -40°C ~ 125°C (TA) | MouseReel | IS32LT3175 | - | - | Linear LED Driver | Automotive | - | - | - | - | 1 Output | - | 50 Hz to 300 Hz | - | - | - | Adjustable | - | - | 1 Channel | - | - | - | 150 mA | - | - | 3.8 mA | - | - | Boost, Buck | - | 150mA | Yes | PWM | 42V | 5V | - | LED Drivers | PWM Dimming, Short Circuit and Thermal Protection | - | 5 V to 42 V | - | - | - | 3.9 mm | - | ||
![]() XC9401AAAAMR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-26-6 | - | - | - | - | 3000 | - | - | - | 15 V | 9 V | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 250 mW | - | - | Details | - | - | - | - | Reel | - | - | - | Off-Line Controllers for LED Lighting | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | 360 mA | - | - | 300 uA | - | - | Flyback | - | - | - | - | - | - | - | LED Drivers | - | - | 9 V to 15 V | - | - | - | - | - | ||
![]() KTD2061EUAC-TR KINETIC | In Stock | - | - | - | UQFN-20 | - | - | - | KTD2061EUAC-EV1 | 1500 | - | - | - | 5.5 V | 2.5 V | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 0.020713 oz | - | MouseReel | - | - | - | RGB | - | - | - | - | - | 36 Output | - | 1 MHz | - | - | - | Adjustable | Multiplexed Constant Current | - | 36 Channel | - | - | - | 24 mA | - | - | - | - | - | Boost, Buck | - | - | - | With Dimming | - | - | - | LED Drivers | I2C Control | - | 2.5 V to 5.5 V | - | - | - | - | - | ||
![]() USCO-100105FA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | - | - | 10 | - | Industrial | - | - | - | + 55 C | Delta Electronics | - | - 40 C | - | Chassis Mount | - | Enclosed | Constant Current (CC) | 1.05 A | 57 VDC to 96 VDC | Box | - | Obsolete | - | Details | - | - | 2.425 lbs | -40°C ~ 55°C | - | USCO | 9.88 L x 2.36 W x 1.34 H (251.0mm x 59.9mm x 34.0mm) | - | Constant Current | - | 100 W | - | - | Wire Leads | 1 Output | CB, CE, cURus, ENEC | - | 90% | 3.75 kV | 305VAC | - | - | 99VAC | - | - | 1.05A | - | - | - | - | - | 100 W | 57 ~ 96V | AC DC Converter | - | - | - | Analog | - | - | - | LED Power Supplies | OCP, OTP, OVP, SCP | - | 99 VAC to 305 VAC | IP66, IP67 | 34 mm | 251 mm | 34 mm | IP66, IP67 | ||
![]() USCO-150070LA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | - | - | 10 | - | Industrial | - | - | - | + 55 C | Delta Electronics | - | - 40 C | - | Chassis Mount | - | Enclosed | Constant Current (CC) | 0.7 A | 107 VDC to 214 VDC | Box | - | Obsolete | - | Details | - | - | 2.557 lbs | -40°C ~ 55°C | - | USCO | 9.76 L x 2.68 W x 1.46 H (247.9mm x 68.1mm x 37.1mm) | - | Constant Current | - | 150 W | - | - | Wire Leads | 1 Output | CB, CE, cURus, ENEC | - | 91% | 3.75 kV | 305VAC | - | - | 99VAC | - | - | 700mA | - | - | - | - | - | 150 W | 107 ~ 214 V | AC DC Converter | - | - | - | Analog | - | - | - | LED Power Supplies | OCP, OTP, OVP, SCP | - | 99 VAC to 305 VAC | IP66, IP67 | 37 mm | 248 mm | 68 mm | IP66, IP67 | ||
![]() USCI-100070DB Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | - | - | 10 | - | Industrial | - | - | - | + 55 C | Delta Electronics | - | - 40 C | - | Chassis Mount | - | Enclosed | Constant Current (CC) | 700 mA | 72 VDC to 143 VDC | Box | - | Obsolete | - | Details | - | - | 2.425 lbs | -40°C ~ 55°C | - | USCI A/B CAN | 9.47 L x 2.36 W x 1.49 H (240.5mm x 59.9mm x 37.8mm) | - | Constant Current | - | 100 W | - | - | Wire Leads | 1 Output | CE, cURus | - | 90% | 3.75 kV | 305VAC | - | - | 108VAC | - | - | 700mA | - | - | - | - | - | 100 W | 72 ~ 143V | AC DC Converter | - | - | - | With Dimming | - | - | - | LED Power Supplies | OCP, OTP, OVP, SCP | - | 108 VAC to 305 VAC, 120 VAC to 277 VAC | - | 41.5 mm | 241.3 mm | 60 mm | - | ||
![]() USCO-040070DB Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | - | - | 10 | - | Industrial | - | - | - | + 60 C | Delta Electronics | - | - 40 C | - | Chassis Mount | - | Enclosed | Constant Current (CC) | 700 mA | 28 VDC to 54 VDC | Box | - | Obsolete | - | Details | - | - | 1.190 lbs | -40°C ~ 60°C | - | USCO | 6.34 L x 1.97 W x 1.34 H (161.0mm x 50.0mm x 34.0mm) | - | Constant Current | - | 40 W | - | - | Wire Leads | 1 Output | CB, CE, cURus, ENEC | - | 89% | 3.75 kV | 305VAC | - | - | 99VAC | - | - | 700mA | - | - | - | - | - | 40 W | 28 ~ 54V | AC DC Converter | - | - | - | Analog | - | - | - | LED Power Supplies | OCP, OTP, OVP, SCP | - | 99 VAC to 305 VAC | IP66, IP67 | 34 mm | 161 mm | 50 mm | IP66, IP67 | ||
![]() USCO-100070DA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | - | - | 10 | - | Industrial | - | - | - | + 55 C | Delta Electronics | - | - 40 C | - | Chassis Mount | - | Enclosed | Constant Current (CC) | 0.7 A | 86 VDC to 143 VDC | Box | - | Obsolete | - | Details | - | - | 2.425 lbs | -40°C ~ 55°C | - | USCO | 9.88 L x 2.36 W x 1.34 H (251.0mm x 59.9mm x 34.0mm) | - | Constant Current | - | 100 W | - | - | Wire Leads | 1 Output | CB, CE, cURus, ENEC | - | 90% | 3.75 kV | 305VAC | - | - | 99VAC | - | - | 700mA | - | - | - | - | - | 100 W | 86 ~ 143V | AC DC Converter | - | - | - | Analog | - | - | - | LED Power Supplies | OCP, OTP, OVP, SCP | - | 99 VAC to 305 VAC | IP66, IP67 | 34 mm | 251 mm | 60 mm | IP66, IP67 | ||
![]() USCO-150070DA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | - | - | 10 | - | Industrial | - | - | - | + 55 C | Delta Electronics | - | - 40 C | - | Chassis Mount | - | Enclosed | Constant Current (CC) | 0.7 A | 107 VDC to 214 VDC | Box | - | Obsolete | - | Details | - | - | 2.557 lbs | -40°C ~ 55°C | - | USCO | 9.76 L x 2.68 W x 1.46 H (247.9mm x 68.1mm x 37.1mm) | - | Constant Current | - | 150 W | - | - | Wire Leads | 1 Output | CB, CE, cURus, ENEC | - | 91% | 3.75 kV | 305VAC | - | - | 99VAC | - | - | 700mA | - | - | - | - | - | 150 W | 107 ~ 214 V | AC DC Converter | - | - | - | Analog | - | - | - | LED Power Supplies | OCP, OTP, OVP, SCP | - | 99 VAC to 305 VAC | IP66, IP67 | 37 mm | 248 mm | 68 mm | IP66, IP67 | ||
![]() ALD-E100-LW Cincon | In Stock | - | - | - | - | - | - | - | - | 1 | - | Industrial | - | - | - | - | - | - | - | - | SMD/SMT | - | Enclosed | Constant Current (CC) | 1050 mA | 45 VDC | - | - | - | - | Details | - | - | 0.811301 oz | - | - | ALD-E | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47.25 W | - | - | - | - | - | With Dimming | - | - | - | LED Power Supplies | - | - | 50 VDC | IP65 | 10.1 mm | 40.6 mm | 23.5 mm | - | ||
![]() ALD-E035-T Cincon | In Stock | - | - | - | - | - | - | - | - | 1 | - | Industrial | - | - | - | + 80 C | - | - | - 40 C | - | SMD/SMT | - | Enclosed | Constant Current (CC) | 350 mA | 45 VDC | - | - | - | - | Details | - | - | - | - | - | ALD-E | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.75 W | - | - | - 40 C to + 80 C | - | - | With Dimming | - | - | - | LED Power Supplies | - | - | 50 VDC | IP65 | - | - | - | - | ||
![]() IS31FL3237-QFLS4-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-44 | 44-QFN (5x5) | - | IS31FL3237 | - | 2500 | - | - | - | 5.5 V | 2.7 V | + 125 C | Lumissil Microsystems | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | - | - | -40°C ~ 125°C (TA) | MouseReel | IS31FL3237 | - | - | LED Controller | - | - | - | 31.5kHz | - | 36 Output | - | 1 MHz | - | - | - | Adjustable | Constant Current | - | 36 Channel | - | - | - | 38 mA | - | - | 8 mA | - | - | Boost, Buck | - | 38mA | No | PWM | 5.5V | 2.7V | - | LED Drivers | I2C Control | - | 2.7 V to 5.5 V | - | - | - | - | - |