- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Output Current-Channel 1
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cooling Method | Factory Pack QuantityFactory Pack Quantity | For Use With | Industry | Input Frequency | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mechanical Style | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Open Frame/Enclosed | Operation Mode | Output Current-Channel 1 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | RoHS | Tradename | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Termination | Number of Outputs | Efficiency | Output Voltage | Output Type | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Operating Temperature Range | Dimming | Isolation Voltage | Current - Output 2 | Product | Standard | Input Voltage | IP Rating | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLG-185H-30AB MEAN WELL | 19 |
| - | - | 12 | - | Industrial | 47 to 63 Hz | - | - | - | - | 3750 Vac | - | Chassis Mount | - | Enclosed | Constant Current (CC) | 6.2 A | 30 VDC | - | Details | HLG Series | 2.535 lbs | - | -40 to 90 °C | - | HLG-185H | Wire Leaded | 1 Output | 93.5 % | 27 to 33 V | Constant Current/Constant Voltage | 3.1 to 6.2 A | 186 W | - | - | - | With Dimming | - | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | - | 38.8 mm | 228 mm | 68 mm | - | ||
![]() LDP40S480-C084BR Cincon | In Stock | - | - | Convection | 1 | - | - | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 840 mA | 48 VDC | - | Details | - | - | - | - | - | LDP40 | - | 1 Output | 88 % | - | - | - | 40.32 W | - | - | - | Without Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 168 mm | 40 mm | - | ||
![]() LDA100S214-01 Cincon | In Stock | - | - | - | 1 | - | Industrial | - | - | - | + 70 C | - | - | - 40 C | - | Chassis Mount | Enclosed | Constant Current (CC) | 0.5 A | 214 VDC | - | Details | - | 1.653 lbs | - | - | - | LDA100S | - | 1 Output | - | - | - | - | 100 W | - | - | - 40 C to + 70 C | Without Dimming | - | - | - | PFC | 90 VAC to 305 VAC | IP67 | 35 mm | 210 mm | 58 mm | - | ||
![]() LDP60A240-D083BR Cincon | In Stock | - | - | Convection | 1 | - | - | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 833 mA | 24 VDC | - | Details | - | - | - | - | - | LDP60 | - | 1 Output | - | - | - | - | 20 W | - | - | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() 3885-BK Inspired LED | In Stock | - | - | - | 1 | 3882, 3883 | Industrial | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | Details | Independence Dimmer 2.0 | - | - | - | Bulk | Independence Dimmer | - | 2 Output | - | - | - | - | - | - | - | - | With Dimming | - | - | Accessories | - | - | - | - | 4.16 in | 1.76 in | - | ||
![]() LDM60S480-03A Cincon | In Stock | - | - | Convection | 1 | - | - | - | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 1.25 A | 48 VDC | - | Details | - | - | 48 V | - | - | LDM60S | - | 1 Output | 90 % | - | - | - | 60 W | - | 1.25 A | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP65 | 28 mm | 207 mm | 40 mm | - | ||
![]() LDP40A240-D084BR Cincon | In Stock | - | - | Convection | 1 | - | - | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 840 mA | 24 VDC | - | Details | - | - | 24 V | - | - | LDP40 | - | 1 Output | - | - | - | - | 20.2 W | - | 840 mA | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 168 mm | 40 mm | - | ||
![]() HLG-240H-24JB MEAN WELL | In Stock | - | - | - | 12 | - | Industrial | - | - | - | - | - | - | - | - | Chassis Mount | Enclosed | CV + CC | 10 A | 24 VDC | - | Details | HLG Series | 2.866 lbs | - | - | - | HLG-240H | - | 1 Output | - | - | - | - | 240 W | - | - | - | With Dimming | - | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | IP67 | 38.8 mm | 244.2 mm | 68 mm | - | ||
![]() DIM01L Cincon | In Stock | - | - | Convection | 1 | - | - | - | 30 VDC | 12 VDC | - | Non-Isolated / POL | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 1 A | 10 V to 28 V | 10 V to 28 V | Details | - | - | - | - | - | DIM01 | - | 1 Output | 93 % | - | - | - | 26 W | - | - | - | - | - | - | - | - | 12 VDC to 30 VDC | - | 17.8 mm | 84 mm | 48 mm | - | ||
![]() HVG-480-42D2 MEAN WELL | In Stock | - | - | - | 1 | - | Industrial | - | - | - | + 85 C | - | - | - 40 C | - | Chassis Mount | Enclosed | CV + CC | 11.4 A | 42 VDC | - | Details | - | 6.173 lbs | - | - | - | HVG-480 | - | 1 Output | - | - | - | - | 478.8 W | - | - | - 40 C to + 85 C | With Dimming | - | - | - | - | 180 VAC to 528 VAC, 254 VDC to 747 VDC | IP67 | 43.8 mm | 262 mm | 125 mm | - | ||
![]() DLD-C070 Cincon | In Stock | - | - | Convection | 1 | - | Industrial | - | 60 VDC | 4.5 VDC | + 85 C | LED Driver | - | - 40 C | - | Through Hole | Enclosed | Constant Current (CC) | 700 mA | 2 VDC to 57 VDC | - | Details | - | 0.634931 oz | - | - | - | DLD | - | 1 Output | 96 % | - | - | - | 40 W | - | - | - | With Dimming | - | - | LED Power Supplies | - | 4.5 VDC to 60 VDC | IP67 | 10.2 mm | 32.5 mm | 16.8 mm | - | ||
![]() LDP60B240-D083BR Cincon | In Stock | - | - | Convection | 1 | - | - | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 833 mA | 24 VDC | 24 VDC | Details | - | - | 24 V | - | - | LDP60 | - | 1 Output | - | - | - | - | 20 W | 24 V | 833 mA | - | With Dimming | 3.75 kVAC | 833 mA | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | IP67 | ||
![]() LDP40S240-P170BR Cincon | In Stock | - | - | Convection | 1 | - | - | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 1.7 A | 24 VDC | - | Details | - | - | - | - | - | LDP40 | - | 1 Output | 86 % | - | - | - | 40.8 W | - | - | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 168 mm | 40 mm | - | ||
![]() LDP25S240-C053B Cincon | In Stock | - | - | Convection | 1 | - | - | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 530 mA | 24 VDC | - | Details | - | - | 24 V | - | - | LDP25 | - | 1 Output | - | - | - | - | 12.72 W | - | 530 mA | - | Without Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 20 mm | 140 mm | 30 mm | - | ||
![]() LDP40A480-P084BR Cincon | In Stock | - | - | Convection | 1 | - | - | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 840 mA | 48 VDC | - | Details | - | - | - | - | - | LDP40 | - | 1 Output | - | - | - | - | 40.32 W | - | - | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 168 mm | 40 mm | - | ||
![]() LDM60S480-01 Cincon | In Stock | - | - | Convection | 1 | - | - | - | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 1.25 A | 48 VDC | - | Details | - | - | - | - | - | LDM60S | - | 1 Output | 90 % | - | - | - | 60 W | - | - | - | Without Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 28 mm | 207 mm | 40 mm | - | ||
![]() LDM100S360-01 Cincon | In Stock | - | - | Convection | 1 | - | - | - | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 2.78 A | 36 VDC | - | Details | - | - | - | - | - | LDM100S | - | 1 Output | 90 % | - | - | - | 100 W | - | - | - | Without Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 28 mm | 232 mm | 40 mm | - | ||
![]() LDP40A480-C084BR Cincon | In Stock | - | - | Convection | 1 | - | - | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 840 mA | 48 VDC | - | Details | - | - | - | - | - | LDP40 | - | 1 Output | 88 % | - | - | - | 40.32 W | - | - | - | Without Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 168 mm | 40 mm | - | ||
![]() HLG-320H-48D MEAN WELL | In Stock | - | - | - | 8 | - | Industrial | - | - | - | - | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 6.7 A | 48 VDC | - | Details | HLG Series | 4.145 lbs | - | - | - | HLG-320H | - | 1 Output | - | - | - | - | 321.6 W | - | - | - | With Dimming | - | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | IP67 | 43.8 mm | 225.2 mm | 90 mm | - | ||
![]() HLN-60H-30AB MEAN WELL | In Stock | - | - | - | 1000 | - | Industrial | - | - | - | - | - | - | - | - | - | Enclosed | Constant Current (CC) | 2 A | 30 VDC | - | Details | - | 1.014 lbs | - | - | - | HLN-60H | - | 1 Output | - | - | - | - | 60 W | - | - | - | With Dimming | - | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | - | 35 mm | 161 mm | 61.5 mm | - |