- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Output Current-Channel 1
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Base Product Number | Cooling Method | Factory Pack QuantityFactory Pack Quantity | Industry | Input Frequency | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Open Frame/Enclosed | Operation Mode | Output Current-Channel 1 | Output Voltage-Channel 1 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Tradename | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Type | Power (Watts) | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Input (Max) | Output Voltage | Output Type | Voltage - Input (Min) | Current - Output (Max) | Output Current | Output Power | Voltage - Output | Topology | Current - Output 1 | Operating Temperature Range | Dimming | Isolation Voltage | Product | Features | Standard | Input Voltage | IP Rating | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELN30-24P MEAN WELL | In Stock | - | - | - | - | - | - | 60 | Industrial | - | - | - | - | - | - | - | - | - | Chassis Mount | - | Constant Current (CC) | 1.25 A | 24 VDC | - | - | - | Details | - | - | - | - | - | - | ELN-30 | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | With Dimming | - | - | - | - | 90 VAC to 264 VAC, 127 VDC to 370 VDC | IP64 | 30 mm | 145 mm | 47 mm | - | ||
![]() PDA006A-700B-R PHIHONG USA | In Stock | - | - | - | 100.999996 g | - | - | 1 | Industrial | - | - | - | - | - | - | - | - | - | Screw | Enclosed | Constant Current (CC) | 700 mA | 5 VDC to 8.6 VDC | - | - | - | Details | - | - | 3.562670 oz | 8.6 V | - | - | PDA006A | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 6 W | - | - | 700 mA | - | Without Dimming | - | - | - | - | 90 VAC to 132 VAC | IP67 | 20.8 mm | 105.8 mm | 39.8 mm | - | ||
![]() DLD-C140 Cincon | In Stock | - | - | - | - | - | Convection | 1 | Industrial | - | 36 VDC | 10 VDC | + 85 C | LED Driver | - | - | - 40 C | - | Through Hole | Enclosed | Constant Current (CC) | 1.4 A | 8 VDC to 33 VDC | - | - | - | Details | - | - | 0.634931 oz | - | - | Tube | DLD | - | - | - | - | - | 1 Output | - | 96 % | - | - | - | - | - | - | 46.2 W | - | - | - | - | With Dimming | - | LED Power Supplies | - | - | 10 VDC to 36 VDC | - | 10.2 mm | 32.5 mm | 16.8 mm | - | ||
![]() LDM100S240-03 Cincon | In Stock | - | - | - | - | - | Convection | 1 | - | - | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 4.17 A | 24 VDC | - | - | - | Details | - | - | - | - | - | - | LDM100S | - | - | - | - | - | 1 Output | - | 89 % | - | - | - | - | - | - | 100 W | - | - | - | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 28 mm | 232 mm | 40 mm | - | ||
![]() HLN-40H-48AB MEAN WELL | In Stock | - | - | - | - | - | - | 32 | Industrial | - | - | - | - | - | - | - | - | - | - | Enclosed | Constant Current (CC) | 0.84 A | 48 VDC | - | - | - | Details | - | - | 12.345887 oz | - | - | - | HLN-40H | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 40.3 W | - | - | - | - | With Dimming | - | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | - | 35 mm | 161 mm | 61.5 mm | - | ||
![]() LDM60S480-03 Cincon | In Stock | - | - | - | - | - | Convection | 1 | - | - | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 1.25 A | 48 VDC | - | - | - | Details | - | - | - | - | - | - | LDM60S | - | - | - | - | - | 1 Output | - | 90 % | - | - | - | - | - | - | 60 W | - | - | - | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 28 mm | 207 mm | 40 mm | - | ||
![]() LDP60A240-D125BR Cincon | In Stock | - | - | - | - | - | Convection | 1 | - | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 1.25 A | 24 VDC | - | - | - | Details | - | - | - | - | - | - | LDP60 | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 30 W | - | - | - | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() LDP25A480-P053BR Cincon | In Stock | - | - | - | - | - | Convection | 1 | - | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 530 mA | 48 VDC | - | - | - | Details | - | - | - | - | - | - | LDP25 | - | - | - | - | - | 1 Output | - | 86 % | - | - | - | - | - | - | 25.44 W | - | - | - | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 20 mm | 140 mm | 30 mm | - | ||
![]() LDM100S240-01 Cincon | In Stock | - | - | - | - | - | Convection | 1 | - | - | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 4.17 A | 24 VDC | - | - | - | Details | - | - | - | - | - | - | LDM100S | - | - | - | - | - | 1 Output | - | 89 % | - | - | - | - | - | - | 100 W | - | - | - | - | Without Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 28 mm | 232 mm | 40 mm | - | ||
![]() LDP40S360-P111BR Cincon | In Stock | - | - | - | - | - | Convection | 1 | Industrial | - | 305 VAC | 90 VAC | + 70 C | LED Power Supply | - | - | - 40 C | - | Chassis Mount | Enclosed | Constant Current (CC) | 1.11 A | 36 VDC | - | - | - | Details | - | - | - | - | - | - | LDP40 | - | - | - | - | - | 1 Output | - | 86 % | - | - | - | - | - | - | 40 W | - | - | - | - 40 C to + 70 C | With Dimming | 3.75 kVAC | - | - | - | 230 VAC | IP67 | 25.2 mm | 168 mm | 40 mm | - | ||
![]() ELG-150-C2100BE MEAN WELL | In Stock | - | - | - | - | - | - | 16 | - | 47 to 63 Hz | - | - | - | - | - | 3750 Vac | - | Screw Mount | - | - | - | - | - | - | - | - | Details | - | - | 2.094 lbs | - | -40 to 90 °C | - | ELG-150-C | - | Wire Leaded | - | - | - | 1 | - | 89 % | - | 36 to 64 V | Constant Current | - | - | 2100 mA | 134.4 W | - | - | - | - | - | - | - | - | - | 142 to 431/100 to 305 Vdc/Vac | - | 35.5 mm | 219 mm | 63 mm | - | ||
![]() LDP60A240-P250BR Cincon | In Stock | - | - | - | - | - | Convection | 1 | - | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 2.5 A | 24 VDC | - | - | - | Details | - | - | - | - | - | - | LDP60 | - | - | - | - | - | 1 Output | - | 85 % | - | - | - | - | - | - | 60 W | - | - | - | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() ALD-C070 Cincon | In Stock | - | - | - | - | - | Convection | 1 | Industrial | - | 60 VDC | 4.5 VDC | + 85 C | LED Power Supply | - | - | - 40 C | - | Through Hole | Enclosed | Constant Current (CC) | 700 mA | 2 VDC to 57 VDC | - | - | - | Details | - | - | 0.634931 oz | - | - | - | ALD | - | - | - | - | - | 1 Output | - | 95 % | - | - | - | - | - | - | 40 W | - | - | - | - | With Dimming | - | LED Power Supplies | - | - | 4.5 VDC to 60 VDC | IP67 | 12.7 mm | 31.8 mm | 20.3 mm | - | ||
![]() HLG-40H-30D MEAN WELL | In Stock | - | - | - | - | - | - | 20 | Industrial | - | - | - | - | - | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 1.34 A | 30 VDC | - | - | - | Details | - | HLG Series | 1.609 lbs | - | - | - | HLG-40H | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 40.2 W | - | - | - | - | With Dimming | - | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | IP67 | 36.8 mm | 171 mm | 61.5 mm | - | ||
![]() 180996-1004 Molex | In Stock | - | - | Chassis Mount | - | 180996 | - | - | Industrial | - | - | - | + 50 C | - | Molex | - | - 40 C | - | Chassis Mount | Enclosed | Constant Current (CC) | 1.05 A | 12 V to 42 V | Bulk | 1809961004 01809961004 | Active | - | - | TRANSCEND | - | - | - | - | 180996 | 4.57 L x 1.68 W x 0.79 H (116.0mm x 42.7mm x 20.0mm) | - | - | 42 W | Terminal Block | 1 Output | - | - | - | - | - | - | 1.05A | - | 45 W | - | - | - | - 40 C to + 50 C | Without Dimming | - | - | - | - | 42 VDC to 56 VDC | - | 18.8 mm | 95.1 mm | 42 mm | - | ||
![]() LDM60S360-03A Cincon | In Stock | - | - | - | - | - | Convection | 1 | - | - | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 1.67 A | 36 VDC | - | - | - | Details | - | - | - | - | - | - | LDM60S | - | - | - | - | - | 1 Output | - | 89 % | - | - | - | - | - | - | 60 W | - | - | - | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP65 | 28 mm | 207 mm | 40 mm | - | ||
![]() LDM60S360-03 Cincon | In Stock | - | - | - | - | - | Convection | 1 | - | - | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 1.67 A | 36 VDC | - | - | - | Details | - | - | - | - | - | - | LDM60S | - | - | - | - | - | 1 Output | - | 89 % | - | - | - | - | - | - | 60 W | - | - | - | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 28 mm | 207 mm | 40 mm | - | ||
![]() HLG-320H-30D MEAN WELL | In Stock | - | - | - | - | - | - | 8 | Industrial | - | - | - | - | - | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 10.7 A | 30 VDC | - | - | - | Details | - | HLG Series | 4.145 lbs | - | - | - | HLG-320H | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 321 W | - | - | - | - | With Dimming | - | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | IP67 | 43.8 mm | 225.2 mm | 90 mm | - | ||
![]() LDP60A480-P062BR Cincon | In Stock | - | - | - | - | - | Convection | 1 | - | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 625 mA | 48 VDC | - | - | - | Details | - | - | - | - | - | - | LDP60 | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 30 W | - | - | - | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() LDP40A240-P084BR Cincon | In Stock | - | - | - | - | - | Convection | 1 | - | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 840 mA | 24 VDC | - | - | - | Details | - | - | - | - | - | - | LDP40 | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 20.2 W | - | - | - | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 168 mm | 40 mm | - |