- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Output Current-Channel 1
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Industry | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Open Frame/Enclosed | Operation Mode | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Pd - Power Dissipation | Product Status | RoHS | Standard Number | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Frequency | Termination Style | Number of Outputs | Approval Agency | Operating Frequency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Voltage - Input (Min) | Number of Channels | Current - Output (Max) | Output Current | Supply Current-Max | Output Power | Voltage - Output | Topology | Product Type | Operating Temperature Range | Current - Output / Channel | Internal Switch(s) | Dimming | Voltage - Supply (Max) | Voltage - Supply (Min) | Product | Features | Standard | Input Voltage | Product Category | IP Rating | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS31LT3938-GRLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOP | - | IS31LT3938 | - | 2500 | - | - | - | - | - | Lumissil Microsystems | - | Yes | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Not For New Designs | Details | - | - | -40°C ~ 125°C (TA) | Reel | IS31LT3938 | - | AC DC Offline Switcher | Backlight, Lighting | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Step-Down (Buck) | - | - | - | No | Pin Configure | 450V | 10V | - | Brightness Control/Dimming | - | - | - | - | - | - | - | - | ||
![]() ALD-E050-T Cincon | In Stock | - | - | - | - | - | - | - | - | 1 | Industrial | - | - | - | + 80 C | - | - 40 C | - | SMD/SMT | Enclosed | Constant Current (CC) | 500 mA | - | 45 VDC | - | - | - | - | Details | - | - | - | - | ALD-E | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | 22.5 W | - | - | - | - 40 C to + 80 C | - | - | With Dimming | - | - | LED Power Supplies | - | - | 50 VDC | - | IP65 | - | - | - | - | ||
![]() IS31FL3218-GRLS2 Lumissil Microsystems | In Stock | - | - | Surface Mount | SOP-24 | 24-SOP | - | IS31FL3218 | - | 30 | - | 5.5 V | 2.7 V | - | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | Tube | - | Active | Details | - | 0.038731 oz | -40°C ~ 85°C (TA) | Tube | IS31FL3218 | - | 18 Channels LED Driver | - | - | - | - | - | 18 Output | - | 400 kHz | - | - | - | Adjustable | - | - | 18 Channel | - | 38 mA | 5.25 mA | - | - | Boost, Buck | - | - | 38mA | Yes | I²C | 5.5V | 2.7V | - | I2C Control | - | 2.7 V to 5.5 V | - | - | - | - | - | - | ||
![]() IS31FL3731-QFLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-28 | 28-QFN (4x4) | - | IS31FL3731 | - | 2500 | - | 5.5 V | 2.7 V | - | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | 0.002497 oz | -40°C ~ 85°C (TA) | MouseReel | IS31FL3731 | - | Audio Modulated Matrix LED Driver | - | - | - | - | - | 16 Output | - | 400 kHz | - | - | - | Adjustable | - | - | 16 Channel | - | 34 mA | 2.17 mA | - | - | Boost, Buck | - | - | 34mA | - | With Dimming | 5.5V | 2.7V | LED Drivers | PWM Dimming | - | 2.7 V to 5.5 V | - | - | - | - | - | - | ||
![]() MB39C602PNF-G-JNEFE1 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOP | - | MB39C602 | - | 1500 | - | 20 V | 9 V | - | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | - | Discontinued at Digi-Key | Details | - | - | -40°C ~ 85°C (TA) | Cut Tape | MB39C602PNF | - | Linear LED Driver | Lighting | - | - | 30kHz ~ 120kHz | - | 1 Output | - | 30 kHz to 120 kHz | - | - | - | Adjustable | - | - | 1 Channel | - | 800 mA | 3.7 mA | - | - | Flyback | - | - | - | Yes | PWM | 20V | 9V | LED Drivers | PWM Dimming | - | 9 V to 20 V | - | - | - | - | - | - | ||
![]() USVI-180012FA Delta Electronics | 37 |
| - | Chassis Mount | - | - | - | - | Delta Electronics | 10 | - | - | - | Delta Electronics | + 55 C | Delta Electronics | - 40 C | - | Chassis Mount | Enclosed | Constant Voltage (CV) | - | 5 A | 12 VDC | 12 VDC | Box | - | Active | Details | - | 2.425 lbs | -40°C ~ 55°C | - | USVI S12 | 16.70" L x 1.70" W x 1.18" H (424.2mm x 43.2mm x 30.0mm) | Constant Voltage | - | 180 W | AC-DC Power Supply | - | Wire Leads | 3 | cCSAus, CE, cULus | - | 89% | 3.75 kV | 305VAC | - | - | 108VAC | - | 15A, 5A | - | - | 180 W | 12V | AC DC Converter | LED Power Supplies | - | - | - | Analog, PWM | - | - | LED Power Supplies | OCP, OTP, OVP, SCP | - | 108 VAC to 305 VAC | LED Power Supplies | - | 30 mm | 424.2 mm | 43.1 mm | - | ||
![]() HVGC-650A-M-AB MEAN WELL | In Stock | - | - | - | - | - | - | - | - | 4 | Industrial | - | - | - | + 90 C | - | - 40 C | - | Desktop | Enclosed | Constant Power (CP) | 4.2 A | - | 62 VDC to 155 VDC | - | - | - | - | Details | - | 8.598 lbs | - | - | HVGC-650 | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | 651 W | - | - | - | - 40 C to + 90 C | - | - | With Dimming | - | - | LED Power Supplies | - | - | 180 VAC to 528 VAC | - | IP67 | 48.5 mm | 280 mm | 144 mm | - | ||
![]() HVGC-650A-L-AB MEAN WELL | In Stock | - | - | - | - | - | - | - | - | 4 | Industrial | - | - | - | + 90 C | - | - 40 C | - | Desktop | Enclosed | Constant Power (CP) | 2.8 A | - | 93 VDC to 232 VDC | - | - | - | - | Details | - | 8.598 lbs | - | - | HVGC-650 | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 40 C to + 90 C | - | - | With Dimming | - | - | LED Power Supplies | - | - | 180 VAC to 528 VAC | - | IP67 | 48.5 mm | 280 mm | 144 mm | - | ||
![]() KTD2505RECD-TR KINETIC | In Stock | - | - | - | TDFN22-6 | - | - | - | - | 3000 | - | 5.5 V | 2.7 V | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | 1.54 W | - | Details | - | 0.000331 oz | - | Reel | - | - | High Efficiency | - | - | - | - | - | 1 Output | - | 1.2 MHz | - | - | - | - | Constant Current | - | 1 Channel | - | 100 mA | 2 mA | - | - | Boost | - | - | - | - | With Dimming | - | - | LED Drivers | - | - | 2.7 V to 5.5 V | - | - | - | - | - | - | ||
![]() KTD2694EDQ-TR KINETIC | In Stock | - | - | - | UDFN22-10 | - | - | - | - | 3000 | - | 5.5 V | 2.7 V | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | 0.000350 oz | - | Cut Tape | - | - | Flash LED Driver | - | - | - | - | - | 1 Output | - | 2 MHz | - | - | - | Adjustable | - | - | 1 Channel | - | 1.5 A | 2.4 mA | - | - | Boost | - | - | - | - | - | - | - | LED Drivers | Short Circuit and Thermal Protection | - | 2.7 V to 5.5 V | - | - | - | - | - | - | ||
![]() KTD2686EUD-TR KINETIC | In Stock | - | - | - | WLCSP-12 | - | - | - | - | 3000 | - | 5.5 V | 2.7 V | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | 0.000107 oz | - | Cut Tape | - | - | Flash LED Driver | - | - | - | - | - | 3 Output | - | 2 MHz/4 MHz | - | - | - | - | - | - | 3 Channel | - | 500 mA, 1 A, 1.5 A | - | - | - | Boost | - | - | - | - | - | - | - | LED Drivers | - | - | 2.7 V to 5.5 V | - | - | - | - | - | - | ||
![]() KTD3122EAZ-TR KINETIC | In Stock | - | - | - | WLCSP-12 | - | - | - | - | 3000 | - | 5.5 V | 2.7 V | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | 1.1 W | - | Details | - | 0.000098 oz | - | Cut Tape | - | - | High Efficiency | - | - | - | - | - | 2 Output | - | 1 MHz | - | - | - | 30 V | - | - | 2 Channel | - | 30 mA | 2.6 mA | - | - | Boost | - | - | - | - | With Dimming | - | - | LED Drivers | I2C Control | - | 2.7 V to 5.5 V | - | - | - | - | - | - | ||
![]() KTD2503ECD-TR KINETIC | In Stock | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000331 oz | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Drivers | - | - | - | - | - | - | - | - | - | ||
![]() KTD2511CECE-TR KINETIC | In Stock | - | - | - | TDFN22-8 | - | - | - | - | 3000 | - | 5.5 V | 2.7 V | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | 0.526 W | - | Details | - | 0.000308 oz | - | Reel | - | - | High Efficiency | - | - | - | - | - | 1 Output | - | 1 MHz | - | - | - | - | Constant Current | - | 1 Channel | - | 260 mA | 1.65 mA | - | - | Boost | - | - | - | - | With Dimming | - | - | LED Drivers | Brightness Control/Dimming | - | 2.7 V to 5.5 V | - | - | - | - | - | - | ||
![]() KTD3118EAA-25-TR KINETIC | In Stock | - | - | - | WLCSP-9 | - | - | - | - | 3000 | - | 5.5 V | 2.7 V | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | 1.1 W | - | Details | - | 0.000072 oz | - | Reel | - | - | High Efficiency | - | - | - | - | - | 2 Output | - | 800 kHz | - | - | - | - | Constant Current | - | 2 Channel | - | 25 mA | 1.5 mA | - | - | Boost | - | - | - | - | With Dimming | - | - | LED Drivers | - | - | 2.7 V to 5.5 V | - | - | - | - | - | - | ||
![]() KTD3116EAA-20-1-TR KINETIC | In Stock | - | - | - | WLCSP-9 | - | - | - | - | 3000 | - | 5.5 V | 2.7 V | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | 1.1 W | - | Details | - | 0.000072 oz | - | Reel | - | - | High Efficiency | - | - | - | - | - | 2 Output | - | 800 kHz | - | - | - | - | Constant Current | - | 2 Channel | - | 20 mA | 1.5 mA | - | - | Boost | - | - | - | - | With Dimming | - | - | LED Drivers | - | - | 2.7 V to 5.5 V | - | - | - | - | - | - | ||
![]() KTD2511CEHD-TR KINETIC | In Stock | - | - | - | TSOT-23-6 | - | - | - | - | 3000 | - | 5.5 V | 2.7 V | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | 0.526 W | - | Details | - | 0.000416 oz | - | Cut Tape | - | - | With PWM Control | - | - | - | - | - | 1 Output | - | 1 MHz | - | - | - | - | Constant Current | - | 1 Channel | - | 260 mA | 1.65 mA | - | - | Boost | - | - | - | - | With Dimming | - | - | LED Drivers | Brightness Control/Dimming | - | 2.7 V to 5.5 V | - | - | - | - | - | - | ||
![]() ALD-E035-LW Cincon | In Stock | - | - | - | - | - | - | - | - | 1 | Industrial | - | - | - | + 80 C | - | - 40 C | - | SMD/SMT | Enclosed | Constant Current (CC) | 350 mA | - | 45 VDC | - | - | - | - | Details | - | 0.811301 oz | - | - | ALD-E | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | 15.75 W | - | - | - | - 40 C to + 80 C | - | - | With Dimming | - | - | LED Power Supplies | - | - | 50 VDC | - | IP65 | 10.1 mm | 40.6 mm | 23.5 mm | - | ||
![]() ALD-E050 Cincon | In Stock | - | - | - | - | - | - | - | - | 1 | Industrial | - | - | - | + 80 C | - | - 40 C | - | SMD/SMT | Enclosed | Constant Current (CC) | 500 mA | - | 45 VDC | - | - | - | - | Details | - | 0.705479 oz | - | - | ALD-E | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | 22.5 W | - | - | - | - 40 C to + 80 C | - | - | With Dimming | - | - | LED Power Supplies | - | - | 50 VDC | - | IP65 | 10.1 mm | 40.6 mm | 23.5 mm | - | ||
![]() ALD-E100 Cincon | In Stock | - | - | - | - | - | - | - | - | 1 | Industrial | - | - | - | - | - | - | - | SMD/SMT | Enclosed | Constant Current (CC) | 1050 mA | - | 45 VDC | - | - | - | - | Details | - | 0.705479 oz | - | - | ALD-E | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | 47.25 W | - | - | - | - | - | - | With Dimming | - | - | LED Power Supplies | - | - | 50 VDC | - | IP65 | 10.1 mm | 40.6 mm | 23.5 mm | - |