- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Output Current-Channel 1
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Industry | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Open Frame/Enclosed | Operation Mode | Output Current-Channel 1 | Output Voltage-Channel 1 | Package | Pd - Power Dissipation | Product Status | RoHS | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Frequency | Number of Outputs | Operating Frequency | Output Voltage | Number of Channels | Output Current | Supply Current-Max | Output Power | Voltage - Output | Topology | Operating Temperature Range | Current - Output / Channel | Internal Switch(s) | Dimming | Voltage - Supply (Max) | Voltage - Supply (Min) | Product | Features | Standard | Input Voltage | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS32LT3124D-ZLA3-TR Lumissil Microsystems | In Stock | - | - | - | eTSSOP-16 | - | - | 2500 | - | 28 V | 5 V | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | 2.12 W | - | Details | - | - | - | Reel | IS32LT3124D | Linear LED Driver | - | - | 4 Output | 300 Hz | - | 4 Channel | 150 mA | 12 mA | - | - | - | - | - | - | - | - | - | LED Drivers | - | - | 5 V to 28 V | - | - | - | - | ||
![]() IS31FL3740-QFSL4-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-20 | 20-QFN (5x5) | IS31FL3740 | 2500 | - | 5.5 V | 2.7 V | + 125 C | Lumissil Microsystems | - 40 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | Active | Details | - | - | -40°C ~ 125°C | Reel | IS31FL3740 | LED Matrix Driver | General Purpose | 1MHz | 12 Output | 1 MHz | - | 12 Channel | 84 mA | 2.17 mA | - | - | - | - | 84mA | No | PWM | 5.5V | 2.7V | LED Lighting Drivers | - | - | 2.7 V to 5.5 V | - | - | - | - | ||
![]() IS32LT3125A-GRLA3-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOIC-8 | 8-SOP-EP | IS32LT3125 | 2500 | - | 42 V | 5 V | + 125 C | Lumissil Microsystems | - 40 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | Not For New Designs | Details | - | - | -40°C ~ 125°C | Reel | IS32LT3125A | Linear LED Driver | General Purpose | - | 1 Output | 1 kHz | - | 1 Channel | 250 mA | 5.5 mA | - | - | - | - | 250mA | No | PWM | 42V | 5V | LED Drivers | - | - | 5 V to 42 V | - | - | - | - | ||
![]() IS31FL3190-UTLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | UTQFN-9 | 9-UTQFN (1.5x1.5) | IS31FL3190 | 3000 | - | - | - | - | Lumissil Microsystems | - | Yes | - | - | - | - | - | Tape & Reel (TR) | - | Active | Details | - | - | -40°C ~ 85°C (TA) | MouseReel | IS31FL3190 | DC DC Controller | Mobile Communications | 400kHz | 1 Output | - | - | 1 Channel | - | - | - | - | - | - | 42mA | No | I²C | 5.5V | 2.7V | - | - | - | - | - | - | - | - | ||
![]() IS31LT3353-STLS4-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | IS31LT3353 | 3000 | - | - | - | - | Lumissil Microsystems | - | Yes | - | - | - | - | - | Tape & Reel (TR) | - | Active | Details | - | - | -40°C ~ 125°C (TA) | Reel | IS31LT3353 | DC DC Regulator | Lighting | 1MHz | 1 | - | - | - | - | - | - | - | Step-Down (Buck) | - | 1A | Yes | Analog, PWM | 40V | 6V | - | - | - | - | - | - | - | - | ||
![]() IS31FL3729-TQLS4-TR Lumissil Microsystems | In Stock | - | - | - | eTQFP-32 | - | - | 2500 | - | 5.5 V | 2.7 V | + 125 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 Output | 1 MHz | Adjustable | 16 Channel | 35 mA | 3 mA | - | - | Boost, Buck | - | - | - | - | - | - | - | PWM Dimming, Open LED Protection | - | 2.7 V to 5.5 V | - | - | - | - | ||
![]() LYT6078C-TL Power Integrations | 668 |
| - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | InSOP-24D | - | 2000 | - | 305 V | 85 V | + 150 C | Power Integrations | - 40 C | Yes | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | LYTSwich | - | -40°C ~ 105°C (TA) | Reel | LYTSwitch-6 | AC DC Offline Switcher | General Purpose | 145kHz | 1 Output | 25 kHz | Adjustable | 1 Channel | 6.5 A | 2.81 A | - | 1.265V | Flyback | - | - | Yes | No | - | - | - | Constant Current | - | 85 VAC to 305 VAC | - | - | - | - | ||
![]() LCM-60EO MEAN WELL | In Stock | - | - | - | - | - | - | 54 | Industrial | - | - | + 90 C | - | - 30 C | - | Chassis Mount | Enclosed | Constant Current (CC) | 500 mA to 1400 mA | - | - | - | - | Details | - | 8.465751 oz | - | - | LCM-60(EO) | - | - | - | 1 Output | - | - | - | - | - | 60.3 W | - | - | - | - | - | Without Dimming | - | - | LED Power Supplies | - | FC | 180 VAC to 295 VAC | - | 23 mm | 123.5 mm | 81.5 mm | ||
![]() KTZ8864EJAA-TR KINETIC | In Stock | - | - | - | WLCSP-24 | - | - | 3000 | - | 5.5 V | 2.7 V | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 0.002024 oz | - | Cut Tape | - | LED Backlight Driver | - | - | 4 Output | 100 Hz to 100 kHz | 32 V | 4 Channel | 120 mA | 1.3 mA | - | - | Boost | - | - | - | - | - | - | LED Lighting Drivers | PWM Dimming, Open LED Protection | - | 2.7 V to 5.5 V | - | - | - | - | ||
![]() MB39C602PNF-G-JNEFE1 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOP | MB39C602 | 1500 | - | 20 V | 9 V | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | Discontinued at Digi-Key | Details | - | - | -40°C ~ 85°C (TA) | Cut Tape | MB39C602PNF | Linear LED Driver | Lighting | 30kHz ~ 120kHz | 1 Output | 30 kHz to 120 kHz | Adjustable | 1 Channel | 800 mA | 3.7 mA | - | - | Flyback | - | - | Yes | PWM | 20V | 9V | LED Drivers | PWM Dimming | - | 9 V to 20 V | - | - | - | - | ||
![]() IS31BL3231-DLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | DFN-10 | 10-DFN (3x3) | IS31BL3231 | 2500 | - | - | - | + 85 C | Lumissil Microsystems | - | Yes | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | 0.001764 oz | -40°C ~ 85°C (TA) | Reel | IS31BL3231 | Flash LED Driver | Backlight, Camera Flash | - | 1 | - | - | - | 750 mA | - | - | - | Switched Capacitor (Charge Pump) | - | 750mA (Flash) | Yes | - | 5.5V | 2.7V | LED Drivers | - | - | - | - | - | - | - | ||
![]() IS31LT3380-GRLS3-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOP-8 | 8-SOP | IS31LT3380 | 2500 | - | 40 V | 8.5 V | + 105 C | Lumissil Microsystems | - | Yes | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | Details | - | 0.030018 oz | -40°C ~ 105°C (TA) | Reel | IS31LT3380 | DC DC Regulator | Lighting | 1MHz | 1 | 1 MHz | - | - | 1.2 A | 140 uA | - | 40V | Step-Down (Buck) | - | 1.2A (Switch) | Yes | Pin Configure | 40V | 8.5V | - | Brightness Control/Dimming | - | 8.5 V to 40 V | - | - | - | - | ||
![]() ALD-E035-LW Cincon | In Stock | - | - | - | - | - | - | 1 | Industrial | - | - | + 80 C | - | - 40 C | - | SMD/SMT | Enclosed | Constant Current (CC) | 350 mA | 45 VDC | - | - | - | Details | - | 0.811301 oz | - | - | ALD-E | - | - | - | 1 Output | - | - | - | - | - | 15.75 W | - | - | - 40 C to + 80 C | - | - | With Dimming | - | - | LED Power Supplies | - | - | 50 VDC | IP65 | 10.1 mm | 40.6 mm | 23.5 mm | ||
![]() ALD-E050 Cincon | In Stock | - | - | - | - | - | - | 1 | Industrial | - | - | + 80 C | - | - 40 C | - | SMD/SMT | Enclosed | Constant Current (CC) | 500 mA | 45 VDC | - | - | - | Details | - | 0.705479 oz | - | - | ALD-E | - | - | - | 1 Output | - | - | - | - | - | 22.5 W | - | - | - 40 C to + 80 C | - | - | With Dimming | - | - | LED Power Supplies | - | - | 50 VDC | IP65 | 10.1 mm | 40.6 mm | 23.5 mm | ||
![]() ALD-E100 Cincon | In Stock | - | - | - | - | - | - | 1 | Industrial | - | - | - | - | - | - | SMD/SMT | Enclosed | Constant Current (CC) | 1050 mA | 45 VDC | - | - | - | Details | - | 0.705479 oz | - | - | ALD-E | - | - | - | 1 Output | - | - | - | - | - | 47.25 W | - | - | - | - | - | With Dimming | - | - | LED Power Supplies | - | - | 50 VDC | IP65 | 10.1 mm | 40.6 mm | 23.5 mm | ||
![]() ALD-E140-T Cincon | In Stock | - | - | - | - | - | - | 1 | Industrial | - | - | - | - | - | - | SMD/SMT | Enclosed | Constant Current (CC) | 1400 mA | 36 V | - | - | - | Details | - | - | - | - | ALD-E | - | - | - | 1 Output | - | - | - | - | - | 50.4 W | - | - | - | - | - | With Dimming | - | - | LED Power Supplies | - | - | 40 VDC | IP65 | 16.4 mm | 59.8 mm | 34.01 mm | ||
![]() ALD-E070-T Cincon | In Stock | - | - | - | - | - | - | 1 | Industrial | - | - | - | - | - | - | SMD/SMT | - | Constant Current (CC) | 700 mA | 45 VDC | - | - | - | Details | - | - | - | - | ALD-E | - | - | - | 1 Output | - | - | - | - | - | 31.5 W | - | - | - | - | - | With Dimming | - | - | - | - | - | 50 VDC | - | - | - | - | ||
![]() ALD-E140 Cincon | In Stock | - | - | - | - | - | - | 1 | Industrial | - | - | - | - | - | - | SMD/SMT | Enclosed | Constant Current (CC) | 1400 mA | 36 V | - | - | - | Details | - | 0.705479 oz | - | - | ALD-E | - | - | - | 1 Output | - | - | - | - | - | 50.4 W | - | - | - | - | - | With Dimming | - | - | LED Power Supplies | - | - | 40 VDC | IP65 | 10.1 mm | 40.6 mm | 23.5 mm | ||
![]() IS32LT3173-GRLA3-TR Lumissil Microsystems | In Stock | - | - | - | SOP-8 | - | - | 2500 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Details | - | 0.013496 oz | - | Reel | IS32LT3173 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS31FL3746A-QFLS4-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-32 | 32-QFN (4x4) | IS31FL3746 | 2500 | - | 5.5 V | 2.7 V | + 125 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | 0.019525 oz | -40°C ~ 125°C (TA) | Cut Tape | IS31FL3746A | Matrix LED Driver | General Purpose | 29kHz | 4 Output | 24 kHz | - | 4 Channel | 34.5 mA | 2.3 mA | - | - | - | - | 34.5mA | No | PWM | 5.5V | 2.7V | LED Lighting Drivers | PWM Dimming, Open LED Protection | - | 2.7 V to 5.5 V | - | - | - | - |