- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Output Current-Channel 1
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Development Kit | Factory Pack QuantityFactory Pack Quantity | For Use With | Industry | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Open Frame/Enclosed | Operation Mode | Output Current-Channel 1 | Output Voltage-Channel 1 | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Shipping Restrictions | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Voltage - Supply | Frequency | Number of Outputs | Operating Frequency | Output Voltage | Output Type | Number of Channels | Interface | RAM Size | Output Current | Core Processor | Program Memory Type | Supply Current-Max | Output Power | Voltage - Output | Topology | Current - Output / Channel | Internal Switch(s) | Dimming | Voltage - Supply (Max) | Voltage - Supply (Min) | Controller Series | Product | Features | Standard | Input Voltage | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS31LT3177-GRLS4-TR Lumissil Microsystems | In Stock | - | - | - | SOP-8 | - | - | - | 2500 | Architectural LED Lighting, Emergency Lighting | - | 40 V | 5 V | + 125 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | 2.32 W | - | - | - | - | - | - | - | - | IS31LT3177 | Constant Current | - | - | - | 2 Output | 1 kHz | Adjustable | Constant Current | 2 Channel | - | - | 210 mA | - | - | 200 mA | - | - | Boost, Buck | - | - | Power Supply PWM | - | - | - | LED Drivers | Constant Current | - | 5 V to 40 V | - | - | - | - | ||
![]() MLX81113KLW-BAB-000-SP Melexis | 139 |
| - | Surface Mount | DFN-WF-10 | 10-DFN (3x3) | - | - | 121 | - | - | 18 V | 4.5 V | + 125 C | Melexis Technologies NV | - 40 C | Yes | SMD/SMT | 4 | - | - | - | - | Tube | - | - | Active | AEC-Q100 | Details | This product may require additional documentation to export from the United States. | - | - | -40°C ~ 125°C | - | MLX81113 | LIN RGB | Intelligent LED Driver | - | - | 4 Output | - | - | - | 4 Channel | LIN | 2K x 8 | 60 mA | 16-Bit | FLASH (32kB), EEPROM (512B) | - | - | - | - | - | - | - | - | - | - | LED Drivers | - | - | 4.5 V to 18 V | - | - | - | - | ||
![]() TSCR400CX6H RFG Taiwan Semiconductor | 6478 |
| - | - | SOT-26 | - | - | - | 3000 | - | - | 40 V | 40 V | + 150 C | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | TSCR400CX6H | 750 mW | - | AEC-Q101 | Details | - | - | - | - | MouseReel | TSCR4x | Linear Constant Current Regulated LED Driver | - | - | - | 1 Output | - | 38 V | Constant Current | 1 Channel | - | - | 100 uA | - | - | 40 uA | - | - | Boost | - | - | - | - | - | - | LED Drivers | Constant Current | - | 40 V | - | - | - | - | ||
![]() MAX25613AUP/V Maxim Integrated | In Stock | - | - | - | TSSOP-20 | - | - | MAX25613EVKIT | 148 | Driver Monitoring Systems | - | 48 V | 5 V | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | 100 W | - | - | Details | - | - | - | - | Tube | MAX25613 | - | - | - | - | 1 Output | 2.2 MHz | 55 V | - | 1 Channel | - | - | 5 A | - | - | 5 mA | - | - | Boost, Buck | - | - | 1000:1 | - | - | - | - | Short Circuit and Thermal Protection | - | 5 V to 48 V | - | - | - | - | ||
![]() MAX20052BATC Maxim Integrated | In Stock | - | - | - | TDFN-EP-12 | - | - | MAX20051EVKIT | 100 | - | - | 65 V | 4.5 V | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Cut Tape | - | - | - | - | - | 1 Output | 2.1 MHz | - | - | 1 Channel | - | - | 2 A | - | - | 65 V | - | - | Buck | - | - | Analog, PWM | - | - | - | Synchronous Buck LED Driver | - | - | 4.5 V to 65 V | - | - | - | - | ||
![]() LCM-60EO MEAN WELL | In Stock | - | - | - | - | - | - | - | 54 | - | Industrial | - | - | + 90 C | - | - 30 C | - | Chassis Mount | - | Enclosed | Constant Current (CC) | 500 mA to 1400 mA | - | - | - | - | - | - | Details | - | - | 8.465751 oz | - | - | LCM-60(EO) | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 60.3 W | - | - | - | - | Without Dimming | - | - | - | LED Power Supplies | - | FC | 180 VAC to 295 VAC | - | 23 mm | 123.5 mm | 81.5 mm | ||
![]() HVG-320-48AB MEAN WELL | 2037 |
| - | - | - | - | - | - | 8 | - | Industrial | - | - | - | - | - | - | Chassis Mount | - | - | CV + CC | 6.7 A | 48 VDC | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 321.6 W | - | - | - | - | With Dimming | - | - | - | - | - | - | 180 VAC to 528 VAC, 254 VDC to 747 VDC | IP65 | 43.8 mm | 262 mm | 90 mm | ||
![]() KTD2059EUAC-TR KINETIC | In Stock | - | - | - | UQFN-20 | - | - | - | 1500 | - | - | 5.5 V | 2.5 V | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Cut Tape | KTD2061 | RGB LED Driver | - | - | - | 36 Output | 1 MHz | - | - | 36 Channel | - | - | 24 mA | - | - | 1 mA | - | - | - | - | - | - | - | - | - | LED Lighting Drivers | - | - | - | - | - | - | - | ||
![]() IS31FL3746A-QFLS4-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-32 | 32-QFN (4x4) | IS31FL3746 | - | 2500 | - | - | 5.5 V | 2.7 V | + 125 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | - | 0.019525 oz | -40°C ~ 125°C (TA) | Cut Tape | IS31FL3746A | Matrix LED Driver | General Purpose | - | 29kHz | 4 Output | 24 kHz | - | - | 4 Channel | - | - | 34.5 mA | - | - | 2.3 mA | - | - | - | 34.5mA | No | PWM | 5.5V | 2.7V | - | LED Lighting Drivers | PWM Dimming, Open LED Protection | - | 2.7 V to 5.5 V | - | - | - | - | ||
![]() MAX25611BAUD/V Maxim Integrated | In Stock | - | - | - | TSSOP-CU-14 | - | - | - | 96 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Cut Tape | - | - | - | - | - | 1 Output | - | - | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX25611AAUD/V Maxim Integrated | In Stock | - | - | - | TSSOP-CU-14 | - | - | - | 96 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Cut Tape | - | - | - | - | - | 1 Output | - | - | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS32LT3173-GRLA3-TR Lumissil Microsystems | In Stock | - | - | - | SOP-8 | - | - | - | 2500 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.013496 oz | - | Reel | IS32LT3173 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LYT6078C-TL Power Integrations | 668 |
| - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | InSOP-24D | - | - | 2000 | - | - | 305 V | 85 V | + 150 C | Power Integrations | - 40 C | Yes | SMD/SMT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | LYTSwich | - | -40°C ~ 105°C (TA) | Reel | LYTSwitch-6 | AC DC Offline Switcher | General Purpose | - | 145kHz | 1 Output | 25 kHz | Adjustable | - | 1 Channel | - | - | 6.5 A | - | - | 2.81 A | - | 1.265V | Flyback | - | Yes | No | - | - | - | - | Constant Current | - | 85 VAC to 305 VAC | - | - | - | - | ||
![]() IS31FL3199-QFLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-20 | 20-QFN (3x3) | IS31FL3199 | - | 2500 | - | - | 5.5 V | 2.7 V | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | - | 0.004339 oz | -40°C ~ 85°C (TA) | MouseReel | IS31FL3199 | Linear | - | - | - | 9 Output | 400 kHz | Adjustable | - | 9 Channel | - | - | 20 mA | - | - | 3 mA | - | - | Boost | 40mA | Yes | PWM | 5.5V | 2.7V | - | - | I2C Control | - | 2.7 V to 5.5 V | - | - | - | - | ||
![]() IS31BL3212-STLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | DFN-EP-8 | SOT-23-6 | - | - | 3000 | - | - | 5.5 V | 2.7 V | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Obsolete | - | Details | - | - | 0.001319 oz | -40°C ~ 85°C (TA) | Reel | IS31BL3212 | Linear | Backlight | - | - | 4 Output | 1 MHz | - | - | 4 Channel | - | - | 23 mA | - | - | 1 mA | - | - | - | 23mA | Yes | - | 5.5V | 2.7V | - | - | Constant Current | - | 2.7 V to 5.5 V | - | - | - | - | ||
![]() IS31BL3230-QFLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-16 | 16-QFN (3x3) | IS31BL3230 | - | 2500 | - | - | 5.5 V | 2.7 V | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Obsolete | - | Details | - | - | - | -40°C ~ 85°C (TA) | MouseReel | IS31BL3230 | Linear | Backlight | - | - | 8 Output | 100 Hz | Adjustable | - | 8 Channel | - | - | 90 mA | - | - | 244 uA | - | - | Boost, Buck | 90mA | Yes | PWM | 5.5V | 2.7V | - | - | PWM Dimming | - | 2.7 V to 5.5 V | - | - | - | - | ||
![]() IS31LT3352-V1GRLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOP-8 | 8-SOP | IS31LT3352 | - | 2500 | - | - | 40 V | 6 V | + 85 C | Lumissil Microsystems | - | Yes | SMD/SMT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | - | 0.030018 oz | -40°C ~ 85°C (TA) | Reel | IS31LT3352 | DC DC Regulator | Backlight, Lighting, Signage | - | 1MHz | 1 | 154 kHz | - | - | - | - | - | 750 mA | - | - | 80 uA | - | - | Step-Down (Buck) | 750mA | Yes | Analog, PWM | 40V | 6V | - | - | - | - | 6 V to 40 V | - | - | - | - | ||
![]() IS31BL3506A-DLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | DFN-EP-8 | 8-DFN (2x2) | IS31BL3506 | - | 3000 | - | - | 5.5 V | 2.7 V | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Not For New Designs | - | Details | - | - | 0.001319 oz | -40°C ~ 85°C (TA) | Reel | IS31BL3506A | DC DC Regulator | Backlight | - | 1MHz | 1 Output | 1 MHz | Adjustable | - | 1 Channel | - | - | 2.2 A | - | - | 1.2 mA | - | - | Boost | 2.2A (Switch) | Yes | Analog, PWM | 5.5V | 2.7V | - | LED Drivers | PWM Dimming | - | 2.7 V to 5.5 V | - | - | - | - | ||
![]() IS31LT3948-GRLS4-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOP-8 | 8-SOP | IS31LT3948 | - | 2500 | - | - | 100 V | 5 V | + 125 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | - | 0.030018 oz | -40°C ~ 125°C (TA) | Reel | IS31LT3948 | Inductive | Automotive, Backlight, Lighting | - | - | 1 Output | 200 kHz | - | Constant Current | 1 Channel | - | - | 2 A | - | - | 500 uA | - | - | Boost | - | No | PWM | 100V | 5V | - | - | Constant Current | - | 5 V to 100 V | - | - | - | - | ||
![]() IS32LT3180-ZLA3-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | 16-eTSSOP | IS32LT3180 | - | 2500 | - | - | - | - | - | Lumissil Microsystems | - | Yes | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | Details | - | - | - | -40°C ~ 150°C (TA) | Reel | Automotive, AEC-Q100 | Linear LED Driver | Automotive | - | - | 2 Output | - | - | - | 2 Channel | - | - | - | - | - | - | - | - | - | 75mA | Yes | PWM | 16V | 6V | - | LED Drivers | - | - | - | - | - | - | - |