- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Output Current-Channel 1
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Development Kit | Factory Pack QuantityFactory Pack Quantity | For Use With | Industry | Input Voltage-Max | Input Voltage-Min | Maximum Input Voltage | Maximum Operating Temperature | Maximum Output Current | Maximum Output Power | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Open Frame/Enclosed | Operation | Operation Mode | Output Current-Channel 1 | Output Voltage-Channel 1 | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Standard Number | SwitchingFrequency | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Frequency | Termination Style | Number of Outputs | Approval Agency | Operating Frequency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Number of Channels | Current - Output (Max) | Output Current | Supply Current-Max | Output Power | Voltage - Output | Topology | Current - Output / Channel | Internal Switch(s) | Dimming | Voltage - Supply (Max) | Voltage - Supply (Min) | Product | Features | Standard | Input Voltage | IP Rating | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APM80900KNBATR Allegro MicroSystems | 44 |
| - | - | QFN-32 | - | - | - | 1 | - | - | 36 V | 4.5 V | - | + 150 C | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | APM80900 | - | LED Buck Driver Module | - | - | - | - | 1 Output | - | 11.5 kHz | - | - | - | Adjustable | - | - | - | 2 A | - | - | - | Buck | - | - | - | - | - | LED Drivers | PWM Dimming | - | - | - | - | - | - | - | ||
![]() TLD5191ESXUMA1 Infineon Technologies | 5 |
| Datasheet | Surface Mount | PG-TSDSO-24 | PG-TSDSO-24 | - | - | 3000 | High Power LEDs | - | 40 V | 4.5 V | 40 V | + 150 C | 1.5µA | - | Infineon Technologies | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | TLD5191ES SP005420838 | 1 W | Active | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | LITIX™ | - | DC DC Controller | Automotive, Lighting | - | 200kHz ~ 700kHz | - | 4 Output | - | 200 kHz to 700 kHz | - | - | - | - | - | - | - | - | 7 mA | - | 55V | Buck-Boost | - | Yes | PWM Dimming | 40V | 4.5V | - | - | - | - | - | - | - | - | - | ||
![]() TPS92623QPWPRQ1 Texas Instruments | 2000 | - | Datasheet | Surface Mount | HTSSOP-16 | 16-HTSSOP | - | - | 2000 | - | - | 40 V | 4.5 V | - | + 125 C | - | - | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | TPS92623-Q1 | - | Automotive LED Driver | Automotive | - | - | - | 3 Output | - | - | - | - | - | - | - | 3 Channel | - | - | - | - | - | - | 150mA | Yes | PWM | 40V | 4.5V | LED Drivers | - | - | 4.5 V to 40 V | - | - | - | - | - | ||
![]() MAX25603AUI/V Maxim Integrated | In Stock | - | - | - | TSSOP-28 | - | - | - | 50 | - | - | 60 V | 5 V | - | + 125 C | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | 2381 mW | - | - | Details | - | - | - | - | Tube | MAX25603 | - | LED Controller | - | - | - | - | 4 Output | - | 200 kHz to 440 kHz | - | - | - | 5 V | - | - | - | - | 8 mA | - | - | Boost, Buck | - | - | - | - | - | LED Lighting Drivers | PWM Dimming, Short Circuit and Thermal Protection | - | 5 V to 60 V | - | - | - | - | - | ||
![]() USCO-075070DA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | - | 10 | - | Industrial | - | - | - | + 60 C | - | - | Delta Electronics | - 40 C | - | Chassis Mount | - | Enclosed | - | Constant Current (CC) | 0.7 A | 54 VDC to 107 VDC | Box | - | - | Obsolete | - | Details | - | - | 1.477 lbs | -40°C ~ 60°C | - | USCO | 6.85 L x 2.36 W x 1.34 H (174.0mm x 59.9mm x 34.0mm) | Constant Current | - | 75 W | - | Wire Leads | 1 Output | CB, CE, cURus, ENEC | - | 92% | 3.75 kV | 305VAC | - | 99VAC | - | 700mA | - | - | 75 W | 54 ~ 107V | AC DC Converter | - | - | Analog | - | - | LED Power Supplies | OCP, OTP, OVP, SCP | - | 99 VAC to 305 VAC | IP66, IP67 | 34 mm | 174 mm | 60 mm | IP66, IP67 | ||
![]() USCI-040070DA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | - | 15 | - | Industrial | - | - | - | + 55 C | - | - | Delta Electronics | - 25 C | - | Chassis Mount | - | Enclosed | - | Constant Current (CC) | 700 mA | 32 VDC to 55 VDC | Box | - | - | Obsolete | - | Details | - | - | 1 lb | -25°C ~ 55°C | - | USCI MINI CAN | 9.50 L x 1.30 W x 1.00 H (241.3mm x 33.0mm x 25.4mm) | Constant Current | - | 40 W | - | Wire Leads | 1 Output | CE, cURus | - | 82% | 3.75 kV | 305VAC | - | 108VAC | - | 700mA | - | - | 40 W | 32 ~ 55V | AC DC Converter | - | - | With Dimming | - | - | LED Power Supplies | OCP, OTP, OVP, SCP | - | 108 VAC to 305 VAC, 120 VAC to 277 VAC | - | 25.4 mm | 241.3 mm | 33 mm | - | ||
![]() LP5890ZXLR Texas Instruments | 2506 |
| Datasheet | Surface Mount | 96-TFBGA | 96-NFBGA (6x6) | - | - | 2500 | - | - | - | - | - | - | - | - | Texas Instruments | - | Yes | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | - | - | -40°C ~ 85°C (TA) | Reel | LP5890 | - | Linear | Lighting, Signage | - | 40MHz ~ 160MHz | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | Constant Current | 20mA | No | PWM | 5.5V | 2.5V | - | - | - | - | - | - | - | - | - | ||
![]() KTD2691ERAA-TA KINETIC | In Stock | - | - | - | WLCSP-8 | - | - | - | 3000 | - | - | 5.5 V | 2.7 V | - | + 85 C | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Cut Tape | KTD2691 | - | - | - | - | - | - | 1 Output | - | 400 kHz | - | - | - | Adjustable | - | 1 Channel | - | 1.5 A | - | - | - | Boost, Buck | - | - | - | - | - | LED Drivers | Short Circuit and Thermal Protection | - | - | - | - | - | - | - | ||
![]() IS32LT3146-ZLA3-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | eTSSOP-20 | 20-eTSSOP | - | - | 2500 | - | - | 40 V | 5 V | - | + 150 C | - | - | Lumissil Microsystems | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | Linear | Lighting | - | - | - | 6 Output | - | - | - | - | - | - | - | 6 Channel | - | 75 mA | 7 mA | - | - | Constant Current | 75mA | No | PWM | 40V | 5V | LED Driver | - | - | 5 V to 40 V | - | - | - | - | - | ||
![]() IS31FL3716-GRLS4-TR Lumissil Microsystems | In Stock | - | - | - | SOP-20 | - | - | - | 2500 | - | - | 5.5 V | 2.7 V | - | + 125 C | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Output | - | 1 MHz | - | - | - | - | - | - | - | 40 mA | 1.1 mA | - | - | - | - | - | - | - | - | LED Driver | - | - | 2.7 V to 5.5 V | - | - | - | - | - | ||
![]() IS31FL3716-QFLS4-TR Lumissil Microsystems | In Stock | - | - | - | QFN-20 | - | - | - | 2500 | - | - | 5.5 V | 2.7 V | - | + 125 C | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Output | - | 1 MHz | - | - | - | - | - | - | - | 40 mA | 1.1 mA | - | - | - | - | - | - | - | - | LED Driver | - | - | 2.7 V to 5.5 V | - | - | - | - | - | ||
![]() IS32LT3147-ZLA3-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | eTSSOP-20 | 20-eTSSOP | - | - | 2500 | - | - | 40 V | 5 V | - | + 150 C | - | - | Lumissil Microsystems | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | Linear | Lighting | - | - | - | 6 Output | - | - | - | - | - | - | - | 6 Channel | - | 75 mA | 7 mA | - | - | Constant Current | 75mA | No | PWM | 40V | 5V | LED Driver | - | - | 5 V to 40 V | - | - | - | - | - | ||
![]() L99LDLH32TR STMicroelectronics | 3022 |
| Datasheet | Surface Mount | 48-TFQFN Exposed Pad | 48-VFQFPN (7x7) | - | - | 2500 | - | - | 40 V | 5.5 V | - | + 150 C | - | - | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | - | Constant Current | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q100 | Details | - | - | - | -40°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q100 | - | Linear | Automotive, Lighting | - | - | - | 32 | - | - | - | - | - | 35 V | - | 32 Channel | - | 100mA | 27.5 mA | - | 5V | Constant Current | 24mA | No | PWM | 28V | 5.5V | LED Lighting Drivers | - | - | 5.5 → 40 V | - | - | - | - | - | ||
![]() LP5864MRSMR Texas Instruments | 15 | - | Datasheet | - | VQFN-32 | - | - | LP5860EVM | 3000 | LED Animation and Indication | - | 5.5 V | 2.7 V | - | + 125 C | - | - | Texas Instruments | - 55 C | Yes | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | - | - | - | Cut Tape | LP5864 | - | RGB LED Drivers | - | - | - | - | 18 Output | - | 31.2 MHz | - | - | - | Adjustable | - | 18 Channel | - | 50 mA | 6 mA | - | - | Boost, Buck | - | - | - | - | - | LED Drivers | I2C Control, Charge Pump | - | 2.7 V to 5.5 V | - | - | - | - | - | ||
![]() LP5864RSMR Texas Instruments | 276000 | - | Datasheet | - | VQFN-32 | - | - | LP5860EVM | 3000 | LED Animation and Indication | - | 5.5 V | 2.7 V | - | + 85 C | - | - | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | - | - | - | MouseReel | LP5864 | - | RGB LED Drivers | - | - | - | - | 18 Output | - | 31.2 MHz | - | - | - | Adjustable | - | 18 Channel | - | 50 mA | 6 mA | - | - | Boost, Buck | - | - | - | - | - | LED Drivers | I2C Control, Charge Pump | - | 2.7 V to 5.5 V | - | - | - | - | - | ||
![]() XLG-320-M-AB MEAN WELL | 16 |
| - | - | - | - | - | - | 9 | - | Industrial | - | - | - | + 85 C | - | - | - | - 40 C | - | Desktop | - | Enclosed | - | Constant Power (CP) | 2.8 A | 74 VDC to 148 VDC | - | - | - | - | - | Details | - | - | 3.197 lbs | - | - | XLG-320 | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 320 W | - | - | - | - | With Dimming | - | - | Switching Supplies | - | PFC | 100 VAC to 305 VAC | IP67 | 39.5 mm | 246 mm | 77 mm | - | ||
![]() XLG-20-H-B MEAN WELL | 15 |
| - | - | - | - | - | - | 24 | - | Industrial | - | - | - | + 80 C | - | - | - | - 40 C | - | Desktop | - | Enclosed | - | Constant Current (CC) | 700 mA | 18 V to 30 V | - | - | - | - | - | Details | - | - | 12.345887 oz | - | - | XLG-20 | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 20 W | - | - | - | - | With Dimming | - | - | Switching Supplies | - | PFC | 90 VAC to 305 VAC | IP67 | 30 mm | 95 mm | 63 mm | - | ||
![]() NCL31010MNSTWG ON Semiconductor | In Stock | - | Datasheet | Surface Mount | QFN-48 | 48-QFN (7x7) | - | - | 2500 | - | - | - | - | - | - | - | 90W | onsemi | - | - | SMD/SMT | MSL 3 - 168 hours | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | Active | - | - | - | 500kHz | - | -40°C ~ 125°C (TJ) | Cut Tape | - | - | DC DC Controller | General Purpose | - | 44.4kHz ~ 1MHz | - | 1 | - | - | - | - | - | 3.3V | - | - | - | 150mA | - | - | 4V ~ 38V | Step-Down (Buck) | 3A | No | Analog, PWM | 57V | 24V | - | - | - | -0.3 V | - | - | - | - | - | ||
![]() LP5891MRRFR Texas Instruments | 44 |
| Datasheet | Surface Mount | VQFN-76 | 76-VQFN (9x9) | - | - | 2000 | - | - | 5.5 V | 2.5 V | - | + 125 C | - | - | Texas Instruments | - 55 C | Yes | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | - | - | -55°C ~ 125°C (TA) | Reel | LP5891 | - | Linear | Backlight | - | - | - | 48 | - | - | - | - | - | - | - | - | - | 20 mA | - | - | - | - | 20mA | Yes | PWM | 5.5V | 2.5V | - | LOD, LSD, De-ghosting, Intelligent Power Saving Mode | - | - | - | - | - | - | - | ||
![]() TPS92624QPWPRQ1 Texas Instruments | 1460 | - | Datasheet | Surface Mount | HTSSOP-20 | 20-HTSSOP | - | - | 2000 | - | - | 40 V | 4.5 V | - | + 125 C | - | - | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | TPS92624-Q1 | - | Linear | Automotive | - | - | - | 4 Output | - | - | - | - | - | 40 V | - | - | - | 150 mA | - | - | - | Boost, Buck | 150mA | No | PWM | 40V | 4.5V | - | Independent Current Setting by Resistor | - | - | - | - | - | - | - |