- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Output Current-Channel 1
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Approvals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | For Use With | Illuminated | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | MSL | Operating Temp Range | Operation | Package | Pd - Power Dissipation | Product Depth (mm) | Product Status | RoHS | Standards Met | SwitchingFrequency | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Voltage - Supply | Frequency | Base Part Number | Output | Pin Count | Number of Outputs | Operating Frequency | Output Voltage | Output Type | Failure Rate | Configuration | Number of Channels | Interface | Power Dissipation | Output Current | Supply Current-Max | Accuracy | Voltage - Output | Topology | Forward Voltage | Input | Product Type | Temperature Range | Current - Output / Channel | Max Output Power | Internal Switch(s) | Screening Level | Dimming | Voltage - Supply (Max) | Voltage - Supply (Min) | Product | Features | Input Voltage | Product Category | Primary Type | Electrical Connection | IP Rating | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCL31010MNITWG ON Semiconductor | 2526 |
| Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (7x7) | - | - | - | - | - | - | - | - | - | - | - | 90W | onsemi | - | - | - | MSL 3 - 168 hours | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | Active | - | - | 500kHz | - | - | -40°C ~ 125°C (TJ) | - | - | - | - | - | - | - | DC DC Controller | - | - | General Purpose | - | - | - | 44.4kHz ~ 1MHz | - | - | - | 1 | - | 3.3V | - | - | - | - | - | - | 150mA | - | - | 4V ~ 38V | Step-Down (Buck) | - | - | - | - | 3A | - | No | - | Analog, PWM | 57V | 24V | - | - | -0.3 V | - | - | - | - | - | - | - | - | ||
![]() NCL30488B1DR2G ON Semiconductor | 2526 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | 7-SOIC | - | - | onsemi | 2500 | - | - | - | - | onsemi | - | - | - | onsemi | - | - | - | MSL 1 - Unlimited | - | Constant Current | Tape & Reel (TR);Cut Tape (CT); | - | - | Active | - | - | - | - | - | -40°C ~ 125°C (TJ) | Cut Tape | - | - | - | - | - | - | DC DC Controller | - | - | General Purpose | - | Driver ICs | - | - | - | - | - | 1 | - | -0.3V | - | - | - | - | - | - | - | - | - | 8V ~ 14V | Flyback | - | - | LED Lighting Drivers | - | 500mA | - | No | - | No | 30V | 10.2V | - | - | -0.3 → 30 V | LED Lighting Drivers | - | - | - | - | - | - | - | ||
Tiny WHSL | 3750 | - | - | - | - | eTSSOP-28 | - | - | - | - | - | - | - | 55 V | 4.5 V | - | - | + 150 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Lighting Controller | - | - | - | - | Driver ICs | - | - | - | - | - | 3 Output | 400 kHz | 6 V | - | - | - | - | - | - | 45 mA | 5 mA | - | - | Boost, Buck, Buck-Boost | - | - | LED Lighting Drivers | - | - | - | - | - | - | - | - | LED Lighting Drivers | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM3749YTDI6G/TR SGMICRO | 6570 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 26 |
| - | - | Surface Mount | SOT-89-5/6 | SOT-89-5 | - | - | - | - | Fog lights | - | 40 V | 6 V | - | - | + 125 C | - | ISSI, Integrated Silicon Solution Inc | - 40 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | 1.77 W | - | Active | - | - | - | - | - | -40°C ~ 125°C (TJ) | - | - | - | - | - | - | - | DC DC Regulator | - | - | Lighting | - | Driver ICs | - | 1MHz | - | - | - | 1 | 1 MHz | - | - | - | - | 1 Channel | - | - | 1.5 A | 2 mA | - | - | Step-Down (Buck) | - | - | LED Lighting Drivers | - | 1.3A | - | Yes | - | PWM | 40V | 6V | LED Drivers | - | 6 V to 40 V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 36-XFBGA, WLCSP | 36-WLCSP (0.34x0.34) | - | - | - | - | - | - | - | - | - | - | + 125 C | - | ISSI, Integrated Silicon Solution Inc | - 40 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | Linear | - | - | General Purpose | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | 3.8 mA | - | - | - | - | - | - | - | 48.7mA | - | No | - | Multi-Step, PWM, SPI | 5.5V | 2.7V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AL1666AS-13 Diodes | 7449 |
| - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SO | - | - | Diodes Incorporated | 4000 | - | - | - | - | Diodes Incorporated | - | - | - | Diodes Incorporated | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -40°C ~ 105°C (TA) | - | - | - | - | - | - | - | DC DC Controller | - | - | General Purpose | - | - | - | 150kHz | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 0.4V ~ 23V | Flyback, Step-Down (Buck), Step-Up (Boost) | - | - | - | - | - | - | No | - | Analog, PWM | 23V | 8.5V | - | - | - | Diodes Inc. | - | - | - | - | - | - | - | ||
![]() IS32LT3957-ZLA3 ISSI | In Stock | - | - | - | - | TSSOP-16 | - | cULus | - | - | - | Automotive Applications | - | 75 V | 5 V | Barksdale Control Products | 425H3-05-W240 | + 125 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | 2.5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Industrial (Amplified) | - | - | - | - | Driver ICs | - | - | - | 4-20 mA | - | 1 Output | 100 kHz to 1 MHz | - | - | - | - | 1 Channel | - | - | - | 3 mA | 0.25 % | - | Boost, Buck-Boost | - | 12-30 VDC | LED Lighting Drivers | -40-185 °F | - | - | - | - | Analog, PWM | - | - | LED Controllers | Integrated MOSFET | 5 V to 75 V | - | - | Cable - Jacketed, Shielded | - | - | - | - | - | ||
![]() L99LD21Q6 STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | 40-TFQFN Exposed Pad | 40-QFN (6x6) | - | L99LD21 | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | Tray | - | - | Obsolete | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | Automotive, AEC-Q100 | - | - | - | - | - | DC DC Regulator | - | - | Automotive, Lighting | - | - | - | 100kHz ~ 450kHz | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 50V | Step-Down (Buck), Step-Up (Boost) | - | - | - | - | 1.5A | - | Yes | - | PWM, SPI | 60V | 5.5V | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 21 |
| - | Desktop | - | - | - | cULus | - | - | - | - | Yes | - | - | Killark-Hubbell Electrical Products | - | - | 35W | - | - | Panel Mount | - | - | - | Constant Current | - | - | - | - | Non-Compliant | CB, CE, CISPR 15, C-Tick, ENEC 10, IEC 61000-3-2, IEC 61000-3-3, IEC 61347-1, IEC 61347-2-13, IEC 61547, IEC 62384, VDE | - | - | 264 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 → 50 V @ 700 mA | - | 1 | - | 50 V | - | - | Sealed | - | - | 7 W | 700 mA | - | - | - | - | - | - | - | - | - | 35 W | - | - | - | - | - | - | - | 195 → 264 V ac | - | AC-DC | - | IP20 | - | - | - | IP20 | ||
Tiny WHSL | 9052030 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-023A-4+FJK75L2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC62D748CFNAG(ELHB Toshiba | In Stock | - | - | - | Surface Mount | QFN | 24-SSOP | - | - | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | Surface Mount | - | -20C to 70C | - | Bulk | - | 5(mm) | Obsolete | - | - | - | Commercial grade | - | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | - | - | Linear | - | - | LED Lighting | - | - | - | - | - | - | 4 | 16 | - | - | - | - | - | - | - | - | - | - | - | 17V | Shift Register | - | - | - | - | 90mA | - | No | Commercial | No | 5.5V | 3V | - | - | - | - | - | - | - | 7(mm) | - | 0.9(mm) | - | ||
![]() NCV78703MW1R2G ON Semiconductor | 30 |
| Datasheet | - | Surface Mount | QFN | 24-QFN (4x4) | - | NCV78703 | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | Surface Mount | - | -20C to 70C | - | Tape & Reel (TR) | - | 3.2(mm) | Obsolete | - | - | - | Commercial grade | - | -40°C ~ 150°C (TJ) | Bulk | Automotive | - | - | - | - | - | DC DC Controller | - | - | Automotive | - | - | - | 10MHz | - | - | 4 | 3 | - | - | - | - | - | - | - | - | - | - | - | 60V | Step-Up (Boost) | - | - | - | - | - | - | No | Commercial | PWM, SPI | 30V | 5V | - | - | - | - | - | - | - | 5(mm) | - | 0.75(mm) | - | ||
![]() NCL30488B4DR2G ON Semiconductor | 2759 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | 7-SOIC | - | - | onsemi | 2500 | - | - | 20 V | 16 V | onsemi | - | + 125 C | - | onsemi | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | - | Constant Current | Tape & Reel (TR);Cut Tape (CT); | - | - | Active | - | - | - | - | - | -40°C ~ 125°C (TJ) | Cut Tape | - | - | - | - | - | - | DC DC Controller | - | - | General Purpose | - | Driver ICs | - | - | - | - | - | 1 | - | -0.3V | - | - | - | 1 Channel | - | - | 500 mA | 4.3 mA | - | 8V ~ 14V | Flyback | - | - | LED Lighting Drivers | - | 500mA | - | No | - | No | 30V | 10.2V | LED Lighting Drivers | - | -0.3 → 30 V | LED Lighting Drivers | - | - | - | - | - | - | - | ||
![]() IS31LT3957-ZLS4 ISSI | In Stock | - | - | - | Surface Mount | 196-LBGA | 196-CABGA (15x15) | - | - | - | - | Architecture Lighting, Motorcycle Lighting | - | 75 V | 5 V | - | - | + 125 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | 2.5 W | - | - | - | - | - | - | - | - | Tray | PRECISE™ | - | - | Obsolete | - | - | LED Lighting Controller | - | - | Switch Interfacing | - | Driver ICs | 3.3V | - | IDT89HPES6 | - | - | 1 Output | 100 kHz to 1 MHz | - | Programmable | - | - | 1 Channel | PCI Express | - | - | 3 mA | - | - | Buck | - | - | LED Lighting Drivers | - | - | - | - | - | Analog, PWM | - | - | LED Controllers | Integrated MOSFET | 5 V to 75 V | - | - | - | - | - | - | - | - | ||
![]() SPF5047 Sanken | 594 |
| - | - | Surface Mount | - | 24-HSOP | - | - | - | - | - | - | - | - | - | - | - | - | Sanken | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | Linear | - | - | Automotive | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | Yes | - | PWM | 5.1V | 2.7V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP1681MTR-HG1 Diodes | 23980 | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | Diodes Incorporated | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | AC DC Offline Switcher | - | - | LED Lighting | - | - | - | 50kHz ~ 75kHz | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | - | - | - | - | No | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XDPL8220XUMA1CT Infineon | 2351 |
| Datasheet | - | - | 1210 (3225 Metric) | 1210 | - | SG73P2 | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -55°C ~ 155°C | - | SG73P | 0.126 L x 0.102 W (3.20mm x 2.60mm) | ±1% | - | 2 | ±100ppm/°C | - | 432 Ohms | Thick Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | - | - | - | - | - | 0.028 (0.70mm) | - | AEC-Q200 | ||
![]() BD18397RUV-ME2 ROHM Semiconductor | 100 | - | - | - | Surface Mount | 48-VFSOP (0.240, 6.10mm Width) | 48-HTSSOP-CR | - | - | - | - | - | - | 45 V | 5 V | - | - | + 150 C | - | EDAC Inc. | - 40 C | - | SMD/SMT | - | - | - | Bulk | - | - | Active | - | - | - | - | - | -40°C ~ 125°C | - | * | - | - | - | - | - | DC DC Regulator | - | - | Automotive | - | Driver ICs | - | 200kHz ~ 2.25MHz | - | - | - | 2 | 200 kHz to 2.25 MHz | 2 V to 60 V | - | - | - | 2 Channel | - | - | 3.2 A | - | - | 2V ~ 60V | Step-Down (Buck) | - | - | LED Lighting Drivers | - | 2A | - | Yes | - | Analog, PWM, SPI | 65V | 5V | LED Driver | Average LED Current Regulation | 5 V to 45 V | - | - | - | - | - | - | - | - | ||
![]() L99LD20Q6 STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | 40-TFQFN Exposed Pad | 40-QFN (6x6) | - | L99LD20 | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | Tray | - | - | Obsolete | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | Automotive, AEC-Q100 | - | - | - | - | - | DC DC Regulator | - | - | Automotive, Lighting | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 50V | Step-Down (Buck) | 2.2 V | - | - | - | 1.5A | - | Yes | - | PWM, SPI | 60V | 5.5V | - | - | - | - | - | - | - | - | - | - | - |