- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Output Current-Channel 1
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Brand | Current-Collector (Ic) (Max) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mating Style | Maximum Operating Temperature | Maximum Output Power | Mfr | MIL Type | Minimum Operating Temperature | Mounting Styles | Operation | Operation Mode | Output Voltage-Channel 1 | Package | Part # Aliases | Product Status | RoHS | Shell Sizes | Shell Style# | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Current Rating | Frequency | Output | Number of Outputs | Output Voltage | Configuration | Output Current | Output Power | Power - Max | Voltage - Output | Topology | Product Type | Transistor Type | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Current - Output / Channel | Voltage - Collector Emitter Breakdown (Max) | Internal Switch(s) | Frequency - Transition | Dimming | Shell Plating | Voltage - Supply (Max) | Voltage - Supply (Min) | Product | Mounting Angle | Input Voltage | Product Category | Primary Type | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM3409MY/J7002764 Texas Instruments | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | UA | - | 1 A | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 200°C (TJ) | - | Military, MIL-PRF-19500/368 | - | - | - | - | - | - | - | - | - | - | - | 800 mW | - | - | - | NPN | 40 @ 20mA, 10V | 2µA | 500mV @ 4mA, 50mA | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AL5810QD-13 Diodes | 2671 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | TO-252, (D-Pak) | Diodes Incorporated | - | 2500 | Diodes Incorporated | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | -40°C ~ 105°C (TA) | MouseReel | * | Linear | Automotive | Driver ICs | - | - | - | 1 | - | - | - | - | - | - | - | LED Lighting Drivers | - | - | - | - | 200mA | - | Yes | - | PWM | - | 60V | 2V | - | - | - | LED Lighting Drivers | - | - | - | - | - | ||
![]() AL-DC100 Aven | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCD-24-0.30 Recom | 38 |
| - | - | - | - | - | - | - | - | - | - | + 85 C | 10.5W | - | - | - 40 C | SMD/SMT | Constant Current | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | Non-Compliant | - | - | - | 36V dc | - | - | RCD-24 | - | - | - | 0 → 300mA | - | - | 1 Output | 2 → 35V dc | Enclosed | 300mA | 10.5 W | - | - | - | - | - | - | - | - | - | - | - | - | Without Dimming | - | - | - | - | - | 4.5 → 36 V dc | - | DC-DC | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() PAM2861CBR-A Diodes | In Stock | - | - | Surface Mount | SOT-89-5/6 | - | SOT-89-5 | - | - | - | - | - | - | - | Diodes Incorporated | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | DC DC Regulator | Backlight, Lighting | - | - | - | - | 1 | - | - | - | - | - | - | Step-Down (Buck) | - | - | - | - | - | 1A | - | Yes | - | PWM | - | 40V | 6V | - | - | - | - | - | - | - | - | - | ||
![]() HLG-240-48BRS MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLG-240-30BRS MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CPR30-USB OSRAM | 2345 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CEN-100-24RS RS Pro | In Stock | - | - | - | - | Aluminum Alloy | - | Amphenol Pcd | - | 1 | Amphenol | Rotatable Coupling | - | - | - | MIL-DTL-38999 III, IV | - | - | - | - | - | - | A850491915N03 | - | Details | 15 | Straight | 1.452053 oz | - | - | - | AS85049 | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Backshells | - | - | - | - | - | - | - | - | - | Electroless Nickel | - | - | Non-Environmental EMI/RFI Backshells | Straight | - | Circular MIL Spec Backshells | - | - | - | - | - | ||
![]() 4052899517424 OSRAM | 31 |
| - | - | - | - | - | - | - | - | - | - | - | 40W | - | - | - | - | Constant Current | - | - | - | - | - | - | - | - | - | 220 → 240V | - | - | OPTOTRONIC NFC | - | - | - | 200mA | - | 15 → 56 V dc @ 1050 mA | 1 | 15 → 56V | - | 70 → 1050mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 170 → 264 V ac | - | AC-DC | IP20 | - | - | - | ||
![]() RCD-24-0.70/SMD/OF Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCD-48-1.20/M Recom | 18 |
| - | - | - | - | - | Carling Technologies | - | 10 | Carling Technologies | - | + 50 C | 39.2W | - | - | - 40 C | Through Hole | Constant Current | Constant Current (CC) | 2 VDC to 56 VDC | - | - | - | - | - | - | - | 60V dc | - | - | RCD-48 | - | - | Switches | 0 → 1200mA | - | - | 1 Output | - | - | 1.2A | 67.2 W | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | With Dimming | - | - | - | - | - | 9 → 60 V dc | Rotary Switches | DC-DC | IP67 | 11.1 mm | 32.6 mm | 16.65 mm | ||
![]() LP8557E00AYFQT Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LP8545SQE-EXTF/NOPB Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLG-320H-12ARS MEAN WELL | 2134 |
| - | - | - | - | - | - | - | - | - | - | - | 264W | - | - | - | - | Constant Voltage | - | - | - | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | - | - | - | - | - | - | - | 1 | 12V | - | 22A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | IP65 | - | - | - | ||
![]() LP8550TLE-A/NOPB Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CEN-100-48RS RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCD-24-0.50/PL/B-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 80 C | - | - | - | - 40 C | SMD/SMT | - | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 17.5 W | - | - | - | - | - | - | - | - | - | - | - | - | With Dimming | - | - | - | - | - | 4.5 VDC to 36 VDC | - | - | - | 6.6 mm | 31 mm | 11.4 mm | ||
![]() RCD-24-0.35/PL/A-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - | - 40 C | SMD/SMT | - | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 12.25 W | - | - | - | - | - | - | - | - | - | - | - | - | With Dimming | - | - | - | - | - | 4.5 VDC to 36 VDC | - | - | - | 6.6 mm | 31 mm | 11.4 mm | ||
![]() RCD-24-0.50/PL/A-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 80 C | - | - | - | - 40 C | SMD/SMT | - | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 17.5 W | - | - | - | - | - | - | - | - | - | - | - | - | With Dimming | - | - | - | - | - | 4.5 VDC to 36 VDC | - | - | - | 6.6 mm | 31 mm | 11.4 mm |