- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Output Current-Channel 1
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Dielectric Material | Housing Material | Number of Terminals | PCB Mounting Orientation | Underplate Material | Base Product Number | Brand | Case Code - in | Case Code - mm | Colour outer sheath | Conductor category | Conductor surface | Core identification | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Lead Free Status / RoHS Status | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Maximum Output Power | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Nominal cross section conductor | Nominal voltage U | Operating Temperature-Max | Operating Temperature-Min | Operation | Operation Mode | Outer diameter approx. | Output Voltage-Channel 1 | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Stranding element | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tail Length | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Number of Rows | Power (Watts) | HTS Code | Subcategory | Power Rating | Pitch | Technology | Terminal Position | Orientation | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | Termination Style | JESD-30 Code | Number of Outputs | Qualification Status | Operating Frequency | Capacitor Type | Output Voltage | Housing Color | Output Type | Failure Rate | Power Supplies | Temperature Grade | Row Spacing | Number of Channels | Output Current | Supply Current-Max | Output Power | Voltage - Output | Contact Current Rating | Topology | Data Rate | Seated Height-Max | Number of Signal Positions | Product Type | Hole Diameter | Current - Output / Channel | Interface IC Type | Internal Switch(s) | Number of Columns | Dimming | Number of Segments | Stackable | Voltage - Supply (Max) | Voltage - Supply (Min) | Multiplexed Display Capability | Make First / Break Last | Differential Signaling | Product | Number of Pairs | Differential Pairs per Column | Features | Number of Ground Positions | Input Voltage | Product Category | IP Rating | Height | Height Seated (Max) | Length | Width | Plating Thickness | PCB Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RCD-24-0.70/PL/B-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 75 C | - | - | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Constant Current (CC) | - | 2 VDC to 35 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.5 W | - | - | - | - | - | - | - | - | - | - | - | - | With Dimming | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 VDC to 36 VDC | - | - | 6.6 mm | - | 31 mm | 11.4 mm | - | - | - | ||
![]() RCD-24-0.60/PL/B-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 75 C | - | - | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Constant Current (CC) | - | 2 VDC to 35 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | 21 W | - | - | - | - | - | - | - | - | - | - | - | - | With Dimming | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 VDC to 36 VDC | - | - | 6.6 mm | - | 31 mm | 11.4 mm | - | - | - | ||
![]() HLG-150-30B MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS32LT3129-GRLA3-TR Lumissil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ITT Cannon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 155850-4090 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | ||
![]() 185240025 AMS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Royalohm | 0603 | 1608 | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | Royalohm | - | - | - | + 155 C | - | - | - | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | 0.000065 oz | 75 V | - | Reel | High Precision Thin Film | - | 0.1 % | - | - | - | - | - | - | 10 PPM / C | - | High-Precision Thin Film Chip Resistors | 3.09 kOhms | - | - | - | - | - | - | - | - | - | Resistors | 100 mW (1/10 W) | - | Thin Film | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | Precision Resistors Thin Film SMD | - | - | - | - | - | Thin Film Resistors - SMD | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | - | ||
![]() CAT3604HV4 ON Semiconductor | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 16 | - | - | - | Royalohm | 0805 | 2012 | - | - | - | - | 5000 | - | - | CATALYST SEMICONDUCTOR INC | - | - | - | - | - | Royalohm | CAT3604HV4 | - | - | + 155 C | - | - | - | - | - | - 55 C | 1 | PCB Mount | - | - | 85 °C | -40 °C | - | - | - | - | - | UNSPECIFIED | HVQCCN | HVQCCN, LCC16,.16SQ,25 | LCC16,.16SQ,25 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | - | Transferred | QFN | - | - | - | - | 40 | 5.08 | Details | Yes | - | - | - | 5.5 V | 3 V | 3.5 V | - | 0.000164 oz | 150 V | - | Reel | High Precision Thin Film | - | 0.1 % | e3 | - | - | - | - | EAR99 | 50 PPM / C | - | High-Precision Thin Film Chip Resistors | 24.9 Ohms | - | MATTE TIN | - | - | - | - | - | - | 8542.39.00.01 | Resistors | 125 mw (1/8 W) | - | Thin Film | QUAD | - | NO LEAD | 260 | 1 | 0.65 mm | unknown | - | 16 | SMD/SMT | S-XQCC-N16 | - | Not Qualified | - | - | - | - | - | - | 3.5 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | 0.8 mm | - | Thin Film Resistors | - | - | LED DISPLAY DRIVER | - | - | - | 4 | - | - | - | NO | - | - | Precision Resistors Thin Film SMD | - | - | - | - | - | Thin Film Resistors - SMD | - | 0.55 mm | - | 2 mm | 1.25 mm | - | - | - | ||
![]() CAT3644HV3G ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 16-WFQFN Exposed Pad | - | 16-TQFN (3x3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | Active | -- | - | - | - | - | - | DC DC Regulator | - | - | - | - | - | - | Backlight, Camera Flash | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800kHz ~ 1.6MHz | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7V | - | Switched Capacitor (Charge Pump) | - | - | - | - | - | 25mA | - | No | - | Single-Wire | - | - | 5.5V | 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICL8201 Infineon | In Stock | - | - | - | Surface Mount | SOT-23-6 | - | PG-SOT23-6-1 | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | 3000 | - | - | - | 18 V | 18 V | - | - | - | Infineon | - | - | - | + 85 C | - | Infineon Technologies | - | - | - | - 25 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | SP001067934 ICL8201XTSA1 | - | - | 120 mW | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | 0.000229 oz | - | -25°C ~ 150°C (TJ) | MouseReel | ICL8201 | - | - | - | - | - | - | - | - | - | - | AC/DC Buck Controller with PFC for LED Lamps | - | - | - | - | - | - | Lighting | - | - | - | Driver ICs | - | - | - | - | - | - | - | - | - | - | 40kHz ~ 150kHz | - | - | - | 1 Output | - | 150 kHz | - | Adjustable | - | Constant Current | - | - | - | - | 1 Channel | 800 mA | 1.1 mA | - | - | - | Buck | - | - | - | LED Lighting Drivers | - | 800mA | - | Yes | - | Yes | - | - | 18V | 6V | - | - | - | LED Drivers | - | - | Soft Start | - | 18 V | LED Lighting Drivers | - | - | - | - | - | - | - | - | ||
![]() HLG-320H-24ARS MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320.16W | - | - | - | - | - | - | - | - | - | - | - | Constant Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 24V | - | - | - | - | - | - | - | 13.34A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | IP65 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | QFN-60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Lighting Drivers | - | - | - | - | - | - | - | - | - | - | - | - | - | MCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KA32182A-VB Nuvoton | In Stock | - | - | - | Surface Mount | 20-WFQFN Exposed Pad | - | 20-QFN (3x4) | - | - | - | - | - | - | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | Nuvoton Technology Corporation | 56 | 56 | 22.4 | - | - | - | 0.75 | 500 | - | - | - | - | 5.6 | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | -40 - 70 | 0 - 80 | Active | - | - | - | - | None | None | No | - | - | - | - | - | - | -30°C ~ 85°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | Linear | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4MHz | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Constant Current | - | - | - | - | - | 21mA | - | - | - | I²C | - | - | 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPHC-18-700RS MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.5W | - | - | - | - | - | - | - | - | - | - | - | Constant Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 → 264 V ac, 254 → 370 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 6 → 25V | - | - | - | - | - | - | - | 700mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 → 264 V ac, 254 → 370 V dc | - | IP67 | - | - | - | - | - | - | - | ||
![]() LPF-60-42RS MEAN WELL | 33 |
| - | - | - | - | - | - | CERAMIC | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60.06W | - | - | - | - | - | - | - | - | - | - | - | Constant Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | - | - | - | e3 | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | CERAMIC CAPACITOR | 42V | - | - | - | - | - | - | - | 1.43A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | IP67 | - | - | - | - | - | - | - | ||
![]() LDC-55DA2 MEAN WELL | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | MEAN WELL | - | - | - | - | - | - | 48 | - | - | - | - | - | - | - | - | MEAN WELL | - | - | - | - | 55W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 9 oz | - | - | - | LDC-55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | - | 1.6A | - | - | - | - | - | - | - | - | LED Power Supplies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 → 295 V ac | LED Power Supplies | - | - | - | - | - | - | - | - | ||
![]() LM3402MRX/J7002927 Texas Instruments | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Amphenol Piher | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | Amphenol | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Knobs & Dials | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Knobs & Dials | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Knobs & Dials | - | - | - | - | - | - | - | - | ||
![]() LP8553TLX/S7002758 Texas Instruments | In Stock | - | Datasheet | - | Surface Mount | Axial | - | Axial | - | - | - | - | - | RNR65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-55182/05, RNR65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | - | - | - | 2 | - | - | ±50ppm/°C | - | DC DC Regulator | 26.1 kOhms | - | - | - | - | Metal Film | Backlight | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | 40V | - | Step-Up (Boost) | - | - | - | - | - | 450mA | - | Yes | - | I²C, PWM | - | - | 22V | 2.7V | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT3604HV4 Catalyst Semiconductor | In Stock | - | - | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (4x4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Catalyst Semiconductor Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | DC DC Regulator | - | - | - | - | - | - | Backlight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1MHz | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switched Capacitor (Charge Pump) | - | - | - | - | - | 30mA | - | Yes | - | PWM | - | - | 5.5V | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AL5810D-13 Diodes | 2162 |
| - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | TO-252, (D-Pak) | - | - | - | - | - | - | Diodes Incorporated | - | - | - | - | - | - | 2500 | - | - | - | 60 V | 2 V | - | - | - | Diodes Incorporated | - | - | - | + 105 C | - | Diodes Incorporated | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | 3.85 W | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | MouseReel | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | Linear | - | - | - | - | - | - | Signage | - | - | - | Driver ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 2 V to 60 V | - | Open Drain | - | - | - | - | 1 Channel | 200 mA | - | - | - | - | Constant Current | - | - | - | LED Lighting Drivers | - | 200mA | - | Yes | - | PWM | - | - | 60V | 2.5V | - | - | - | LED Drivers | - | - | - | - | - | LED Lighting Drivers | - | - | - | - | - | - | - | - | ||
![]() HLG-240-36BRS MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM3530UMX-25A/S7003079 Texas Instruments | In Stock | - | - | Gold, Tin | - | - | - | - | - | Polymer | - | Vertical | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | 1.4 mm | - | - | - | - | * | - | - | - | - | - | - | Press-Fit | - | - | Header, Pin, Receptacle | - | - | 120 | - | 185 °C | -67 °C | - | - | 15 | - | - | - | - | 1.905 mm | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | 1.3462 mm | - | - | - | - | - | 750 mA | - | 25 Gbps | - | 80 | - | 381 µm | - | - | - | 8 | - | - | No | - | - | - | No | Yes | - | 40 | 5 | - | 40 | - | - | - | 11.95 mm | - | 23.0886 mm | 24.8 mm | 760 nm | 990.6 µm | UL94 V-0 |