- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Output Current-Channel 1
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Weight | Number of Terminals | Approvals | Cooling Method | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Industry | Input Frequency | Input Voltage-Max | Input Voltage-Min | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Isolation Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Open Frame/Enclosed | Operating Temperature-Max | Operating Temperature-Min | Operation Mode | Output Current-Channel 1 | Output Voltage-Channel 1 | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Standard Number | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Termination Style | JESD-30 Code | Number of Outputs | Approval Agency | Operating Frequency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Voltage - Input (Min) | Temperature Grade | Number of Channels | Current - Output (Max) | Output Current | Supply Current-Max | Output Power | Voltage - Output | Topology | Seated Height-Max | Current - Output 1 | Operating Temperature Range | Current - Output / Channel | Max Output Power | Interface IC Type | Internal Switch(s) | Max Input Current | fmax-Min | Dimming | Isolation Voltage | Number of Segments | Voltage - Supply (Max) | Voltage - Supply (Min) | Display Mode | Min Input Voltage (AC) | Max Input Voltage (AC) | Data Input Mode | Product | Features | Standard | Input Voltage | IP Rating | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS31FL3740-QFLS4-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | 6 Weeks | - | QFN-20 | YES | - | - | 20 | - | - | 2500 | INTEGRATED SILICON SOLUTION INC | - | - | 5.5 V | 2.7 V | IS31FL3740-QFLS4-TR | + 125 C | - | - | - | - 40 C | Yes | - | SMD/SMT | - | 125 °C | -40 °C | - | - | - | - | UNSPECIFIED | HVQCCN | HVQCCN, | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | NOT SPECIFIED | 5.41 | Details | Yes | - | 5.5 V | 2.7 V | 3.6 V | - | - | - | - | Reel | IS31FL3740 | - | - | - | - | EAR99 | LED Matrix Driver | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.65 mm | compliant | - | - | S-XQCC-N20 | 4 Output | - | 1 MHz | - | - | - | - | - | - | AUTOMOTIVE | 4 Channel | - | 84 mA | 2.17 mA | - | - | - | 0.8 mm | - | - | - | - | LED DISPLAY DRIVER | - | - | 1 MHz | - | - | 12 | - | - | DOT MATRIX | - | - | SERIAL | LED Lighting Drivers | Auto Breath Function | - | 2.7 V to 5.5 V | - | - | 5 mm | 5 mm | - | - | - | ||
![]() IS31BL3508B-TTLS2-TR Integrated Silicon Solution, Inc. (ISSI) | 10800 | - | - | - | - | TSOT-23-6 | - | - | - | - | - | - | 3000 | - | - | - | 5.5 V | 5.5 V | - | + 85 C | - | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | IS31BL3508B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 1 MHz | - | - | - | - | - | - | - | 1 Channel | - | - | - | - | - | Boost | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Drivers | - | - | 5.5 V | - | - | - | - | - | - | - | ||
![]() IS31LT3552-ZLS4-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | YES | - | - | 16 | - | - | 2500 | INTEGRATED SILICON SOLUTION INC | - | - | - | - | IS31LT3552-ZLS4-TR | - | - | - | - | - | Yes | - | - | - | 125 °C | -40 °C | - | - | - | - | PLASTIC/EPOXY | HTSSOP | TSSOP-16 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, THIN PROFILE, SHRINK PITCH | Active | - | - | 5.71 | - | - | - | 33 V | 4.5 V | 12 V | - | - | - | - | Reel | IS31LT3552 | - | - | - | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | - | R-PDSO-G16 | 2 Output | - | - | - | - | - | - | - | - | AUTOMOTIVE | 2 Channel | - | - | - | - | - | Boost | 1.2 mm | - | - | - | - | LED DISPLAY DRIVER | - | - | 0.2 MHz | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 4.4 mm | - | - | - | ||
![]() TC62D749CFG,EL Toshiba | 2276 |
| - | - | Surface Mount | 24-SOP (0.236, 6.00mm Width) | - | 24-SSOP | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | - | - | - | - | - | - | Linear | - | - | LED Lighting | - | - | - | - | - | - | - | - | - | - | - | 16 Output | - | - | - | - | - | - | - | - | - | 16 Channel | - | - | - | - | 17V | Shift Register | - | - | - | 90mA | - | - | Yes | - | - | - | - | - | 5.5V | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | 230 V | - | - | - | - | - | - | - | - | - | No SVHC | - | - | ||
![]() LDB-500L MEAN WELL USA Inc. | 45 |
| Datasheet | 20 Weeks | Through Hole | 24-DIP Module, 9 Leads | - | - | 15.600005g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32V | -40°C~71°C | - | LDB-L | 1.25Lx0.80W x 0.48 H 31.8mmx20.3mmx12.2mm | Active | 1 (Unlimited) | - | - | Constant Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CE | - | 91% | - | 30V | - | - | 9V | - | - | - | - | - | - | 2V~32V | Buck-Boost | - | 500mA | - | - | - | - | - | - | - | PWM | - | - | - | - | - | - | - | - | - | Remote On/Off, OTP, SCP | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() USCO-210140DA Delta Electronics | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | 5 | - | Industrial | - | - | - | - | + 55 C | - | Delta Electronics | - | - 40 C | - | - | Chassis Mount | Enclosed | - | - | Constant Current (CC) | 1.4 A | 75 VDC to 150 VDC | Box | - | - | - | - | - | - | Obsolete | - | - | Details | - | - | - | - | - | - | 3.682 lbs | - | -40°C ~ 55°C | - | USCO | 9.45 L x 3.94 W x 1.50 H (240.0mm x 100.1mm x 38.1mm) | - | - | - | - | Constant Current | - | - | - | 210 W | - | - | - | - | - | - | - | - | Wire Leads | - | 1 Output | CB, CE, cURus, ENEC | - | 93% | 3.75 kV | 305VAC | - | - | 108VAC | - | - | 1.4A | - | - | 210 W | 75 ~ 150 V | AC DC Converter | - | - | - | - | - | - | - | - | - | Analog | - | - | - | - | - | - | - | - | LED Power Supplies | OCP, OTP, OVP, SCP | - | 108 VAC to 305 VAC | IP66, IP67 | 38 mm | 240 mm | 100 mm | - | - | IP66, IP67 | ||
![]() LDP60A240-C083B Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | Convection | 1 | - | - | - | 305 VAC | 90 VAC | - | - | LED Power Supply | - | - | - | - | - | Chassis Mount | Enclosed | - | - | Constant Current (CC) | 833 mA | 24 VDC | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | LDP60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 W | - | - | - | - | - | - | - | - | - | - | - | Without Dimming | 3.75 kVAC | - | - | - | - | - | - | - | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | - | - | ||
![]() HLN-80H-36AB MEAN WELL | In Stock | - | - | - | - | - | - | - | 499.858792 g | - | - | - | 24 | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | Chassis Mount | Enclosed | - | - | Constant Current (CC) | 2.3 A | 36 VDC | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 1.102 lbs | 36 V | - | - | HLN-80H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | 82.8 W | - | - | - | 2.3 A | - | - | - | - | - | - | - | With Dimming | - | - | - | - | - | - | - | - | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | - | 35 mm | 181 mm | 61.5 mm | - | - | - | ||
![]() LNE-12V320WDCA Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10 | - | Industrial | - | - | - | - | + 70 C | - | - | - | - 40 C | - | - | Chassis Mount | Enclosed | - | - | CV + CC | 22.5 A | 12 VDC | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | LNE-320W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | 270 W | - | - | - | - | - 40 C to + 70 C | - | - | - | - | - | - | With Dimming | - | - | - | - | - | - | - | - | - | - | - | 90 VAC to 264 VAC | IP67 | - | - | - | - | - | - | ||
![]() HVG-480-36D2 MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Industrial | - | - | - | - | + 85 C | - | - | - | - 40 C | - | - | Chassis Mount | Enclosed | - | - | CV + CC | 13.3 A | 36 VDC | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 6.173 lbs | - | - | - | HVG-480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | 478.8 W | - | - | - | - | - 40 C to + 85 C | - | - | - | - | - | - | With Dimming | - | - | - | - | - | - | - | - | - | - | - | 180 VAC to 528 VAC, 254 VDC to 747 VDC | IP67 | 43.8 mm | 262 mm | 125 mm | - | - | - | ||
![]() LDM100S360-04 Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | Convection | 1 | - | - | - | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | - | LED Power Supply | - | - | - | - | - | Chassis Mount | Enclosed | - | - | Constant Current (CC) | 2.78 A | 36 VDC | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | LDM100S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 90 % | - | - | - | - | - | - | - | - | - | - | 100 W | - | - | - | - | - | - | - | - | - | - | - | With Dimming | 3.75 kVAC | - | - | - | - | - | - | - | - | - | - | 90 VAC to 305 VAC | IP67 | 28 mm | 232 mm | 40 mm | - | - | - | ||
![]() LDM100S120-02 Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | Convection | 1 | - | - | - | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | - | LED Power Supply | - | - | - | - | - | Chassis Mount | Enclosed | - | - | Constant Current (CC) | 8.34 A | 12 VDC | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | LDM100S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 88 % | - | - | - | - | - | - | - | - | - | - | 100 W | - | - | - | - | - | - | - | - | - | - | - | Without Dimming | 3.75 kVAC | - | - | - | - | - | - | - | - | - | - | 90 VAC to 305 VAC | IP65 | 28 mm | 232 mm | 40 mm | - | - | - | ||
![]() PDA030A-2A1B-R PHIHONG USA | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | Screw | Enclosed | - | - | Constant Current (CC) | 2100 mA | 10 VDC to 14 VDC | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 7.583902 oz | - | - | - | PDA030A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 W | - | - | - | - | - | - | - | - | - | - | - | Without Dimming | - | - | - | - | - | - | - | - | - | - | - | 120 VAC | IP66 | 25.2 mm | 80 mm | 78 mm | - | - | - | ||
![]() LDM60S360-04A Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | Convection | 1 | - | - | - | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | - | LED Power Supply | - | - | - | - | - | Chassis Mount | Enclosed | - | - | Constant Current (CC) | 1.67 A | 36 VDC | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | LDM60S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 89 % | - | - | - | - | - | - | - | - | - | - | 60 W | - | - | - | - | - | - | - | - | - | - | - | With Dimming | 3.75 kVAC | - | - | - | - | - | - | - | - | - | - | 90 VAC to 305 VAC | IP65 | 28 mm | 207 mm | 40 mm | - | - | - | ||
![]() HLG-60H-30D MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | CSA, EN, TUV, UL | - | 20 | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | Chassis Mount | Enclosed | - | - | Constant Current (CC) | 2 A | 30 VDC | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | HLG Series | 1.609 lbs | 30 V | - | - | HLG-60H | - | - | - | - | - | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 90 % | - | - | - | - | - | - | - | - | 2 A | - | 60 W | - | - | - | - | - | - | 60 W | - | - | 640 mA | - | With Dimming | - | - | - | - | - | - | - | - | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | IP67 | 36.8 mm | 147.2 mm | 61.5 mm | - | - | - | ||
![]() HLG-185H-15AB MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 12 | - | Industrial | 47 to 63 Hz | - | - | - | - | - | - | 3750 Vac | - | - | Chassis Mount | - | Enclosed | - | - | Constant Current (CC) | 11.5 A | 15 VDC | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | HLG Series | 2.535 lbs | - | -40 to 90 °C | - | HLG-185H | - | - | - | Wire Leaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 92 % | - | - | 13.5 to 17 V | Constant Current/Constant Voltage | - | - | - | - | 5.75 to 11.5 A | - | 172.5 W | - | - | - | - | - | - | - | - | - | - | - | With Dimming | - | - | - | - | - | - | - | - | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | - | 38.8 mm | 228 mm | 68 mm | - | - | - | ||
![]() LDP40S240-C170B Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | Convection | 1 | - | - | - | 305 VAC | 90 VAC | - | - | LED Power Supply | - | - | - | - | - | Chassis Mount | Enclosed | - | - | Constant Current (CC) | 1.7 A | 24 VDC | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | LDP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 86 % | - | - | - | - | - | - | - | - | - | - | 40.8 W | - | - | - | - | - | - | - | - | - | - | - | Without Dimming | 3.75 kVAC | - | - | - | - | - | - | - | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 168 mm | 40 mm | - | - | - | ||
![]() LDP40S240-C084B Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | Convection | 1 | - | - | - | 305 VAC | 90 VAC | - | - | LED Power Supply | - | - | - | - | - | Chassis Mount | Enclosed | - | - | Constant Current (CC) | 840 mA | 24 VDC | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | LDP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.2 W | - | - | - | - | - | - | - | - | - | - | - | Without Dimming | 3.75 kVAC | - | - | - | - | - | - | - | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 168 mm | 40 mm | - | - | - | ||
![]() LDP40A240-C084BR Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | Convection | 1 | - | - | - | 305 VAC | 90 VAC | - | - | LED Power Supply | - | - | - | - | - | Chassis Mount | Enclosed | - | - | Constant Current (CC) | 840 mA | 24 VDC | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 24 V | - | - | LDP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.2 W | - | - | - | 840 mA | - | - | - | - | - | - | - | Without Dimming | 3.75 kVAC | - | - | - | - | - | - | - | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 168 mm | 40 mm | - | - | - |