- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Output Current-Channel 1
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Automotive | Cooling Method | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | HTS | Industry | Input Frequency | Input Voltage-Max | Input Voltage-Min | Lead Shape | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Maximum Supply Current (uA) | Mechanical Style | Mfr | Minimum Isolation Voltage | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of LED Outputs | Open Frame/Enclosed | Operation Mode | Output Current-Channel 1 | Output Voltage (V) | Output Voltage-Channel 1 | Package | Package Height | Package Length | Package Width | PCB changed | PPAP | Process Technology | Product Status | RoHS | Standard Number | Standard Package Name | Supplier Package | Supplier Temperature Grade | Tab | Tradename | Typical Operating Supply Voltage (V) | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Termination | Type | Applications | Power (Watts) | Subcategory | Frequency | Pin Count | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Input (Max) | Output Voltage | Output Type | Voltage - Input (Min) | Current - Output (Max) | Output Current | Output Power | Voltage - Output | Topology | Current - Output 1 | Product Type | Operating Temperature Range | Current - Output / Channel | Internal Switch(s) | Dimming | Isolation Voltage | Number of Segments | Voltage - Supply (Max) | Voltage - Supply (Min) | Product | Features | Standard | Input Voltage | IP Rating | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LDM100S120-03A Cincon | In Stock | - | - | - | - | - | - | - | Convection | - | - | 1 | - | - | - | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | - | - | - | - | - | LED Power Supply | - | - | - | - | - | - | Chassis Mount | - | Enclosed | Constant Current (CC) | 8.34 A | - | 12 VDC | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 1.111 lbs | - | - | - | LDM100S | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 88 % | - | - | - | - | - | - | 100 W | - | - | - | - | - | - | - | With Dimming | 3.75 kVAC | - | - | - | - | - | - | 90 VAC to 305 VAC | IP65 | 28 mm | 232 mm | 40 mm | - | ||
![]() LDM100S360-03 Cincon | In Stock | - | - | - | - | - | - | - | Convection | - | - | 1 | - | - | - | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | - | - | - | - | - | LED Power Supply | - | - | - | - | - | - | Chassis Mount | - | Enclosed | Constant Current (CC) | 2.78 A | - | 36 VDC | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 1.591 lbs | - | - | - | LDM100S | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 90 % | - | - | - | - | - | - | 100 W | - | - | - | - | - | - | - | With Dimming | 3.75 kVAC | - | - | - | - | - | - | 90 VAC to 305 VAC | IP67 | 28 mm | 232 mm | 40 mm | - | ||
![]() HLG-150H-20AB MEAN WELL | 19 |
| - | - | - | - | 1.149857 kg | - | - | - | - | 12 | - | Industrial | 47 to 63 Hz | - | - | - | - | - | - | - | - | - | - | 3750 Vac | - | - | - | Chassis Mount | - | - | Enclosed | Constant Current (CC) | 7.5 A | - | 20 VDC | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | HLG Series | - | 2.535 lbs | 20 V | -40 to 90 °C | - | HLG-150H | - | - | Wire Leaded | - | - | - | - | - | - | - | 1 Output | - | 93 % | - | 17 to 22 V | Constant Current/Constant Voltage | - | - | 4.5 to 7.5 A | 150 W | - | - | 7.5 A | - | - | - | - | With Dimming | - | - | - | - | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | - | 38.8 mm | 228 mm | 68 mm | - | ||
![]() LDM100S120-03 Cincon | In Stock | - | - | - | - | - | - | - | Convection | - | - | 1 | - | - | - | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | - | - | - | - | - | LED Power Supply | - | - | - | - | - | - | Chassis Mount | - | Enclosed | Constant Current (CC) | 8.34 A | - | 12 VDC | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 1.111 lbs | - | - | - | LDM100S | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 88 % | - | - | - | - | - | - | 100 W | - | - | - | - | - | - | - | With Dimming | 3.75 kVAC | - | - | - | - | - | - | 90 VAC to 305 VAC | IP67 | 28 mm | 232 mm | 40 mm | - | ||
![]() PDA041B-24VB-R PHIHONG USA | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | Enclosed | Constant Voltage (CV) | 1.67 mA | - | 24 VDC | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | PDA041B | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 40 W | - | - | - | - | - | - | - | Without Dimming | - | - | - | - | - | - | - | 120 VAC to 277 VAC | IP67 | 32 mm | 95 mm | 71 mm | - | ||
![]() LDA100S214A-04 Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | Industrial | - | - | - | - | - | + 70 C | - | - | - | - | - | - | - | - 40 C | - | - | Chassis Mount | - | Enclosed | Constant Current (CC) | 0.35 A | - | 214 VDC | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 1.653 lbs | - | - | - | LDA100S | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 100 W | - | - | - | - | - 40 C to + 70 C | - | - | With Dimming | - | - | - | - | - | - | PFC | 90 VAC to 305 VAC | IP67 | 35 mm | 210 mm | 58 mm | - | ||
![]() LDM60S360-04 Cincon | In Stock | - | - | - | - | - | - | - | Convection | - | - | 1 | - | - | - | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | - | - | - | - | - | LED Power Supply | - | - | - | - | - | - | Chassis Mount | - | Enclosed | Constant Current (CC) | 1.67 A | - | 36 VDC | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | LDM60S | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 89 % | - | - | - | - | - | - | 60 W | - | - | - | - | - | - | - | With Dimming | 3.75 kVAC | - | - | - | - | - | - | 90 VAC to 305 VAC | IP67 | 28 mm | 207 mm | 40 mm | - | ||
![]() XLG-320-M-A MEAN WELL | 21 |
| - | - | - | - | - | - | - | - | - | 9 | - | Industrial | - | - | - | - | - | + 85 C | - | - | - | - | - | - | - | - 40 C | - | - | Desktop | - | Enclosed | Constant Power (CP) | 2.8 A | - | 74 VDC to 148 VDC | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 3.197 lbs | - | - | - | XLG-320 | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 320 W | - | - | - | - | - | - | - | With Dimming | - | - | - | - | Switching Supplies | - | PFC | 100 VAC to 305 VAC | IP67 | 39.5 mm | 246 mm | 77 mm | - | ||
![]() USCI-200140GB Delta Electronics | 95 |
| - | Chassis Mount | - | - | - | - | - | - | - | 10 | - | Industrial | - | - | - | - | - | + 55 C | - | - | - | - | Delta Electronics | - | - | - 40 C | - | - | Chassis Mount | - | Enclosed | Constant Current (CC) | 140 mA to 1400 mA | - | 75 VDC to 190 VDC | Box | - | - | - | - | - | - | Active | Details | - | - | - | - | - | - | - | 2.530 lbs | - | -40°C ~ 55°C | - | USCI LITE | 9.45 L x 2.36 W x 1.50 H (240.0mm x 59.9mm x 38.1mm) | - | - | Constant Current | - | 200 W | - | - | - | Wire Leads | 1 Output | cULus | 93.5% | 305VAC | - | - | 108VAC | 1.4A | - | 200 W | 75 ~ 190V | AC DC Converter | - | - | - | - | - | With Dimming | - | - | - | - | LED Power Supplies | OCP, OTP, OVP, SCP | - | +/- 108 VAC to +/- 305 VAC | - | 1.5 in | 9.45 in | 2.36 in | - | ||
![]() IS31FL3731C-QFLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | 28-WFQFN Exposed Pad | 28-QFN (4x4) | - | No | - | EAR99 | Compliant | - | 8542.39.00.01 | - | - | - | - | No Lead | 5.5 | - | 85 | - | - | - | Lumissil Microsystems | - | 2.7 | - | -40 | Surface Mount | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0.75(Max) | 4 | 4 | 28 | No | - | Obsolete | - | - | QFN | QFN EP | - | - | - | 3.3|5 | - | - | -40°C ~ 85°C (TA) | Tape and Reel | - | - | Unconfirmed | - | Linear | - | - | - | - | 28 | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34mA | - | Analog | - | - | 5.5V | 2.7V | - | - | - | - | - | - | - | - | - | ||
![]() IS31FL3726-ZLS2 Lumissil Microsystems | In Stock | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | 24-TSSOP | - | Unknown | - | EAR99 | Compliant | - | 8542.39.00.01 | - | - | - | - | - | 5.5 | - | 85 | - | 5000(Typ) | - | Lumissil Microsystems | - | 3.3 | - | -40 | Surface Mount | - | 16 | - | - | - | 0.4 | - | Tube | 0.95(Max) | 7.8 | 4.4 | 24 | Unknown | CMOS | Obsolete | - | - | SOP | TSSOP EP | Industrial | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | - | - | Obsolete | - | Linear | Backlight | - | - | 20MHz | 24 | - | 16 | - | - | - | - | - | - | - | - | - | 4V | Shift Register | - | - | - | 60mA | Yes | PWM | - | - | 5.5V | 3.3V | - | - | - | - | - | - | - | - | - | ||
![]() IS31FL3726-ZLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | 24-eTSSOP | - | Unknown | - | EAR99 | Compliant | - | 8542.39.00.01 | - | - | - | - | - | 5.5 | - | 85 | - | 5000(Typ) | - | Lumissil Microsystems | - | 3.3 | - | -40 | Surface Mount | - | 16 | - | - | - | 0.4 | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0.95(Max) | 7.8 | 4.4 | 24 | Unknown | CMOS | Obsolete | - | - | SOP | TSSOP EP | Industrial | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | Obsolete | - | Linear | Backlight | - | - | 20MHz | 24 | - | 16 | - | - | - | - | - | - | - | - | - | 4V | Shift Register | - | - | - | 60mA | Yes | PWM | - | - | 5.5V | 3.3V | - | - | - | - | - | - | - | - | - | ||
![]() AL3353S-13 | LED Drivers Diodes Incorporated | In Stock | - | - | - | - | - | - | No | - | EAR99 | Compliant | - | 8542.39.00.01 | - | - | - | - | - | 40 | - | 150 | - | 3000 | - | - | - | 9 | - | -40 | Surface Mount | - | - | - | - | - | - | - | - | 1.4 | 4.9 | 3.9 | 8 | No | - | - | - | - | - | SO | - | - | - | 15|18|24 | - | - | - | Tape and Reel | - | - | Active | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IML8683NL-ADJ-TR MaxLinear | In Stock | - | - | - | - | - | - | No | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | - | 80 | - | 110 | - | - | - | - | - | 3 | - | -40 | Surface Mount | - | - | - | - | - | - | - | - | 0.73 | 2 | 2 | 6 | No | - | - | - | - | - | DFN EP | - | - | - | - | - | - | - | Tape and Reel | - | - | Unconfirmed | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAP9003SIRH MagnaChip | 22 |
| - | - | - | - | - | Unknown | - | EAR99 | Compliant | - | 8542.39.00.01 | - | - | - | - | Gull-wing | 270 | - | 85 | - | 720 | - | - | - | 90 | - | -30 | Surface Mount | - | - | - | - | - | - | - | - | 1.25(Min) | 4.9 | 3.9 | 8 | Unknown | - | - | - | - | SOP | SOP | - | - | - | 15 | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AL5822W6-7 | LED Drivers Diodes Incorporated | In Stock | - | - | - | - | - | - | No | - | EAR99 | Compliant | - | 8542.39.00.01 | - | - | - | - | - | 27 | - | 150 | 410 | - | - | - | - | 11 | - | -40 | Surface Mount | - | - | - | - | - | - | - | - | 1.1 | 3 | 1.6 | 6 | No | - | - | - | - | SOT | SOT-26 | - | - | - | 15|18|24 | - | - | - | Tape and Reel | - | - | Active | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LDS8710008-T2-300 IXYS Integrated Circuits Division / Littelfuse | In Stock | - | - | - | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IML8684BP-ADJ MaxLinear | In Stock | - | - | - | - | - | - | No | - | EAR99 | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 5 | No | - | - | - | - | - | SOT-89 | - | Tab | - | 88 | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT9302GJ8 Richtek | 29 |
| - | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | TSOT-23-8 | - | No | - | EAR99 | Compliant | - | - | - | - | - | - | - | 5.5 | - | 85 | 455 | - | - | Richtek USA Inc. | - | 2.8 | - | -40 | Surface Mount | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0.9(Max) | 3.1(Max) | 1.8(Max) | 8 | No | - | Active | - | - | SOT | TSOT-23 | - | - | - | 3.3|5 | - | - | -40°C ~ 85°C (TA) | - | - | - | Active | - | Linear | Backlight | - | Driver ICs | 1MHz | 8 | - | 3 | - | - | - | - | - | - | - | - | - | - | Constant Current | - | LED Lighting Drivers | - | 20mA | No | PWM | - | 3 | 5.5V | 2.8V | - | - | - | - | - | - | - | - | - | ||
![]() RT9284A-20GJ6(Z00) Richtek | In Stock | - | - | - | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | - | Gull-wing | 5.5 | - | 85 | 455 | 3000 | - | - | - | 2.7 | - | -40 | Surface Mount | - | - | - | - | - | 6 to 19 | - | - | 0.9(Max) | 3.1(Max) | 1.8(Max) | 6 | No | - | - | - | - | SOT | TSOT-23 | - | - | - | 5|3.3 | - | - | - | - | - | - | Active | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - |