- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Output Current-Channel 1
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Cooling Method | Factory Pack QuantityFactory Pack Quantity | For Use With | Industry | Input Frequency | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mechanical Style | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Open Frame/Enclosed | Operation Mode | Output Current-Channel 1 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | RoHS | Tradename | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Termination | Number of Outputs | Efficiency | Output Voltage | Output Type | Output Current | Output Power | Current - Output 1 | Operating Temperature Range | Dimming | Isolation Voltage | Product | Standard | Input Voltage | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LDP25A240-P110BR Cincon | In Stock | - | - | - | Convection | 1 | - | - | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 1.1 A | 24 VDC | - | Details | - | - | - | - | - | LDP25 | - | 1 Output | 86 % | - | - | - | 26.4 W | - | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 20 mm | 140 mm | 30 mm | ||
![]() LDP60A240-P166BR Cincon | In Stock | - | - | - | Convection | 1 | - | - | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 1.67 A | 24 VDC | - | Details | - | - | - | - | - | LDP60 | - | 1 Output | - | - | - | - | 40.8 W | - | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | ||
![]() 3884-LA Inspired LED | In Stock | - | - | - | - | 1 | 3882, 3883 | Industrial | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | Details | Independence Dimmer 2.0 | - | - | - | Bulk | Independence Dimmer | - | 1 Output | - | - | - | - | - | - | - | With Dimming | - | Accessories | - | - | - | - | 4.16 in | 1.76 in | ||
![]() LDP60A480-D083BR Cincon | In Stock | - | - | - | Convection | 1 | - | - | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 833 mA | 48 VDC | - | Details | - | - | - | - | - | LDP60 | - | 1 Output | - | - | - | - | 40 W | - | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | ||
![]() LDP40A240-C170BR Cincon | In Stock | - | - | - | Convection | 1 | - | Industrial | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 1.7 A | 24 VDC | - | Details | - | 12.345887 oz | - | - | - | LDP40 | - | 1 Output | 86 % | - | - | - | 40.8 W | - | - | Without Dimming | 3.75 kVAC | - | PFC | 90 VAC to 305 VAC | IP67 | 25.2 mm | 168 mm | 40 mm | ||
![]() HLN-80H-30AB MEAN WELL | In Stock | - | - | - | - | 24 | - | Industrial | - | - | - | - | - | - | - | - | - | Enclosed | Constant Current (CC) | 2.7 A | 30 VDC | - | Details | - | 1.102 lbs | - | - | - | HLN-80H | - | 1 Output | - | - | - | - | 81 W | - | - | With Dimming | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | - | 35 mm | 181 mm | 61.5 mm | ||
![]() LDM60S240-03 Cincon | In Stock | - | - | - | Convection | 1 | - | - | - | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 2.5 A | 24 VDC | - | Details | - | - | - | - | - | LDM60S | - | 1 Output | 88 % | - | - | - | 60 W | - | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 28 mm | 207 mm | 40 mm | ||
![]() LDM100S480-03A Cincon | In Stock | - | - | - | Convection | 1 | - | - | - | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 2.08 A | 48 VDC | - | Details | - | - | - | - | - | LDM100S | - | 1 Output | 90 % | - | - | - | 100 W | - | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP65 | 28 mm | 232 mm | 40 mm | ||
![]() HLG-40H-54D MEAN WELL | In Stock | - | - | - | - | 20 | - | Industrial | - | - | - | - | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 750 mA | 54 VDC | - | Details | HLG Series | 1.609 lbs | 54 V | - | - | HLG-40H | - | 1 Output | - | - | - | - | 40.5 W | - | - | With Dimming | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | IP67 | 36.8 mm | 171 mm | 61.5 mm | ||
![]() DIM01H055W Cincon | In Stock | - | - | - | Convection | 1 | - | - | - | 60 VDC | 12 VDC | - | Non-Isolated / POL | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 550 mA | 10 V to 58 V | 10 V to 58 V | Details | - | - | - | - | - | DIM01 | - | 1 Output | 95 % | - | - | - | 31.9 W | - | - | - | - | - | - | 12 VDC to 60 VDC | - | 17.8 mm | 84 mm | 48 mm | ||
![]() LDP60B240-D062BR Cincon | In Stock | - | - | - | Convection | 1 | - | - | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 625 mA | 24 VDC | 24 VDC | Details | - | - | - | - | - | LDP60 | - | 1 Output | - | - | - | - | 15 W | - | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | ||
![]() LDA100S214A-01 Cincon | In Stock | - | - | - | - | 1 | - | Industrial | - | - | - | + 70 C | - | - | - 40 C | - | Chassis Mount | Enclosed | Constant Current (CC) | 0.35 A | 214 VDC | - | Details | - | 2 lbs | - | - | - | LDA100S | - | 1 Output | - | - | - | - | 100 W | - | - 40 C to + 70 C | Without Dimming | - | - | - | 90 VAC to 305 VAC | IP67 | 35 mm | 210 mm | 58 mm | ||
![]() LDP25A360-C070BR Cincon | In Stock | - | - | - | Convection | 1 | - | - | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 700 mA | 36 VDC | - | Details | - | - | - | - | - | LDP25 | - | 1 Output | 86 % | - | - | - | 25.2 W | - | - | Without Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 20 mm | 140 mm | 30 mm | ||
![]() ELG-150-C500BE MEAN WELL | In Stock | - | - | - | - | 16 | - | - | 47 to 63 Hz | - | - | - | - | 3750 Vac | - | Screw Mount | - | - | - | - | - | - | Details | - | 2.094 lbs | - | -40 to 90 °C | - | ELG-150-C | Wire Leaded | 1 | 90 % | 150 to 270 V | Constant Current | 500 mA | 135 W | - | - | - | - | - | - | 142 to 431/100 to 305 Vdc/Vac | - | 35.5 mm | 219 mm | 63 mm | ||
![]() LDP60A240-C250BR Cincon | In Stock | - | - | - | Convection | 1 | - | - | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 2.5 A | 24 VDC | - | Details | - | - | - | - | - | LDP60 | - | 1 Output | 85 % | - | - | - | 60 W | - | - | Without Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | ||
![]() LNE-48V320WDCA Delta Electronics | In Stock | - | - | - | - | 10 | - | Industrial | - | - | - | + 70 C | - | - | - 40 C | - | Chassis Mount | Enclosed | CV + CC | 6.7 A | 48 VDC | - | Details | - | - | - | - | - | LNE-320W | - | 1 Output | - | - | - | - | 320 W | - | - 40 C to + 70 C | With Dimming | - | - | - | 90 VAC to 264 VAC | IP67 | - | - | - | ||
![]() PDA035A-1A0B-R PHIHONG USA | In Stock | - | - | - | - | 1 | - | Industrial | - | - | - | - | - | - | - | - | Screw | Enclosed | Constant Current (CC) | 1040 mA | 24 VDC to 35 VDC | - | Details | - | 7.583902 oz | - | - | - | PDA035A | - | 1 Output | - | - | - | - | 35 W | - | - | Without Dimming | - | - | - | 120 VAC | IP66 | 25.2 mm | 80 mm | 78 mm | ||
![]() LNE-36V320WDCA Delta Electronics | In Stock | - | - | - | - | 10 | - | Industrial | - | - | - | + 70 C | - | - | - 40 C | - | Chassis Mount | Enclosed | CV + CC | 8.9 A | 36 VDC | - | Details | - | - | - | - | - | LNE-320W | - | 1 Output | - | - | - | - | 320 W | - | - 40 C to + 70 C | With Dimming | - | - | - | 90 VAC to 264 VAC | IP67 | - | - | - | ||
![]() LDP60A240-C083B Cincon | In Stock | - | - | - | Convection | 1 | - | - | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 833 mA | 24 VDC | - | Details | - | - | - | - | - | LDP60 | - | 1 Output | - | - | - | - | 20 W | - | - | Without Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | ||
![]() HLN-80H-36AB MEAN WELL | In Stock | - | - | 499.858792 g | - | 24 | - | Industrial | - | - | - | - | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | 2.3 A | 36 VDC | - | Details | - | 1.102 lbs | 36 V | - | - | HLN-80H | - | 1 Output | - | - | - | - | 82.8 W | 2.3 A | - | With Dimming | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | - | 35 mm | 181 mm | 61.5 mm |