- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Output Current-Channel 1
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Automotive | Base Product Number | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | High Level Output Current (uA) | HTS | Input Voltage-Max | Input Voltage-Min | Lead Shape | Low Level Output Current (uA) | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Output Current (mA) | Maximum Power Dissipation (mW) | Maximum Supply Current (uA) | Mfr | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Moisture Sensitive | Mounting | Mounting Styles | Output Voltage (V) | Package | Package Height | Package Length | Package Type | Package Width | PCB changed | PPAP | Product Status | RoHS | Standard Package Name | Supplier Package | SwitchingFrequency | Tab | Typical Operating Supply Voltage (V) | Unit Weight | Operating Temperature | Packaging | Series | Part Status | Type | Applications | Subcategory | Frequency | Pin Count | Number of Outputs | Operating Frequency | Output Voltage | Number of Channels | Output Current | Supply Current-Max | Voltage - Output | Topology | Product Type | Current - Output / Channel | Internal Switch(s) | Dimming | Number of Segments | Voltage - Supply (Max) | Voltage - Supply (Min) | Product | Features | Input Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAP9003SIRH MagnaChip | 22 |
| - | - | - | - | - | Unknown | - | EAR99 | Compliant | - | - | 8542.39.00.01 | - | - | Gull-wing | - | 270 | - | 85 | - | - | 720 | - | 90 | - | -30 | - | Surface Mount | - | - | - | 1.25(Min) | 4.9 | - | 3.9 | 8 | Unknown | - | - | SOP | SOP | - | - | 15 | - | - | - | - | Unconfirmed | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AL5822W6-7 | LED Drivers Diodes Incorporated | In Stock | - | - | - | - | - | - | No | - | EAR99 | Compliant | - | - | 8542.39.00.01 | - | - | - | - | 27 | - | 150 | - | 410 | - | - | 11 | - | -40 | - | Surface Mount | - | - | - | 1.1 | 3 | - | 1.6 | 6 | No | - | - | SOT | SOT-26 | - | - | 15|18|24 | - | - | Tape and Reel | - | Active | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LDS8710008-T2-300 IXYS Integrated Circuits Division / Littelfuse | In Stock | - | - | - | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IML8684BP-ADJ MaxLinear | In Stock | - | - | - | - | - | - | No | - | EAR99 | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | 5 | No | - | - | - | SOT-89 | - | Tab | 88 | - | - | - | - | Unconfirmed | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT9302GJ8 Richtek | 29 |
| - | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | - | TSOT-23-8 | No | - | EAR99 | Compliant | - | - | - | - | - | - | - | 5.5 | - | 85 | - | 455 | - | Richtek USA Inc. | 2.8 | - | -40 | - | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0.9(Max) | 3.1(Max) | - | 1.8(Max) | 8 | No | Active | - | SOT | TSOT-23 | - | - | 3.3|5 | - | -40°C ~ 85°C (TA) | - | - | Active | Linear | Backlight | Driver ICs | 1MHz | 8 | 3 | - | - | - | - | - | - | Constant Current | LED Lighting Drivers | 20mA | No | PWM | 3 | 5.5V | 2.8V | - | - | - | ||
![]() RT9284A-20GJ6(Z00) Richtek | In Stock | - | - | - | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | Gull-wing | - | 5.5 | - | 85 | - | 455 | 3000 | - | 2.7 | - | -40 | - | Surface Mount | - | 6 to 19 | - | 0.9(Max) | 3.1(Max) | - | 1.8(Max) | 6 | No | - | - | SOT | TSOT-23 | - | - | 5|3.3 | - | - | - | - | Active | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | ||
![]() IS31BL3506A-TTLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | TSOT-23-6 | Unknown | IS31BL3506 | EAR99 | Compliant | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | Lumissil Microsystems | - | - | - | - | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0.8(Max) | 3.02(Max) | - | 1.7(Max) | 6 | Unknown | Obsolete | - | SOT-23 | TSOT-23 | - | - | - | - | -40°C ~ 85°C (TA) | - | - | NRND | DC DC Regulator | Backlight | - | 1MHz | 6 | 1 | - | - | - | - | - | - | Step-Up (Boost) | - | 2.2A (Switch) | Yes | Analog, PWM | - | 5.5V | 2.7V | - | - | - | ||
![]() RT8511BGQW(Z00) Richtek | In Stock | - | - | - | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | No Lead | - | 24 | - | 85 | - | 833 | - | - | 2.7 | - | -40 | - | Surface Mount | - | 43(Max) | - | 0.75(Max) | 2.05(Max) | - | 2.05(Max) | 8 | No | - | - | DFN | WDFN EP | - | - | 18|15|12|9|5|3.3 | - | - | - | - | Active | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | ||
![]() RT9285BGQW Richtek | 1995 | - | - | - | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | No Lead | - | 5.5 | - | 85 | - | 606 | 2000 | - | 2.7 | - | -40 | - | Surface Mount | - | 6 to 20 | - | 0.75(Max) | 2.05(Max) | - | 2.05(Max) | 8 | No | - | - | DFN | WDFN EP | - | - | 5|3.3 | - | - | - | - | Active | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | ||
![]() IS31BL3233A-DLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | 14-WFDFN Exposed Pad | - | 14-DFN (3x2) | Unknown | IS31BL3233 | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Lumissil Microsystems | - | - | - | - | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0.75(Max) | 3.1(Max) | - | 2.1(Max) | 14 | Unknown | Obsolete | - | - | DFN EP | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Obsolete | DC DC Regulator | Backlight, Camera Flash | - | 2MHz | 14 | 2 | - | - | - | - | - | - | Step-Up (Boost) | - | 750mA (Flash) | Yes | PWM | - | 5.5V | 2.7V | - | - | - | ||
![]() TLD5098ELXUMA3 Infineon | In Stock | - | - | - | - | - | - | Yes | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | - | 45 | - | 150 | 90 | - | - | - | 4.5 | - | -40 | - | Surface Mount | - | 5.15 | - | 1.45 | 4.9 | - | 3.9 | 14 | Unknown | - | - | SOP | SSOP EP | - | - | 5|9|12|15|18|24 | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT8471GJ5(Z00) Richtek | In Stock | - | - | - | - | - | - | Unknown | - | EAR99 | Compliant | - | - | - | - | - | Gull-wing | - | 36 | - | 125 | - | 625 | - | - | 7 | - | -40 | - | Surface Mount | - | 33(Max) | - | 0.9(Max) | 3.1(Max) | - | 1.8(Max) | 5 | Unknown | - | - | SOT | TSOT-23 | - | - | 24|9|12|15|18 | - | - | - | - | Active | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT4533AGJ6(Z00) Richtek | In Stock | - | - | - | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | Gull-wing | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | 0.9(Max) | 3.1(Max) | - | 1.8(Max) | 6 | No | - | - | SOT | TSOT-23 | - | - | - | - | - | - | - | Active | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT7304GE(Z00) Richtek | In Stock | - | - | - | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | Gull-wing | - | 25 | - | 85 | - | 420 | 3500 | - | 12 | - | -40 | - | Surface Mount | - | - | - | 1.14(Max) | 3.1(Max) | - | 1.8(Max) | 6 | No | - | - | SOT | SOT-23 | - | - | 15|18|24 | - | - | - | - | Active | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT8537GQW Richtek | 50000 | - | - | - | - | - | - | No | - | EAR99 | Compliant | - | 60(Typ) | - | - | - | - | 60(Typ) | 18 | - | 85 | - | 2990 | - | - | 2.9 | - | -40 | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 3.3|5|9|12|15 | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 | - | - | - | - | - | ||
![]() RT4503GQW(Z00) Richtek | In Stock | - | - | - | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | No Lead | - | 5.5 | - | 85 | - | 2100 | 1.5 | - | 2.5 | - | -40 | - | Surface Mount | - | - | - | 0.75(Max) | 2.05(Max) | - | 2.05(Max) | 6 | No | - | - | DFN | WDFN EP | - | - | 5|3.3 | - | - | - | - | Active | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | ||
![]() BCR430UW6Q-7 Diodes Incorporated | 2490 | - | - | Surface Mount | SOT-23-6 | 6 | SOT-26 | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | Diodes Incorporated | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | SOT-26 | - | - | - | Active | Details | - | - | - | - | - | - | -40°C ~ 125°C (TA) | MouseReel | - | - | DC DC Controller | Automotive, Lighting | - | - | - | 1 Output | - | - | 1 Channel | 100mA | - | 0.5V ~ 40V | Linear | - | 100mA | Yes | PWM | - | 42V | 5V | - | - | 45 V | ||
![]() IS31FL3236-TQLS2 Lumissil Microsystems | In Stock | - | - | - | eTQFP-48 | - | - | - | - | - | - | 250 | - | - | 5.5 V | 2.7 V | - | - | - | + 85 C | - | - | - | - | - | - | - 40 C | - | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.319998 oz | - | Tray | IS31FL3236 | - | LED Driver | - | - | - | - | 36 Output | 400 kHz | Adjustable | 36 Channel | 38 mA | 9 mA | - | Boost, Buck | - | - | - | - | - | - | - | LED Drivers | I2C Control | 2.7 V to 5.5 V | ||
![]() IS32LT3172-GRLA3-TR Lumissil Microsystems | In Stock | - | - | - | SOP-8 | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | IS32LT3172 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS31FL3209-QFLS4-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-28 | - | 28-QFN (4x4) | - | IS31FL3209 | - | - | 2500 | - | - | 5.5 V | 2.7 V | - | - | - | + 125 C | - | - | - | - | Lumissil Microsystems | - | - 40 C | - | Yes | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | Details | - | - | - | - | - | 0.005784 oz | -40°C ~ 125°C | MouseReel | IS31FL3209 | - | LED Driver | General Purpose | - | - | - | 18 Output | 400 kHz | Adjustable | 18 Channel | 76 mA | 9 mA | - | Boost, Buck | - | 76mA | No | I²C | - | 5.5V | 2.7V | LED Drivers | I2C Control | 2.7 V to 5.5 V |