- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Output Current-Channel 1
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Weight | Material Type | Approvals | Bushing Size | Factory Pack QuantityFactory Pack Quantity | Industry | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Output Power | Maximum Voltage | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Operation | Operation Mode | Output Current-Channel 1 | Output Voltage-Channel 1 | Package | Product Status | RoHS | Shaft Length | Shaft Type | Standard Number | Standards Met | Switch | Unit Weight | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Termination | Type | Resistance | Composition | Power (Watts) | Current Rating | Termination Style | Function | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Configuration | Current - Output (Max) | Output Configuration | Power Dissipation | Output Current | Input Type | Output Power | Voltage - Output | Topology | Adhesive | Number of Turns | Taper | Legend | Dimming | Finish | Number of Gangs | Background Color | Overall Length | Control Voltage | Text Color | Product | Language | Features | Standard | Operating Voltage | Wattage | Input Voltage | Shaft Diameter | Primary Type | IP Rating | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM3534TMX-A1/NOPB Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCD-48-0.50 Recom | 47 |
| - | - | - | - | - | Vinyl | OSHA | - | - | - | Brady | 121153 | + 80 C | 28W | - | - | - 40 C | Through Hole | - | Constant Current | Constant Current (CC) | - | 2 VDC to 56 VDC | - | - | - | - | - | - | - | - | - | 60V dc | - | RCD-48 | - | - | - | - | - | - | 0 → 500mA | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 500mA | - | 28 W | - | - | Yes | - | - | Non-Regulated Waste Generator Information | With Dimming | Gloss | - | White | - | - | Blue | - | English | - | - | - | - | 9 → 60 V dc | - | DC-DC | IP67 | 11.1 mm | 32.6 mm | 16.65 mm | - | ||
![]() RCD-24-0.70 Recom | 66 |
| - | - | - | - | - | - | - | - | - | - | Cooper | 78205128879 | + 71 C | 24.5W | - | - | - 40 C | SMD/SMT | - | Constant Current | Constant Current (CC) | - | 2 VDC to 35 VDC | - | - | - | - | - | - | - | - | - | 36V dc | - | RCD-24 | - | - | - | - | - | - | 0 → 700mA | - | - | 1 | - | - | - | - | 2 → 35V dc | - | Enclosed | - | - | - | 700mA | - | 24.5 W | - | - | - | - | - | - | Without Dimming | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 → 36 V dc | - | DC-DC | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | - | ||
![]() RCD-24-1.20 Recom | 29 |
| - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | Constant Current | - | - | - | - | - | - | - | - | - | - | - | - | 6 → 36V dc | - | RCD-24 | - | - | - | - | - | - | 0 → 1200mA | - | - | - | - | - | - | - | 3 → 31V | - | Enclosed | - | - | - | 1.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 → 36 V dc | - | DC-DC | IP67 | - | - | - | - | ||
![]() RCD-24-0.70/Vref Recom | 23 |
| - | - | - | - | - | - | CE | - | - | - | Sick | 1073862 | + 71 C | 24.5W | - | - | - 40 C | SMD/SMT | - | Constant Current | Constant Current (CC) | - | 2 VDC to 35 VDC | - | - | - | - | Solid | - | RoHS Compliant | - | - | 36V dc | -30 to 85 Degrees C | RCD-24 | - | 1.5 Radial Cable | - | - | - | - | 0 → 700mA | - | - | 1 | - | - | - | - | 2 → 35V | - | - | - | - | 800mW | 700mA | - | 24.5 W | - | - | - | - | - | - | With Dimming | - | - | - | - | - | - | - | - | - | - | - | - | 4.5~5.5 VDC | - | DC-DC | IP65 | 8.5 mm | 22.1 mm | 12.55 mm | - | ||
![]() RCD-24-0.30/Vref Recom | 39 |
| - | - | - | Fiberglass | - | - | - | - | - | - | Brady | 45012 | + 85 C | 10.5W | - | - | - 40 C | SMD/SMT | - | Constant Current | Constant Current (CC) | - | 2 VDC to 35 VDC | - | - | - | - | - | - | - | - | - | 36V dc | - | RCD-24 | - | - | Safety Signs | - | - | - | 0 → 300mA | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 300mA | - | - | - | - | - | - | - | High Voltage. | With Dimming | - | - | White | - | - | - | - | English | - | - | - | - | 4.5 → 36 V dc | - | DC-DC | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | - | ||
![]() RCD-24-0.70/PL/B Recom | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 75 C | 24.5W | - | - | - 40 C | SMD/SMT | - | Constant Current | Constant Current (CC) | - | 2 VDC to 35 VDC | - | - | - | - | - | - | - | - | - | 36V dc | - | RCD-24-PL | - | - | - | - | - | - | 0 → 700mA | - | - | 1 | - | - | - | - | 2 → 35V dc | - | Open Frame | - | - | - | 700mA | - | 24.5 W | - | - | - | - | - | - | With Dimming | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 → 36 V dc | - | DC-DC | - | 6.6 mm | 31 mm | 11.4 mm | - | ||
![]() RCD-24-0.50/PL/A Recom | 111 |
| - | - | - | - | - | - | - | .375-32 | - | - | Precision Electronic Component | KSU7531S28 | + 80 C | 17.5W | - | - | - 40 C | Panel Mount | - | Constant Current | Constant Current (CC) | - | 2 VDC to 35 VDC | - | - | No | 0.875 Inches | Slotted | - | - | Yes | - | 36V dc | -85 to 257 Degrees F | RCD-24-PL | - | - | - | 75000 | Molded Carbon | - | 0 → 500mA | - | - | 1 | - | - | - | - | 2 → 35V dc | - | Open Frame | - | - | - | 500mA | - | 17.5 W | - | - | - | 1 | Linear | - | With Dimming | - | 1 | - | 1.411 Inches | - | - | - | - | - | - | 500 Volts | 2 | 4.5 → 36 V dc | 0.249 Inches | DC-DC | - | 6.6 mm | 31 mm | 11.4 mm | - | ||
![]() LPF-16-36D MEAN WELL | 24 |
| - | - | - | - | - | - | UL | - | - | - | Warrick a Brand of Gems Sensor | CP67S1B0A1D4 | - | 16.2W | - | - | - | - | - | Constant Voltage | - | - | - | - | - | - | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | - | - | - | - | - | - | - | - | Solenoid Valve Drain | - | - | - | - | - | 18 → 36V | - | - | - | SPST | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | - | - | - | - | - | ||
![]() LPF-25-12RS MEAN WELL | 65 |
| - | - | - | Stainless Steel | - | - | - | - | - | - | Grove Gear | SS-HMQ826-40-H2-56-20 | - | 25.2W | - | - | - | - | - | Constant Voltage | - | - | - | - | - | - | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.6 → 12V | - | - | - | - | - | 2.1A | C-Face Quilled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | IP67 | - | - | - | - | ||
![]() RCD-24-0.50/Vref Recom | 11 |
| - | Front Mount | 6 | - | - | - | CSA, UL | - | - | - | Turck | U-77762 | + 80 C | 17.5W | 600 VAC, 600 VDC | - | - 40 C | SMD/SMT | - | Constant Current | Constant Current (CC) | - | 2 VDC to 35 VDC | - | - | - | - | - | - | RoHS Compliant | - | - | 36V dc | - | RCD-24 | - | - | - | - | - | - | 8 A | - | - | 1 | - | - | - | - | 2 → 35V | - | - | - | - | 800mW | 500mA | - | 17.5 W | - | - | - | - | - | - | With Dimming | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 → 36 V dc | - | DC-DC | IP67 | 8.5 mm | 1 m | 12.55 mm | - | ||
![]() LPF-25-42RS MEAN WELL | 23 |
| - | - | - | - | - | - | - | - | - | - | Gems Sensors & Controls | - | - | 25.2W | - | - | - | - | - | Constant Voltage | - | - | - | - | - | - | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.1 → 42V | - | - | - | - | - | 600mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | IP67 | - | - | - | - | ||
![]() HLG-240H-54ARS MEAN WELL | 2388 |
| - | - | - | - | - | - | - | - | - | - | GE Lamps & Ballasts | - | - | 240.3W | - | - | - | - | - | Constant Voltage | - | - | - | - | - | - | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54V | - | - | - | - | - | 2.23 → 4.45A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | IP65 | - | - | - | - | ||
![]() USCI-020105DBA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | 10 | Industrial | - | - | + 55 C | - | - | Delta Electronics | - 25 C | Chassis Mount | Enclosed | - | Constant Current (CC) | 1.05 A | 8 VDC to 19 VDC | Box | Obsolete | Details | - | - | 60950-1 | - | - | 1 lb | - | -25°C ~ 55°C | USCI SQUARE SIDE | 3.94 L x 2.97 W x 1.24 H (100.1mm x 75.4mm x 31.5mm) | - | Constant Current | - | - | 20 W | - | Wire Leads | - | 1 Output | cURus | 80% | 3.75 kV | 305VAC | - | 108VAC | - | 1.05A | - | - | - | - | 20 W | 8 ~ 19V | AC DC Converter | - | - | - | - | With Dimming | - | - | - | - | - | - | LED Power Supplies | - | OCP, OTP, OVP, SCP | - | - | - | 108 VAC to 305 VAC, 120 VAC to 277 VAC | - | - | - | 31.5 mm | 100 mm | 75.5 mm | - | ||
![]() USCT-040105L2A Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | 30 | Industrial | - | - | + 50 C | - | - | Delta Electronics | - 30 C | Chassis Mount | Enclosed | - | Constant Current (CC) | 350 mA to 1050 mA | 20 VDC to 50 VDC | Box | Obsolete | Details | - | - | - | - | - | 8.818490 oz | - | -30°C ~ 50°C | USCT L2 | 11.02 L x 1.18 W x 1.00 H (279.9mm x 30.0mm x 25.4mm) | - | Constant Current | - | - | 40 W | - | Terminal Block | - | 1 Output | cULus | 90% | 2.5 kV | 305VAC | - | 99VAC | - | 1.05A, 1.05A | - | - | - | - | 40 W | 20 ~ 50 V | AC DC Converter | - | - | - | - | Analog | - | - | - | - | - | - | LED Power Supplies | - | OTP, OVP, SCP | - | - | - | 99 VAC to 305 VAC | - | - | - | 25.4 mm | 280 mm | 30 mm | - | ||
![]() USCI-040210DA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | 15 | - | - | - | - | - | - | Delta Electronics | - | - | - | - | - | 2.1 A | - | Box | Obsolete | Details | - | - | - | - | - | - | - | -25°C ~ 55°C | USCI MINI CAN | 9.50 L x 1.30 W x 1.00 H (241.3mm x 33.0mm x 25.4mm) | - | Constant Current | - | - | 40 W | - | Wire Leads | - | 1 Output | CE, cURus | 82% | - | 305VAC | - | 108VAC | - | 2.1A | - | - | - | - | 40 W | 13 ~ 19V | AC DC Converter | - | - | - | - | Analog | - | - | - | - | - | - | LED Power Supplies | - | - | - | - | - | 120 VAC to 277 VAC | - | - | - | - | - | - | - | ||
![]() USCI-040105DA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | 15 | Industrial | - | - | + 55 C | - | - | Delta Electronics | - 25 C | Chassis Mount | Enclosed | - | Constant Current (CC) | 1.05 A | 26 VDC to 38 VDC | Box | Obsolete | Details | - | - | - | - | - | 1 lb | - | -25°C ~ 55°C | USCI MINI CAN | 9.50 L x 1.30 W x 1.00 H (241.3mm x 33.0mm x 25.4mm) | - | Constant Current | - | - | 40 W | - | Wire Leads | - | 1 Output | CE, cURus | 82% | 3.75 kV | 305VAC | - | 108VAC | - | 1.05A | - | - | - | - | 40 W | 26 ~ 38V | AC DC Converter | - | - | - | - | With Dimming | - | - | - | - | - | - | LED Power Supplies | - | OCP, OTP, OVP, SCP | - | - | - | 108 VAC to 305 VAC, 120 VAC to 277 VAC | - | - | - | 25.4 mm | 241.3 mm | 33 mm | - | ||
![]() USCO-100070FA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | 10 | Industrial | - | - | + 55 C | - | - | Delta Electronics | - 40 C | Chassis Mount | Enclosed | - | Constant Current (CC) | 0.7 A | 86 VDC to 143 VDC | Box | Obsolete | Details | - | - | - | - | - | 2.425 lbs | - | -40°C ~ 55°C | USCO | 9.88 L x 2.36 W x 1.34 H (251.0mm x 59.9mm x 34.0mm) | - | Constant Current | - | - | 100 W | - | Wire Leads | - | 1 Output | CB, CE, cURus, ENEC | 90% | 3.75 kV | 305VAC | - | 99VAC | - | 700mA | - | - | - | - | 100 W | 86 ~ 143V | AC DC Converter | - | - | - | - | Analog | - | - | - | - | - | - | LED Power Supplies | - | OCP, OTP, OVP, SCP | - | - | - | 99 VAC to 305 VAC | - | - | IP66, IP67 | 34 mm | 251 mm | 60 mm | IP66, IP67 | ||
![]() USCI-040125FA Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | Delta Electronics | - | - | - | - | - | 1.25 A | - | Box | Obsolete | Details | - | - | - | - | - | - | - | - | USCI MINI CAN | - | - | Constant Current | - | - | 40 W | - | - | - | 1 Output | - | - | - | 277VAC | - | 120VAC | - | 1.25A | - | - | - | - | 40 W | - | AC DC Converter | - | - | - | - | Analog | - | - | - | - | - | - | LED Power Supplies | - | - | - | - | - | 120 VAC to 277 VAC | - | - | - | - | - | - | - | ||
![]() USCI-030070DBA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | 10 | Industrial | - | - | + 55 C | - | - | Delta Electronics | - 25 C | Chassis Mount | Enclosed | - | Constant Current (CC) | 700 mA | 28 VDC to 45 VDC | Box | Obsolete | Details | - | - | 60950-1 | - | - | 1 lb | - | -25°C ~ 55°C | USCI SQUARE SIDE | 3.94 L x 2.97 W x 1.24 H (100.1mm x 75.4mm x 31.5mm) | - | Constant Current | - | - | 30 W | - | Wire Leads | - | 1 Output | cURus | 81% | 3.75 kV | 305VAC | - | 108VAC | - | 700mA | - | - | - | - | 30 W | 28 ~ 45V | AC DC Converter | - | - | - | - | With Dimming | - | - | - | - | - | - | LED Power Supplies | - | OCP, OTP, OVP, SCP | - | - | - | 108 VAC to 305 VAC, 120 VAC to 277 VAC | - | - | - | 31.5 mm | 100 mm | 75.5 mm | - |