- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Output Current-Channel 1
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | CoilResistance | Contact Materials | For Use With | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Operation | Package | Pd - Power Dissipation | Product Status | RoHS | SwitchingFrequency | Operating Temperature | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Gender | Subcategory | Frequency | Number of Outputs | Operating Frequency | Output Voltage | Number of Channels | ELV | Wire/Cable Type | Output Current | Throw Configuration | Supply Current-Max | Voltage - Output | Contact Current Rating | Topology | Product Type | Wire/Cable Diameter | Current - Output / Channel | Internal Switch(s) | Insertion Loss (dB) | Dimming | Mode | Wire/Cable Color | Voltage - Supply (Max) | Voltage - Supply (Min) | Return Loss | Product | Features | Input Voltage | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2333 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 160W | - | - | - | - | Constant Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 → 240 V | - | ||
Tiny WHSL | 9662464 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 18W | - | - | - | - | Constant Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5-54V | - | - | - | 150 → 1050mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 → 240 V | - | ||
Tiny WHSL | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 7.2W | - | - | - | - | Constant Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27-40V | - | - | - | 100-180mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 → 240 V | - | ||
Tiny WHSL | 2005 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 160W | - | - | - | - | Constant Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 → 240 V | - | ||
Tiny WHSL | 62 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 40W | - | - | - | - | Constant Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20-50V | - | - | - | 500-1050mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 → 240 V | - | ||
Tiny WHSL | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 50W | - | - | - | - | Constant Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 → 240 V | - | ||
![]() IS32LT3181-ZLA3 Lumissil | In Stock | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | 16-eTSSOP | - | - | - | - | - | - | - | - | Lumissil Microsystems | - | - | - | - | Tube | - | Active | - | - | -40°C ~ 150°C (TJ) | Automotive, AEC-Q100 | Linear | - | - | - | Automotive | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | Constant Current | - | - | 75mA | No | - | PWM | - | - | 42V | 6V | - | - | - | - | - | ||
![]() LT3756IMSE-2#TRA1PBF Analog Devices | 9000 | - | Datasheet | - | - | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) Exposed Pad | 16-MSOP-EP | - | - | - | - | - | - | - | - | Analog Devices Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -40°C ~ 125°C (TJ) | True Color PWM™ | DC DC Controller | - | - | - | Automotive | - | - | 100kHz ~ 1MHz | 1 | - | - | - | - | - | - | - | - | 1.25V ~ 100V | - | Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) | - | - | - | No | - | Analog, PWM | - | - | 100V | 6V | - | - | - | - | - | ||
![]() LP8556TME-E07/NOPB Texas Instruments | In Stock | - | - | - | - | Surface Mount | 20-WFBGA, DSBGA | 20-DSBGA (2.04x1.78) | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | Bulk | - | Active | - | - | -30°C ~ 85°C (TA) | - | DC DC Regulator | - | - | - | Backlight | - | - | - | 6 | - | - | - | - | - | - | - | - | 16V ~ 34.5V | - | Step-Up (Boost) | - | - | 25mA | Yes | - | I²C, PWM | - | - | 20V | 2.7V | - | - | - | - | - | ||
![]() MAX25510ATGA/V Analog Devices | 823 | - | Datasheet | - | - | Surface Mount | 24-WFQFN Exposed Pad | 24-TQFN (4x4) | - | - | - | - | 36 V | 4.5 V | + 125 C | - | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | - | 1.938 W | Active | - | 2.2MHz | -40°C ~ 125°C (TA) | MAX25510/MAX25511 | DC DC Regulator | - | - | - | Automotive | - | Driver ICs | 400kHz ~ 2.2MHz | 4 | 400 kHz to 2.2 MHz | Adjustable | 4 Channel | - | - | 120 mA | - | 1.8 mA | - | - | Step-Up (Boost) | LED Lighting Drivers | - | 120mA | Yes | - | Analog, PWM | - | - | 36V | 4.5V | - | Drivers | Short Circuit and Thermal Protection | 4.5 V to 36 V | - | ||
![]() LP5868RKPR Texas Instruments | 21 |
| - | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-VQFN (5x5) | - | - | - | - | 5.5 V | 2.7 V | + 85 C | - | Texas Instruments | - 40 C | SMD/SMT | - | - | - | - | Active | - | - | -40°C ~ 85°C (TA) | - | Linear | - | - | - | General Purpose | - | Driver ICs | 31.2MHz | 18 | 31.2 MHz | Adjustable | - | - | - | 50 mA | - | - | - | - | Constant Current | LED Lighting Drivers | - | 50mA | Yes | - | Analog, PWM | - | - | 5.5V | 2.7V | - | - | I2C Control, Charge Pump | - | - | ||
![]() IW3623-00 Renesas | 1500 |
| - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | IW3623 | - | - | - | - | - | - | - | Renesas Design Germany GmbH | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 150°C (TJ) | - | AC DC Offline Switcher | - | - | - | General Purpose | - | Driver ICs | - | 1 | - | - | - | - | - | - | - | - | - | - | Flyback, Step-Up (Boost) | LED Lighting Drivers | - | - | No | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LP8551TLE-A/NOPB Texas Instruments | In Stock | - | - | - | - | Surface Mount | 25-WFBGA, DSBGA | 25-DSBGA | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | Bulk | - | Active | - | - | -30°C ~ 85°C (TA) | - | DC DC Regulator | - | - | - | LED Lighting | - | - | - | 4 | - | - | - | - | - | - | - | - | 40V | - | Step-Up (Boost) | - | - | - | Yes | - | I²C, PWM | - | - | 22V | 2.7V | - | - | - | - | - | ||
![]() LP8552TLX/S7002721 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BD83A14EFV-ME2 ROHM Semiconductor | 100 | - | - | - | - | Surface Mount | 24-VSSOP (0.220, 5.60mm Width) Exposed Pad | 24-HTSSOP-B | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -40°C ~ 125°C (TA) | Automotive, AEC-Q100 | DC DC Controller | - | - | - | Automotive | - | - | 200kHz ~ 2.42MHz | 4 | - | - | - | - | - | - | - | - | 50V | - | Step-Up (Boost) | - | - | 150mA | No | - | PWM | - | - | 48V | 4.5V | - | - | - | - | - | ||
![]() BD94130MUF-ME2 ROHM Semiconductor | 100 | - | - | - | - | Surface Mount, Wettable Flank | 56-VFQFN Exposed Pad | VQFN56FCV080 | - | - | - | Automotive Backlight | 5.5 V | 3 V | + 125 C | - | Rohm Semiconductor | - 40 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | Linear | - | - | - | Backlight | - | Driver ICs | - | 24 | - | - | 24 Channel | - | - | 80 mA | - | - | 20V | - | Constant Current | LED Lighting Drivers | - | 80mA | No | - | PWM, SPI | - | - | 5.5V | 3V | - | LED Drivers | - | 3 V to 5.5 V | - | ||
![]() HLG-120-15A MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLG-240-12BRS MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLG-240-42BRS MEAN WELL | In Stock | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | Compliant | Twin Zip | - | - | - | - | - | - | - | 1.8 mm | - | - | 0.5 dB | - | Multimode | Orange | - | - | 0 dB | - | - | - | 34 m | ||
![]() HLG-240-24BRS MEAN WELL | In Stock | - | - | Production (Last Updated: 6 days ago) | Plain Case | - | - | - | - | 1.6 kΩ | Cadmium, Gold, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 125 °C | -70 °C | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |