- Manufacturer
- Efficiency
- Mounting Styles
- Number of Outputs
- RoHS
- Connector Type
- DC Output Connector
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Height
- Length
- Series
- Width
Attribute column
Categories
AC AC Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Base Product Number | Standard Number | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 40XA065BP1200300 Ideal Power Ltd. | In Stock | - | - | - | 40XA065 | 60950-1 | 0°C ~ 40°C | Box | - | 4.49" L x 1.97" W x 1.34" H (114.0mm x 50.0mm x 34.0mm) | Active | ITE (Commercial) | 36 W | CE, cUL, FCC, UL | Level VI | Positive Center | 3A | Cord (Sold Separately) | 12V | Desktop (Class II) | International | 59" (1.50m) | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 100mW (Max) | ||
![]() 44ATM300T-P120 Ideal Power Ltd. | In Stock | - | Datasheet | 3.461 lbs (1.6 kg) | - | 60601-1 | - | Box | 44ATM300T-P (300W) | 10.00" L x 4.57" W x 1.85" H (254.0mm x 116.0mm x 47.0mm) | Active | Medical | - | CB, CE, cULus, FCC, PSE, TUV, UKCA | Level VI | - | 25A | Cord (Sold Separately) | 12V | Desktop (Class I) | North America | 39.4" (1.00m) | IEC 320-C14 | Rectangular, 8 Position | 210mW (Max) | ||
![]() 25HK-AP-090A067-CP-3A Ideal Power Ltd. | In Stock | - | - | - | 25HK-AP | 60950-1 | 0°C ~ 40°C | Box | - | 2.54" L x 1.50" W x 1.37" H (64.5mm x 38.0mm x 34.8mm) | Obsolete | ITE (Commercial) | 6 W | CB, CCC, CE, cUL, FCC, GS, PSE, RCM, TUV, UL | 78.91% | Positive Center | 670mA | Multi-Blade (Included) | 9V | Wall Mount (Class II) | International | 70.9" (1.80m) | Multi-Blade (Included) | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 100mW (Max) | ||
![]() 25HK-AY-240A100-DH Ideal Power Ltd. | In Stock | - | - | - | 25HK-AY | 60950-1 | 0°C ~ 40°C | Box | 25HK-AY (24W) | 3.41" L x 1.79" W x 1.38" H (86.7mm x 45.5mm x 35.0mm) | Obsolete | ITE (Commercial) | 24 W | CB, CE, cUL, FCC, GS, RCM, TUV, UL | 86.2% | Positive Center | 1A | Cord (Sold Separately) | 24V | Desktop (Class II) | International | 59" (1.50m) | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 100mW (Max) | ||
![]() 44ATM120T-P120 Ideal Power Ltd. | In Stock | - | Datasheet | 1.301 lb (590.0 g) | - | 60601-1 | - | Box | 44ATM120T-P (120W) | 6.61" L x 1.54" W x 2.60" H (168.0mm x 39.0mm x 66.0mm) | Active | Medical | - | CB, CE, cULus, FCC, PSE, TUV, UKCA | Level VI | - | 9A | Cord (Sold Separately) | 12V | Desktop (Class I) | North America | - | IEC 320-C14 | Power DIN, 4 Pin | 210mW (Max) | ||
![]() 15DYS812-240050S-2-2.5 Ideal Power Ltd. | In Stock | - | Datasheet | - | 15DYS812 | 62368-1 | 0°C ~ 40°C | Box | 15DYS812 (12W) | - | Active | ITE (Commercial) | 12 W | CE, cULus, RCM, TUV | Level VI | - | 500mA | Fixed Blade | 24V | Wall Mount (Class II) | Europe | - | CEE 7/16 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | - | ||
![]() PEAMD150-18 TT Electronics/Power Partners Inc. | In Stock | - | - | - | - | 60601-1 | 0°C ~ 60°C | Bag | PEAMD150 (150W) | 7.05" L x 2.56" W x 1.57" H (179.0mm x 65.0mm x 40.0mm) | Active | Medical | 150 W | CE, cURus | Level VI | - | 3.13A | Cord (Sold Separately) | 48V | Desktop (Class I) | International | - | IEC 320-C14 | Power DIN, 4 Pin | 210mW | ||
![]() PSAW6NA-14-B1 TT Electronics/Power Partners Inc. | In Stock | - | - | - | - | 60950-1 | 0°C ~ 60°C | Box | PSAW6NA (6W) | 2.24" L x 1.51" W x 1.05" H (56.9mm x 38.4mm x 26.7mm) | Active | ITE (Commercial) | 6 W | cULus, FCC, LPS | Level VI | - | 250mA | Fixed Blade | 24V | Wall Mount (Class II) | North America | - | NEMA 1-15P | - | 100mW | ||
![]() PSAW6I-10-USB TT Electronics/Power Partners Inc. | In Stock | - | - | - | PSAW6 | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEAW12NA-12-B1 TT Electronics/Power Partners Inc. | In Stock | - | - | - | - | 60950-1 | 0°C ~ 60°C | Bag | PEAW12NA (12W) | 2.12" L x 1.61" W x 0.94" H (53.8mm x 40.9mm x 23.9mm) | Active | ITE (Commercial) | 12 W | CB, CE, cULus, FCC, TUV | Level VI | Positive Center | 1A | Fixed Blade | 12V | Wall Mount (Class II) | North America | 70.9" (1.80m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() PEAMW30I-10-B2 TT Electronics/Power Partners Inc. | In Stock | - | - | - | - | 60601-1 | 0°C ~ 60°C | Bag | PEAMW30I (30W) | 2.90" L x 1.69" W x 1.28" H (73.6mm x 42.8mm x 32.5mm) | Active | Medical | 20 W | CB, CCC, CE, cURus, FCC, TUV | Level VI | Positive Center | 4A | Multi-Blade (Included) | 5V | Wall Mount (Class II) | International | 47" (1.20m) | Multi-Blade (Included) | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() PEAW6I-10-USB TT Electronics/Power Partners Inc. | In Stock | - | - | - | - | 60950-1 | 0°C ~ 40°C | Bag | PEAW6I (6W) | 2.20" L x 1.46" W x 1.26" H (56.0mm x 37.0mm x 32.0mm) | Active | ITE (Commercial) | 6 W | CB, CE, CCC, cULus, FCC, LPS, TUV | Level VI | - | 1.2A | Multi-Blade (Sold Separately) | 5V | Wall Mount (Class II) | International | 70.9" (1.80m) | NEMA 1-15P | USB A Receptacle | 100mW | ||
![]() PUP120N3-12 TT Electronics/Power Partners Inc. | In Stock | - | - | - | PUP120 | 62368-1 | 0°C ~ 60°C | Bag | PUP120N3 (120W) | 5.96" L x 2.98" W x 1.00" H (151.4mm x 75.7mm x 25.4mm) | Active | ITE (Commercial) | 120 W | CE, cULus, GS, TUV | Level VI | - | 10A | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 59" (1.50m) | IEC 320-C14 | Power DIN, 4 Pin | 150mW | ||
![]() PEAMW12NA-14-B1 TT Electronics/Power Partners Inc. | In Stock | - | - | - | - | 60601-1 | 0°C ~ 60°C | Bag | PEAMW12NA (12W) | 2.12" L x 1.61" W x 0.94" H (53.8mm x 40.9mm x 23.9mm) | Active | Medical | 12 W | CB, CE, cURus, FCC, TUV | Level VI | Positive Center | 500mA | Fixed Blade | 24V | Wall Mount (Class II) | North America | 70.9" (1.80m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() PEAD100D-14-B2 TT Electronics/Power Partners Inc. | In Stock | - | - | - | - | - | - | Bag | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEAMD250-12 TT Electronics/Power Partners Inc. | In Stock | - | - | - | - | 60601-1 | 0°C ~ 60°C | Bag | PEAMD250 (250W) | 7.20" L x 3.30" W x 1.80" H (182.9mm x 83.8mm x 45.7mm) | Active | Medical | 220 W | CB, CE, cURus, FCC, TUV | Level VI | - | 18.33A | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 47" (1.20m) | IEC 320-C14 | Rectangular, 6 Position | 210mW | ||
![]() PSAD36BSF-12-B2 TT Electronics/Power Partners Inc. | In Stock | - | - | - | PSAD36BSF | 60950-1 | 0°C ~ 60°C | Box | PSAD36B (36W) | 3.78" L x 1.79" W x 1.20" H (96.0mm x 45.5mm x 30.5mm) | Active | ITE (Commercial) | 36 W | CB, CE, cULus, FCC | Level VI | Positive Center | 3A | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 47" (1.20m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 100mW | ||
![]() PEAMD36-13-B1 TT Electronics/Power Partners Inc. | In Stock | - | - | - | - | 60601-1 | 0°C ~ 60°C | Bag | PEAMD36 (36W) | 3.94" L x 1.77" W x 1.22" H (100.1mm x 45.0mm x 31.0mm) | Active | Medical | 30 W | CB, CE, cURus, FCC, TUV | Level VI | Positive Center | 2A | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 47" (1.20m) | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 210mW | ||
![]() PEAD50B-18-B2 TT Electronics/Power Partners Inc. | In Stock | - | - | - | - | 62368-1 | 0°C ~ 60°C | Bag | PEAD50B (50W) | 4.13" L x 1.81" W x 1.10" H (105.0mm x 46.0mm x 28.0mm) | Active | ITE (Commercial) | 50 W | CB, CCC, CE, cULus, PSE, UKCA | Level VI, CoC Tier 2 | Positive Center | 1.04A | Cord (Sold Separately) | 48V | Desktop (Class I) | International | 59" (1.50m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 150mW | ||
![]() PEAW30I-12-B2 TT Electronics/Power Partners Inc. | In Stock | - | - | - | - | 60950-1 | 0°C ~ 60°C | Bag | PEAW30I (30W) | 2.90" L x 1.69" W x 1.28" H (73.6mm x 42.8mm x 32.5mm) | Active | ITE (Commercial) | 30 W | CB, CCC, CE, cULus, FCC, LPS, TUV | Level VI | Positive Center | 2.5A | Multi-Blade (Included) | 12V | Wall Mount (Class II) | International | 47" (1.20m) | Multi-Blade (Included) | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW |