- Manufacturer
- Efficiency
- Mounting Styles
- Number of Outputs
- RoHS
- Connector Type
- DC Output Connector
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Height
- Length
- Series
- Width
Attribute column
Categories
AC AC Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | AC Plug included/required | Approvals | Center Pin Length | Connector A Polarity | Cooling Method | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage-Output 1 | Series | Connector Type | Number of Outputs | Efficiency | Output Power | Current - Output 1 | Operating Temperature Range | Isolation Voltage | Load Regulation | Product | Standard | Compliance | Input Voltage | Region | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRG1512-A-48E03-LEVEL-VI Cincon | In Stock | - | - | - | Included | IEC/EN 60950-1, UL 60950-1 | 9.5 mm | Center Positive | Convection | 1.5 mm Barrel Plug, Right Angle (1.5x5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | Details | - | - | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | - | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | 35 mm | 72 mm | 52 mm | ||
![]() TRG10R240-02E03-LEVEL-VI Cincon | In Stock | - | - | - | - | EN/IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | Details | - | - | TRG10R | Barrel Connector | 1 Output | Level VI | 10 W | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Interchangeable Plug | - | EN/IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | 35.6 mm | 72.6 mm | 46.3 mm | ||
![]() TRG1524-U-11E03-LEVEL-VI Cincon | In Stock | - | - | - | Included | IEC/EN 60950-1, UL 60950-1 | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | Details | - | - | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | - | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | United Kingdom | 35 mm | 72 mm | 52 mm | ||
![]() TRG1518-U-11E03-LEVEL-VI Cincon | In Stock | - | - | - | Included | IEC/EN 60950-1, UL 60950-1 | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | Details | - | - | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | - | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | United Kingdom | 35 mm | 72 mm | 52 mm | ||
![]() TRG1524-U-01E03-LEVEL-VI Cincon | In Stock | - | - | - | Included | IEC/EN 60950-1, UL 60950-1 | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | Details | - | - | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | - | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | United Kingdom | 35 mm | 72 mm | 52 mm | ||
![]() TRG1518-A-01E03-LEVEL-VI Cincon | In Stock | - | - | - | Included | IEC/EN 60950-1, UL 60950-1 | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | Details | - | - | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | - | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | 35 mm | 72 mm | 52 mm | ||
![]() TRG1518-U-01E03-LEVEL-VI Cincon | In Stock | - | - | - | Included | IEC/EN 60950-1, UL 60950-1 | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | Details | - | - | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | - | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | United Kingdom | 35 mm | 72 mm | 52 mm | ||
![]() TRG1524-E-01E03-LEVEL-VI Cincon | In Stock | - | - | - | - | - | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | Details | 5 oz | - | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | - | - | 90 VAC to 264 VAC | Europe | 35 mm | 72 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | 129.999998 g | Required | EN60601-1, UL60601-1 | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug (2.5x5.5) | 1.2 m | 1 | 264 VAC | 90 VAC | + 70 C | External | 0 C | Wall Mount | Details | 4.585615 oz | 5 V | TR15RAM | Barrel Connector | 1 Output | 73 % | 15 W | 2 A | 0 C to + 70 C | 5.66 kVDC | Regulated | Interchangeable Plug | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 43.3 mm | 80.6 mm | 47.9 mm | ||
![]() TRG1505-A-40E03-LEVEL-VI Cincon | In Stock | - | - | - | Included | IEC/EN 60950-1, UL 60950-1 | 9.5 mm | Center Positive | Convection | 1.7 mm Barrel Plug, Right Angle (1.7x4) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | Details | - | - | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | PSE | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | 35 mm | 72 mm | 52 mm | ||
![]() TRG10R240-40E03-LEVEL-VI Cincon | In Stock | - | - | - | Included | EN/IEC 60950-1, UL 60950-1 | 9.5 mm | Center Positive | Convection | 1.7 mm Barrel Plug, Right Angle (1.7x4) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | Details | - | - | TRG10R | Barrel Connector | 1 Output | Level VI | 10 W | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Interchangeable Plug | - | EN/IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | 35.6 mm | 72.6 mm | 46.3 mm | ||
![]() TRG1505-U-02E03-LEVEL-VI Cincon | In Stock | - | - | - | Included | IEC/EN 60950-1, UL 60950-1 | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | Details | - | - | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | - | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | United Kingdom | 35 mm | 72 mm | 52 mm | ||
![]() TRG1524-E-11E03-LEVEL-VI Cincon | In Stock | - | - | - | - | IEC/EN 60950-1, UL 60950-1 | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | Details | - | - | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | - | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Europe | 35 mm | 72 mm | 52 mm | ||
![]() TRG1512-E-11E03-LEVEL-VI Cincon | In Stock | - | - | - | Included | IEC/EN 60950-1, UL 60950-1 | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | Details | 5 oz | - | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | PSE | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Europe | 35 mm | 72 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | - | Required | EN60601-1, UL60601-1 | 9.5 mm | Center Positive | Convection | 1.7 mm Barrel Plug, Right Angle (1.7x4) | 1.8 m | 1 | 264 VAC | 90 VAC | + 70 C | External | 0 C | Wall Mount | Details | - | - | TR15RAM | Barrel Connector | 1 Output | 82 % | 15 W | - | 0 C to + 70 C | 5.66 kVDC | Regulated | Interchangeable Plug | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 43.3 mm | 80.6 mm | 47.9 mm | ||
Tiny WHSL | In Stock | - | - | - | Required | EN60601-1, UL60601-1 | 9 mm | Center Positive | Convection | 1.35 mm Barrel Plug, Right Angle (1.35x3.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 70 C | External | 0 C | Wall Mount | Details | - | - | TR15RAM | Barrel Connector | 1 Output | 82 % | 15 W | - | 0 C to + 70 C | 5.66 kVDC | Regulated | Interchangeable Plug | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 43.3 mm | 80.6 mm | 47.9 mm | ||
![]() TRG1515-S-11E03-LEVEL-VI Cincon | In Stock | - | - | - | Included | IEC/EN 60950-1, UL 60950-1 | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | Details | - | - | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | - | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia | 35 mm | 72 mm | 52 mm | ||
![]() TRG1505-A-02E03-LEVEL-VI Cincon | In Stock | - | - | - | Included | IEC/EN 60950-1, UL 60950-1 | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | Details | - | - | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | - | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | 35 mm | 72 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | - | Required | EN60601-1, UL60601-1 | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 70 C | External | 0 C | Wall Mount | Details | 4.585615 oz | - | TR15RAM | Barrel Connector | 1 Output | 82 % | 15 W | - | 0 C to + 70 C | 5.66 kVDC | Regulated | Interchangeable Plug | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 43.3 mm | 80.6 mm | 47.9 mm | ||
Tiny WHSL | In Stock | - | - | - | Required | EN60601-1, UL60601-1 | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.2 m | 1 | 264 VAC | 90 VAC | + 60 C | External | 0 C | Wall Mount | Details | 10.582189 oz | 9 V | TR30RAM | Barrel Connector | 1 Output | 84 % | 30 W | 3 A | 0 C to + 60 C | 5.66 kVDC | Regulated | Interchangeable Plug | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 36.7 mm | 108.67 mm | 61.98 mm |